- Part Status
- Series
- Access Time
- Bus Directional
- Current - Supply (Max)
- Data Rate
- Expansion Type
- FWFT Support
- Function
- Memory Size
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
IDT Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Weight | Frequency(Max) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Element Configuration | Nominal Supply Current | Max Supply Current | Clock Frequency | Access Time | Data Bus Width | Direction | Organization | Density | Standby Current-Max | Memory Density | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Output Enable | Cycle Time | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7282L20PA8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TSSOP | 56 | - | - | - | 2012 | e0 | no | Active | 1 (Unlimited) | 56 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | GULL WING | 240 | 1 | 5V | 0.5mm | - | 20 | 56 | - | 5V | 5V | COMMERCIAL | 5.5V | 4.5V | Dual | 125mA | 125mA | 33.3MHz | 20 ns | - | - | 2KX9 | 9 kb | - | - | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 30 ns | - | - | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V851L15PFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | - | 66.7MHz | Tape and Reel | 2005 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.8mm | 66.7MHz | 20 | 64 | - | 3.3V | - | INDUSTRIAL | 3.6V | 3V | - | 40mA | 40mA | - | 10 ns | - | - | 8KX9 | 144 kb | 0.01A | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Bidirectional | - | No | Yes | YES | 15 ns | - | 1.6mm | 14mm | 14mm | 1.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 72275L10TFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | TQFP | 64 | - | 100MHz | Tape & Reel | 2009 | e3 | yes | Discontinued | 3 (168 Hours) | 64 | EAR99 | - | 70°C | 0°C | RETRANSMIT; AUTO POWER DOWN; EASY EXPANDABLE IN DEPTH AND WIDTH | 8542.32.00.71 | QUAD | GULL WING | 260 | 1 | 5V | 0.5mm | 100MHz | 30 | 64 | Not Qualified | 5V | 5V | COMMERCIAL | 5.5V | 4.5V | Dual | 90mA | 90mA | - | 6.5 ns | - | - | 32KX18 | 576 kb | 0.02A | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 10 ns | - | 1.6mm | 10mm | 10mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() 72221L25PFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 32 | - | 40MHz | Tape & Reel | 2005 | e0 | no | Active | 3 (168 Hours) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | - | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | 40MHz | - | 32 | - | 5V | 5V | INDUSTRIAL | 5.5V | 4.5V | Dual | 35mA | 35mA | - | 15 ns | - | - | 1KX9 | 9 kb | 0.005A | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | - | No | Yes | YES | 25 ns | - | 1.6mm | 7mm | 7mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V825L15PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 128 | - | 66.7MHz | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | 66.7MHz | - | 128 | - | 3.3V | - | COMMERCIAL | 3.6V | 3V | - | 60mA | 60mA | - | 10 ns | - | - | 1KX18 | 36 kb | 0.01A | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Bidirectional | No | Yes | - | YES | 15 ns | - | 1.6mm | 20mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 7205L15J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 32 | - | - | - | 2005 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | - | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | - | - | 32 | - | 5V | 5V | COMMERCIAL | 5.5V | 4.5V | Dual | - | 120mA | 40MHz | 15 ns | - | - | 8KX9 | - | 0.008A | 73728 bit | PARALLEL | - | - | OTHER FIFO | Unidirectional | Yes | No | - | NO | 25 ns | - | 3.556mm | 13.97mm | 11.43mm | 2.79mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V3662L10PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TQFP | 120 | - | 100MHz | Tape & Reel | 2009 | e0 | no | Discontinued | 4 (72 Hours) | 120 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | MAIL BOX BYPASS REGISTER | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.4mm | 100MHz | 20 | 120 | - | 3.3V | - | COMMERCIAL | 3.45V | 3.15V | Dual | - | - | - | 6.5 ns | 36b | - | 4KX36 | 288 kb | 0.001A | - | PARALLEL | Synchronous | 36b | BI-DIRECTIONAL FIFO | Bidirectional | - | Yes | - | YES | 10 ns | - | 1.6mm | 14mm | 14mm | 1.4mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 7201LA15J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 32 | - | - | - | 2005 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | - | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | - | 20 | 32 | - | 5V | 5V | COMMERCIAL | 5.5V | 4.5V | Dual | 80mA | 80mA | 40MHz | 15 ns | - | - | 512X9 | 4.5 kb | 0.0005A | - | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 25 ns | - | 3.55mm | 13.97mm | 11.43mm | 2.79mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 72V841L10TF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | LQFP | 64 | - | 100MHz | Tape & Reel | 2008 | e0 | no | Discontinued | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | 100MHz | 20 | 64 | - | 3.3V | - | COMMERCIAL | 3.6V | 3V | - | 40mA | 40mA | - | 6.5 ns | - | - | 4KX9 | 72 kb | 0.01A | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Bidirectional | - | No | Yes | YES | 10 ns | - | 1.6mm | 10mm | 10mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V253L6PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 80 | 513.60831mg | 166MHz | - | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 166MHz | - | - | - | 3.3V | - | - | 3.45V | 3.15V | Dual | - | 35mA | - | 4 ns | - | Unidirectional | - | 72 kb | - | - | - | Synchronous | - | - | Unidirectional | Yes | Yes | Yes | - | - | 1.4mm | - | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V03L15J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 32 | - | - | - | 2009 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | J BEND | 225 | 1 | 3.3V | 1.27mm | - | - | 32 | - | 3.3V | - | COMMERCIAL | 3.6V | 3V | Dual | 60mA | 60mA | 50MHz | 15 ns | - | - | 2KX9 | 18 kb | - | - | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 25 ns | - | 3.556mm | 13.97mm | 11.43mm | 2.79mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V3673L10PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 128 | - | 100MHz | - | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 100MHz | - | - | - | 3.3V | - | - | 3.45V | 3.15V | Dual | 400mA | 400mA | - | 6.5 ns | - | Bidirectional | - | 288 kb | - | - | - | Synchronous | 36b | - | Bidirectional | Yes | Yes | Yes | - | - | - | - | 20mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V251L15PFGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TQFP | 32 | - | 66.7MHz | Tape & Reel (TR) | 2008 | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | - | 85°C | -40°C | - | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | - | 30 | 32 | - | 3.3V | - | INDUSTRIAL | 3.6V | 3V | Dual | - | 20mA | - | 10 ns | 9b | - | 8KX9 | 72 kb | 0.005A | - | PARALLEL | - | - | OTHER FIFO | Unidirectional | - | - | Yes | YES | 15 ns | - | 1.6mm | 7mm | 7mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 7201LA15JI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 32 | - | - | - | 2005 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | RETRANSMIT | - | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | - | 20 | 32 | - | 5V | 5V | INDUSTRIAL | 5.5V | 4.5V | Dual | 80mA | 80mA | 40MHz | 15 ns | - | - | 512X9 | 4.5 kb | 0.005A | - | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 25 ns | - | 3.55mm | 13.97mm | 11.43mm | 2.79mm | - | RoHS Compliant | Contains Lead | ||
![]() 72815LB10PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 128 | - | 100MHz | - | 2009 | e0 | no | Active | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 225 | 1 | 5V | 0.5mm | 100MHz | - | 128 | - | 5V | 5V | COMMERCIAL | 5.5V | 4.5V | - | 100mA | 100mA | - | 6.5 ns | - | - | 512X18 | 18 kb | 0.01A | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Bidirectional | No | Yes | - | YES | 10 ns | - | 1.6mm | 20mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 7280L20PA8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TSSOP | 56 | - | - | - | 2012 | e0 | no | Active | 1 (Unlimited) | 56 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | GULL WING | 240 | 1 | 5V | 0.5mm | - | 20 | 56 | - | 5V | 5V | COMMERCIAL | 5.5V | 4.5V | Dual | 125mA | 125mA | 33.3MHz | 20 ns | - | - | 512X9 | 2.3 kb | - | - | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 30 ns | - | - | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V835L15PFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 128 | - | 66.7MHz | - | 2009 | e0 | no | Active | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | 8542.32.00.71 | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | 66.7MHz | - | 128 | - | 3.3V | - | INDUSTRIAL | 3.6V | 3V | - | 60mA | 60mA | - | 10 ns | - | - | 2KX18 | 72 kb | 0.01A | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Bidirectional | No | Yes | - | YES | 15 ns | - | 1.6mm | 20mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 7280L12PA Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TSSOP | 56 | - | - | - | 2012 | e0 | no | Active | 1 (Unlimited) | 56 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | GULL WING | 240 | 2 | 5V | 0.5mm | - | 20 | 56 | - | 5V | 5V | COMMERCIAL | 5.5V | 4.5V | Dual | 125mA | 125mA | 50MHz | 12 ns | - | - | - | 2.3 kb | - | - | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 20 ns | - | 1.2mm | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Contains Lead | ||
![]() 72811L10PFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | LQFP | 64 | - | 100MHz | Tape & Reel | 2013 | e3 | yes | Active | 3 (168 Hours) | 64 | EAR99 | - | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 260 | 2 | 5V | 0.8mm | - | 30 | 64 | - | 5V | 5V | COMMERCIAL | 5.5V | 4.5V | - | - | 60mA | - | 6.5 ns | - | - | 512X9 | - | 0.01A | 4608 bit | PARALLEL | - | - | OTHER FIFO | Bidirectional | - | No | Yes | YES | 10 ns | - | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() 72841L15PFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | 360.605934mg | 66.7MHz | - | 2005 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 2 | 5V | 0.8mm | 66.7MHz | 20 | 64 | - | 5V | 5V | INDUSTRIAL | 5.5V | 4.5V | - | 60mA | 60mA | - | 10 ns | - | - | 4KX9 | 72 kb | 0.01A | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Bidirectional | - | No | Yes | YES | 15 ns | 1.4mm | - | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead |