- Part Status
- Series
- Access Time
- Bus Directional
- Current - Supply (Max)
- Data Rate
- Expansion Type
- FWFT Support
- Function
- Memory Size
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
IDT Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Operating Mode | Supply Current-Max | Access Time | Data Rate | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Alternate Memory Width | Programmable Flags Support | Output Enable | Expansion Type | Cycle Time | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT72V2113L10PFG Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 80 | 6.5 ns | 100 MHz | INTEGRATED DEVICE TECHNOLOGY INC | 3 | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, QFP80,.64SQ | QFP80,.64SQ | SQUARE | FLATPACK, LOW PROFILE | Transferred | QFP | Yes | 3.3 V | - | - | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) - annealed | ALTERNATIVE MEMORY WIDTH 9; ASYNCHRONOUS MODE ALSO POSSIBLE | 8542.32.00.71 | - | QUAD | GULL WING | 260 | 1 | 0.65 mm | compliant | 30 | 80 | S-PQFP-G80 | - | - | Not Qualified | 3.45 V | COMMERCIAL | 3.15 V | - | SYNCHRONOUS | 0.035 mA | - | - | 256KX18 | - | 1.6 mm | 18 | 0.015 A | 4718592 bit | PARALLEL | OTHER FIFO | - | - | - | 9 | - | YES | - | 10 ns | 14 mm | 14 mm | ||
![]() IDT72215LA25J Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 68 | 15 ns | 40 MHz | INTEGRATED DEVICE TECHNOLOGY INC | 1 | 512 words | 512 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-68 | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5 V | - | - | - | e0 | - | - | EAR99 | TIN LEAD | - | 8542.32.00.71 | - | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | 20 | 68 | S-PQCC-J68 | - | - | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | SYNCHRONOUS | 0.25 mA | - | - | 512X18 | 3-STATE | 4.572 mm | 18 | 0.06 A | 9216 bit | PARALLEL | OTHER FIFO | - | - | - | - | - | YES | - | 25 ns | 24.2062 mm | 24.2062 mm | ||
![]() IDT72230L12TP Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | NO | - | 28 | 8 ns | 83.3 MHz | INTEGRATED DEVICE TECHNOLOGY INC | - | 2048 words | 2000 | 70 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, THIN, PLASTIC, DIP-28 | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | - | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.32.00.71 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 28 | R-PDIP-T28 | - | - | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | SYNCHRONOUS | 0.04 mA | - | - | 2KX8 | - | 4.57 mm | 8 | 0.005 A | 16384 bit | PARALLEL | OTHER FIFO | - | - | - | - | - | YES | - | 12 ns | 34.67 mm | 7.62 mm | ||
![]() IDT72200L15TC Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | NO | - | 28 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | - | 256 words | 256 | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | 0.300 INCH, THIN, SIDE BRAZED, DIP-28 | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | - | - | - | e0 | - | - | EAR99 | TIN LEAD | - | 8542.32.00.71 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 28 | R-CDIP-T28 | - | - | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | SYNCHRONOUS | 0.14 mA | - | - | 256X8 | 3-STATE | 5.08 mm | 8 | 0.14 A | 2048 bit | PARALLEL | OTHER FIFO | - | - | - | - | - | YES | - | 15 ns | 35.56 mm | 7.62 mm | ||
![]() IDT7203L50JG8 Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 32 | 50 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 2048 words | 2000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | RECTANGULAR | CHIP CARRIER | Transferred | QFJ | Yes | 5 V | - | - | - | e3 | Yes | - | EAR99 | MATTE TIN | RETRANSMIT | 8542.32.00.71 | - | QUAD | J BEND | - | 1 | 1.27 mm | compliant | - | 32 | R-PQCC-J32 | - | - | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | - | - | - | 2KX9 | 3-STATE | 3.55 mm | 9 | - | 18432 bit | PARALLEL | - | - | - | - | - | - | NO | - | 65 ns | 13.97 mm | 11.43 mm | ||
![]() IDT72825LB20BG Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 121 | 12 ns | 50 MHz | INTEGRATED DEVICE TECHNOLOGY INC | - | 2048 words | 2000 | 70 °C | - | PLASTIC/EPOXY | LGA | LGA, BGA121,11X11,50 | BGA121,11X11,50 | SQUARE | GRID ARRAY | Obsolete | BGA | No | 5 V | - | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.71 | - | BOTTOM | NO LEAD | - | 1 | 1.27 mm | not_compliant | - | 121 | S-PBGA-N121 | - | - | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | SYNCHRONOUS | 0.1 mA | - | - | 2KX18 | 3-STATE | 1.97 mm | 18 | 0.01 A | 36864 bit | PARALLEL | OTHER FIFO | - | - | - | - | - | YES | - | 20 ns | 15 mm | 15 mm | ||
![]() IDT72V271L20TF Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 64 | 12 ns | 50 MHz | INTEGRATED DEVICE TECHNOLOGY INC | 3 | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | LFQFP | STQFP-64 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 3.3 V | - | - | - | e0 | - | - | EAR99 | TIN LEAD | - | 8542.32.00.71 | - | QUAD | GULL WING | 240 | 1 | 0.5 mm | not_compliant | 30 | 64 | S-PQFP-G64 | - | - | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | SYNCHRONOUS | 0.15 mA | - | - | 32KX9 | - | 1.6 mm | 9 | 0.015 A | 294912 bit | PARALLEL | OTHER FIFO | - | - | - | - | - | YES | - | 20 ns | 10 mm | 10 mm | ||
![]() IDT72265L12TF Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 64 | 9 ns | 83.3 MHz | INTEGRATED DEVICE TECHNOLOGY INC | 3 | 16384 words | 16000 | 70 °C | - | PLASTIC/EPOXY | LFQFP | STQFP-64 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 5 V | - | - | - | e0 | - | - | EAR99 | TIN LEAD | RETRANSMIT; AUTO POWER-DOWN | 8542.32.00.71 | - | QUAD | GULL WING | 240 | 1 | 0.5 mm | not_compliant | 30 | 64 | S-PQFP-G64 | - | - | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | SYNCHRONOUS | 0.18 mA | - | - | 16KX18 | 3-STATE | 1.6 mm | 18 | 0.015 A | 294912 bit | PARALLEL | OTHER FIFO | - | - | - | - | - | YES | - | 12 ns | 10 mm | 10 mm | ||
![]() IDT72105L25SO Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 28 | 25 ns | 28.6 MHz | INTEGRATED DEVICE TECHNOLOGY INC | 3 | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-28 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | - | - | - | e0 | - | - | EAR99 | TIN LEAD | PORTA/PORTB:PARALLEL/SERIAL | 8542.32.00.71 | - | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | 30 | 28 | R-PDSO-G28 | - | - | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | SYNCHRONOUS | 0.1 mA | - | - | 256X16 | 3-STATE | 3.048 mm | 16 | 0.006 A | 4096 bit | SERIAL | OTHER FIFO | - | - | - | - | - | NO | - | 20 ns | 18.3642 mm | 8.763 mm | ||
![]() IDT7224L25PF Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72200L20TP Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | NO | - | 28 | 12 ns | 50 MHz | INTEGRATED DEVICE TECHNOLOGY INC | - | 256 words | 256 | 70 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, 0.100 INCH PITCH, THIN, PLASTIC, DIP-28 | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | - | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.32.00.71 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 28 | R-PDIP-T28 | - | - | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | SYNCHRONOUS | 0.08 mA | - | - | 256X8 | 3-STATE | 4.57 mm | 8 | - | 2048 bit | PARALLEL | OTHER FIFO | - | - | - | - | - | YES | - | 20 ns | 34.67 mm | 7.62 mm | ||
![]() IDT72105L80SO Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 28 | - | 10 MHz | INTEGRATED DEVICE TECHNOLOGY INC | 3 | 256 words | 256 | 70 °C | - | PLASTIC/EPOXY | SOP | 0.330 INCH, SOIC-28 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | - | - | - | e0 | - | - | EAR99 | TIN LEAD | - | 8542.32.00.71 | - | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | 30 | 28 | R-PDSO-G28 | - | - | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | SYNCHRONOUS | 0.14 mA | - | - | 256X16 | 3-STATE | - | 16 | 0.008 A | 4096 bit | SERIAL | OTHER FIFO | - | - | - | - | - | NO | - | 35 ns | - | - | ||
![]() IDT7M204S140C Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | NO | - | 28 | 140 ns | 6 MHz | INTEGRATED DEVICE TECHNOLOGY INC | - | 4096 words | 4000 | 70 °C | - | CERAMIC | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | - | - | e0 | No | - | EAR99 | TIN LEAD | - | 8542.32.00.71 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | - | R-XDIP-T28 | - | - | Not Qualified | - | COMMERCIAL | - | - | ASYNCHRONOUS | 0.176 mA | - | - | 4KX9 | - | - | 9 | - | 36864 bit | PARALLEL | OTHER FIFO | - | - | - | - | - | NO | - | 165 ns | - | - | ||
![]() IDT72V2105L10PFG Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7203L50JG IDT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 128-LQFP | - | 128-TQFP (14x20) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | 72V | - | - | Obsolete | - | - | - | - | 3.15V ~ 3.45V | - | - | - | - | - | - | - | - | - | Synchronous | 40mA | - | - | - | - | 4.7M (131K x 36) | - | - | 5ns | 133.3MHz | - | - | - | - | - | - | - | - | Uni-Directional | Yes | Yes | - | Yes | - | Depth, Width | - | - | - | ||
![]() 72265L20TF IDT | In Stock | - | - | Surface Mount | 64-LQFP | - | 64-TQFP (10x10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | 7200 | - | - | Obsolete | - | - | - | - | 4V ~ 5.5V | - | - | - | - | - | - | - | - | - | Synchronous | 80mA | - | - | - | - | 288K (16K x 18) | - | - | 12ns | 50MHz | - | - | - | - | - | - | - | - | Uni-Directional | Yes | Yes | - | Yes | - | Depth, Width | - | - | - | ||
![]() 72201L15JGI8 IDT | In Stock | - | - | Surface Mount | 32-LCC (J-Lead) | - | 32-PLCC (14x11.46) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | 7200 | - | - | Preliminary | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | Synchronous | 35mA | - | - | - | - | 2.25K (256 x 9) | - | - | 10ns | 66.7MHz | - | - | - | - | - | - | - | - | Uni-Directional | No | No | - | Yes | - | Depth, Width | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 64-LQFP | - | 64-TQFP (14x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | 7200 | - | - | Preliminary | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | Synchronous | 60mA | - | - | - | - | 4.6K (256 x 9 x 2) | - | - | 10ns | 66.7MHz | - | - | - | - | - | - | - | - | Bi-Directional | No | No | - | Yes | - | Depth, Width | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 128-LQFP | - | 128-TQFP (14x20) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | 72V | - | - | Preliminary | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | Synchronous | 60mA | - | - | - | - | 18K (512 x 18 x 2) | - | - | 6.5ns | 100MHz | - | - | - | - | - | - | - | - | Bi-Directional | No | Yes | - | Yes | - | Depth, Width | - | - | - |