- Width
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Number of Pins
- Package / Case
- RoHS Status
- Clock-Edge Trigger Type
- High Level Output Current
- JESD-609 Code
- Logic IC Type
- Number of Functions
Attribute column
Manufacturer
IDT Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | Clock-Edge Trigger Type | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Prop. | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Screening Level | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Independent Circuits | Capacitance - Input | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT74FCT162373ATPVG Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | YES | - | - | 48 | - | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | Integrated Device Technology Inc | IDT74FCT162373ATPVG | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP48,.4 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | SSOP | 5.2 ns | 30 | 5.09 | Yes | 5 V | - | - | - | e3 | Yes | - | - | - | EAR99 | Matte Tin (Sn) - annealed | - | - | MAX OUTPUT SKEW = 0.5NS; TYP VOLP < 0.6V @ VCC = 5V, TA = 25 DEGREE C | 8542.39.00.01 | FF/Latches | - | CMOS | DUAL | GULL WING | 260 | 2 | - | 0.635 mm | compliant | - | - | 48 | R-PDSO-G48 | Not Qualified | - | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | 2 | 8 | - | - | - | FCT | - | 3-STATE WITH SERIES RESISTOR | 2.794 mm | TRUE | BUS DRIVER | 0.024 A | - | - | - | - | 8.5 ns | - | - | - | - | 15.875 mm | 7.493 mm | - | - | - | - | ||
![]() 74LVC16374APVG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | SSOP | - | 48 | - | - | Positive Edge | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | e3 | yes | Discontinued | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | - | 150MHz | 30 | 48 | - | Not Qualified | 3.3V | Non-Inverting | - | - | INDUSTRIAL | - | - | 3.6V | 2.7V | 50pF | 2 | 16 | 4.5 ns | 10μA | 6.1 ns | LVC/LCX/Z | D-Type | 3-STATE | - | - | BUS DRIVER | - | 8 | - | - | -24mA | - | 24mA | - | 4.5pF | - | 15.9mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 54FCT574CTDB Integrated Device Technology (IDT) | 61 |
| Datasheet | 10 Weeks | Lead, Tin | Through Hole | CDIP | - | 20 | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | e0 | no | Active | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | BROADSIDE VERSION OF 374 | - | - | - | - | DUAL | - | 240 | 1 | 5V | 2.54mm | not_compliant | - | NOT SPECIFIED | 20 | - | Not Qualified | 5V | Non-Inverting | - | 5V | MILITARY | - | - | 5.5V | 4.5V | 50pF | 2 | 8 | 6.2 ns | 10μA | 6.2 ns | FCT | D-Type | 3-STATE | - | - | BUS DRIVER | 0.032 A | - | - | - | -12mA | - | 32mA | 1 | - | 2.9mm | 25.4mm | 7.62mm | 2.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74FCT574ATQG Integrated Device Technology (IDT) | 5199 |
| Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | - | 20 | 241.197743mg | - | Positive Edge | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | BROADSIDE VERSION OF 374 | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | - | - | 20 | - | - | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.25V | 4.75V | 50pF | 2 | 8 | 6.5 ns | 1mA | 6.5 ns | FCT | D-Type | 3-STATE | - | - | BUS DRIVER | - | - | - | - | -15mA | - | 48mA | - | 6pF | 1.47mm | 8.7mm | 3.8mm | 1.47mm | No | RoHS Compliant | Lead Free | ||
![]() 74FCT16374CTPVG Integrated Device Technology (IDT) | 13502 |
| Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | - | 48 | 600.301152mg | - | Positive Edge | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | POWER OFF DISABLE O/PS; IOH MAX DURATION < 1S; MAX OUTPUT SKEW = 0.5NS | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | - | 30 | 48 | - | - | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | 50pF | 2 | 16 | 5.2 ns | 500μA | 5.5 ns | FCT | D-Type | 3-STATE | - | - | BUS DRIVER | 0.064 A | 8 | - | - | -32mA | - | 64mA | - | 3.5pF | 2.3mm | 15.9mm | 7.5mm | 2.3mm | No | RoHS Compliant | Lead Free | ||
![]() 54FCT374ATDB Integrated Device Technology (IDT) | 284 |
| Datasheet | 10 Weeks | Lead, Tin | Through Hole | CDIP | - | 20 | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | e0 | no | Active | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn63Pb37) | 125°C | -55°C | - | - | - | TUBE | - | DUAL | - | 240 | 1 | 5V | 2.54mm | not_compliant | - | NOT SPECIFIED | 20 | - | Not Qualified | 5V | Non-Inverting | - | 5V | MILITARY | - | - | 5.5V | 4.5V | 50pF | 2 | 8 | 7.5 ns | 10μA | 7.2 ns | FCT | D-Type | 3-STATE | - | - | BUS DRIVER | 0.032 A | - | - | - | -12mA | - | 32mA | 1 | - | - | 25.4mm | 7.62mm | 2.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74FCT162374ATPVG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | - | 48 | - | - | Positive Edge | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | - | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | - | 30 | 48 | - | - | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | 50pF | 2 | 16 | 6.5 ns | 500μA | 6.5 ns | FCT | D-Type | 3-STATE WITH SERIES RESISTOR | - | - | BUS DRIVER | - | 8 | - | - | -24mA | - | 24mA | - | 3.5pF | - | 15.9mm | 7.5mm | 2.3mm | No | RoHS Compliant | Lead Free | ||
![]() 74FCT162823CTPVG Integrated Device Technology (IDT) | 1972 |
| Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | - | 56 | 694.790113mg | - | Positive Edge | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 56 | - | - | 85°C | -40°C | WITH CLEAR AND CLOCK ENABLE | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | - | 30 | 56 | - | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | 50pF | 2 | 18 | 8 ns | 500μA | 12.5 ns | FCT | D-Type | 3-STATE WITH SERIES RESISTOR | - | - | BUS DRIVER | - | 9 | - | - | -24mA | - | 115mA | - | 3.5pF | 2.3mm | 18.4mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT162374CTPAG Integrated Device Technology (IDT) | 1759 |
| Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | - | 48 | - | - | Positive Edge | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | - | 30 | 48 | - | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | 50pF | 2 | 16 | 5.2 ns | 500μA | 5.5 ns | FCT | D-Type | 3-STATE | - | - | BUS DRIVER | - | 8 | - | - | -24mA | - | 24mA | - | 3.5pF | - | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT162374ETPAG Integrated Device Technology (IDT) | 7919 |
| Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | - | 48 | - | - | Positive Edge | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | - | 30 | 48 | - | - | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | 50pF | 2 | 16 | 3.7 ns | 500μA | 4.4 ns | FCT | D-Type | 3-STATE | - | - | BUS DRIVER | - | 8 | - | - | -24mA | - | 24mA | - | 3.5pF | - | 12.5mm | 6.1mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 74FCT574CTSOG Integrated Device Technology (IDT) | 3791 |
| Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | - | 20 | - | - | Positive Edge | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | BROADSIDE VERSION OF 374 | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | 20 | - | - | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.25V | 4.75V | 50pF | 2 | 8 | 5.2 ns | 1mA | 5.5 ns | FCT | D-Type | 3-STATE | - | - | BUS DRIVER | - | - | - | - | -15mA | - | 48mA | - | 6pF | - | 12.8mm | 7.6mm | 2.34mm | No | RoHS Compliant | Lead Free | ||
![]() 74FCT162374CTPVG8 Integrated Device Technology (IDT) | 2105 |
| Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | - | 48 | - | - | Positive Edge | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | - | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | - | 30 | 48 | - | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | 50pF | 2 | 16 | 5.2 ns | 500μA | 5.5 ns | FCT | D-Type | 3-STATE WITH SERIES RESISTOR | - | - | BUS DRIVER | - | 8 | - | - | -24mA | - | 24mA | - | 3.5pF | - | 15.9mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT16374ATPAG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | - | 48 | - | - | Positive Edge | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | POWER OFF DISABLE O/PS; IOH MAX DURATION < 1S; MAX OUTPUT SKEW = 0.5NS | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | - | 30 | 48 | - | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | 50pF | 2 | 16 | 6.5 ns | 500μA | 6.5 ns | FCT | D-Type | 3-STATE | - | - | BUS DRIVER | 0.064 A | 8 | - | - | -32mA | - | 32mA | - | 3.5pF | - | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74LVC16374APAG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | - | 48 | - | - | Positive Edge | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | 150MHz | 30 | 48 | - | - | 3.3V | Inverting, Non-Inverting | - | - | INDUSTRIAL | - | 1 | 3.6V | 2.7V | 50pF | 2 | 16 | 6.1 ns | 10μA | 4.5 ns | LVC/LCX/Z | D-Type, Flip-Flop | 3-STATE | - | - | BUS DRIVER | - | 8 | - | - | -24mA | - | 24mA | - | 4.5pF | - | 12.5mm | 6.1mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 74FCT16374ETPAG Integrated Device Technology (IDT) | 5656 |
| Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | - | 48 | - | - | Positive Edge | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | POWER OFF DISABLE O/PS; IOH MAX DURATION < 1S; MAX OUTPUT SKEW = 0.5NS | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | - | 30 | 48 | - | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | 50pF | 2 | 16 | 3.7 ns | 500μA | 4.4 ns | FCT | D-Type | 3-STATE | - | - | BUS DRIVER | 0.064 A | 8 | - | - | -32mA | - | 32mA | - | 3.5pF | - | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT162823ATPVG Integrated Device Technology (IDT) | 2435 |
| Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | - | 56 | - | - | Positive Edge | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 56 | - | - | 85°C | -40°C | WITH CLEAR AND CLOCK ENABLE | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | - | 30 | 56 | - | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | 50pF | 2 | 18 | 20 ns | 500μA | 23 ns | FCT | D-Type | 3-STATE WITH SERIES RESISTOR | - | - | BUS DRIVER | - | 9 | - | - | -24mA | - | 24mA | - | 3.5pF | - | 18.4mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 54FCT574TLB Integrated Device Technology (IDT) | 111 |
| Datasheet | 10 Weeks | Lead, Tin | Surface Mount | LCC | - | 20 | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | e0 | no | Active | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | BROADSIDE VERSION OF 374 | - | - | - | - | QUAD | NO LEAD | 240 | 1 | 5V | - | not_compliant | - | NOT SPECIFIED | 20 | - | Not Qualified | 5V | Non-Inverting | - | 5V | MILITARY | - | - | 5.5V | 4.5V | 50pF | 2 | 8 | 14 ns | 10μA | 11 ns | FCT | D-Type | 3-STATE | - | - | BUS DRIVER | 0.032 A | - | - | - | -12mA | - | 32mA | 1 | - | 1.52mm | 8.9mm | 8.9mm | 1.52mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 54FCT374CTDB Integrated Device Technology (IDT) | 370 |
| Datasheet | 10 Weeks | Lead, Tin | Through Hole | CDIP | - | 20 | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | e0 | no | Active | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn63Pb37) | 125°C | -55°C | - | - | - | TUBE | - | DUAL | - | 240 | 1 | 5V | 2.54mm | not_compliant | - | NOT SPECIFIED | 20 | - | Not Qualified | 5V | Non-Inverting | - | 5V | MILITARY | - | - | 5.5V | 4.5V | 50pF | 2 | 8 | 6.2 ns | 10μA | 6.2 ns | FCT | D-Type | 3-STATE | - | - | BUS DRIVER | 0.032 A | - | - | - | -12mA | - | 32mA | 1 | - | 2.9mm | 25.4mm | 7.62mm | 2.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 54FCT574ATDB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Through Hole | CDIP | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military grade | - | 2009 | e0 | no | Active | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn63Pb37) | 125°C | -55°C | BROADSIDE VERSION OF 374 | - | - | - | - | DUAL | - | 240 | 1 | 5V | 2.54mm | - | - | NOT SPECIFIED | 20 | - | Not Qualified | - | Non-Inverting | 5.5V | 5V | MILITARY | - | - | - | 4.5V | 50pF | 2 | 8 | - | 10μA | 7.2 ns | FCT | D-Type | 3-STATE | - | - | BUS DRIVER | 0.032 A | - | MIL-STD-883 Class B | POSITIVE EDGE | -12mA | - | - | 1 | - | 2.9mm | 25.4mm | 7.62mm | 2.9mm | - | RoHS Compliant | Contains Lead | ||
![]() 74FCT574ATQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | - | 20 | - | - | Positive Edge | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | BROADSIDE VERSION OF 374 | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | - | - | 20 | - | - | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.25V | 4.75V | - | 2 | 8 | 6.5 ns | 1mA | 6.5 ns | FCT | D-Type | 3-STATE | - | - | BUS DRIVER | - | - | - | - | -15mA | - | 48mA | - | 6pF | - | 8.7mm | 3.8mm | 1.47mm | No | RoHS Compliant | Lead Free |