- Width
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Number of Pins
- Package / Case
- RoHS Status
- Clock-Edge Trigger Type
- High Level Output Current
- JESD-609 Code
- Logic IC Type
- Number of Functions
Attribute column
Manufacturer
IDT Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Logic IC Type | Max I(ol) | Number of Bits per Element | High Level Output Current | Low Level Output Current | Independent Circuits | Capacitance - Input | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74FCT162823CTPAG Integrated Device Technology (IDT) | 4156 |
| Datasheet | 7 Weeks | Tin | Surface Mount | TFSOP | 56 | - | Positive Edge | 2 | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 56 | - | - | 85°C | -40°C | WITH CLEAR AND CLOCK ENABLE | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | - | 30 | 56 | Not Qualified | 5V | Non-Inverting | 5V | INDUSTRIAL | 5.5V | 4.5V | 50pF | 2 | 18 | 8 ns | 500μA | 12.5 ns | FCT | D-Type | 3-STATE WITH SERIES RESISTOR | BUS DRIVER | - | 9 | -24mA | 24mA | - | 3.5pF | - | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT16374CTPAG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TFSOP | 48 | - | Positive Edge | 2 | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | POWER OFF DISABLE O/PS; IOH MAX DURATION < 1S; MAX OUTPUT SKEW = 0.5NS | - | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | - | 30 | 48 | Not Qualified | 5V | Non-Inverting | 5V | INDUSTRIAL | 5.5V | 4.5V | 50pF | 2 | 16 | 5.2 ns | 500μA | 5.5 ns | FCT | D-Type | 3-STATE | BUS DRIVER | 0.064 A | 8 | -32mA | 32mA | - | 3.5pF | - | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT574ATSOG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | 20 | - | Positive Edge | 1 | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | BROADSIDE VERSION OF 374 | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | 20 | Not Qualified | 5V | Non-Inverting | 5V | INDUSTRIAL | 5.25V | 4.75V | - | 2 | 8 | 6.5 ns | 1mA | 6.5 ns | FCT | D-Type | 3-STATE | BUS DRIVER | - | - | -15mA | 15mA | - | 6pF | - | 12.8mm | 7.6mm | 2.34mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT377ATSOG Integrated Device Technology (IDT) | 195 |
| Datasheet | - | Tin | Surface Mount | SOIC | 20 | - | Positive Edge | 1 | - | 2009 | e3 | yes | Discontinued | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | WITH HOLD MODE | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | 20 | Not Qualified | 5V | Non-Inverting | 5V | INDUSTRIAL | 5.25V | 4.75V | 50pF | - | 8 | 7.2 ns | 1mA | 7.2 ns | FCT | AND, D-Type | 3-STATE | D FLIP-FLOP | - | - | -15mA | 12mA | - | 6pF | - | 12.8mm | 7.6mm | 2.34mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT16374ETPVG Integrated Device Technology (IDT) | 8477 |
| Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | 48 | - | Positive Edge | 2 | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | POWER OFF DISABLE O/PS; IOH MAX DURATION < 1S; MAX OUTPUT SKEW = 0.5NS | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | - | 30 | 48 | Not Qualified | 5V | Non-Inverting | 5V | INDUSTRIAL | 5.5V | 4.5V | 50pF | 2 | 16 | 3.7 ns | 500μA | 4.4 ns | FCT | D-Type | 3-STATE | BUS DRIVER | 0.064 A | 8 | -32mA | 32mA | - | 3.5pF | - | 15.9mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 74LVCH162374APAG8 Integrated Device Technology (IDT) | 70 | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 48 | - | Positive Edge | 2 | Tape and Reel | 2006 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | - | 30 | 48 | - | 3.3V | Non-Inverting | - | INDUSTRIAL | 3.6V | 2.7V | 50pF | 2 | 16 | 6.5 ns | 10μA | 6.5 ns | LVC/LCX/Z | D-Type | 3-STATE WITH SERIES RESISTOR | BUS DRIVER | - | - | -12mA | 12mA | - | - | - | 12.5mm | 6.1mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 74FCT374CTQG Integrated Device Technology (IDT) | 3085 |
| Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | 20 | - | Positive Edge | 1 | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | TUBE | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | - | NOT SPECIFIED | 20 | Not Qualified | 5V | Non-Inverting | 5V | INDUSTRIAL | 5.25V | 4.75V | 50pF | 2 | 8 | 5.2 ns | 1mA | 5.5 ns | FCT | D-Type | 3-STATE | BUS DRIVER | - | - | -15mA | 15mA | - | 6pF | 1.47mm | 8.7mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT374CTSOG8 Integrated Device Technology (IDT) | 7085 |
| Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | 20 | - | Positive Edge | 1 | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | 20 | Not Qualified | 5V | Non-Inverting | 5V | INDUSTRIAL | 5.25V | 4.75V | 50pF | 2 | 8 | 5.2 ns | 1mA | 5.5 ns | FCT | D-Type | 3-STATE | BUS DRIVER | - | - | -15mA | 15mA | - | 6pF | - | 12.8mm | 7.6mm | 2.34mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT374ATQG Integrated Device Technology (IDT) | 3504 |
| Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | 20 | - | Positive Edge | 1 | Rail/Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | - | - | 20 | - | 5V | Non-Inverting | 5V | INDUSTRIAL | 5.25V | 4.75V | 50pF | 2 | 8 | 6.5 ns | 1mA | 6.5 ns | FCT | D-Type | 3-STATE | BUS DRIVER | - | - | -15mA | 48mA | - | 6pF | - | 8.7mm | 3.8mm | 1.47mm | No | RoHS Compliant | Lead Free | ||
![]() 54FCT574CTLB Integrated Device Technology (IDT) | 62 |
| Datasheet | 10 Weeks | Lead, Tin | Surface Mount | LCC | 20 | - | Positive Edge | - | - | 2009 | e0 | no | Active | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | BROADSIDE VERSION OF 374 | - | QUAD | NO LEAD | 240 | 1 | 5V | - | not_compliant | - | NOT SPECIFIED | 20 | Not Qualified | 5V | Non-Inverting | 5V | MILITARY | 5.5V | 4.5V | 50pF | 2 | 8 | 6.2 ns | 10μA | 6.2 ns | FCT | D-Type | 3-STATE | BUS DRIVER | 0.032 A | - | -12mA | 32mA | 1 | - | 1.52mm | 8.9mm | 8.9mm | 1.52mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74FCT162823ATPAG Integrated Device Technology (IDT) | 4493 |
| Datasheet | 7 Weeks | Tin | Surface Mount | TFSOP | 56 | - | Positive Edge | 2 | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 56 | - | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | - | 30 | 56 | Not Qualified | 5V | Non-Inverting | 5V | INDUSTRIAL | 5.5V | 4.5V | 50pF | 2 | 18 | 20 ns | 500μA | 23 ns | FCT | D-Type | 3-STATE WITH SERIES RESISTOR | BUS DRIVER | - | 9 | -24mA | 24mA | - | 3.5pF | - | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT574CTSOG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | 20 | - | Positive Edge | 1 | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | BROADSIDE VERSION OF 374 | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | 20 | Not Qualified | 5V | Non-Inverting | 5V | INDUSTRIAL | 5.25V | 4.75V | - | 2 | 8 | 5.2 ns | 1mA | 5.5 ns | FCT | D-Type | 3-STATE | BUS DRIVER | - | - | -15mA | 15mA | - | 6pF | - | 12.8mm | 7.6mm | 2.34mm | - | RoHS Compliant | Lead Free | ||
![]() 54FCT374CTLB Integrated Device Technology (IDT) | 53 |
| Datasheet | 10 Weeks | Lead, Tin | Surface Mount | LCC | 20 | - | Positive Edge | - | - | 2009 | e0 | no | Active | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | TUBE | QUAD | NO LEAD | 240 | 1 | 5V | - | not_compliant | - | NOT SPECIFIED | 20 | Not Qualified | 5V | Non-Inverting | 5V | MILITARY | 5.5V | 4.5V | 50pF | 2 | 8 | 6.2 ns | 10μA | 6.2 ns | FCT | D-Type | 3-STATE | BUS DRIVER | 0.032 A | - | -12mA | 32mA | 1 | - | 1.52mm | 8.9mm | 8.9mm | 1.52mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74FCT16374ATPVG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | 48 | 600.301152mg | Positive Edge | 2 | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | POWER OFF DISABLE O/PS; IOH MAX DURATION < 1S; MAX OUTPUT SKEW = 0.5NS | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 1MHz | 30 | 48 | - | 5V | Non-Inverting | 5V | INDUSTRIAL | 5.5V | 4.5V | 50pF | 2 | 16 | 6.5 ns | 500μA | 6.5 ns | FCT | D-Type | 3-STATE | BUS DRIVER | 0.064 A | 8 | -32mA | 64mA | - | 3.5pF | 2.3mm | 15.9mm | 7.5mm | 2.3mm | No | RoHS Compliant | Lead Free | ||
![]() 74FCT574CTQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | 20 | 241.197743mg | Positive Edge | 1 | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | BROADSIDE VERSION OF 374 | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | - | NOT SPECIFIED | 20 | Not Qualified | 5V | Non-Inverting | 5V | INDUSTRIAL | 5.25V | 4.75V | - | 2 | 8 | 5.2 ns | 1mA | 5.5 ns | FCT | D-Type | 3-STATE | BUS DRIVER | - | - | -15mA | 15mA | - | 6pF | 1.47mm | 8.7mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT574CTQG Integrated Device Technology (IDT) | 3689 |
| Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | 20 | - | Positive Edge | 1 | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | BROADSIDE VERSION OF 374 | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | - | NOT SPECIFIED | 20 | Not Qualified | 5V | Non-Inverting | 5V | INDUSTRIAL | 5.25V | 4.75V | 50pF | 2 | 8 | 5.2 ns | 1mA | 5.5 ns | FCT | D-Type | 3-STATE | BUS DRIVER | - | - | -15mA | 15mA | - | 6pF | - | 8.7mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT16374ETPAG8 Integrated Device Technology (IDT) | 1106 |
| Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 48 | - | Positive Edge | 2 | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | POWER OFF DISABLE O/PS; IOH MAX DURATION < 1S; MAX OUTPUT SKEW = 0.5NS | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | - | 30 | 48 | Not Qualified | 5V | Non-Inverting | 5V | INDUSTRIAL | 5.5V | 4.5V | 50pF | 2 | 16 | 3.7 ns | 500μA | 4.4 ns | FCT | D-Type | 3-STATE | BUS DRIVER | 0.064 A | 8 | -32mA | 32mA | - | 3.5pF | - | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT162374ATPAG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 48 | 420.990418mg | Positive Edge | 2 | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | - | 30 | 48 | Not Qualified | 5V | Non-Inverting | 5V | INDUSTRIAL | 5.5V | 4.5V | 50pF | 2 | 16 | 6.5 ns | 500μA | 6.5 ns | FCT | D-Type | 3-STATE | BUS DRIVER | - | 8 | -24mA | 24mA | - | 3.5pF | 1mm | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT162374ATPVG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | 48 | - | Positive Edge | 2 | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | - | 30 | 48 | - | 5V | Non-Inverting | 5V | INDUSTRIAL | 5.5V | 4.5V | 50pF | 2 | 16 | 6.5 ns | 500μA | 6.5 ns | FCT | D-Type | 3-STATE | BUS DRIVER | - | 8 | -24mA | 24mA | - | 3.5pF | - | 15.9mm | 7.5mm | 2.3mm | No | RoHS Compliant | Lead Free | ||
![]() 74FCT162374CTPVG Integrated Device Technology (IDT) | 3085 |
| Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | 48 | - | Positive Edge | 2 | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | - | 30 | 48 | Not Qualified | 5V | Non-Inverting | 5V | INDUSTRIAL | 5.5V | 4.5V | 50pF | 2 | 16 | 5.2 ns | 500μA | 5.5 ns | FCT | D-Type | 3-STATE | BUS DRIVER | - | 8 | -24mA | 24mA | - | 3.5pF | - | 15.9mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free |