- Width
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Number of Pins
- Package / Case
- RoHS Status
- Clock-Edge Trigger Type
- High Level Output Current
- JESD-609 Code
- Logic IC Type
- Number of Functions
Attribute column
Manufacturer
IDT Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Clock-Edge Trigger Type | Mfr | Number of Elements | Package | Product Status | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Function | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Current - Output High, Low | Logic IC Type | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Trigger Type | High Level Output Current | Input Capacitance | Low Level Output Current | Independent Circuits | Capacitance - Input | Height | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVC273APGG8 Integrated Device Technology | 9347 |
| - | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | - | IDT, Integrated Device Technology Inc | 1 | Bulk | Active | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | D-Type | - | - | - | - | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | Standard | - | Tri-State, Non-Inverted | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 µA | - | 24mA, 24mA | - | - | 8 | 8.5ns @ 3.3V, 50pF | Positive Edge | - | 4.5 pF | - | - | - | - | - | - | - | - | - | - | ||
![]() 54FCT374ATLB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | - | LCC | 20 | - | Positive Edge | - | - | - | - | - | - | 2009 | - | e0 | no | Active | 1 (Unlimited) | 20 | EAR99 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | TUBE | - | QUAD | NO LEAD | 240 | 1 | 5V | - | not_compliant | - | NOT SPECIFIED | 20 | - | Not Qualified | - | 5V | Non-Inverting | 5V | MILITARY | 5.5V | 4.5V | 50pF | 2 | 8 | 7.5 ns | 10μA | 7.2 ns | FCT | D-Type | - | 3-STATE | - | BUS DRIVER | 0.032 A | - | - | - | -12mA | - | 32mA | 1 | - | 1.52mm | - | 8.9mm | 8.9mm | 1.52mm | Non-RoHS Compliant | Contains Lead | ||
![]() 74ALVCH32374BF8 Integrated Device Technology (IDT) | In Stock | - | - | - | Lead, Tin | Surface Mount | - | - | 96 | - | Positive Edge | - | 4 | - | - | - | Tape & Reel | - | - | e0 | no | - | 3 (168 Hours) | 96 | EAR99 | - | TIN LEAD | 85°C | -40°C | TAPE AND REEL | - | BOTTOM | BALL | 225 | 4 | 3.3V | - | not_compliant | 150MHz | 20 | 96 | - | Not Qualified | - | - | Non-Inverting | 3.3V | INDUSTRIAL | 3.6V | 2.3V | 50pF | 2 | 32 | 4.2 ns | 40μA | 6.2 ns | ALVC/VCX/A | D-Type | - | 3-STATE | - | BUS DRIVER | - | 8 | - | - | -24mA | - | 24mA | - | 5pF | - | 1.5mm | 13.5mm | 5.5mm | 1.4mm | Non-RoHS Compliant | Contains Lead | ||
![]() 74LVCH16374APAG8 Integrated Device Technology (IDT) | 1247 | - | - | - | Tin | Surface Mount | - | TFSOP | 48 | - | Positive Edge | - | 2 | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | - | 1 (Unlimited) | 48 | EAR99 | - | - | 85°C | -40°C | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | 150MHz | 30 | 48 | - | Not Qualified | - | 3.3V | Non-Inverting | - | INDUSTRIAL | 3.6V | 2.7V | 50pF | 2 | 16 | 4.5 ns | 10μA | 6.1 ns | LVC/LCX/Z | D-Type | - | 3-STATE | - | BUS DRIVER | - | 8 | - | - | -24mA | - | 24mA | - | 4.5pF | - | - | 12.5mm | 6.1mm | 1mm | RoHS Compliant | Lead Free |