- Family
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Length
- Load Capacitance (CL)
- Logic IC Type
- Max I(ol)
- Number of Functions
- Number of Inputs
- Number of Terminals
Attribute column
Manufacturer
IDT Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Number of Inputs | Output Characteristics | Seated Height-Max | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Schmitt Trigger | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT74LVC1G14ADY Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 5 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 0.65 MM PITCH, PLASTIC, SOP-5 | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | No | 3.3 V | e0 | Yes | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.65 mm | not_compliant | 5 | R-PDSO-G5 | Not Qualified | 3.6 V | INDUSTRIAL | 1.65 V | LVC/LCX/Z | 1 | - | 1.1 mm | INVERTER | 0.024 A | 6.4 ns | 13.7 ns | YES | 2 mm | 1.25 mm | ||
![]() IDT74LVC08APY Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 14 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP-14 | SSOP14,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 3.3 V | e0 | - | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | 4 | 0.65 mm | not_compliant | 14 | R-PDSO-G14 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | LVC/LCX/Z | 2 | - | 2 mm | AND GATE | 0.024 A | 4.1 ns | 4.8 ns | NO | 6.2 mm | 5.3 mm | ||
![]() IDT74LVC07ADC Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 14 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | 3 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.3 | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 3.3 V | e0 | - | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | 6 | 1.27 mm | not_compliant | 14 | R-PDSO-G14 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | LVC/LCX/Z | 1 | OPEN-DRAIN | 1.75 mm | BUFFER | 0.024 A | 2.6 ns | 3.3 ns | NO | 8.65 mm | 3.9 mm |