- JESD-609 Code
- Logic IC Type
- Number of Functions
- Temperature Grade
- Terminal Position
- Qualification Status
- Number of Bits
- Terminal Form
- Output Characteristics
- Peak Reflow Temperature (Cel)
- Pin Count
- Time@Peak Reflow Temperature-Max (s)
Attribute column
Manufacturer
IDT Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer Package Code | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74FCT823BTP Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 24 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | - | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 9 | 2.54 mm | not_compliant | - | - | R-PDIP-T24 | Not Qualified | - | INDUSTRIAL | - | - | - | - | 3-STATE | - | - | D FLIP-FLOP | 0.048 A | 7.5 ns | - | POSITIVE EDGE | - | - | - | - | - | 83300000 Hz | - | - | ||
![]() IDT74LVC377ASO Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 3.3 V | e0 | - | TIN LEAD | WITH HOLD MODE | 8542.39.00.01 | - | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | 20 | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | - | 8 | LVC/LCX/Z | 3-STATE | 2.65 mm | TRUE | D FLIP-FLOP | 0.024 A | - | - | POSITIVE EDGE | 9.5 ns | - | - | - | - | 151000000 Hz | 12.8 mm | 7.5 mm | ||
![]() QS74FCT374ATP Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 8 | 2.54 mm | not_compliant | - | - | R-PDIP-T20 | Not Qualified | - | COMMERCIAL | - | - | - | - | 3-STATE | - | - | D FLIP-FLOP | 0.048 A | 6.5 ns | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | ||
![]() IDT54FCT273ATDB Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | not_compliant | - | 20 | R-GDIP-T20 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | 8 | FCT | - | 5.08 mm | TRUE | D FLIP-FLOP | 0.032 A | 8.3 ns | MIL-STD-883 Class B | POSITIVE EDGE | 8.3 ns | - | - | - | - | 83300000 Hz | 25.3365 mm | 7.62 mm | ||
![]() IDT74LVC273ASO Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 3.3 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | 20 | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | - | 8 | LVC/LCX/Z | 3-STATE | 2.65 mm | TRUE | D FLIP-FLOP | 0.024 A | - | - | POSITIVE EDGE | 9.5 ns | - | - | - | - | - | 12.8 mm | 7.5 mm | ||
![]() 74FCT534P Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 8 | 2.54 mm | not_compliant | - | - | R-PDIP-T20 | Not Qualified | - | COMMERCIAL | - | - | - | - | 3-STATE | - | - | D FLIP-FLOP | - | 10 ns | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | ||
![]() 74FCT2373ATPG Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP20,.25 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | Yes | 5 V | e3 | - | MATTE TIN | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.635 mm | unknown | 30 | - | R-PDSO-G20 | Not Qualified | - | INDUSTRIAL | - | - | 8 | - | 3-STATE | - | - | D LATCH | 0.012 A | 5.2 ns | - | - | - | - | - | - | - | - | - | - | ||
![]() 74FCT374TP Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 8 | 2.54 mm | unknown | - | - | R-PDIP-T20 | Not Qualified | - | INDUSTRIAL | - | - | - | - | 3-STATE | - | - | D FLIP-FLOP | 0.048 A | 10 ns | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | ||
![]() IDT74ALVC74PG8 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 14 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 3.3 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.65 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | - | 1 | ALVC/VCX/A | - | 1.2 mm | COMPLEMENTARY | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 5 ns | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() SSTV16857CGLF Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 48 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 2.5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 2.7 V | COMMERCIAL | 2.3 V | - | 14 | SSTV | - | 1.2 mm | TRUE | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 2.8 ns | - | - | 200 MHz | - | - | 12.5 mm | 6.1 mm | ||
![]() 74AHCT377D Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 20 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 8 | 2.54 mm | not_compliant | - | - | R-XDIP-T20 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | D FLIP-FLOP | 0.024 A | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | ||
![]() 74FCT2373CTSO Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | e0 | No | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | - | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | 20 | - | R-PDSO-G20 | Not Qualified | - | INDUSTRIAL | - | - | 8 | - | 3-STATE | - | - | D FLIP-FLOP | 0.012 A | 4.2 ns | - | - | - | - | - | - | - | - | - | - | ||
![]() 54FCT273TDB Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | CD20 | 1 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | CDIP | No | 5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | not_compliant | - | 20 | R-CDIP-T20 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | 8 | FCT | - | - | TRUE | D FLIP-FLOP | 0.032 A | 15 ns | 38535Q/M;38534H;883B | POSITIVE EDGE | 15 ns | - | - | - | - | 71400000 Hz | - | - | ||
![]() QS74FCT273ATQ Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.25 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | QSOP | No | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 8 | 0.635 mm | not_compliant | 20 | 20 | R-PDSO-G20 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | D FLIP-FLOP | 0.048 A | 7.2 ns | - | POSITIVE EDGE | - | - | - | - | - | 83300000 Hz | - | - | ||
![]() ICSSSTV16857CG Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 48 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 2.5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.5 mm | compliant | - | 48 | R-PDSO-G48 | Not Qualified | 2.7 V | COMMERCIAL | 2.3 V | - | 14 | SSTV | - | 1.2 mm | TRUE | D FLIP-FLOP | - | - | - | POSITIVE EDGE | 2.8 ns | - | - | 200 MHz | - | - | 12.5 mm | 6.1 mm | ||
![]() IDT74LVC74APG Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 14 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.3 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 2 | 0.65 mm | not_compliant | 30 | 14 | R-PDSO-G14 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | - | 1 | LVC/LCX/Z | 3-STATE | 1.2 mm | COMPLEMENTARY | D FLIP-FLOP | 0.024 A | 5.2 ns | - | POSITIVE EDGE | 6 ns | - | - | 100 MHz | - | 100000000 Hz | 5 mm | 4.4 mm | ||
![]() 74FCT377CTSO Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | TIN LEAD | WITH HOLD MODE | 8542.39.00.01 | - | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | 20 | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | - | 8 | FCT | 3-STATE | 2.6416 mm | TRUE | D FLIP-FLOP | 0.048 A | 5.2 ns | - | POSITIVE EDGE | 5.2 ns | - | - | - | - | - | 12.8 mm | 7.5 mm | ||
![]() QS74FCT373ATSOX Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | e0 | No | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | TR | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | 20 | - | R-PDSO-G20 | Not Qualified | - | INDUSTRIAL | - | - | 8 | - | 3-STATE | - | - | D LATCH | 0.048 A | 5.2 ns | - | - | - | - | - | - | - | - | - | - | ||
![]() QS74FCT2573ATQX Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.25 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | No | 5 V | e0 | No | Tin/Lead (Sn85Pb15) | - | - | TR | DUAL | GULL WING | 240 | 1 | 0.635 mm | not_compliant | 20 | - | R-PDSO-G20 | Not Qualified | - | COMMERCIAL | - | - | 8 | - | 3-STATE | - | - | D LATCH | 0.012 A | 5.2 ns | - | - | - | - | - | - | - | - | - | - | ||
![]() 74FCT373TP Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | - | not_compliant | - | - | R-PDIP-T20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 8 | FCT | 3-STATE | - | TRUE | BUS DRIVER | 0.048 A | - | - | - | 13 ns | ENABLE LOW | 14 mA | - | UNIDIRECTIONAL | - | - | - |