- JESD-609 Code
- Logic IC Type
- Number of Functions
- Temperature Grade
- Terminal Position
- Qualification Status
- Number of Bits
- Terminal Form
- Output Characteristics
- Peak Reflow Temperature (Cel)
- Pin Count
- Time@Peak Reflow Temperature-Max (s)
Attribute column
Manufacturer
IDT Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Temperature Grade | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Number of Bits | Propagation Delay | Turn On Delay Time | Family | Logic Function | Output Characteristics | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Low Level Output Current | Number of Input Lines | Independent Circuits | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS74FCT373ATSOX Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | No | 5 V | - | - | e0 | No | - | - | - | - | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | 225 | 1 | - | 1.27 mm | not_compliant | 20 | - | R-PDSO-G20 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | - | - | 8 | - | - | - | - | 3-STATE | D LATCH | 0.048 A | 5.2 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS74FCT2573ATQX Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | 1 | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.25 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | No | 5 V | - | - | e0 | No | - | - | - | - | Tin/Lead (Sn85Pb15) | - | - | - | - | TR | DUAL | GULL WING | 240 | 1 | - | 0.635 mm | not_compliant | 20 | - | R-PDSO-G20 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | - | 8 | - | - | - | - | 3-STATE | D LATCH | 0.012 A | 5.2 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS74FCT574ATQX Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.25 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | No | 5 V | - | - | e0 | No | - | - | - | - | Tin/Lead (Sn85Pb15) | - | - | - | - | TR | DUAL | GULL WING | 240 | 8 | - | 0.635 mm | not_compliant | 20 | - | R-PDSO-G20 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | 3-STATE | D FLIP-FLOP | 0.048 A | 6.5 ns | POSITIVE EDGE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVC16373APVG Integrated Device Technology (IDT) | 2895 |
| Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | - | 30 | 48 | - | - | 3.3V | Non-Inverting | - | INDUSTRIAL | - | 3.6V | 2.7V | 50pF | 2 | - | 16 | 6.3 ns | 2.1 ns | LVC/LCX/Z | D-Type, Latch | 3-STATE | BUS DRIVER | - | - | - | 24mA | 24mA | - | 2 | - | - | 15.9mm | 7.5mm | 2.3mm | No | RoHS Compliant | Lead Free | ||
![]() 74FCT573ATQG Integrated Device Technology (IDT) | 1391 |
| Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | BROADSIDE VERSION OF 373 | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | NOT SPECIFIED | 20 | - | Not Qualified | 5V | Non-Inverting | 5V | INDUSTRIAL | - | 5.25V | 4.75V | 50pF | 2 | - | 8 | 8.5 ns | 2 ns | FCT | D-Type, Latch | 3-STATE | BUS DRIVER | - | - | - | 48mA | 15mA | - | 1 | - | - | 8.7mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() 54FCT573TDB Integrated Device Technology (IDT) | 76 | - | Datasheet | 10 Weeks | Lead, Tin | Through Hole | CDIP | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | e0 | no | Active | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | BROADSIDE VERSION OF 373 | - | - | DUAL | - | 240 | 1 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | 20 | - | Not Qualified | 5V | Non-Inverting | 5V | MILITARY | - | 5.5V | 4.5V | 50pF | 2 | - | 8 | 15 ns | 15 ns | FCT | Latch | 3-STATE | BUS DRIVER | 0.032 A | - | - | -12mA | 32mA | - | 1 | - | - | 25.4mm | 7.62mm | 2.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74FCT573CTQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | BROADSIDE VERSION OF 373 | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | NOT SPECIFIED | 20 | - | Not Qualified | 5V | Non-Inverting | 5V | INDUSTRIAL | - | 5.25V | 4.75V | 50pF | 2 | - | 8 | 5.5 ns | 1.5 ns | FCT | D-Type, Latch | 3-STATE | BUS DRIVER | - | 4.2 ns | - | 48mA | 15mA | - | 1 | - | - | 8.7mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() 54FCT373CTLB Integrated Device Technology (IDT) | 42 |
| Datasheet | 10 Weeks | Lead, Tin | Surface Mount | LCC | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | e0 | no | Active | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | POWER OFF DISABLE OUTPUTS | - | TUBE | QUAD | NO LEAD | 240 | 1 | 5V | - | not_compliant | NOT SPECIFIED | 20 | - | Not Qualified | 5V | Non-Inverting | 5V | MILITARY | - | 5.5V | 4.5V | 50pF | 2 | - | 8 | 8 ns | 8 ns | FCT | Latch | 3-STATE | BUS DRIVER | 0.032 A | - | - | -12mA | 32mA | - | 1 | - | 2.54mm | 8.9mm | 8.9mm | 1.52mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74FCT162373CTPAG Integrated Device Technology (IDT) | 2213 |
| Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | 30 | 48 | - | Not Qualified | 5V | Non-Inverting | 5V | INDUSTRIAL | - | 5.5V | 4.5V | 50pF | 2 | - | 16 | 5.5 ns | 1.5 ns | FCT | D-Type, Latch | 3-STATE | BUS DRIVER | - | - | - | 24mA | 24mA | - | 2 | - | - | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT162373CTPVG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | - | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 30 | 48 | - | Not Qualified | 5V | Non-Inverting | 5V | INDUSTRIAL | - | 5.5V | 4.5V | 50pF | 2 | - | 16 | 5.5 ns | 1.5 ns | FCT | D-Type, Latch | 3-STATE WITH SERIES RESISTOR | BUS DRIVER | - | - | - | 24mA | 24mA | - | 2 | - | - | 15.9mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT162373ETPVG Integrated Device Technology (IDT) | 2249 |
| Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 30 | 48 | - | Not Qualified | 5V | Non-Inverting | 5V | INDUSTRIAL | - | 5.5V | 4.5V | 50pF | 2 | - | 16 | 4.4 ns | 1.5 ns | FCT | D-Type, Latch | 3-STATE | BUS DRIVER | - | 3.4 ns | - | 24mA | 24mA | - | 2 | 2.3mm | - | 15.9mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT3573QG Integrated Device Technology (IDT) | 2981 |
| Datasheet | - | Tin | Surface Mount | QSOP | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | e3 | yes | Discontinued | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | - | TUBE | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | NOT SPECIFIED | 20 | - | Not Qualified | 3.3V | Non-Inverting | - | INDUSTRIAL | - | 3.6V | 2.7V | 50pF | 2 | - | 8 | 13 ns | 2 ns | FCT | Latch | 3-STATE | BUS DRIVER | 0.024 A | - | - | 24mA | 8mA | - | 1 | - | - | 8.7mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT573ATSOG Integrated Device Technology (IDT) | 2149 |
| Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | - | 20 | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 20 | - | Not Qualified | 5V | Inverting, Non-Inverting | 5V | INDUSTRIAL | - | 5.25V | 4.75V | 50pF | 2 | 10μA | 8 | 5.2 ns | 2 ns | FCT | D-Type, Latch | 3-STATE | BUS DRIVER | - | - | - | 48mA | 15mA | 8 | - | - | 2.65mm | 12.8mm | 7.6mm | 2.34mm | - | RoHS Compliant | Lead Free | ||
![]() 54FCT573CTLB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | LCC | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | e0 | no | Active | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | BROADSIDE VERSION OF 373 | - | - | QUAD | NO LEAD | 240 | 1 | 5V | - | not_compliant | NOT SPECIFIED | 20 | - | Not Qualified | 5V | Non-Inverting | 5V | MILITARY | - | 5.5V | 4.5V | 50pF | 2 | - | 8 | 8 ns | 8 ns | FCT | Latch | 3-STATE | BUS DRIVER | 0.032 A | - | - | -12mA | 32mA | - | 1 | - | 2.54mm | 8.9mm | 8.9mm | 1.52mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74FCT573CTSOG Integrated Device Technology (IDT) | 1417 |
| Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 20 | - | Not Qualified | 5V | Non-Inverting | 5V | INDUSTRIAL | - | 5.25V | 4.75V | 50pF | 2 | - | 8 | 5.5 ns | 1.5 ns | FCT | D-Type, Latch | 3-STATE | BUS DRIVER | - | 4.2 ns | - | 48mA | 15mA | - | 1 | - | 2.65mm | 12.8mm | 7.6mm | 2.34mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT16373ATPVG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | POWER OFF DISABLE O/PS; IOH MAX DURATION < 1S; MAX OUTPUT SKEW = 0.5NS | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 30 | 48 | - | Not Qualified | 5V | Non-Inverting | 5V | INDUSTRIAL | - | 5.5V | 4.5V | 50pF | 2 | - | 16 | 8.5 ns | 1.5 ns | FCT | D-Type, Latch | 3-STATE | BUS DRIVER | 0.064 A | - | - | 64mA | 32mA | - | 2 | - | - | 15.9mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT162373ATPAG Integrated Device Technology (IDT) | 3591 |
| Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | 30 | 48 | - | Not Qualified | 5V | Non-Inverting | 5V | INDUSTRIAL | - | 5.5V | 4.5V | 50pF | 2 | - | 16 | 8.5 ns | 1.5 ns | FCT | D-Type, Latch | 3-STATE | BUS DRIVER | - | - | - | 24mA | 24mA | - | 2 | - | - | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 54FCT373ATDB Integrated Device Technology (IDT) | 141 |
| Datasheet | 10 Weeks | Lead, Tin | Through Hole | CDIP | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | e0 | no | Active | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn63Pb37) | 125°C | -55°C | POWER OFF DISABLE OUTPUTS | - | TUBE | DUAL | - | 240 | 1 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | 20 | - | Not Qualified | 5V | Non-Inverting | 5V | MILITARY | - | 5.5V | 4.5V | 50pF | 2 | - | 8 | 9.8 ns | 9.8 ns | FCT | Latch | 3-STATE | BUS DRIVER | 0.032 A | - | - | -12mA | 32mA | - | 1 | - | - | 25.4mm | 7.62mm | 2.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74FCT163373APAG Integrated Device Technology (IDT) | 511 |
| Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | MAX O/P SKEW = 0.5NS; TYP VOLP = 0.3V | - | TUBE | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | 30 | 48 | - | Not Qualified | 3.3V | Non-Inverting | - | INDUSTRIAL | - | 3.6V | 2.7V | 50pF | 2 | - | 16 | 8.5 ns | 1.5 ns | FCT | D-Type, Latch | 3-STATE | BUS DRIVER | - | - | - | 24mA | 8mA | - | 2 | - | - | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT16373CTPVG Integrated Device Technology (IDT) | 334 |
| Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 30 | 48 | - | - | 5V | Inverting, Non-Inverting | 5V | INDUSTRIAL | 1 | 5.5V | 4.5V | 50pF | 2 | 5μA | 8 | 4.4 ns | 1.5 ns | FCT | D-Type, Latch | 3-STATE | BUS DRIVER | 0.064 A | - | - | -32mA | 64mA | 16 | 2 | - | - | 15.9mm | 7.5mm | 2.3mm | No | RoHS Compliant | Lead Free |