- JESD-609 Code
- Logic IC Type
- Number of Functions
- Temperature Grade
- Terminal Position
- Qualification Status
- Number of Bits
- Terminal Form
- Output Characteristics
- Peak Reflow Temperature (Cel)
- Pin Count
- Time@Peak Reflow Temperature-Max (s)
Attribute column
Manufacturer
IDT Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Number of Elements | Usage Level | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Number of Input Lines | Independent Circuits | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74FCT373CTQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | 20 | - | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | POWER OFF DISABLE OUTPUTS | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | NOT SPECIFIED | 20 | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.25V | 4.75V | 50pF | 2 | - | 8 | 5.5 ns | - | 2 ns | FCT | Latch | 3-STATE | BUS DRIVER | - | - | - | 48mA | - | 15mA | - | 1 | - | - | 8.7mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT2373ATQG Integrated Device Technology (IDT) | 16324 |
| Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | 20 | - | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | NOT SPECIFIED | 20 | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.25V | 4.75V | 50pF | 2 | - | 8 | 8.5 ns | - | 2 ns | FCT | Latch | 3-STATE WITH SERIES RESISTOR | BUS DRIVER | - | - | - | 12mA | - | 15mA | - | 1 | - | - | 8.7mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT16373CTPVG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | 48 | - | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | POWER OFF DISABLE O/PS; IOH MAX DURATION < 1S; MAX OUTPUT SKEW = 0.5NS | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 30 | 48 | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | 50pF | 2 | - | 16 | 4.4 ns | - | 1.5 ns | FCT | D-Type, Latch | 3-STATE | BUS DRIVER | 0.064 A | - | - | 64mA | - | 32mA | - | 2 | - | - | 15.9mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT373CTSOG Integrated Device Technology (IDT) | 1612 |
| Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | 20 | - | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | POWER OFF DISABLE OUTPUTS | TUBE | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 20 | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.25V | 4.75V | 50pF | 2 | - | 8 | 5.5 ns | - | 2 ns | FCT | Latch | 3-STATE | BUS DRIVER | - | - | - | 48mA | - | 15mA | - | 1 | - | - | 12.8mm | 7.6mm | 2.34mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT2373ATQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | 20 | - | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | NOT SPECIFIED | 20 | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.25V | 4.75V | 50pF | 2 | - | 8 | 8.5 ns | - | 2 ns | FCT | Latch | 3-STATE WITH SERIES RESISTOR | BUS DRIVER | - | - | - | 12mA | - | 15mA | - | 1 | - | - | 8.7mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() 54FCT573CTDB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Through Hole | CDIP | 20 | - | - | - | 2009 | e0 | no | Active | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | BROADSIDE VERSION OF 373 | - | DUAL | - | 240 | 1 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | 20 | Not Qualified | 5V | Non-Inverting | - | 5V | MILITARY | - | - | 5.5V | 4.5V | 50pF | 2 | - | 8 | 8 ns | - | 8 ns | FCT | Latch | 3-STATE | BUS DRIVER | 0.032 A | - | - | -12mA | - | 32mA | - | 1 | - | - | 25.4mm | 7.62mm | 2.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74FCT163373CPAG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TFSOP | 48 | - | - | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | MAX O/P SKEW = 0.5NS; TYP VOLP = 0.3V | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | 30 | 48 | Not Qualified | - | Non-Inverting | 3.6V | 3/3.3V | INDUSTRIAL | - | - | - | - | 50pF | 2 | - | 8 | - | - | 1.5 ns | FCT | D-Type, Latch | 3-STATE | BUS DRIVER | - | - | - | 24mA | 5.5 ns | 8mA | - | 2 | - | - | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT373ATPYG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | 20 | - | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | 85°C | -40°C | - | - | - | - | 260 | - | - | - | - | 30 | 20 | Not Qualified | 5V | Non-Inverting | - | 5V | - | - | - | 5.25V | 4.75V | - | 2 | - | 8 | 8.5 ns | - | 2 ns | - | Latch | - | - | - | - | - | 48mA | - | 15mA | - | 1 | 1.73mm | - | 7.2mm | 5.3mm | 1.73mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT163373CPAG Integrated Device Technology (IDT) | 1504 |
| Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 48 | 2 | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | MAX O/P SKEW = 0.5NS; TYP VOLP = 0.3V | TUBE | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | 30 | 48 | Not Qualified | 3.3V | Non-Inverting | - | - | INDUSTRIAL | - | - | 3.6V | 2.7V | 50pF | 2 | 2mA | 8 | 5.5 ns | 10μA | 1.5 ns | FCT | D-Type, Latch | 3-STATE | BUS DRIVER | - | - | - | -8mA | - | 24mA | 16 | - | - | - | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT16373CTPAG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 48 | - | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | POWER OFF DISABLE O/PS; IOH MAX DURATION < 1S; MAX OUTPUT SKEW = 0.5NS | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | 30 | 48 | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | 50pF | 2 | - | 16 | 4.4 ns | - | 1.5 ns | FCT | D-Type, Latch | 3-STATE | BUS DRIVER | 0.064 A | - | - | 64mA | - | 32mA | - | 2 | - | - | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT162373ETPVG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | 48 | - | - | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 30 | 48 | Not Qualified | - | Non-Inverting | 5.5V | 5V | INDUSTRIAL | 4.5V | - | - | - | 50pF | 2 | - | 8 | - | - | 1.5 ns | FCT | D-Type, Latch | 3-STATE | BUS DRIVER | - | 3.4 ns | - | 24mA | 3.7 ns | 24mA | - | 2 | 2.3mm | - | 15.9mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT16373CTPAG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 48 | - | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | 30 | 48 | Not Qualified | 5V | Inverting, Non-Inverting | - | 5V | INDUSTRIAL | - | 1 | 5.5V | 4.5V | 50pF | 2 | 5μA | 8 | 3.6 ns | - | 1.5 ns | FCT | D-Type, Latch | 3-STATE | BUS DRIVER | 0.064 A | - | - | 64mA | - | 32mA | 16 | 2 | - | - | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT373ATQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | 20 | - | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | 85°C | -40°C | - | - | - | - | 260 | - | - | - | - | NOT SPECIFIED | 20 | Not Qualified | 5V | Non-Inverting | - | 5V | - | - | - | 5.25V | 4.75V | - | 2 | - | 8 | 8.5 ns | - | 2 ns | - | Latch | - | - | - | - | - | 48mA | - | 15mA | - | 1 | - | - | 8.7mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() 54FCT573ATLB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | LCC | 20 | - | - | - | 2009 | e0 | no | Active | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | BROADSIDE VERSION OF 373 | - | QUAD | NO LEAD | 240 | 1 | 5V | - | not_compliant | NOT SPECIFIED | 20 | Not Qualified | 5V | Non-Inverting | - | 5V | MILITARY | - | - | 5.5V | 4.5V | 50pF | 2 | - | 8 | 9.8 ns | - | 9.8 ns | FCT | Latch | 3-STATE | BUS DRIVER | 0.032 A | 5.6 ns | - | -12mA | - | 32mA | - | 1 | - | 2.54mm | 8.9mm | 8.9mm | 1.52mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74FCT373ATSOG8 Integrated Device Technology (IDT) | 551 |
| Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | 20 | - | - | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | POWER OFF DISABLE OUTPUTS | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 20 | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.25V | 4.75V | 50pF | 2 | - | 8 | 8.5 ns | - | 2 ns | FCT | Latch | 3-STATE | BUS DRIVER | - | - | - | 48mA | - | 15mA | - | 1 | - | 2.65mm | 12.8mm | 7.6mm | 2.34mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT373CTQG Integrated Device Technology (IDT) | 8767 |
| Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | 20 | - | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | 85°C | -40°C | - | - | - | - | 260 | - | - | - | - | NOT SPECIFIED | 20 | Not Qualified | 5V | Non-Inverting | - | 5V | - | - | - | 5.25V | 4.75V | - | 2 | - | 8 | 5.5 ns | - | 2 ns | - | Latch | - | - | - | - | - | 48mA | - | 15mA | - | 1 | - | - | 8.7mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT163373APVG Integrated Device Technology (IDT) | 11664 |
| Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | 48 | - | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | MAX O/P SKEW = 0.5NS; TYP VOLP = 0.3V | TUBE | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | - | 30 | 48 | Not Qualified | 3.3V | Non-Inverting | - | - | INDUSTRIAL | - | - | 3.6V | 2.7V | 50pF | 2 | - | 16 | 8.5 ns | - | 1.5 ns | FCT | D-Type, Latch | 3-STATE | BUS DRIVER | - | - | - | 24mA | - | 8mA | - | 2 | - | - | 15.9mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT3573AQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | QSOP | 20 | - | - | - | 2009 | e3 | yes | Discontinued | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | BROADSIDE VERSION OF 373 | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | NOT SPECIFIED | 20 | Not Qualified | 3.3V | Non-Inverting | - | - | INDUSTRIAL | - | - | 3.6V | 2.7V | 50pF | 2 | - | 8 | 8.5 ns | - | 2 ns | FCT | Latch | 3-STATE | BUS DRIVER | 0.024 A | - | - | 24mA | - | 8mA | - | 1 | - | - | 8.7mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() 54FCT373TDB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Through Hole | CDIP | 20 | - | Military grade | - | 2009 | e0 | no | Active | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn63Pb37) | 125°C | -55°C | POWER OFF DISABLE OUTPUTS | TUBE | DUAL | - | 240 | 1 | 5V | 2.54mm | - | - | 20 | - | - | Non-Inverting | 5.5V | 5V | MILITARY | 4.5V | - | - | - | 50pF | 2 | - | 8 | - | - | 15 ns | FCT | Latch | 3-STATE | BUS DRIVER | 0.032 A | 8.5 ns | MIL-STD-883 Class B | - | - | - | - | 1 | - | 5.08mm | 25.4mm | 7.62mm | 2.9mm | No | RoHS Compliant | Contains Lead | ||
![]() 74FCT573ATQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | 20 | - | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | BROADSIDE VERSION OF 373 | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | NOT SPECIFIED | 20 | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.25V | 4.75V | 50pF | 2 | - | 8 | 8.5 ns | - | 2 ns | FCT | D-Type, Latch | 3-STATE | BUS DRIVER | - | - | - | 48mA | - | 15mA | - | 1 | - | - | 8.7mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free |