- JESD-609 Code
- Number of Functions
- Temperature Grade
- Terminal Form
- Terminal Position
- Length
- Peak Reflow Temperature (Cel)
- Width
- Pin Count
- Logic IC Type
- Output Polarity
- Pbfree Code
Attribute column
Manufacturer
IDT Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer Package Code | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Circuit | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Number of Inputs | Output Characteristics | Current - Output High, Low | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Propagation Delay (tpd) | Control Type | Voltage Supply Source | Independent Circuits | Count Direction | Input Conditioning | Saturation Current | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74FCT139SO Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 16 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | PS16 | - | 1 | 70 °C | - | - | PLASTIC/EPOXY | SOP | - | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5 V | - | - | e0 | No | EAR99 | - | TIN LEAD | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 225 | 2 | 1.27 mm | not_compliant | 30 | 16 | R-PDSO-G16 | - | Not Qualified | - | 5.25 V | COMMERCIAL | 4.75 V | - | - | FCT | - | - | - | - | INVERTED | 2-LINE TO 4-LINE DECODER | 0.048 A | 9 ns | - | 9 ns | - | - | - | - | STANDARD | - | - | - | ||
![]() IDTQS74FCT153ATQ Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 16 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | QSOP-16 | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | - | No | 5 V | - | - | e0 | - | - | - | TIN LEAD | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 240 | 2 | 0.635 mm | not_compliant | 20 | 16 | R-PDSO-G16 | 1 | Not Qualified | - | 5.25 V | INDUSTRIAL | 4.75 V | - | - | FCT | 4 | - | - | 1.75 mm | TRUE | MULTIPLEXER | 0.048 A | 5.2 ns | - | 5.2 ns | - | - | - | - | - | - | 4.9 mm | 3.9116 mm | ||
![]() 74FCT399P Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | NO | - | 16 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | 1 | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | e0 | No | - | - | TIN LEAD | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | 240 | 4 | 2.54 mm | not_compliant | 20 | - | R-PDIP-T16 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | 2 | - | - | - | - | MULTIPLEXER | 0.048 A | 10 ns | - | - | - | - | - | - | - | - | - | - | ||
![]() ICS85357AG-01 Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 20 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | TSSOP | 4.40 X 6.50 MM, 0.90 MM HEIGHT, MO-153, TSSOP-20 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | No | 3.3 V | - | - | e0 | No | - | - | TIN LEAD | ECL MODE: VCC = 0V WITH VEE = -3.135V TO -3.465V | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | 0.65 mm | not_compliant | - | 20 | R-PDSO-G20 | 1 | Not Qualified | - | 3.465 V | COMMERCIAL | 3.135 V | - | - | 85357 | 4 | - | - | 1.2 mm | COMPLEMENTARY | MULTIPLEXER | - | 1.5 ns | - | 1.5 ns | - | - | - | - | - | - | 6.5 mm | 4.4 mm | ||
![]() 85357AG-01 Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 20 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 1 | 70 °C | - | - | PLASTIC/EPOXY | TSSOP | 4.40 X 6.50 MM, 0.90 MM HEIGHT, MO-153, TSSOP-20 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | No | 3.3 V | - | - | e0 | No | - | - | Tin/Lead (Sn85Pb15) | ECL MODE: VCC = 0V WITH VEE = -3.135V TO -3.465V | 8542.39.00.01 | - | - | DUAL | GULL WING | 240 | 1 | 0.65 mm | not_compliant | 20 | 20 | R-PDSO-G20 | 1 | Not Qualified | - | 3.465 V | COMMERCIAL | 3.135 V | - | - | 85357 | 4 | - | - | 1.2 mm | COMPLEMENTARY | MULTIPLEXER | - | 1.5 ns | - | 1.5 ns | - | - | - | - | - | - | 6.5 mm | 4.4 mm | ||
![]() IDT74FCT257ATSO8 Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 16 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5 V | - | - | e0 | - | - | - | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | TR | - | DUAL | GULL WING | 225 | 4 | 1.27 mm | not_compliant | 30 | 16 | R-PDSO-G16 | 1 | Not Qualified | - | 5.25 V | INDUSTRIAL | 4.75 V | - | - | FCT | 2 | 3-STATE | - | 2.65 mm | TRUE | MULTIPLEXER | 0.048 A | 5 ns | - | 5 ns | - | - | - | - | - | - | 10.3 mm | 7.5 mm | ||
![]() QS3VH16233PA Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 56 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.3,20 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | No | 2.5 V | - | - | e0 | - | - | - | TIN LEAD | - | 8542.39.00.01 | TUBE | - | DUAL | GULL WING | 240 | 16 | 0.5 mm | not_compliant | 20 | 56 | R-PDSO-G56 | 2 | Not Qualified | - | 3.6 V | INDUSTRIAL | 2.3 V | 3 | 1 | CB3Q/3VH/3C/2B | 1 | 3-STATE | - | 1.1 mm | TRUE | BUS DRIVER | - | 0.2 ns | - | 0.2 ns | ENABLE LOW | - | - | UNIDIRECTIONAL | - | - | 14 mm | 6.1 mm | ||
![]() 74FCT2257ATSO Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 16 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | PS16 | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5 V | - | - | e0 | No | - | - | TIN LEAD | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 225 | 4 | 1.27 mm | not_compliant | 30 | 16 | R-PDSO-G16 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | 2 | 3-STATE | - | - | - | MULTIPLEXER | 0.012 A | 5 ns | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT54FCT151ATLB Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | No | 5 V | - | - | e0 | No | - | - | TIN LEAD | - | 8542.39.00.01 | - | - | QUAD | NO LEAD | - | 1 | 1.27 mm | not_compliant | - | 20 | S-CQCC-N20 | 1 | Not Qualified | - | 5.5 V | MILITARY | 4.5 V | - | - | FCT | 8 | - | - | 2.54 mm | COMPLEMENTARY | MULTIPLEXER | 0.032 A | 7.6 ns | 38535Q/M;38534H;883B | 7.6 ns | - | - | - | - | - | - | 8.89 mm | 8.89 mm | ||
![]() QS74FCT138ATSO Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 16 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | 5 V | - | - | e0 | - | EAR99 | - | TIN LEAD | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | 30 | - | R-PDSO-G16 | - | Not Qualified | - | 5.25 V | INDUSTRIAL | 4.75 V | - | - | FCT | - | - | - | - | INVERTED | 3-LINE TO 8-LINE DECODER | 0.048 A | 5.8 ns | - | 5.8 ns | - | - | - | - | STANDARD | - | - | - | ||
![]() QS74FCT157ATQX Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 16 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP16,.25 | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | - | No | 5 V | - | - | e0 | No | - | - | Tin/Lead (Sn85Pb15) | - | - | TR | - | DUAL | GULL WING | 240 | 4 | 0.635 mm | not_compliant | 20 | - | R-PDSO-G16 | 1 | Not Qualified | - | 5.25 V | INDUSTRIAL | 4.75 V | - | - | FCT | 2 | - | - | - | TRUE | MULTIPLEXER | 0.048 A | 5 ns | - | 5 ns | - | - | - | - | - | - | - | - | ||
![]() IDT74LVC257ADC Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 16 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | - | No | 3.3 V | - | - | e0 | - | - | - | TIN LEAD | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 240 | 4 | 0.635 mm | not_compliant | 30 | 16 | R-PDSO-G16 | 1 | Not Qualified | - | 3.6 V | INDUSTRIAL | 2.7 V | - | - | LVC/LCX/Z | 2 | 3-STATE | - | 1.7272 mm | TRUE | MULTIPLEXER | 0.024 A | 4.6 ns | - | 5.4 ns | - | - | - | - | - | - | 9.9314 mm | 3.9 mm | ||
![]() QS74FCT253ATSO Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 16 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOIC-16 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | 5 V | - | - | e0 | - | - | - | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 225 | 2 | 1.27 mm | not_compliant | 30 | - | R-PDSO-G16 | 1 | Not Qualified | - | 5.25 V | INDUSTRIAL | 4.75 V | - | - | FCT | 4 | 3-STATE | - | 2.6416 mm | TRUE | MULTIPLEXER | 0.048 A | 5.2 ns | - | 5.2 ns | - | - | - | - | - | - | 10.3632 mm | 7.5 mm | ||
![]() ICS83841BH Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 72 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | TFBGA | TFBGA, | - | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | - | No | 2.5 V | - | - | e0 | No | - | - | TIN LEAD | - | 8542.39.00.01 | - | - | BOTTOM | BALL | - | 1 | 0.5 mm | not_compliant | - | 72 | S-PBGA-B72 | 1 | Not Qualified | - | 2.7 V | COMMERCIAL | 2.3 V | - | - | 83841 | 20 | 3-STATE | - | 1.2 mm | TRUE | MULTIPLEXER | - | - | - | 0.24 ns | - | - | - | - | - | - | 6 mm | 6 mm | ||
![]() QS3VH251Q Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 16 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | - | - | - | RECTANGULAR | - | Obsolete | - | - | No | 2.5 V | - | - | e0 | No | - | - | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | TUBE; TRAY | - | DUAL | GULL WING | 240 | 1 | - | not_compliant | 20 | - | R-PDSO-G16 | - | Not Qualified | - | 3.6 V | INDUSTRIAL | 2.3 V | 9 | 8 | CBT/FST/QS/5C/B | 8 | 3-STATE | - | - | TRUE | BUS EXCHANGER | - | 0.2 ns | - | 0.2 ns | ENABLE LOW | - | - | BIDIRECTIONAL | - | - | - | - | ||
![]() IDT74FCT151CTSO Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 16 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5 V | - | - | e0 | No | - | - | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | 30 | 16 | R-PDSO-G16 | 1 | Not Qualified | - | 5.25 V | INDUSTRIAL | 4.75 V | - | - | FCT | 8 | - | - | 2.649 mm | COMPLEMENTARY | MULTIPLEXER | 0.048 A | 5.8 ns | - | 4.7 ns | - | - | - | - | - | - | 10.3632 mm | 7.5082 mm | ||
![]() QS3257S1 Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 16 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | 5 V | - | - | e0 | - | - | - | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | TUBE | - | DUAL | GULL WING | 240 | 4 | 1.27 mm | not_compliant | 30 | - | R-PDSO-G16 | 1 | Not Qualified | - | 5.25 V | INDUSTRIAL | 4.75 V | 3 | 2 | CBT/FST/QS/5C/B | 2 | 3-STATE | - | 1.7272 mm | TRUE | BUS EXCHANGER | - | 0.25 ns | - | 0.25 ns | ENABLE LOW | - | - | BIDIRECTIONAL | - | 1 | 9.9314 mm | 3.937 mm | ||
![]() QS3126Q IDT | In Stock | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | - | - | - | IDT, Integrated Device Technology Inc | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | -40°C ~ 85°C | - | - | - | - | Bus Switch | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | 1 x 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 4 | - | - | - | - | - | ||
![]() QS34X2245Q3 IDT | In Stock | - | - | Surface Mount | 80-FSOP (0.154, 3.90mm Width) | - | 80-QVSOP | - | - | - | - | IDT, Integrated Device Technology Inc | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | -40°C ~ 85°C | - | - | - | - | Bus Switch | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | 8 x 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 4 | - | - | - | - | - | ||
![]() QS3VH16210PA IDT | In Stock | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48-TSSOP | - | - | - | - | IDT, Integrated Device Technology Inc | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | -40°C ~ 85°C | - | - | - | - | Bus Switch | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | 10 x 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 2 | - | - | - | - | - |