- JESD-609 Code
- Number of Functions
- Temperature Grade
- Terminal Form
- Terminal Position
- Length
- Peak Reflow Temperature (Cel)
- Width
- Pin Count
- Logic IC Type
- Output Polarity
- Pbfree Code
Attribute column
Manufacturer
IDT Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Weight | Number of Elements | Power Dissipation (Max) | Turn Off Delay Time | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Number of Ports | Nominal Supply Current | Power Dissipation | Number of Bits | Propagation Delay | Quiescent Current | Supply Current-Max | Turn On Delay Time | Family | Logic Function | Output Characteristics | Supply Type | Bandwidth | Output Polarity | Logic IC Type | High Level Output Current | Low Level Output Current | Telecom IC Type | Number of Input Lines | Independent Circuits | Number of Output Lines | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS3306AS1G Integrated Device Technology (IDT) | 1843 |
| Datasheet | 7 Weeks | - | Surface Mount | SOIC | 8 | - | 2 | 500mW | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 15Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | 8 | - | - | 5V | 5V | INDUSTRIAL | 5.25V | 4.75V | - | 2 | 3μA | - | 1 | 250 ps | 3μA | - | 6.5 ns | 3306 | - | 3-STATE | Single | - | TRUE | BUS DRIVER | -120mA | 120mA | - | - | - | - | - | - | 4.9mm | 3.9mm | 1.5mm | No | RoHS Compliant | Lead Free | ||
![]() 72V8981JG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | PLCC | 44 | - | - | - | - | - | 2003 | e3 | yes | Active | 1 (Unlimited) | 44 | EAR99 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | QUAD | J BEND | 260 | 1 | 3.3V | - | - | - | 44 | - | - | 3.3V | - | INDUSTRIAL | - | - | - | 4 | - | - | - | - | - | 0.005mA | - | - | - | - | Single | - | - | - | - | - | DIGITAL TIME SWITCH | - | 1 | - | - | - | 16.51mm | 16.51mm | 3.63mm | No | RoHS Compliant | Lead Free | ||
![]() QS3VH125QG8 Integrated Device Technology (IDT) | 30000 | - | Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | 16 | - | - | - | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 9Ohm | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 4 | 2.5V | 0.635mm | 20MHz | - | 16 | - | - | - | 3.3V | INDUSTRIAL | 3.6V | 2.3V | - | 2 | 2mA | - | 4 | 200 ps | 3mA | - | 8 ns | CB3Q/3VH/3C/2B | - | 3-STATE | Single | 500MHz | TRUE | BUS DRIVER | - | 120mA | - | - | 1 | - | - | - | 4.9mm | 3.8mm | 1.47mm | No | RoHS Compliant | Lead Free | ||
![]() 74CBTLV3257PGG8 Integrated Device Technology (IDT) | 2001 | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 16 | - | - | - | - | - | 2001 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 40Ohm | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 30 | 16 | 4 | - | - | 2.5/3.3V | INDUSTRIAL | 3.6V | 2.3V | 10μA | 3 | - | - | 8 | 250 ps | - | - | 6.1 ns | CBTLV/3B | - | 3-STATE | Single | - | TRUE | BUS EXCHANGER | -128mA | 128mA | - | - | 1 | - | - | - | 5mm | 4.4mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() QS3L384QG Integrated Device Technology (IDT) | 11377 |
| Datasheet | 7 Weeks | - | Surface Mount | QSOP | 24 | - | - | - | - | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | TTL COMPATIBLE BUS SWITCH | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | NOT SPECIFIED | 24 | - | Not Qualified | 5V | 5V | INDUSTRIAL | 5.25V | 4.75V | - | 2 | - | - | 10 | 6.5 ns | 3μA | - | - | 3L | - | 3-STATE | Single | - | TRUE | BUS DRIVER | -120mA | 120mA | - | - | 2 | - | - | - | 8.7mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() 72V90823PFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | TQFP | 100 | - | - | 1W | - | - | 2002 | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | 16.384MHz | 30 | 100 | - | Not Qualified | 3.3V | - | INDUSTRIAL | 3.6V | 3V | - | 16 | 45mA | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | DIGITAL TIME SWITCH | - | 1 | - | - | - | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() QS3VH861QG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | QSOP | 24 | - | - | - | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | 9Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.635mm | - | NOT SPECIFIED | 24 | - | Not Qualified | - | 2.5/3.3V | INDUSTRIAL | 3.6V | 2.3V | - | 2 | 2mA | - | 10 | 200 ps | 4mA | - | 8 ns | CB3Q/3VH/3C/2B | - | 3-STATE | Single | - | TRUE | BUS DRIVER | - | 120mA | - | - | 1 | - | - | - | 8.7mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() QS34XVH245Q3G Integrated Device Technology (IDT) | 971 | - | Datasheet | 7 Weeks | Tin | Surface Mount | - | 80 | - | - | - | - | - | 2012 | e3 | yes | Active | 1 (Unlimited) | 80 | EAR99 | 9Ohm | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | NOT SPECIFIED | 80 | - | Not Qualified | - | 3.3V | INDUSTRIAL | 3.6V | 2.3V | - | 2 | 8mA | - | 32 | 200 ps | 12mA | - | 8 ns | CBT/FST/QS/5C/B | - | 3-STATE | Single | - | TRUE | BUS DRIVER | - | 120mA | - | - | 4 | - | - | 2mm | 20.5mm | 3.81mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() QS3VH125QG Integrated Device Technology (IDT) | 173 | - | Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | 16 | - | - | - | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 9Ohm | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 4 | 2.5V | 0.635mm | - | - | 16 | - | - | - | 3.3V | INDUSTRIAL | 3.6V | 2.3V | - | 2 | 2mA | - | 4 | 200 ps | 3mA | - | 8 ns | CB3Q/3VH/3C/2B | - | 3-STATE | Single | - | TRUE | BUS DRIVER | - | 120mA | - | - | 1 | - | - | - | 4.9mm | 3.8mm | 1.47mm | No | RoHS Compliant | Lead Free | ||
![]() QS3VH384PAG Integrated Device Technology (IDT) | 86 |
| Datasheet | 7 Weeks | - | Surface Mount | TSSOP | 24 | - | 2 | - | 7 ns | - | 2008 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | 8Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | 20MHz | NOT SPECIFIED | 24 | - | Not Qualified | - | - | INDUSTRIAL | 3.6V | 2.3V | - | 2 | 120mA | - | 10 | 200 ps | 4mA | - | 7.5 ns | - | - | 3-STATE | Single | 20MHz | TRUE | BUS DRIVER | - | 120mA | - | - | 1 | - | - | - | 7.8mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() QS32X245Q2G8 Integrated Device Technology (IDT) | 165 | - | Datasheet | 7 Weeks | Tin | Surface Mount | - | 40 | - | 2 | 920mW | - | - | 2011 | e3 | yes | Active | 1 (Unlimited) | 40 | EAR99 | 15Ohm | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | NOT SPECIFIED | 40 | - | Not Qualified | 5V | 5V | INDUSTRIAL | 5.25V | 4.75V | - | 2 | 6μA | - | 16 | 250 ps | 6μA | - | 5.6 ns | CBT/FST/QS/5C/B | - | 3-STATE | - | - | TRUE | BUS DRIVER | -120mA | 120mA | - | - | - | - | - | - | 9.9mm | 3.81mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() QS3125S1G Integrated Device Technology (IDT) | 20 | - | Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | 14 | - | 4 | 500mW | - | - | 2005 | e3 | yes | Active | 3 (168 Hours) | 14 | EAR99 | 15Ohm | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | 14 | - | - | 5V | 5V | INDUSTRIAL | 5.25V | 4.75V | - | 2 | 3μA | - | 4 | 250 ps | 3μA | - | 6.5 ns | 3125 | - | 3-STATE | Single | - | TRUE | BUS DRIVER | -120mA | 120mA | - | - | - | - | - | 1.75mm | 8.6mm | 3.9mm | 1.5mm | No | RoHS Compliant | Lead Free | ||
![]() QS3390QG Integrated Device Technology (IDT) | 1629 | - | Datasheet | 7 Weeks | - | Surface Mount | QSOP | 28 | - | - | - | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 8 | 5V | 0.635mm | - | - | 28 | - | - | 5V | 5V | INDUSTRIAL | 5.25V | 4.75V | - | - | - | 500mW | - | 250 ps | 3μA | - | 6.5 ns | 3390 | Demultiplexer, Multiplexer | 3-STATE | Single | - | TRUE | - | -120mA | 120mA | - | 16 | 1 | 8 | - | - | 9.9mm | 3.8mm | 1.47mm | No | RoHS Compliant | Lead Free | ||
![]() 72V8985JG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | PLCC | 44 | - | - | 1W | - | - | 2003 | e3 | yes | Active | 1 (Unlimited) | 44 | EAR99 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | QUAD | J BEND | 260 | 1 | 3.3V | - | - | - | 44 | - | - | 3.3V | - | INDUSTRIAL | 3.6V | 3V | - | 8 | 3mA | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | DIGITAL TIME SWITCH | - | 1 | - | - | 4.57mm | 16.51mm | 16.51mm | 3.63mm | No | RoHS Compliant | Lead Free | ||
![]() QS3390QG8 Integrated Device Technology (IDT) | 1679 | - | Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | 28 | - | - | - | - | Tape & Reel | 2009 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | - | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | - | 28 | - | - | 5V | 5V | INDUSTRIAL | 5.25V | 4.75V | - | - | - | 500mW | - | 250 ps | 3μA | - | 6.5 ns | 3390 | Demultiplexer, Multiplexer | 3-STATE | Single | - | TRUE | - | -120mA | 120mA | - | 16 | 1 | 8 | - | - | 9.9mm | 3.8mm | 1.47mm | No | RoHS Compliant | Lead Free | ||
![]() QS3384PAG8 Integrated Device Technology (IDT) | 207 | - | Datasheet | 7 Weeks | - | Surface Mount | TSSOP | 24 | - | - | - | - | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 24 | - | Not Qualified | 5V | 5V | INDUSTRIAL | 5.25V | 4.75V | - | 2 | - | - | 10 | 6.5 ns | 1.5mA | - | - | 3384 | - | 3-STATE | Single | - | TRUE | BUS DRIVER | -120mA | 120mA | - | - | 2 | - | - | - | 7.8mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() QS3251S1G Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | SOIC | 16 | - | - | - | - | - | 2011 | e3 | yes | Active | 3 (168 Hours) | - | EAR99 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | 260 | - | - | - | - | - | 16 | 8 | - | 5V | 5V | - | 5.25V | 4.75V | - | - | - | 500mW | 8 | 6.6 ns | 3μA | - | 6.6 ns | - | Demultiplexer, Multiplexer | - | Single | - | - | - | -120mA | 120mA | - | - | 1 | - | - | - | 9.9mm | 3.9mm | 1.5mm | No | RoHS Compliant | Lead Free | ||
![]() QS3861QG8 Integrated Device Technology (IDT) | 8 | - | Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | 24 | 255.5993mg | - | 500mW | - | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | 15Ohm | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | 30 | 24 | - | - | 5V | 5V | INDUSTRIAL | 5.25V | 4.75V | - | 2 | - | - | 10 | 250 ps | 3μA | - | 6.5 ns | - | - | 3-STATE | Single | - | TRUE | BUS DRIVER | -120mA | 120mA | - | - | 1 | - | 1.47mm | - | 8.7mm | 3.8mm | 1.47mm | No | RoHS Compliant | Lead Free | ||
![]() QS3VH257S1G8 Integrated Device Technology (IDT) | 2164 | - | Datasheet | 7 Weeks | - | Surface Mount | SOIC | 16 | 665.986997mg | - | - | - | - | 2008 | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | 16 | - | - | - | - | INDUSTRIAL | 3.6V | 2.3V | - | 2 | - | - | 8 | 200 ps | 3mA | - | 9 ns | - | Demultiplexer, Multiplexer | 3-STATE | Single | - | TRUE | BUS EXCHANGER | - | 120mA | - | 2 | - | 1 | - | - | 9.9mm | 3.9mm | 1.5mm | No | RoHS Compliant | Lead Free | ||
![]() QS34XVH245Q3G8 Integrated Device Technology (IDT) | 8069 | - | Datasheet | 7 Weeks | - | Surface Mount | - | 80 | - | - | - | - | - | 2012 | e3 | yes | Active | 1 (Unlimited) | 80 | EAR99 | 9Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 4 | 2.5V | - | 20MHz | - | 80 | - | - | - | 3.3V | INDUSTRIAL | 3.6V | 2.3V | - | 2 | 8mA | - | 32 | 200 ps | 12mA | - | 8 ns | CBT/FST/QS/5C/B | - | 3-STATE | Single | 500MHz | TRUE | BUS DRIVER | - | 120mA | - | - | 4 | - | - | 2mm | 20.5mm | 3.81mm | 1.6mm | No | RoHS Compliant | Lead Free |