- JESD-609 Code
- Number of Functions
- Temperature Grade
- Terminal Form
- Terminal Position
- Length
- Peak Reflow Temperature (Cel)
- Width
- Pin Count
- Logic IC Type
- Output Polarity
- Pbfree Code
Attribute column
Manufacturer
IDT Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Weight | Number of Elements | Power Dissipation (Max) | Turn Off Delay Time | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Number of Ports | Nominal Supply Current | Power Dissipation | Number of Bits | Propagation Delay | Quiescent Current | Supply Current-Max | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Supply Type | Bandwidth | Output Polarity | Logic IC Type | High Level Output Current | Low Level Output Current | Telecom IC Type | Number of Input Lines | Independent Circuits | Number of Output Lines | Drain to Source Resistance | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS34X2245Q3G8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | - | 80 | - | - | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 80 | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | 80 | - | - | 5V | 5V | INDUSTRIAL | 5.25V | 4.75V | 2 | - | - | 32 | 6.6 ns | 12μA | - | 6.6 ns | CBT/FST/QS/5C/B | - | - | 3-STATE WITH SERIES RESISTOR | Single | - | TRUE | BUS DRIVER | -120mA | 120mA | - | - | 4 | - | - | 1.7526mm | 20.5mm | 3.81mm | 1.6mm | No | RoHS Compliant | Lead Free | ||
![]() QS3VH257PAG8 Integrated Device Technology (IDT) | 4000 | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 16 | 172.98879mg | - | - | - | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 30 | 16 | 4 | - | - | - | INDUSTRIAL | 3.6V | 2.3V | 2 | - | - | 8 | 200 ps | 3mA | - | 9 ns | - | Demultiplexer, Multiplexer | - | 3-STATE | Single | - | TRUE | BUS EXCHANGER | - | 120mA | - | 2 | - | 1 | - | - | 5mm | 4.4mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() QS3VH16210PAG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | TSSOP | 48 | - | - | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 2 | 2.5V | 0.5mm | - | 30 | 48 | - | Not Qualified | - | - | INDUSTRIAL | 3.6V | 2.3V | 2 | - | - | 20 | 9 ns | 3mA | - | - | - | - | - | 3-STATE | Single | - | TRUE | BUS DRIVER | -120mA | 120mA | - | - | 2 | - | - | - | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 7290820JG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | PLCC | 84 | - | - | - | - | 2001 | e3 | yes | Active | 3 (168 Hours) | 84 | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | - | QUAD | J BEND | 260 | 1 | 5V | - | - | - | 84 | - | - | 5V | 5V | INDUSTRIAL | - | - | 16 | - | - | - | - | - | 0.075mA | - | - | - | - | - | Single | - | - | - | - | - | DIGITAL TIME SWITCH | - | 1 | - | - | 4.57mm | 29.21mm | 29.21mm | 3.63mm | No | RoHS Compliant | Lead Free | ||
![]() 74CBTLV16211PAG Integrated Device Technology (IDT) | 3682 |
| Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 56 | - | - | - | 7.7 ns | 2005 | e3 | yes | Active | 1 (Unlimited) | 56 | EAR99 | - | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 2 | 2.5V | 0.5mm | - | 30 | 56 | - | - | - | - | INDUSTRIAL | 3.6V | 2.3V | 2 | 128mA | - | 24 | 7.7 ns | 10μA | - | 6.2 ns | CBTLV/3B | - | - | 3-STATE | Single | - | TRUE | BUS DRIVER | -128mA | 128mA | - | - | 2 | - | - | - | 14mm | 6.1mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 728981DBG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | PQFP | 44 | - | - | - | - | 2001 | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | - | QUAD | GULL WING | 260 | 1 | 5V | 0.8mm | - | 30 | 44 | - | - | 5V | - | INDUSTRIAL | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | DIGITAL TIME SWITCH | - | 1 | - | - | 2.35mm | 10mm | 10mm | 2mm | No | RoHS Compliant | Lead Free | ||
![]() 72V70190PFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | TQFP | 64 | - | - | - | - | 2004 | e3 | yes | Active | 3 (168 Hours) | 64 | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | - | QUAD | GULL WING | 260 | 1 | 3.3V | - | 4MHz | 30 | 64 | - | - | 3.3V | - | INDUSTRIAL | 3.6V | 3V | 8 | 10mA | - | - | - | - | - | - | - | - | - | - | Single | 4MHz | - | - | - | - | DIGITAL TIME SWITCH | - | 1 | - | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 728985JG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | PLCC | 44 | - | - | - | - | 2001 | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | - | QUAD | J BEND | 260 | 1 | 5V | - | - | - | 44 | - | - | 5V | - | INDUSTRIAL | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | DIGITAL TIME SWITCH | - | 1 | - | - | 4.57mm | 16.51mm | 16.51mm | 3.63mm | No | RoHS Compliant | Lead Free | ||
![]() QS3125QG8 Integrated Device Technology (IDT) | 2000 | - | Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | 16 | - | 4 | 500mW | - | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 15Ohm | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | - | 16 | - | - | 5V | 5V | INDUSTRIAL | 5.25V | 4.75V | 2 | 3μA | - | 4 | 250 ps | 3μA | - | 6.5 ns | 3125 | - | - | 3-STATE | Single | - | TRUE | BUS DRIVER | -120mA | 120mA | - | - | - | - | - | 1.7272mm | 4.9mm | 3.8mm | 1.47mm | No | RoHS Compliant | Lead Free | ||
![]() QS34X245Q3G8 Integrated Device Technology (IDT) | 9995 | - | Datasheet | 7 Weeks | Tin | Surface Mount | - | 80 | - | 4 | 1.4W | - | 2012 | e3 | yes | Active | 1 (Unlimited) | 80 | EAR99 | 15Ohm | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 4 | 5V | - | - | NOT SPECIFIED | 80 | - | Not Qualified | 5V | 5V | INDUSTRIAL | 5.25V | 4.75V | 2 | 12μA | - | 32 | 250 ps | 12μA | - | 5.6 ns | CBT/FST/QS/5C/B | - | - | 3-STATE | - | - | TRUE | BUS DRIVER | -120mA | 120mA | - | - | - | - | - | 1.7526mm | 20.5mm | 3.81mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() QS3244PAG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | TSSOP | 20 | - | - | 500mW | 5.2 ns | 2008 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 12Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | - | 20 | - | - | 5V | 5V | INDUSTRIAL | 5.25V | 4.75V | 2 | 3μA | - | 8 | 5.6 ns | 3μA | - | 5.6 ns | - | - | - | 3-STATE | Single | - | TRUE | BUS DRIVER | -120mA | 120mA | - | - | 2 | - | - | - | 6.5mm | 4.4mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() QS3126QG8 Integrated Device Technology (IDT) | 2574 | - | Datasheet | 7 Weeks | - | Surface Mount | QSOP | 16 | - | 4 | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | NOT SPECIFIED | 16 | - | Not Qualified | 5V | 5V | INDUSTRIAL | 5.25V | 4.75V | 2 | - | - | 1 | 6.5 ns | 3μA | - | - | 3126 | - | - | 3-STATE | Single | - | TRUE | BUS DRIVER | -120mA | 120mA | - | - | - | - | - | 1.7272mm | 4.9mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() 74CBTLV3251QG Integrated Device Technology (IDT) | 3741 |
| Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | 16 | 288.002805mg | 1 | - | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.635mm | - | 30 | 16 | 8 | Not Qualified | - | 2.5/3.3V | INDUSTRIAL | 3.6V | 2.3V | - | - | - | - | 250 ps | - | - | 6 ns | CBTLV/3B | Demultiplexer, Multiplexer | - | 3-STATE | Single | - | TRUE | MULTIPLEXER AND DEMUX/DECODER | -128mA | 128mA | - | 8 | - | - | - | - | 4.9mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() 74CBTLV3245PGG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 20 | - | - | - | 5 ns | 2006 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 30 | 20 | - | Not Qualified | - | 2.5/3.3V | INDUSTRIAL | 3.6V | 2.3V | 2 | 128mA | - | 8 | 250 ps | 10μA | - | 4.2 ns | CBTLV/3B | - | - | 3-STATE | Single | - | TRUE | BUS DRIVER | -128mA | 128mA | - | - | 1 | - | - | - | 6.5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() QS3VH384PAG8 Integrated Device Technology (IDT) | 3000 |
| Datasheet | 7 Weeks | - | Surface Mount | TSSOP | 24 | - | 2 | - | - | 2008 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | NOT SPECIFIED | 24 | - | Not Qualified | - | - | INDUSTRIAL | 3.6V | 2.3V | 2 | - | - | 10 | 7.5 ns | 4mA | - | - | - | - | - | 3-STATE | Single | - | TRUE | BUS DRIVER | - | 120mA | - | - | 1 | - | - | - | 7.8mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() QS3245QG Integrated Device Technology (IDT) | 29 | - | Datasheet | 7 Weeks | - | Surface Mount | QSOP | 20 | - | - | 500mW | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 15Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | TTL COMPATIBLE BUS SWITCH | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | - | 20 | - | - | 5V | 5V | INDUSTRIAL | 5.25V | 4.75V | 2 | 3μA | - | 8 | 250 ps | 3μA | - | 5.6 ns | 3245 | - | - | 3-STATE | Single | - | TRUE | BUS DRIVER | -120mA | 120mA | - | - | 1 | - | 15Ohm | - | 8.7mm | 3.8mm | 1.47mm | No | RoHS Compliant | Lead Free | ||
![]() QS3253QG Integrated Device Technology (IDT) | 1420 | - | Datasheet | 7 Weeks | - | Surface Mount | QSOP | 16 | - | - | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | - | 16 | 2 | - | 5V | 5V | INDUSTRIAL | 5.25V | 4.75V | - | - | 500mW | 8 | 250 ps | 3μA | - | 6.6 ns | - | Demultiplexer, Multiplexer | - | 3-STATE | Single | - | TRUE | MULTIPLEXER AND DEMUX/DECODER | -120mA | 120mA | - | 4 | - | 1 | - | - | 4.9mm | 3.8mm | 1.47mm | No | RoHS Compliant | Lead Free | ||
![]() QS3VH126S1G Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | SOIC | 14 | - | - | - | - | 2008 | e3 | yes | Active | 3 (168 Hours) | 14 | EAR99 | 9Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | NOT SPECIFIED | 14 | - | Not Qualified | - | 3.3V | INDUSTRIAL | 3.6V | 2.3V | 2 | 2mA | - | 4 | 200 ps | 4mA | - | 8 ns | CB3Q/3VH/3C/2B | - | - | 3-STATE | Single | - | TRUE | BUS DRIVER | - | 120mA | - | - | 1 | - | - | - | 8.6mm | 3.9mm | 1.5mm | - | RoHS Compliant | Lead Free | ||
![]() QS32XVH245Q2G8 Integrated Device Technology (IDT) | 691 | - | Datasheet | 7 Weeks | - | Surface Mount | - | 40 | - | - | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 40 | EAR99 | 9Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | - | 40 | - | - | - | 3.3V | INDUSTRIAL | 3.6V | 2.3V | 2 | 4mA | - | 16 | 200 ps | 6mA | - | 8 ns | CBT/FST/QS/5C/B | - | - | 3-STATE | Single | - | TRUE | BUS DRIVER | - | 120mA | - | - | 2 | - | - | - | 9.9mm | 3.81mm | 1.6mm | No | RoHS Compliant | Lead Free | ||
![]() QS3383QG Integrated Device Technology (IDT) | 2000 | - | Datasheet | 7 Weeks | - | Surface Mount | QSOP | 24 | - | - | 500mW | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | 15Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | TTL COMPATIBLE BUS SWITCH | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | - | 24 | - | - | 5V | 5V | INDUSTRIAL | 5.25V | 4.75V | 4 | 1.5mA | - | 10 | 250 ps | 1.5mA | - | 6.5 ns | 3383 | - | 10 | 3-STATE | Single | - | TRUE | BUS EXCHANGER | -120mA | 120mA | - | - | 1 | - | - | - | 8.7mm | 3.8mm | 1.47mm | No | RoHS Compliant | Lead Free |