- JESD-609 Code
- Number of Functions
- Temperature Grade
- Terminal Form
- Terminal Position
- Length
- Peak Reflow Temperature (Cel)
- Width
- Pin Count
- Logic IC Type
- Output Polarity
- Pbfree Code
Attribute column
Manufacturer
IDT Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Weight | Number of Elements | Power Dissipation (Max) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Output Characteristics | Supply Type | Bandwidth | Output Polarity | Logic IC Type | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Telecom IC Type | Number of Input Lines | Independent Circuits | Number of Output Lines | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74CBTLV3257PGG Integrated Device Technology (IDT) | 20 | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 16 | - | - | - | - | 2001 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 30 | 16 | 1 | - | - | - | INDUSTRIAL | 3.6V | 2.3V | - | - | 3 | - | - | 8 | 250 ps | - | 6.1 ns | CBTLV/3B | Demultiplexer, Multiplexer | - | - | 3-STATE | Single | - | TRUE | BUS EXCHANGER | - | -128mA | - | 128mA | - | 2 | - | - | - | 5mm | 4.4mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() QS3126S1G Integrated Device Technology (IDT) | 7482 |
| Datasheet | 7 Weeks | - | Surface Mount | SOIC | 14 | - | 4 | 500mW | - | 2009 | e3 | yes | Active | 3 (168 Hours) | 14 | EAR99 | 15Ohm | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | - | 14 | - | - | 5V | 5V | INDUSTRIAL | 5.25V | 4.75V | - | - | 2 | 3μA | - | 1 | 250 ps | 3μA | 6.5 ns | 3126 | - | - | - | 3-STATE | Single | - | TRUE | BUS DRIVER | - | -120mA | - | 120mA | - | - | - | - | 1.7272mm | 8.6mm | 3.9mm | 1.5mm | No | RoHS Compliant | Lead Free | ||
![]() QS34XVH2245Q3G Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | - | 80 | - | - | - | - | 2012 | e3 | yes | Active | 1 (Unlimited) | 80 | EAR99 | 40Ohm | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | - | 80 | - | - | - | 3.3V | INDUSTRIAL | 3.6V | 2.3V | - | - | 2 | 8mA | - | 32 | 1.35 ns | 12mA | 9 ns | CBT/FST/QS/5C/B | - | - | - | 3-STATE WITH SERIES RESISTOR | Single | - | TRUE | BUS DRIVER | - | - | - | 120mA | - | - | 4 | - | 1.7526mm | 20.5mm | 3.81mm | 1.6mm | No | RoHS Compliant | Lead Free | ||
![]() QS3VH16210PAG Integrated Device Technology (IDT) | 1716 | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 48 | - | - | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | 9Ohm | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 2 | 2.5V | 0.5mm | - | 30 | 48 | - | Not Qualified | - | - | INDUSTRIAL | 3.6V | 2.3V | - | - | 2 | 1.5mA | - | 20 | 200 ps | 3mA | 9 ns | - | - | - | - | 3-STATE | Single | - | TRUE | BUS DRIVER | - | -120mA | - | 120mA | - | - | 2 | - | - | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() QS3861PAG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | TSSOP | 24 | - | - | 500mW | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | 15Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | TTL COMPATIBLE BUS SWITCH | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 24 | - | - | 5V | 5V | INDUSTRIAL | 5.25V | 4.75V | - | - | 2 | 200nA | - | 10 | 250 ps | 3μA | 6.5 ns | - | - | - | - | 3-STATE | Single | - | TRUE | BUS DRIVER | - | -120mA | - | 120mA | - | - | 1 | - | - | 7.8mm | 4.4mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 74CBTLV16245PAG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 48 | - | - | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 2 | 2.5V | 0.5mm | - | 30 | 48 | - | - | - | - | INDUSTRIAL | 3.6V | 2.3V | - | - | 2 | - | - | 16 | 250 ps | 10μA | 5.5 ns | CBTLV/3B | - | - | - | 3-STATE | Single | - | TRUE | BUS DRIVER | - | -128mA | - | 128mA | - | - | 2 | - | - | 12.5mm | 6.1mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() QS3VH16861PAG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | TSSOP | 48 | - | - | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | 9Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 2 | 2.5V | 0.5mm | - | 30 | 48 | - | Not Qualified | - | - | INDUSTRIAL | 3.6V | 2.3V | - | - | 2 | 1.5mA | - | 20 | 200 ps | 3mA | 8.5 ns | - | - | - | - | 3-STATE | Single | - | TRUE | BUS DRIVER | - | -120mA | - | 120mA | - | - | 2 | - | - | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 72V8980PVG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | SSOP | 48 | - | - | 1W | - | 2003 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | 4MHz | 30 | 48 | - | Not Qualified | 3.3V | - | INDUSTRIAL | 3.6V | 3V | 3mA | - | - | 5mA | - | - | - | - | - | - | - | 2.048 Mbps | - | - | Single | 4MHz | - | - | - | - | - | - | DIGITAL TIME SWITCH | - | 1 | - | 2.794mm | 15.9mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() QS3L384QG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | QSOP | 24 | - | - | - | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | - | 24 | - | - | 5V | 5V | INDUSTRIAL | 5.25V | 4.75V | - | - | 2 | - | - | 10 | 6.5 ns | 3μA | 6.5 ns | 3L | - | - | - | 3-STATE | Single | - | TRUE | BUS DRIVER | - | -120mA | - | 120mA | - | - | 2 | - | - | 8.7mm | 3.8mm | 1.47mm | No | RoHS Compliant | Lead Free | ||
![]() 74CBTLV3125PGG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 14 | - | 4 | - | - | 2008 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 30 | 14 | - | Not Qualified | - | 2.5/3.3V | INDUSTRIAL | 3.6V | 2.3V | - | - | 2 | - | - | 4 | 4.6 ns | 10μA | - | CBTLV/3B | - | - | - | 3-STATE | Single | - | TRUE | BUS DRIVER | - | -128mA | - | 128mA | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT157ATQG Integrated Device Technology (IDT) | 4748 |
| Datasheet | - | Tin | Surface Mount | QSOP | 16 | - | - | - | - | 2007 | e3 | yes | Discontinued | 1 (Unlimited) | 16 | EAR99 | - | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | NOT SPECIFIED | 16 | 4 | Not Qualified | 5V | 5V | INDUSTRIAL | 5.25V | 4.75V | - | 50pF | - | - | - | - | - | 10μA | - | FCT | Multiplexer, Mux | - | 8 | 3-STATE | Single | - | TRUE | - | 5 ns | 48mA | 5 ns | 15mA | - | - | 1 | - | - | 4.9mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() 74CBTLV3861QG Integrated Device Technology (IDT) | 2395 |
| Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | 24 | - | - | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.635mm | - | NOT SPECIFIED | 24 | - | Not Qualified | - | 2.5/3.3V | INDUSTRIAL | 3.6V | 2.3V | - | - | 2 | - | - | 10 | 5 ns | 10μA | - | CBTLV/3B | - | - | - | 3-STATE | Single | - | TRUE | BUS DRIVER | - | -128mA | - | 128mA | - | - | 1 | - | - | 8.7mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() QS3VH244PAG8 Integrated Device Technology (IDT) | 2980 | - | Datasheet | 7 Weeks | - | Surface Mount | TSSOP | 20 | - | - | - | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | - | 20 | - | - | - | - | INDUSTRIAL | 3.6V | 2.3V | - | - | 2 | - | - | 8 | 8 ns | 4mA | - | - | - | - | - | 3-STATE | Single | - | TRUE | BUS DRIVER | - | - | - | 120mA | - | - | 2 | - | - | 6.5mm | 4.4mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 74CBTLV3244QG Integrated Device Technology (IDT) | 3459 |
| Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | 20 | - | - | - | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 2 | 2.5V | 0.635mm | - | NOT SPECIFIED | 20 | - | Not Qualified | - | - | INDUSTRIAL | 3.6V | 2.3V | - | - | 2 | - | - | 8 | 5 ns | 10μA | - | CBTLV/3B | - | - | - | 3-STATE | Single | - | TRUE | BUS DRIVER | - | -128mA | - | 128mA | - | - | 2 | - | 1.75mm | 8.7mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() 74CBTLV3125QG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | 16 | - | 4 | - | - | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.635mm | - | NOT SPECIFIED | 16 | - | Not Qualified | - | 2.5/3.3V | INDUSTRIAL | 3.6V | 2.3V | - | - | 2 | - | - | 4 | 4.6 ns | 10μA | - | CBTLV/3B | - | - | - | 3-STATE | Single | - | TRUE | BUS DRIVER | - | -128mA | - | 128mA | - | - | - | - | 1.7272mm | 4.9mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() QS3VH253QG8 Integrated Device Technology (IDT) | 2450 | - | Datasheet | 7 Weeks | - | Surface Mount | QSOP | 16 | - | - | - | - | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 2 | 2.5V | 0.635mm | - | - | 16 | 2 | - | 3.3V | - | INDUSTRIAL | 3.6V | 2.3V | - | - | 2 | - | - | 8 | 200 ps | 4mA | 9 ns | - | Demultiplexer, Multiplexer | - | - | 3-STATE | Single | - | TRUE | BUS EXCHANGER | - | - | - | 120mA | - | 4 | - | 1 | - | 4.9mm | 3.8mm | 1.47mm | No | RoHS Compliant | Lead Free | ||
![]() 74CBTLV16212PAG Integrated Device Technology (IDT) | 943 |
| Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 56 | - | - | - | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 56 | EAR99 | 40Ohm | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 2 | 2.5V | 0.5mm | - | 30 | 56 | - | Not Qualified | - | 2.5/3.3V | INDUSTRIAL | 3.6V | 2.3V | 10μA | - | 4 | - | - | 12 | 250 ps | - | - | CBTLV/3B | - | - | - | 3-STATE | Single | - | TRUE | BUS EXCHANGER | - | - | - | - | - | - | 1 | - | - | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() QS3251QG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | QSOP | 16 | 288.002805mg | 1 | - | - | 2005 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | 260 | - | - | - | - | - | 16 | 8 | - | 5V | 5V | - | 5.25V | 4.75V | - | - | - | - | 500mW | - | 250 ps | 3μA | 6.6 ns | - | Demultiplexer, Multiplexer | - | - | - | Single | - | - | - | - | -120mA | - | 120mA | - | 8 | - | - | - | 4.9mm | 3.8mm | 1.47mm | No | RoHS Compliant | Lead Free | ||
![]() 74CBTLV3862PGG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 24 | - | - | - | - | 2005 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 30 | 24 | - | Not Qualified | - | 2.5/3.3V | INDUSTRIAL | 3.6V | 2.3V | - | - | 2 | - | - | 10 | 6 ns | 10μA | - | CBTLV/3B | - | - | - | 3-STATE | Single | - | TRUE | BUS DRIVER | - | -128mA | - | 128mA | - | - | 1 | - | - | 7.8mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 72V90823PQFG Integrated Device Technology (IDT) | 30 | - | Datasheet | 13 Weeks | - | Surface Mount | PQFP | 100 | - | - | - | - | 2002 | - | - | Active | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | 1 | - | - | 20mm | 14mm | 2.7mm | - | RoHS Compliant | Lead Free |