- Logic Function
- Mount
- Published
- RoHS Status
- Length
- Width
- Logic IC Type
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Pin Count
- JESD-609 Code
Attribute column
Manufacturer
IDT Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Clock-Edge Trigger Type | Frequency(Max) | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Number of Ports | Number of Bits | Propagation Delay | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Screening Level | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Control Type | Power Supply Current-Max (ICC) | Count Direction | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS3ST253Q Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | 20 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | - | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | - | - | e0 | - | - | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 2 | - | 0.635 mm | not_compliant | - | - | - | R-PDSO-G20 | 1 | Not Qualified | - | - | 5.5 V | - | INDUSTRIAL | 4.5 V | - | - | - | - | - | - | - | - | 4 | - | - | TRUE | MULTIPLEXER AND DEMUX/DECODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74FCT521CTSO Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | 20 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 1 | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | - | - | e0 | No | - | - | - | - | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 225 | - | - | 1.27 mm | not_compliant | - | 20 | - | R-PDSO-G20 | - | Not Qualified | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | IDENTITY COMPARATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54FCT521ATLB Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | 20 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 125 °C | -55 °C | CERAMIC | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | 5 V | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | - | - | 1.27 mm | unknown | - | - | - | S-XQCC-N20 | - | Not Qualified | - | - | - | - | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | - | IDENTITY COMPARATOR | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS3VH257PA Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | 16 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP16,.25 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.3 V | - | - | e0 | No | - | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 4 | - | 0.635 mm | not_compliant | - | 20 | 16 | R-PDSO-G16 | - | Not Qualified | - | - | 3.6 V | - | INDUSTRIAL | 3 V | - | - | 3 | 2 | - | - | CB3Q/3VH/3C/2B | - | - | 3-STATE | - | TRUE | BUS EXCHANGER | - | - | - | 0.25 ns | - | ENABLE HIGH | 3 mA | BIDIRECTIONAL | - | - | - | - | - | - | ||
![]() QS316213PA Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | 56 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.3,20 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | No | 5 V | - | - | e0 | No | - | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 240 | - | - | 0.5 mm | not_compliant | - | 20 | - | R-PDSO-G56 | - | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT54FCT521TDB Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | - | - | NO | - | 20 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | - | - | e0 | - | - | - | - | - | TIN LEAD | - | - | CASCADABLE | 8542.39.00.01 | DUAL | THROUGH-HOLE | 240 | 1 | - | 2.54 mm | not_compliant | - | - | 20 | R-GDIP-T20 | - | Not Qualified | - | - | 5.5 V | - | MILITARY | 4.5 V | - | - | - | 8 | - | - | FCT | - | - | - | 5.08 mm | INVERTED | IDENTITY COMPARATOR | MIL-STD-883 Class B | - | - | 15 ns | - | - | - | - | 25.3365 mm | 7.62 mm | - | - | - | - | ||
![]() QS32X383Q1X Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | 48 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | - | SSOP48,.24,16 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | No | 5 V | - | - | e0 | - | - | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 240 | - | - | 0.4 mm | not_compliant | - | 30 | - | R-PDSO-G48 | - | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS3257S1X Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | 16 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | - | - | e0 | No | - | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 240 | - | - | 1.27 mm | not_compliant | - | 30 | - | R-PDSO-G16 | - | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICSSSTUAF32868AHLF Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | 176 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 3 | - | 70 °C | - | PLASTIC/EPOXY | FBGA | FBGA, BGA176,8X22,25 | BGA176,8X22,25 | RECTANGULAR | GRID ARRAY, FINE PITCH | Obsolete | - | Yes | 1.8 V | - | - | e1 | - | - | - | - | - | TIN SILVER COPPER | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 260 | - | - | 0.635 mm | unknown | - | 30 | - | R-PBGA-B176 | - | Not Qualified | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | BUS DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT74FCT521BTP Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT74SSTU32D869BKG8 Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | 150 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 70 °C | - | PLASTIC/EPOXY | FBGA | - | BGA150,11X19,25 | RECTANGULAR | GRID ARRAY, FINE PITCH | Obsolete | - | Yes | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | - | - | 0.635 mm | unknown | - | - | - | R-PBGA-B150 | - | Not Qualified | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | BUS DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS74FCT2521ATSO Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | 20 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 1 | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | - | - | e0 | - | - | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 225 | - | - | 1.27 mm | not_compliant | - | 20 | - | R-PDSO-G20 | - | Not Qualified | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | IDENTITY COMPARATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74FCT521CTP Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | - | - | NO | - | 20 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | - | 2.54 mm | unknown | - | - | - | R-PDIP-T20 | - | Not Qualified | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | IDENTITY COMPARATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS3162233PV Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | 56 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP56,.4 | SSOP56,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | No | 5 V | - | - | e0 | - | - | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 225 | - | - | 0.635 mm | not_compliant | - | 20 | - | R-PDSO-G56 | - | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74SSTUBF32869ABKG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Copper, Silver, Tin | Surface Mount | TFBGA | - | 150 | - | - | 340MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | e1 | yes | Active | 3 (168 Hours) | 150 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 260 | 1 | 1.8V | 0.65mm | - | - | 30 | 150 | - | - | Not Qualified | 1.9V | Non-Inverting | - | 1.8V | COMMERCIAL | 1.7V | - | - | - | 14 | - | - | SSTU | Buffer | - | - | - | - | D FLIP-FLOP | - | POSITIVE EDGE | - | 1.5 ns | - | - | - | - | 13mm | 8mm | 1.2mm | - | RoHS Compliant | Lead Free | ||
![]() 74SSTUBF32866BBFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 9 Weeks | Copper, Silver, Tin | Surface Mount | - | - | 96 | - | Positive Edge | 410MHz | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | e1 | yes | Active | 3 (168 Hours) | 96 | EAR99 | TIN SILVER COPPER | 70°C | 0°C | - | - | BOTTOM | BALL | 260 | 1 | 1.8V | 0.8mm | - | 410MHz | 30 | 96 | - | 25 | - | 1.8V | Non-Inverting | - | - | COMMERCIAL | - | 1.9V | 1.7V | - | 25 | 3 ns | 3 ns | 32866 | Buffer | - | OPEN-DRAIN | - | - | D FLIP-FLOP | - | - | -8mA | - | 8mA | - | - | - | 13.5mm | 5.5mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() SSTUF32864CHLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | BGA | - | 96 | - | Positive Edge | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | - | - | Discontinued | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | Non-Inverting | - | - | - | - | 1.9V | 1.7V | - | 25 | 3 ns | - | - | Buffer | 25 | - | - | - | - | - | - | -8mA | - | 8mA | - | - | - | 13.5mm | 5.5mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() SSTVA32852AHT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | - | - | 114 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | Discontinued | - | 114 | - | - | 70°C | 0°C | - | - | BOTTOM | BALL | - | - | 2.5V | 0.8mm | - | - | - | - | - | - | Not Qualified | 2.7V | - | - | 2.5V | COMMERCIAL | - | - | - | - | - | - | - | - | Buffer | - | - | - | - | BUS DRIVER | - | - | - | - | - | - | - | - | 16mm | 5.5mm | 1.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74SSTUBF32866BBFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 9 Weeks | Copper, Silver, Tin | Surface Mount | BGA | - | 96 | - | Positive Edge | 410MHz | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | e1 | yes | Active | 3 (168 Hours) | 96 | EAR99 | TIN SILVER COPPER | 70°C | 0°C | - | - | BOTTOM | BALL | 260 | 1 | 1.8V | 0.8mm | - | 410MHz | 30 | 96 | - | 25 | Not Qualified | 1.8V | Non-Inverting | - | - | COMMERCIAL | - | 1.9V | 1.7V | - | 25 | 3 ns | - | SSTU | Buffer | - | - | - | - | D FLIP-FLOP | - | - | -8mA | - | 8mA | - | - | - | 13.5mm | 5.5mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() SSTUAF32866BHLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | BGA | - | 96 | - | Positive Edge | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | e1 | yes | Discontinued | 3 (168 Hours) | 96 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | BOTTOM | BALL | 260 | 1 | 1.8V | 0.8mm | unknown | 410MHz | NOT SPECIFIED | 96 | - | 25 | - | - | Non-Inverting | - | - | COMMERCIAL | - | 1.9V | 1.7V | - | 25 | 3 ns | - | SSSTU | Buffer | - | - | - | - | D FLIP-FLOP | - | - | -8mA | - | 8mA | - | - | - | 13.5mm | 5.5mm | 1.4mm | - | RoHS Compliant | Lead Free |