- Logic Function
- Mount
- Published
- RoHS Status
- Length
- Width
- Logic IC Type
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Pin Count
- JESD-609 Code
Attribute column
Manufacturer
IDT Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Clock-Edge Trigger Type | Frequency(Max) | Number of Elements | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Number of Bits | Propagation Delay | Family | Logic Function | Number of Inputs | Output Characteristics | Output Polarity | Logic IC Type | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | fmax-Min | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSTVA16857AGLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | TFSOP | 48 | - | - | - | Tape & Reel (TR) | 2013 | - | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | 14 | - | - | Buffer | - | - | - | D FLIP-FLOP | - | - | - | - | - | - | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() SSTUB32871AHLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | BGA | 96 | Positive Edge | - | 1 | - | 2011 | e1 | yes | Discontinued | 3 (168 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | - | - | 225 | - | - | - | - | 410MHz | NOT SPECIFIED | 96 | - | - | - | - | Non-Inverting | - | - | - | 1.9V | 1.7V | 27 | 3 ns | - | Buffer | - | - | - | D FLIP-FLOP | - | -8mA | - | 8mA | - | - | 13.5mm | 5.5mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() SSTVA16859CKLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | - | 56 | - | - | - | - | 2008 | e3 | yes | Active | 3 (168 Hours) | 56 | EAR99 | MATTE TIN | 70°C | 0°C | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | - | - | NOT SPECIFIED | 56 | - | - | Not Qualified | 2.7V | Non-Inverting | - | COMMERCIAL | 2.3V | - | - | 13 | - | SSTV | Buffer | - | - | - | D FLIP-FLOP | POSITIVE EDGE | - | 2.6 ns | - | 210 MHz | 1mm | 8mm | 8mm | 850μm | - | RoHS Compliant | Lead Free | ||
![]() SSTU32864AHLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | - | 96 | - | - | - | Tape & Reel (TR) | 2011 | e1 | yes | Discontinued | 3 (168 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | 96 | - | - | - | 1.9V | - | - | - | - | - | - | - | - | - | Buffer | - | - | - | D FLIP-FLOP | - | - | - | - | - | - | 13.5mm | 5.5mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() SSTVF16859BGLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TSSOP | 64 | Positive Edge | - | 1 | - | 2011 | - | yes | Discontinued | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 210MHz | - | 64 | - | 26 | - | - | Non-Inverting | - | - | - | 2.7V | 2.5V | 13 | 3.5 ns | - | Buffer | - | - | - | D FLIP-FLOP | - | -16mA | - | 16mA | - | - | 17mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() IDT74SSTU32864ABFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | - | 96 | - | - | - | Tape & Reel (TR) | 2007 | e1 | - | - | 3 (168 Hours) | 96 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | 14 BIT 1:2 CONFIGURATION ALSO POSSIBLE | 8542.39.00.01 | BOTTOM | BALL | 260 | 1 | 1.8V | 0.8mm | unknown | - | 30 | 96 | - | - | Not Qualified | 1.9V | - | 1.8V | COMMERCIAL | 1.7V | - | - | 25 | - | SSTU | Buffer | - | - | TRUE | D FLIP-FLOP | POSITIVE EDGE | - | 2.35 ns | - | 340 MHz | 1.5mm | 13.5mm | 5.5mm | - | - | RoHS Compliant | - | ||
![]() IDT74SSTVN16859CPAG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TFSOP | - | - | - | - | Tape & Reel (TR) | 2007 | e3 | - | - | - | 64 | - | MATTE TIN | 70°C | 0°C | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.5V | 0.5mm | - | - | NOT SPECIFIED | 64 | R-PDSO-G64 | - | Not Qualified | 2.7V | - | - | COMMERCIAL | 2.3V | - | - | 13 | - | SSTV | Buffer | - | - | TRUE | D FLIP-FLOP | POSITIVE EDGE | - | 2.4 ns | - | 220 MHz | 1.1mm | 17mm | 6.1mm | - | - | RoHS Compliant | - | ||
![]() IDT74SSTV16859PAG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TFSOP | - | - | - | - | Tape & Reel (TR) | 2007 | e3 | - | - | 1 (Unlimited) | 64 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 2.5V | 0.5mm | - | - | 30 | 64 | R-PDSO-G64 | - | Not Qualified | 2.7V | - | 2.5V | INDUSTRIAL | 2.3V | - | - | 13 | - | SSTV | Buffer | - | - | TRUE | D FLIP-FLOP | POSITIVE EDGE | - | 2.8 ns | - | 200 MHz | 1.1mm | 17mm | 6.1mm | - | - | RoHS Compliant | - | ||
![]() IDT74SSTU32864DBFG Integrated Device Technology (IDT) | 2986 | - | Datasheet | - | - | Surface Mount | - | 96 | - | - | - | - | 2007 | e1 | - | - | 3 (168 Hours) | 96 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | 14 BIT 1:2 CONFIGURATION ALSO POSSIBLE | 8542.39.00.01 | BOTTOM | BALL | 260 | 1 | 1.8V | 0.8mm | unknown | - | 30 | 96 | - | - | Not Qualified | 1.9V | - | 1.8V | COMMERCIAL | 1.7V | - | - | 25 | - | SSTU | Buffer | - | - | TRUE | D FLIP-FLOP | POSITIVE EDGE | - | 2.35 ns | - | 340 MHz | 1.5mm | 13.5mm | 5.5mm | - | - | RoHS Compliant | - | ||
![]() IDT74SSTUA32864BFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | BGA | 96 | - | - | - | - | 2011 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.9V | - | - | - | - | - | - | - | - | - | Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 74SSTUBF32865ABKG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Copper, Silver, Tin | Surface Mount | - | 160 | Positive Edge | 410MHz | 1 | - | 2006 | e1 | yes | Active | 3 (168 Hours) | 160 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | BOTTOM | BALL | 260 | 1 | 1.8V | 0.65mm | - | 410MHz | 30 | 160 | - | 56 | Not Qualified | - | Non-Inverting | - | COMMERCIAL | - | 1.9V | 1.7V | 28 | 3 ns | - | Buffer | - | OPEN-DRAIN | - | D FLIP-FLOP | - | -8mA | - | 8mA | - | - | 13mm | 9mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() SSTUAF32866BHLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | BGA | 96 | Positive Edge | - | 1 | Tape & Reel (TR) | 2006 | e1 | yes | Discontinued | 3 (168 Hours) | 96 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | BOTTOM | BALL | 260 | 1 | 1.8V | 0.8mm | - | 410MHz | NOT SPECIFIED | 96 | - | 25 | Not Qualified | - | Non-Inverting | - | COMMERCIAL | - | 1.9V | 1.7V | 25 | 3 ns | 32866 | Buffer | - | OPEN-DRAIN | - | D FLIP-FLOP | - | -8mA | - | 8mA | - | - | 13.5mm | 5.5mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() IDT74SSTVN16859CPAG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TFSOP | - | - | - | - | - | 2007 | e3 | - | - | 1 (Unlimited) | 64 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 2.5V | 0.5mm | - | - | 30 | 64 | R-PDSO-G64 | - | Not Qualified | 2.7V | - | 2.5V | COMMERCIAL | 2.3V | - | - | 13 | - | SSTV | Buffer | - | - | TRUE | D FLIP-FLOP | POSITIVE EDGE | - | 2.4 ns | - | 220 MHz | 1.1mm | 17mm | 6.1mm | - | - | RoHS Compliant | - | ||
![]() IDT74SSTUA32864BFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | BGA | 96 | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.9V | - | - | - | - | - | - | - | - | - | Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 74SSTUAE32866ABFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | BGA | 96 | - | - | - | - | 2006 | e1 | yes | Discontinued | 3 (168 Hours) | - | - | TIN SILVER COPPER | 70°C | 0°C | - | 8542.39.00.01 | - | - | 260 | - | - | - | - | - | - | 96 | - | - | - | 1.575V | Non-Inverting | - | - | - | - | - | - | - | - | Buffer | - | - | - | D FLIP-FLOP | - | - | - | - | - | - | 13.5mm | 5.5mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() SSTUF32864EHLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | BGA | 96 | - | - | - | - | 2004 | e3 | yes | Discontinued | - | 96 | - | MATTE TIN | 70°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 260 | 1 | 1.8V | 0.8mm | - | - | 30 | 96 | - | - | Not Qualified | 1.9V | - | - | COMMERCIAL | 1.7V | - | - | 25 | - | SSTU | Buffer | - | - | TRUE | D FLIP-FLOP | POSITIVE EDGE | - | 2 ns | - | 270 MHz | 1.5mm | 13.5mm | 5.5mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() SSTVA16859AGLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TFSOP | 64 | - | - | - | Tape & Reel (TR) | 2011 | e3 | yes | Discontinued | 1 (Unlimited) | - | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | 64 | - | - | - | 2.7V | - | - | - | - | - | - | - | - | - | Buffer | - | - | - | D FLIP-FLOP | - | - | - | - | - | - | 17mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() SSTUB32872AHLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | BGA | 96 | Positive Edge | - | 1 | - | 2007 | e1 | yes | Discontinued | 3 (168 Hours) | - | EAR99 | TIN SILVER COPPER | 70°C | 0°C | - | - | - | - | 225 | - | - | - | - | 410MHz | - | 96 | - | - | - | 1.8V | Non-Inverting | - | - | - | 1.9V | 1.7V | 28 | 3 ns | - | Buffer | 22 | - | - | D FLIP-FLOP | - | -8mA | - | 8mA | - | - | 13.5mm | 5.5mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() SSTUAF32866CHLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | BGA | 96 | Positive Edge | - | 1 | - | 2006 | e1 | yes | Discontinued | 3 (168 Hours) | 96 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | BOTTOM | BALL | 260 | 1 | 1.8V | 0.8mm | - | 410MHz | - | 96 | - | 25 | - | 1.8V | Non-Inverting | - | COMMERCIAL | - | 1.9V | 1.7V | 25 | 3 ns | 32866 | Buffer | - | - | - | D FLIP-FLOP | - | -8mA | - | 8mA | - | - | 13.5mm | 5.5mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 74SSTU32864CBFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | - | 96 | Positive Edge | 340MHz | 1 | - | 2007 | e1 | yes | Discontinued | 3 (168 Hours) | 96 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | BOTTOM | BALL | 260 | 1 | 1.8V | 0.8mm | - | 340MHz | 40 | 96 | - | 25 | - | 1.8V | Non-Inverting | - | COMMERCIAL | - | 1.9V | 1.7V | 25 | 2.35 ns | SSTU | Buffer | - | - | - | D FLIP-FLOP | - | -8mA | - | 8mA | - | - | 13.5mm | 5.5mm | 1.4mm | No | RoHS Compliant | Lead Free |