- Logic Function
- Mount
- Published
- RoHS Status
- Length
- Width
- Logic IC Type
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Pin Count
- JESD-609 Code
Attribute column
Manufacturer
IDT Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Clock-Edge Trigger Type | Frequency(Max) | Number of Elements | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Number of Bits | Propagation Delay | Family | Logic Function | Output Polarity | Logic IC Type | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | fmax-Min | Input Conditioning | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSTUB32866CHLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | BGA | 96 | - | - | - | - | 2009 | e0 | yes | Discontinued | - | - | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | 96 | - | - | - | 1.9V | - | - | - | - | - | - | - | - | - | Buffer | - | BUS DRIVER | - | - | - | - | - | - | - | - | 13.5mm | 5.5mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() SSTUA32864BHLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | - | 96 | Positive Edge | 410MHz | 1 | - | 2005 | e1 | yes | Active | 3 (168 Hours) | 96 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | BOTTOM | BALL | 260 | 1 | 1.8V | 0.8mm | - | 410MHz | 30 | 96 | - | 25 | Not Qualified | 1.8V | Non-Inverting | - | COMMERCIAL | - | 1.9V | 1.7V | 25 | 3 ns | SSTU | Buffer | - | D FLIP-FLOP | - | -8mA | - | 8mA | - | - | - | - | 13.5mm | 5.5mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() SSTUA32866BHLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | - | 96 | Positive Edge | - | 1 | - | 2005 | - | yes | Discontinued | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | unknown | 410MHz | - | 96 | - | 25 | - | - | Non-Inverting | - | - | - | 1.9V | 1.7V | - | 2.4 ns | - | Buffer | - | D FLIP-FLOP | - | -8mA | - | 8mA | - | - | - | - | 13.5mm | 5.5mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() SSTVF16857AG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TFSOP | 48 | - | - | - | - | 2011 | - | no | Discontinued | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | 48 | - | - | - | 2.7V | - | - | - | - | - | - | 14 | - | - | Buffer | - | D FLIP-FLOP | - | - | - | - | - | - | - | - | 12.5mm | 6.1mm | 1mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() IDT74SSTVN16859PAG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TFSOP | - | - | - | - | - | 2007 | e3 | - | - | 1 (Unlimited) | 64 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | 220 MHZ FOR PC3200 OPERATION | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 2.5V | 0.5mm | - | - | 30 | 64 | R-PDSO-G64 | - | Not Qualified | 2.7V | - | 2.5V | COMMERCIAL | 2.3V | - | - | 13 | - | SSTV | Buffer | TRUE | D FLIP-FLOP | POSITIVE EDGE | - | 2.7 ns | - | 200 MHz | - | - | 1.1mm | 17mm | 6.1mm | - | - | RoHS Compliant | - | ||
![]() 74SSTVF16859PAG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | TSSOP | 64 | Positive Edge | 220MHz | 1 | - | 2007 | e3 | yes | Discontinued | 1 (Unlimited) | 64 | EAR99 | - | 70°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.5mm | - | 220MHz | 30 | 64 | - | 26 | Not Qualified | - | Non-Inverting | 2.5V | COMMERCIAL | - | 2.7V | 2.3V | 13 | 2.9 ns | SSTV | Buffer | - | D FLIP-FLOP | - | -16mA | - | 16mA | - | - | 1mm | - | 17mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() SSTVA16859AG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TFSOP | 64 | - | - | - | - | 2011 | - | no | Discontinued | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | 64 | - | - | - | 2.7V | - | - | - | - | - | - | - | - | - | Buffer | - | D FLIP-FLOP | - | - | - | - | - | - | - | - | 17mm | 6.1mm | 1mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() SSTVA16857AGT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TFSOP | 48 | - | - | - | Tape & Reel (TR) | 2011 | - | no | Discontinued | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | 14 | - | - | Buffer | - | D FLIP-FLOP | - | - | - | - | - | - | - | - | 12.5mm | 6.1mm | 1mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74SSTUA32866BFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | BGA | 96 | Positive Edge | 410MHz | 1 | Tape & Reel (TR) | 2007 | e1 | yes | Discontinued | 3 (168 Hours) | 96 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | BOTTOM | BALL | 260 | 1 | 1.8V | 0.8mm | - | 410MHz | 30 | 96 | - | 25 | Not Qualified | - | Non-Inverting | - | COMMERCIAL | - | 1.9V | 1.7V | - | 2.4 ns | SSTU | Buffer | - | PLL BASED CLOCK DRIVER | - | -8mA | - | 8mA | - | DIFFERENTIAL | 1.4mm | - | 13.5mm | 5.5mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() 74SSTUBF32868ABKG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Copper, Silver, Tin | Surface Mount | TFBGA | 176 | Positive Edge | 410MHz | 1 | - | 2006 | e1 | yes | Active | 3 (168 Hours) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | - | - | 260 | - | - | - | - | 410MHz | 30 | 176 | - | 56 | Not Qualified | - | Non-Inverting | - | - | - | 1.9V | 1.7V | 28 | 3 ns | - | Buffer | - | - | - | -6mA | - | 6mA | - | - | - | - | 15mm | 6mm | 1.2mm | - | RoHS Compliant | Lead Free | ||
![]() SSTVA16857AG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TFSOP | 48 | - | - | - | - | 2011 | - | no | Discontinued | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | 14 | - | - | Buffer | - | D FLIP-FLOP | - | - | - | - | - | - | - | - | 12.5mm | 6.1mm | 1mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74SSTU32864GBFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | - | 96 | Positive Edge | 340MHz | 1 | - | 2007 | e1 | yes | Discontinued | 3 (168 Hours) | 96 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | BOTTOM | BALL | 260 | 1 | 1.8V | 0.8mm | - | 340MHz | 30 | 96 | - | 25 | Not Qualified | - | Non-Inverting | - | COMMERCIAL | - | 1.9V | 1.7V | 25 | 2.35 ns | SSTU | Buffer | - | D FLIP-FLOP | - | -8mA | - | 8mA | - | - | - | - | 13.5mm | 5.5mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() SSTUF32866AHLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | BGA | 96 | - | - | - | - | 2004 | e0 | yes | Discontinued | - | - | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | 96 | - | - | - | 1.9V | - | - | - | - | - | - | - | - | - | Buffer | - | BUS DRIVER | - | - | - | - | - | - | - | - | 13.5mm | 5.5mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() SSTV16857CG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TSSOP | 48 | Positive Edge | - | 1 | - | 2006 | e0 | no | Discontinued | 1 (Unlimited) | 48 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | DUAL | GULL WING | 240 | 1 | 2.5V | 0.5mm | - | 200MHz | NOT SPECIFIED | 48 | - | 14 | Not Qualified | - | Non-Inverting | - | COMMERCIAL | - | 2.7V | 2.3V | 14 | 3.5 ns | SSTV | Buffer | - | D FLIP-FLOP | - | -20mA | - | 20mA | - | - | - | - | 12.5mm | 6.1mm | 1mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() SSTUB32871AHLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | BGA | 96 | Positive Edge | - | 1 | Tape & Reel (TR) | 2011 | e1 | yes | Discontinued | 3 (168 Hours) | 96 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | BOTTOM | BALL | 225 | 1 | 1.8V | 0.8mm | - | 410MHz | NOT SPECIFIED | 96 | - | - | Not Qualified | - | Non-Inverting | - | COMMERCIAL | - | 1.9V | 1.7V | 27 | 3 ns | - | Buffer | - | D FLIP-FLOP | - | -8mA | - | 8mA | - | - | - | - | 13.5mm | 5.5mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() SSTVF16859BKLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | - | 56 | Positive Edge | 210MHz | 1 | Tape & Reel (TR) | 2003 | e3 | - | Active | 3 (168 Hours) | 56 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | QUAD | NO LEAD | - | - | 2.5V | 0.5mm | - | 210MHz | - | - | - | 26 | Not Qualified | 2.6V | Non-Inverting | - | COMMERCIAL | - | 2.7V | 2.5V | 13 | 3.5 ns | - | Buffer | - | BUS DRIVER | - | -16mA | - | 16mA | - | - | - | - | 8mm | 8mm | 850μm | - | RoHS Compliant | Lead Free | ||
![]() SSTUB32864BHLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | BGA | 96 | - | - | - | - | 2005 | e0 | yes | Discontinued | - | - | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | 96 | - | - | - | 1.9V | - | - | - | - | - | - | - | - | - | Buffer | - | BUS DRIVER | - | - | - | - | - | - | - | - | 13.5mm | 5.5mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() SSTUA32864BHMLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | - | 96 | - | - | - | - | 2005 | e3 | yes | Discontinued | - | 96 | - | MATTE TIN | 70°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 260 | 1 | 1.8V | - | - | - | 30 | 96 | - | - | Not Qualified | 1.9V | - | - | COMMERCIAL | 1.7V | - | - | 25 | - | SSTU | Buffer | TRUE | D FLIP-FLOP | POSITIVE EDGE | - | 1.9 ns | - | 410 MHz | - | - | - | 11.5mm | 5mm | 1.2mm | - | RoHS Compliant | Lead Free | ||
![]() SSTV16859CGLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TSSOP | 64 | Positive Edge | - | 1 | - | 2006 | e3 | yes | Discontinued | 1 (Unlimited) | 64 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.5mm | - | 200MHz | NOT SPECIFIED | 64 | - | 26 | Not Qualified | - | Non-Inverting | - | COMMERCIAL | - | 2.7V | 2.3V | 13 | 3.5 ns | SSTV | Buffer | - | D FLIP-FLOP | - | -20mA | - | 20mA | - | - | - | - | 17mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() SSTVA16859CGLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | TSSOP | 64 | - | - | - | - | 2008 | e3 | yes | Active | 1 (Unlimited) | 64 | EAR99 | MATTE TIN | 70°C | 0°C | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 2.5V | 0.5mm | - | - | - | 64 | - | - | - | 2.7V | Non-Inverting | - | COMMERCIAL | 2.3V | - | - | 13 | - | SSTV | Buffer | - | D FLIP-FLOP | POSITIVE EDGE | - | 2.6 ns | - | 210 MHz | - | - | 1.2mm | 17mm | 6.1mm | 1mm | No | RoHS Compliant | Lead Free |