- High Level Output Current
- Length
- Low Level Output Current
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Package / Case
- RoHS Status
- Width
- Number of Pins
- Family
- JESD-609 Code
Attribute column
Manufacturer
IDT Logic - Universal Bus Functions
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Number of Elements | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Quiescent Current | Family | Logic Function | Direction | Output Characteristics | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Control Type | Count Direction | Translation | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVC16601APVG Integrated Device Technology (IDT) | 23147 |
| Datasheet | - | Tin | Surface Mount | SSOP | 56 | 1 | - | 2007 | e3 | yes | Discontinued | 1 (Unlimited) | 56 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | 30 | 56 | - | Not Qualified | 3.3V | Non-Inverting | 3.6V | - | INDUSTRIAL | - | 18 | - | 2.7V | - | 2 | 18 | 6.8 ns | 10μA | LVC/LCX/Z | Transceiver | Bidirectional | 3-STATE | - | - | 0.024 A | 4.6 ns | POSITIVE EDGE | 24mA | - | 24mA | INDEPENDENT CONTROL | - | N/A | 2.794mm | 18.4mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT162501ATPVG Integrated Device Technology (IDT) | 1863 |
| Datasheet | - | Tin | Surface Mount | SSOP | 56 | 1 | - | 2007 | e3 | yes | Discontinued | 1 (Unlimited) | 56 | EAR99 | - | 85°C | -40°C | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | TUBE | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | 30 | 56 | - | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | 18 | 5.5V | 4.5V | - | 2 | 18 | 6 ns | 5μA | FCT | Transceiver | Bidirectional | 3-STATE | - | - | 0.024 A | - | POSITIVE EDGE | 24mA | - | 24mA | INDEPENDENT CONTROL | - | N/A | 2.794mm | 18.4mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 74ALVC162334PAG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 48 | 1 | Tape and Reel | 2009 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.5mm | 30 | 48 | - | Not Qualified | - | Non-Inverting | - | 3.3V | INDUSTRIAL | - | 16 | 3.6V | 2.3V | 50pF | 2 | 16 | 6.4 ns | 40μA | ALVC/VCX/A | - | Unidirectional | 3-STATE WITH SERIES RESISTOR | - | BUS DRIVER | - | 3.6 ns | - | 12mA | - | 12mA | ENABLE LOW | - | - | - | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74LVC16601APVG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | SSOP | 56 | 1 | Tape & Reel | 2009 | e3 | yes | Discontinued | 1 (Unlimited) | 56 | EAR99 | - | 85°C | -40°C | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | 30 | 56 | - | Not Qualified | 3.3V | Non-Inverting | 3.6V | - | INDUSTRIAL | - | 18 | - | 2.7V | - | 2 | 18 | 6.8 ns | 10μA | LVC/LCX/Z | Transceiver | Bidirectional | 3-STATE | - | - | 0.024 A | 4.6 ns | POSITIVE EDGE | 24mA | - | 24mA | INDEPENDENT CONTROL | - | N/A | 2.794mm | 18.4mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT162501CTPAG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | TSSOP | 56 | 1 | Tape & Reel (TR) | 2009 | e3 | yes | Discontinued | 1 (Unlimited) | 56 | EAR99 | - | 85°C | -40°C | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | 30 | 56 | - | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | 18 | 5.5V | 4.5V | - | 2 | 18 | 5.2 ns | 500μA | FCT | Transceiver | Bidirectional | 3-STATE WITH SERIES RESISTOR | - | - | 0.024 A | 4.3 ns | POSITIVE EDGE | 24mA | - | 24mA | INDEPENDENT CONTROL | - | N/A | - | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() IDT74ALVCH16501PAG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TFSOP | 56 | - | Digi-Reel® | 2006 | e3 | - | - | - | 56 | - | MATTE TIN | 85°C | -40°C | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | DUAL | GULL WING | - | 1 | 3.3V | 0.5mm | - | 56 | - | Not Qualified | - | - | 3.6V | - | INDUSTRIAL | 2.7V | - | - | - | - | 2 | 18 | - | - | ALVC/VCX/A | Transceiver | - | 3-STATE | TRUE | - | - | - | - | 24mA | 5.6 ns | 24mA | - | - | - | 1.2mm | 14mm | 6.1mm | - | - | RoHS Compliant | - | ||
![]() 74FCT162501ATPVG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | SSOP | 56 | 1 | - | 2009 | - | - | Discontinued | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 5V | Non-Inverting | - | - | - | - | 18 | 5.5V | 4.5V | - | - | - | 6 ns | 500μA | - | Transceiver | Bidirectional | - | - | - | - | - | - | 24mA | - | 24mA | - | - | - | - | 18.4mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT162501CTPAG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | TSSOP | 56 | 1 | - | 2009 | e3 | yes | Discontinued | 1 (Unlimited) | 56 | EAR99 | - | 85°C | -40°C | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | TUBE | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | 30 | 56 | - | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | 18 | 5.5V | 4.5V | - | 2 | 18 | 5.2 ns | 500μA | FCT | Transceiver | Bidirectional | 3-STATE | - | - | 0.024 A | 4.3 ns | POSITIVE EDGE | 24mA | - | 24mA | INDEPENDENT CONTROL | - | N/A | - | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() IDT74FCT16500ATPVG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | 56 | - | - | 2009 | e3 | - | - | 1 (Unlimited) | 56 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | 30 | 56 | - | Not Qualified | - | - | 5.5V | 5V | INDUSTRIAL | 4.5V | - | - | - | 50pF | 2 | 18 | - | - | FCT | Transceiver | - | 3-STATE | TRUE | - | 0.064 A | 5.1 ns | NEGATIVE EDGE | 64mA | 5.6 ns | 32mA | INDEPENDENT CONTROL | BIDIRECTIONAL | N/A | 2.794mm | 18.415mm | 7.5mm | - | - | RoHS Compliant | - | ||
![]() 74FCT162501ATPAG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | TSSOP | 56 | 1 | Tape and Reel | 2009 | e3 | yes | Discontinued | 1 (Unlimited) | 56 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | 30 | 56 | - | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | 18 | 5.5V | 4.5V | - | 2 | 18 | 6 ns | 5μA | FCT | Transceiver | Bidirectional | 3-STATE WITH SERIES RESISTOR | - | - | 0.024 A | - | POSITIVE EDGE | 24mA | - | 24mA | INDEPENDENT CONTROL | - | N/A | - | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() IDT74FCT16500CTPVG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | 56 | - | - | 2009 | e3 | - | - | 1 (Unlimited) | 56 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | 30 | 56 | - | Not Qualified | - | - | 5.5V | 5V | INDUSTRIAL | 4.5V | - | - | - | 50pF | 2 | 18 | - | - | FCT | Transceiver | - | 3-STATE | TRUE | - | 0.064 A | 4.6 ns | NEGATIVE EDGE | 64mA | 4.4 ns | 32mA | INDEPENDENT CONTROL | BIDIRECTIONAL | N/A | 2.794mm | 18.415mm | 7.5mm | - | - | RoHS Compliant | - | ||
![]() IDT74FCT16500ATPVG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | 56 | - | Tape & Reel (TR) | 2009 | e0 | - | - | 1 (Unlimited) | 56 | - | Tin/Lead (Sn85Pb15) | 85°C | -40°C | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | TAPE AND REEL | DUAL | GULL WING | - | 1 | 5V | 0.635mm | - | 56 | - | Not Qualified | - | - | 5.5V | 5V | INDUSTRIAL | 4.5V | - | - | - | - | 2 | 18 | - | - | FCT | Transceiver | - | 3-STATE | TRUE | - | 0.064 A | 5.1 ns | NEGATIVE EDGE | 64mA | 5.6 ns | 32mA | INDEPENDENT CONTROL | BIDIRECTIONAL | N/A | 2.794mm | 18.415mm | 7.5mm | - | - | RoHS Compliant | - | ||
![]() 74FCT162501ATPAG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | TSSOP | 56 | 1 | - | 2009 | - | - | Discontinued | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 5V | Non-Inverting | - | - | - | - | 18 | 5.5V | 4.5V | - | - | - | 6 ns | 5μA | - | Transceiver | Bidirectional | - | - | - | - | - | - | 24mA | - | 24mA | - | - | - | - | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT162501CTPVG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | SSOP | 56 | 1 | - | 2009 | - | - | Discontinued | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 5V | Non-Inverting | - | - | - | - | 18 | 5.5V | 4.5V | - | - | - | 5.2 ns | 5μA | - | Transceiver | Bidirectional | - | - | - | - | - | - | 24mA | - | 24mA | - | - | - | - | 18.4mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() IDT74ALVCHR16601PAG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TFSOP | 56 | - | Tape & Reel (TR) | 2005 | e3 | - | - | - | 56 | - | MATTE TIN | 85°C | -40°C | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | DUAL | GULL WING | - | 1 | 3.3V | 0.5mm | - | 56 | - | Not Qualified | - | - | 3.6V | - | INDUSTRIAL | 2.7V | - | - | - | - | 2 | 18 | - | - | ALVC/VCX/A | Transceiver | - | 3-STATE WITH SERIES RESISTOR | TRUE | - | - | - | - | 12mA | 6.3 ns | 12mA | - | - | - | 1.2mm | 14mm | 6.1mm | - | - | RoHS Compliant | - | ||
![]() IDT74FCT16500CTPVG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | 56 | - | Tape & Reel (TR) | 2009 | e0 | - | - | 1 (Unlimited) | 56 | - | Tin/Lead (Sn85Pb15) | 85°C | -40°C | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | TAPE AND REEL | DUAL | GULL WING | - | 1 | 5V | 0.635mm | - | 56 | - | Not Qualified | - | - | 5.5V | 5V | INDUSTRIAL | 4.5V | - | - | - | - | 2 | 18 | - | - | FCT | Transceiver | - | 3-STATE | TRUE | - | 0.064 A | 4.6 ns | NEGATIVE EDGE | 64mA | 4.4 ns | 32mA | INDEPENDENT CONTROL | BIDIRECTIONAL | N/A | 2.794mm | 18.415mm | 7.5mm | - | - | RoHS Compliant | - | ||
![]() 74ALVCF162835APFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TFSOP | 56 | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | - | - | - | - | 18mA | - | 18mA | - | - | - | - | 11.3mm | 4.4mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() IDT74ALVC16835PFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TFSOP | - | - | Tape & Reel (TR) | 2009 | e3 | - | - | 1 (Unlimited) | 56 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.4mm | 30 | 56 | R-PDSO-G56 | Not Qualified | - | - | 3.6V | - | INDUSTRIAL | 2.7V | - | - | - | - | 2 | 18 | - | - | ALVC/VCX/A | - | - | 3-STATE | TRUE | BUS DRIVER | - | - | - | 24mA | 5.2 ns | 24mA | - | - | - | 1.2mm | 11.3mm | 4.4mm | - | - | RoHS Compliant | - | ||
![]() 74ALVCF162835APA Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TSSOP | 56 | 1 | - | - | e0 | no | - | 1 (Unlimited) | 56 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 240 | 1 | 3.3V | 0.5mm | 20 | 56 | - | - | - | Non-Inverting | - | 2.5/3.3V | INDUSTRIAL | - | 18 | 3.6V | 2.3V | - | 2 | 18 | 6 ns | 100nA | ALVC/VCX/A | - | Unidirectional | 3-STATE WITH SERIES RESISTOR | - | BUS DRIVER | - | - | - | 18mA | - | 18mA | - | - | - | - | 14mm | 6.1mm | 1mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 74ALVCF162835APAG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | TSSOP | 56 | 1 | Tape & Reel (TR) | - | e3 | yes | - | 1 (Unlimited) | 56 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.5mm | 30 | 56 | - | - | - | Non-Inverting | - | 3.3V | INDUSTRIAL | - | 18 | 3.6V | 2.3V | - | 2 | 18 | 6 ns | 100nA | ALVC/VCX/A | - | Unidirectional | 3-STATE WITH SERIES RESISTOR | - | BUS DRIVER | - | - | - | 18mA | - | 18mA | - | - | - | - | 14mm | 6.1mm | 1mm | No | RoHS Compliant | Lead Free |