- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of connector | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Operating Mode | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Standby Voltage-Min | Output Enable | Profile | Saturation Current | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70V25S45J8 IDT | In Stock | - | - | Surface Mount | 84-LCC (J-Lead) | - | 84-PLCC (29.21x29.21) | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Kb (8K x 16) | - | - | - | 45ns | SRAM | Parallel | - | - | - | - | 45ns | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | SRAM - Dual Port, Synchronous | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 72Kb (8K x 9) | - | - | - | 9ns | SRAM | Parallel | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7130LA100JI8 IDT | In Stock | - | - | Surface Mount | 52-LCC (J-Lead) | - | 52-PLCC (19.13x19.13) | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8Kb (1K x 8) | - | - | - | 100ns | SRAM | Parallel | - | - | - | - | 100ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70V25L35PFI IDT | In Stock | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | -- | - | - | Obsolete | - | - | - | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Kb (8K x 16) | - | - | - | 35ns | SRAM | Parallel | - | - | - | - | 35ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7133LA35JI8 IDT | In Stock | - | - | Surface Mount | 68-LCC (J-Lead) | - | 68-PLCC (24.21x24.21) | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 32Kb (2K x 16) | - | - | - | 35ns | SRAM | Parallel | - | - | - | - | 35ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7006L15PFI IDT | In Stock | - | - | Surface Mount | 64-LQFP | - | 64-TQFP (14x14) | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | -- | - | - | Obsolete | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Kb (16K x 8) | - | - | - | 15ns | SRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7008L25PFI IDT | In Stock | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | -- | - | - | Obsolete | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 512Kb (64K x 8) | - | - | - | 25ns | SRAM | Parallel | - | - | - | - | 25ns | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 128-LQFP | - | 128-TQFP (14x20) | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | -- | - | - | Obsolete | - | - | - | - | SRAM - Dual Port, Synchronous | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 512Kb (32K x 16) | - | - | - | 15ns | SRAM | Parallel | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 84-LCC (J-Lead) | - | 84-PLCC (29.21x29.21) | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tube | -- | - | - | Obsolete | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 64Kb (4K x 16) | - | - | - | 55ns | SRAM | Parallel | - | - | - | - | 55ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70V27S15PFI8 IDT | In Stock | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 512Kb (32K x 16) | - | - | - | 15ns | SRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7133SA70JI IDT | In Stock | - | - | Surface Mount | 68-LCC (J-Lead) | - | 68-PLCC (24.21x24.21) | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | - | - | Obsolete | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 32Kb (2K x 16) | - | - | - | 70ns | SRAM | Parallel | - | - | - | - | 70ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70914S20PFI8 IDT | In Stock | - | - | Surface Mount | 80-LQFP | - | 80-TQFP (14x14) | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | SRAM - Dual Port, Synchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 36Kb (4K x 9) | - | - | - | 20ns | SRAM | Parallel | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7133LA45JI IDT | In Stock | - | - | Surface Mount | 68-LCC (J-Lead) | - | 68-PLCC (24.21x24.21) | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | - | - | Obsolete | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 32Kb (2K x 16) | - | - | - | 45ns | SRAM | Parallel | - | - | - | - | 45ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70V25S45J IDT | In Stock | - | - | Surface Mount | 84-LCC (J-Lead) | - | 84-PLCC (29.21x29.21) | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tube | -- | - | - | Obsolete | - | - | - | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Kb (8K x 16) | - | - | - | 45ns | SRAM | Parallel | - | - | - | - | 45ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT70V7278S15PF Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 100 | 15 ns | - | socket | 2x15 | 2.54mm | THT | INTEGRATED DEVICE TECHNOLOGY INC | female | - | - | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | LFQFP | TQFP-100 | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 2.54mm | straight | 3.3 V | pin strips | - | - | - | e0 | - | - | 3A991.B.2.B | Tin/Lead (Sn85Pb15) | - | 8542.32.00.41 | - | - | QUAD | GULL WING | 240 | 1 | 0.5 mm | not_compliant | 20 | 100 | S-PQFP-G100 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | 2 | ASYNCHRONOUS | 0.28 mA | - | - | - | 32KX16 | 3-STATE | 1.6 mm | 16 | - | 0.006 A | 524288 bit | PARALLEL | COMMON | MULTI-PORT SRAM | 3.14 V | - | beryllium copper | 3 | 14 mm | 14 mm | ||
![]() IDT70V3319S133PRFGI Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 128 | 4.2 ns | 133 MHz | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, QFP128,.63X.87 | QFP128,.63X.87 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | QFP | Yes | - | - | 3.3 V | - | - | - | - | e3 | Yes | - | 3A991.B.2.A | Matte Tin (Sn) - annealed | FLOW-THROUGH OR PIPELINED ARCHITECTURE | 8542.32.00.41 | - | - | QUAD | GULL WING | 260 | 1 | 0.5 mm | compliant | 30 | 128 | R-PQFP-G128 | Not Qualified | 3.45 V | INDUSTRIAL | 3.15 V | - | 2 | SYNCHRONOUS | 0.4 mA | - | - | - | 256KX18 | 3-STATE | 1.6 mm | 18 | - | 0.04 A | 4718592 bit | PARALLEL | COMMON | MULTI-PORT SRAM | 3.15 V | - | - | 3 | 20 mm | 14 mm | ||
![]() IDT7030LA25P Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | NO | - | 48 | 25 ns | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 1024 words | 1000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP48,.6 | DIP48,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 5 V | - | - | - | - | e0 | No | - | EAR99 | TIN LEAD | BATTERY BACK-UP | 8542.32.00.41 | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 48 | R-PDIP-T48 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | 2 | ASYNCHRONOUS | 0.18 mA | - | - | - | 1KX8 | 3-STATE | 5.08 mm | 8 | - | 0.0015 A | 8192 bit | PARALLEL | COMMON | MULTI-PORT SRAM | 2 V | - | - | - | 61.849 mm | 15.24 mm | ||
![]() IDT6116SA55L32 Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 32 | 55 ns | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 2048 words | 2000 | 70 °C | - | CERAMIC | QCCN | - | LCC32,.45X.55 | RECTANGULAR | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | - | - | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | - | - | QUAD | NO LEAD | - | - | 1.27 mm | unknown | - | - | R-XQCC-N32 | Not Qualified | - | COMMERCIAL | - | - | - | ASYNCHRONOUS | 0.1 mA | - | - | - | 2KX8 | 3-STATE | - | 8 | - | 0.002 A | 16384 bit | PARALLEL | COMMON | STANDARD SRAM | 4.5 V | - | - | - | - | - | ||
![]() IDT70V9289L6PRFG Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 128 | 15 ns | 100 MHz | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 3 | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | LFQFP | 14 X 20 MM, 1.40 MM HEIGHT, GREEN, TQFP-128 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | Yes | - | - | 3.3 V | - | - | - | - | e3 | Yes | - | 3A991.B.2.B | Matte Tin (Sn) - annealed | FLOW-THROUGH OR PIPELINED ARCHITECTURE | 8542.32.00.41 | - | - | QUAD | GULL WING | 260 | 1 | 0.5 mm | unknown | 30 | 128 | R-PQFP-G128 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | 2 | SYNCHRONOUS | 0.28 mA | - | - | - | 64KX16 | 3-STATE | 1.6 mm | 16 | - | 0.002 A | 1048576 bit | PARALLEL | COMMON | MULTI-PORT SRAM | 3 V | - | - | - | 20 mm | 14 mm | ||
![]() IDT7164S30L28 Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 28 | 29 ns | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 8192 words | 8000 | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCN | LCC-28 | LCC28,.45SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | - | - | 5 V | - | - | - | - | e0 | No | - | EAR99 | TIN LEAD | - | 8542.32.00.41 | - | - | QUAD | NO LEAD | - | 1 | 1.27 mm | not_compliant | - | 28 | S-CQCC-N28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | 1 | ASYNCHRONOUS | 0.16 mA | - | - | - | 8KX8 | 3-STATE | 2.54 mm | 8 | - | 0.015 A | 65536 bit | PARALLEL | COMMON | STANDARD SRAM | 4.5 V | YES | - | - | 11.43 mm | 11.43 mm |