- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Supply Current-Max | Access Time | Organization | Output Characteristics | Address Bus Width | Density | Standby Current-Max | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70T3599S133BCI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | BOTTOM | BALL | 225 | 1 | 2.5V | 1mm | 133MHz | 20 | 256 | 2.5V | - | INDUSTRIAL | Parallel | 2.6V | 2.4V | - | 2 | 450mA | - | 15 ns | - | 3-STATE | 34b | 4.5 Mb | - | COMMON | Synchronous | 36b | - | 1.5mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V05L20PFGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | TQFP | YES | 64 | - | RAM, SDR, SRAM | - | 2009 | e3 | yes | Active | 3 (168 Hours) | 64 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | - | 30 | 64 | 3.3V | - | INDUSTRIAL | Parallel | 3.6V | 3V | 8kB | 2 | - | 0.195mA | 20 ns | 8KX8 | 3-STATE | 26b | 64 kb | 0.005A | COMMON | - | - | 3V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 70V9169L6PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | 52.6MHz | 20 | 100 | 3.3V | - | COMMERCIAL | Parallel | 3.6V | 3V | - | 2 | 330mA | - | 15 ns | 16KX9 | 3-STATE | 14b | 144 kb | 0.003A | COMMON | Synchronous | 9b | 3V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V35761SA200BQGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | FBGA | - | 165 | 200MHz | RAM, SDR, SRAM | - | 2009 | e1 | yes | Discontinued | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | BOTTOM | BALL | 260 | 1 | 3.3V | - | 200MHz | 30 | 165 | 3.3V | - | INDUSTRIAL | Parallel | 3.465V | 3.135V | 512kB | 1 | - | - | 3.1 ns | - | - | 17b | 4.5 Mb | - | - | Synchronous | 36b | - | - | 15mm | 13mm | 1.2mm | No | RoHS Compliant | Lead Free | ||
![]() 70T3339S166BC8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SRAM | Tape & Reel | 2010 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | BOTTOM | BALL | 225 | 1 | 2.5V | 1mm | 166MHz | 20 | 256 | 2.5V | - | COMMERCIAL | Parallel | 2.6V | 2.4V | - | 2 | 450mA | - | 12 ns | - | 3-STATE | 38b | 9 Mb | 0.015A | COMMON | Synchronous | 18b | - | 1.5mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7133SA20PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | 2013 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 4kB | 2 | 310mA | - | 20 ns | - | - | 22b | 32 kb | - | - | Asynchronous | 16b | - | - | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 7052L25PFGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 120 | - | RAM, SRAM | Bulk | 2001 | - | - | Active | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | - | 4 | 300mA | - | 25 ns | - | - | 11b | 16 kb | - | - | Asynchronous | 8b | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 7052L20PFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | TQFP | YES | 120 | - | RAM, SDR, SRAM | - | 2009 | e3 | yes | Active | 3 (168 Hours) | 120 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | - | QUAD | GULL WING | 260 | 1 | 5V | - | - | - | 120 | 5V | - | COMMERCIAL | Parallel | 5.5V | 4.5V | 2kB | 4 | - | - | 20 ns | 2KX8 | - | 11b | 16 kb | - | - | - | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 7027S25G Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Through Hole | - | - | 108 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 1 (Unlimited) | 108 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | PERPENDICULAR | PIN/PEG | 240 | 1 | 5V | - | - | 20 | 108 | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 64kB | 2 | 305mA | - | 25 ns | - | 3-STATE | 30b | 512 kb | 0.005A | COMMON | Asynchronous | 16b | - | - | 30.48mm | 30.48mm | 3.68mm | No | RoHS Compliant | Contains Lead | ||
![]() 7008S35J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 84 | - | RAM, SDR, SRAM | - | 2010 | e0 | no | Active | 1 (Unlimited) | 84 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN; LOW POWER STANDBY MODE | QUAD | J BEND | 225 | 1 | 5V | - | - | - | 84 | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 64kB | 2 | 295mA | - | 35 ns | 64KX8 | 3-STATE | 32b | 512 kb | 0.015A | COMMON | Asynchronous | 8b | - | 4.57mm | 29.21mm | 29.21mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V67803S133BQI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 165 | 133MHz | RAM, SDR, SRAM | - | 2007 | e0 | no | Active | 3 (168 Hours) | 165 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | PIPELINED ARCHITECTURE | BOTTOM | BALL | 225 | 1 | 3.3V | - | 133MHz | 20 | 165 | 3.3V | - | INDUSTRIAL | Parallel | 3.465V | 3.135V | 1.1MB | 1 | 280mA | - | 4.2 ns | - | 3-STATE | 19b | 9 Mb | 0.07A | COMMON | Synchronous | 18b | - | - | 15mm | 13mm | 1.2mm | No | RoHS Compliant | Contains Lead | ||
![]() 70T3339S166BF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 208 | - | RAM, SRAM | Tape & Reel | 2010 | e0 | no | Active | 3 (168 Hours) | 208 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | BOTTOM | BALL | 225 | 1 | 2.5V | 0.8mm | 166MHz | - | 208 | 2.5V | - | COMMERCIAL | Parallel | 2.6V | 2.4V | - | 2 | 450mA | - | 12 ns | - | 3-STATE | 19b | 9 Mb | 0.015A | COMMON | Synchronous | 18b | - | - | 15mm | 15mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7142LA55J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | - | RAM, SDR, SRAM | - | 2010 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 2kB | 2 | 110mA | - | 55 ns | - | - | 22b | 16 kb | - | - | Asynchronous | 8b | - | - | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V9369L6PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | 52.6MHz | 20 | 100 | 3.3V | - | COMMERCIAL | Parallel | 3.6V | 3V | - | 2 | 350mA | - | 15 ns | 16KX18 | 3-STATE | 14b | 288 kb | 0.005A | COMMON | Synchronous | 18b | 3V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V3589S133DRG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | PQFP | YES | 208 | - | RAM, SDR, SRAM | Tape & Reel | 2010 | e3 | yes | - | 3 (168 Hours) | 208 | - | Matte Tin (Sn) | 70°C | 0°C | PIPELINED OR FLOW-THROUGH ARCHITECTURE | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | 133MHz | 30 | 208 | 3.3V | - | COMMERCIAL | Parallel | 3.45V | 3.15V | 256kB | 2 | - | 0.4mA | 25 ns | 64KX36 | 3-STATE | 16b | 2.3 Mb | 0.03A | COMMON | - | - | - | - | 28mm | 28mm | 3.5mm | No | RoHS Compliant | Lead Free | ||
![]() 71342LA20J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 52 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | SEMAPHORE; AUTOMATIC POWER-DOWN; BATTERY BACKUP | QUAD | J BEND | 225 | 1 | 5V | - | - | - | 52 | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 4kB | 2 | 240mA | - | 20 ns | 4KX8 | 3-STATE | 24b | 32 kb | 0.0015A | COMMON | Asynchronous | 8b | 2V | 4.57mm | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V34S20PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | 2008 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | 20 | 100 | 3.3V | - | COMMERCIAL | Parallel | 3.6V | 3V | 9kB | 2 | 200mA | - | 20 ns | 4KX18 | 3-STATE | 24b | 72 kb | 0.005A | COMMON | Asynchronous | 18b | 3V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V35761S166BG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | BGA | - | 119 | 166MHz | RAM, SDR, SRAM | - | 2009 | e0 | no | Discontinued | 3 (168 Hours) | 119 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED ARCHITECTURE | BOTTOM | BALL | 225 | 1 | 3.3V | - | 166MHz | 20 | 119 | 3.3V | - | COMMERCIAL | Parallel | 3.465V | 3.135V | 512kB | 1 | 320mA | - | 3.5 ns | - | 3-STATE | 17b | 4.5 Mb | 0.03A | COMMON | Synchronous | 36b | - | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Contains Lead | ||
![]() 71342LA25JI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 52 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | 52 | 5V | 5V | INDUSTRIAL | Parallel | 5.5V | 4.5V | 4kB | 2 | 260mA | - | 25 ns | 4KX8 | 3-STATE | 24b | 32 kb | 0.0015A | COMMON | Asynchronous | 8b | 2V | 4.57mm | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 7005S25PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | TQFP | YES | 64 | - | RAM, SDR, SRAM | - | 2005 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; AUTOMATIC POWER-DOWN; SEMAPHORE | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | - | 20 | 64 | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 8kB | 2 | - | - | 25 ns | 8KX8 | 3-STATE | 26b | 64 kb | 0.015A | COMMON | - | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead |