- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Usage Level | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Clock Frequency | Supply Current-Max | Access Time | Organization | Output Characteristics | Address Bus Width | Density | Standby Current-Max | Screening Level | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70V08S25PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | - | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | SEMAPHORE | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | 20 | 100 | - | 3.3V | - | COMMERCIAL | Parallel | 3.6V | 3V | 64kB | 2 | 205mA | - | - | 25 ns | 64KX8 | 3-STATE | 32b | 512 kb | 0.006A | - | COMMON | Asynchronous | 8b | 3V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V67703S75BGG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | BGA | - | 119 | - | RAM, SRAM | - | - | 2009 | e1 | yes | Active | 3 (168 Hours) | 119 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | FLOW-THROUGH ARCHITECTURE | BOTTOM | BALL | 260 | 1 | 3.3V | - | 117MHz | 30 | 119 | - | 3.3V | - | COMMERCIAL | Parallel | 3.465V | 3.135V | - | 1 | 265mA | - | - | 7.5 ns | 256KX36 | 3-STATE | 18b | 9 Mb | 0.05A | - | COMMON | Synchronous | 36b | - | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Lead Free | ||
![]() 70V3379S4PRFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | TQFP | YES | 128 | - | RAM, SDR, SRAM | - | Bulk | 2009 | e3 | yes | Active | 3 (168 Hours) | 128 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | PIPELINED OUTPUT MODE; SELF TIMED WRITE CYCLE | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | 30 | 128 | - | 3.3V | - | COMMERCIAL | Parallel | 3.45V | 3.15V | 72kB | 2 | - | 133MHz | 0.46mA | 4.2 ns | - | 3-STATE | 15b | 576 kb | 0.015A | - | COMMON | - | - | - | 1.6mm | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 7130LA35PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SDR, SRAM | - | - | 2013 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 1kB | 2 | 120mA | - | - | 35 ns | - | - | 10b | 8 kb | - | - | - | Asynchronous | 8b | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7140LA20PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SDR, SRAM | - | - | 2013 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | - | 20 | 64 | - | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 1kB | 2 | 200mA | - | - | 20 ns | 1KX8 | 3-STATE | 20b | 8 kb | 0.0015A | - | COMMON | Asynchronous | 8b | 2V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71321LA25J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | - | RAM, SDR, SRAM | - | - | 2005 | e0 | no | Active | 3 (168 Hours) | 52 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; AUTOMATIC POWER-DOWN; BATTERY BACKUP | QUAD | J BEND | 225 | 1 | 5V | - | - | - | 52 | - | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 2kB | 2 | 170mA | - | - | 25 ns | - | 3-STATE | 22b | 16 kb | 0.0015A | - | COMMON | Asynchronous | 8b | 2V | - | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 7006S35PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SDR, SRAM | - | Tape & Reel | 2008 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | - | 20 | 64 | - | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 16kB | 2 | 250mA | - | - | 35 ns | 16KX8 | 3-STATE | 28b | 128 kb | 0.015A | - | COMMON | Asynchronous | 8b | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V3319S133BCI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SRAM | - | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | PIPELINED OR FLOW-THROUGH ARCHITECTURE | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | 133MHz | - | 256 | - | 3.3V | - | INDUSTRIAL | Parallel | 3.45V | 3.15V | - | 2 | 480mA | - | - | 15 ns | - | 3-STATE | 18b | 4.5 Mb | 0.04A | - | COMMON | Synchronous | 18b | - | 1.7mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V321L35TF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | LQFP | - | 64 | - | RAM, SDR, SRAM | - | - | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | 20 | 64 | - | 3.3V | - | COMMERCIAL | Parallel | 3.6V | 3V | 2kB | 2 | 95mA | - | - | 35 ns | - | 3-STATE | 22b | 16 kb | 0.0015A | - | COMMON | Asynchronous | 8b | 2V | 1.6mm | 10mm | 10mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7006L55PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SDR, SRAM | - | Tape & Reel | 2008 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | - | 20 | 64 | - | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 16kB | 2 | 210mA | - | - | 55 ns | 16KX8 | 3-STATE | 14b | 128 kb | 0.0015A | - | COMMON | Asynchronous | 8b | 2V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7008L55G Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Through Hole | - | - | 84 | - | RAM, SDR, SRAM | - | Bulk | 2010 | e0 | no | Active | 1 (Unlimited) | 84 | EAR99 | TIN LEAD | 70°C | 0°C | - | PERPENDICULAR | PIN/PEG | 240 | 1 | 5V | - | - | - | 84 | - | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 64kB | 2 | 230mA | - | - | 55 ns | 64KX8 | 3-STATE | 32b | 512 kb | 0.005A | - | COMMON | Asynchronous | 8b | - | - | 27.94mm | 27.94mm | 3.68mm | No | RoHS Compliant | Contains Lead | ||
![]() 7052L20PFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | TQFP | YES | 120 | - | RAM, SDR, SRAM | - | - | 2009 | e3 | yes | Active | 3 (168 Hours) | 120 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | - | QUAD | GULL WING | 260 | 1 | 5V | - | - | - | 120 | - | 5V | - | COMMERCIAL | Parallel | 5.5V | 4.5V | 2kB | 4 | - | - | - | 20 ns | 2KX8 | - | 11b | 16 kb | - | - | - | - | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 7027S25G Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Through Hole | - | - | 108 | - | RAM, SDR, SRAM | - | - | 2009 | e0 | no | Active | 1 (Unlimited) | 108 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | PERPENDICULAR | PIN/PEG | 240 | 1 | 5V | - | - | 20 | 108 | - | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 64kB | 2 | 305mA | - | - | 25 ns | - | 3-STATE | 30b | 512 kb | 0.005A | - | COMMON | Asynchronous | 16b | - | - | 30.48mm | 30.48mm | 3.68mm | No | RoHS Compliant | Contains Lead | ||
![]() 7008S35J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 84 | - | RAM, SDR, SRAM | - | - | 2010 | e0 | no | Active | 1 (Unlimited) | 84 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN; LOW POWER STANDBY MODE | QUAD | J BEND | 225 | 1 | 5V | - | - | - | 84 | - | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 64kB | 2 | 295mA | - | - | 35 ns | 64KX8 | 3-STATE | 32b | 512 kb | 0.015A | - | COMMON | Asynchronous | 8b | - | 4.57mm | 29.21mm | 29.21mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 7164S100DB Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | CDIP | NO | 28 | - | RAM, SRAM - Asynchronous | Military grade | Bulk | 2011 | e0 | no | Active | 1 (Unlimited) | 28 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | DUAL | THROUGH-HOLE | 240 | 1 | 5V | 2.54mm | - | - | 28 | - | 5V | 5V | MILITARY | Parallel | - | - | - | 1 | - | - | - | - | 8KX8 | 3-STATE | 13b | 64 kb | 0.02A | MIL-STD-883 Class B | COMMON | - | - | - | - | 37.2mm | 15.24mm | 1.65mm | No | RoHS Compliant | Contains Lead | ||
![]() 7006L35PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SDR, SRAM | - | - | 2008 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | - | 20 | 64 | - | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 16kB | 2 | 210mA | - | - | 35 ns | 16KX8 | 3-STATE | 28b | 128 kb | 0.0015A | - | COMMON | Asynchronous | 8b | 2V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70914S20PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 80 | - | RAM, SDR, SRAM | - | - | 2010 | e0 | no | Active | 3 (168 Hours) | 80 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | QUAD | GULL WING | 240 | 1 | 5V | 0.65mm | 50MHz | 20 | 80 | Not Qualified | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 4.5kB | 2 | 290mA | - | - | 20 ns | 4KX9 | 3-STATE | 24b | 36 kb | 0.015A | - | COMMON | Synchronous | 9b | - | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 70T651S10BFGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | - | YES | 208 | - | RAM, SDR, SRAM | - | - | 2009 | e1 | yes | Active | 3 (168 Hours) | 208 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | BOTTOM | BALL | 260 | 1 | 2.5V | 0.8mm | - | 30 | 208 | - | 2.5V | - | INDUSTRIAL | Parallel | 2.6V | 2.4V | 1.1MB | 2 | - | - | 0.445mA | 10 ns | - | 3-STATE | 18b | 9 Mb | - | - | COMMON | - | - | - | - | 15mm | 15mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 70V3399S133BCI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | - | - | 256 | 133MHz | RAM, SDR, SRAM | - | - | 2009 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | PIPELINED OR FLOW-THROUGH ARCHITECTURE | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | 133MHz | - | 256 | - | 3.3V | - | INDUSTRIAL | Parallel | 3.45V | 3.15V | 256kB | 2 | 480mA | - | - | 4.2 ns | - | 3-STATE | 34b | 2.3 Mb | 0.04A | - | COMMON | Synchronous | 18b | - | 1.7mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70261L20PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | - | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 32kB | 2 | 275mA | - | - | 20 ns | - | - | 28b | 256 kb | - | - | - | Asynchronous | 16b | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead |