- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Supply Current-Max | Access Time | Organization | Output Characteristics | Address Bus Width | Density | Standby Current-Max | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7140SA35J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | - | RAM, SDR, SRAM | - | 2013 | e0 | no | Active | 3 (168 Hours) | 52 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | 52 | - | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 1kB | 2 | 165mA | - | 35 ns | 1KX8 | 3-STATE | 20b | 8 kb | 0.03A | COMMON | Asynchronous | 8b | - | 4.57mm | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V256SA15PZG8 Integrated Device Technology (IDT) | 1960 | - | Datasheet | 7 Weeks | Surface Mount | TSOP | - | 28 | - | RAM, SDR, SRAM - Asynchronous | - | 2012 | e3 | yes | Active | 3 (168 Hours) | 28 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.55mm | - | 30 | 28 | - | 3.3V | - | COMMERCIAL | Parallel | 3.6V | 3V | 32kB | 1 | 85mA | - | 15 ns | 32KX8 | 3-STATE | 15b | 256 kb | 0.002A | COMMON | Asynchronous | 8b | 3V | - | 8mm | 11.8mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 70T651S15BC Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SDR, SRAM | Bulk | 2009 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | BOTTOM | BALL | 225 | 1 | 2.5V | 1mm | - | 20 | 256 | - | 2.5V | - | COMMERCIAL | Parallel | 2.6V | 2.4V | 1.1MB | 2 | 305mA | - | 15 ns | - | 3-STATE | 18b | 9 Mb | 0.01A | COMMON | Asynchronous | 36b | - | 1.5mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71342LA25JI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 52 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | 52 | - | 5V | 5V | INDUSTRIAL | Parallel | 5.5V | 4.5V | 4kB | 2 | 260mA | - | 25 ns | 4KX8 | 3-STATE | 24b | 32 kb | 0.0015A | COMMON | Asynchronous | 8b | 2V | 4.57mm | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 71256L20YGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | - | YES | 28 | - | RAM, SDR, SRAM - Asynchronous | - | 2011 | e3 | yes | Active | 3 (168 Hours) | 28 | - | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | J BEND | 260 | 1 | 5V | - | - | - | 28 | - | 5V | 5V | INDUSTRIAL | Parallel | 5.5V | 4.5V | 32kB | 1 | - | - | 20 ns | 32KX8 | 3-STATE | 15b | 256 kb | - | COMMON | - | - | 2V | 3.556mm | 17.9mm | 7.6mm | 2.67mm | No | RoHS Compliant | Lead Free | ||
![]() 7034S20PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | 20 | 100 | - | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 9kB | 2 | 290mA | - | 20 ns | 4KX18 | 3-STATE | 12b | 72 kb | 0.015A | COMMON | Asynchronous | 18b | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7015S12PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 80 | - | RAM, SDR, SRAM | - | 2010 | e3 | yes | Active | 3 (168 Hours) | 80 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 80 | Not Qualified | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 9kB | 2 | 325mA | - | 12 ns | 8KX9 | 3-STATE | 26b | 72 kb | 0.015A | COMMON | Asynchronous | 9b | - | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 7025S17J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 84 | - | RAM, SDR, SRAM | - | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 16kB | 2 | 310mA | - | 17 ns | - | - | 26b | 128 kb | - | - | Asynchronous | 16b | - | - | 29.21mm | 29.21mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 7134LA70P Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Through Hole | PDIP | - | 48 | - | RAM, SDR, SRAM | Bulk | 2013 | e0 | no | Discontinued | 1 (Unlimited) | 48 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | AUTOMATIC POWER-DOWN; BATTERY BACKUP | DUAL | - | 245 | 1 | 5V | - | - | - | 48 | - | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 4kB | 2 | 200mA | - | 70 ns | 4KX8 | 3-STATE | 24b | 32 kb | 0.0015A | COMMON | Asynchronous | 8b | 2V | 5.08mm | 61.7mm | 15.24mm | 3.8mm | No | RoHS Compliant | Contains Lead | ||
![]() 7008S15PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | Bulk | 2010 | e0 | no | Active | 3 (168 Hours) | 100 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | 20 | 100 | - | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 64kB | 2 | 365mA | - | 15 ns | 64KX8 | 3-STATE | 32b | 512 kb | 0.015A | COMMON | Asynchronous | 8b | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V3557S85BGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | BGA | - | 119 | - | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 119 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | FLOW-THROUGH ARCHITECTURE | BOTTOM | BALL | 225 | 1 | 3.3V | - | 91MHz | 20 | 119 | - | 3.3V | - | INDUSTRIAL | Parallel | 3.465V | 3.135V | - | 1 | 235mA | - | 8.5 ns | - | 3-STATE | 17b | 4.5 Mb | 0.045A | COMMON | Synchronous | 36b | - | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Contains Lead | ||
![]() 70T3519S133BFGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | - | - | 208 | 133MHz | RAM, SDR, SRAM | - | 2009 | - | - | Active | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 133MHz | - | - | - | 2.5V | - | - | Parallel | 2.6V | 2.4V | 1.1MB | 2 | - | - | 4.2 ns | - | - | 36b | 9 Mb | - | - | - | - | - | - | 15mm | 15mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71T75802S200BG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Surface Mount | BGA | - | 119 | - | RAM, SRAM | Tape & Reel | 2012 | e0 | no | Active | 3 (168 Hours) | 119 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED ARCHITECTURE | BOTTOM | BALL | 225 | 1 | 2.5V | - | 200MHz | - | 119 | - | 2.5V | - | COMMERCIAL | Parallel | 2.625V | 2.375V | - | 1 | 275mA | - | 3.2 ns | - | 3-STATE | 20b | 18 Mb | 0.04A | COMMON | Synchronous | 18b | 2.38V | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V9389L7PRF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 128 | - | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 128 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | 83.3MHz | - | 128 | - | 3.3V | - | COMMERCIAL | Parallel | 3.6V | 3V | - | 2 | 250mA | - | 18 ns | 64KX18 | 3-STATE | 32b | 1.1 Mb | - | COMMON | Synchronous | 18b | 3V | 1.6mm | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V9389L12PRF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 128 | 83MHz | RAM, SDR, SRAM | Bulk | 2009 | e0 | no | Active | 3 (168 Hours) | 128 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | 33.3MHz | - | 128 | - | 3.3V | - | COMMERCIAL | Parallel | 3.6V | 3V | 128kB | 2 | 200mA | - | 12 ns | 64KX18 | 3-STATE | 16b | 1.1 Mb | - | COMMON | Synchronous | 18b | 3V | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V9389L9PRF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 128 | 83MHz | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 128 | - | Tin/Lead (Sn85Pb15) | 70°C | -40°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | 40MHz | - | 128 | - | 3.3V | - | COMMERCIAL | Parallel | 3.6V | 3V | 128kB | 2 | 230mA | - | 9 ns | 64KX18 | 3-STATE | 32b | 1.1 Mb | - | COMMON | Synchronous | 18b | 3V | 1.6mm | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V3569S6BF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 208 | - | RAM, SRAM | Tape & Reel | 2008 | e0 | no | Active | 3 (168 Hours) | 208 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED OUTPUT MODE, SELF TIMED WRITE CYCLE | BOTTOM | BALL | 225 | 1 | 3.3V | 0.8mm | 83.3MHz | 20 | 208 | - | 3.3V | - | COMMERCIAL | Parallel | 3.45V | 3.15V | - | 2 | 310mA | - | 6 ns | 16KX36 | 3-STATE | 14b | 576 kb | 0.015A | COMMON | Synchronous | 36b | - | - | 15mm | 15mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V24S25PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | TQFP | YES | 100 | - | RAM, SDR, SRAM | - | 2008 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | 20 | 100 | - | 3.3V | - | COMMERCIAL | Parallel | 3.6V | 3V | 8kB | 2 | - | 0.19mA | 25 ns | 4KX16 | 3-STATE | 24b | 64 kb | 0.005A | COMMON | - | - | 3V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7005L35PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SDR, SRAM | - | 2005 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 8kB | 2 | 210mA | - | 35 ns | - | - | 26b | 64 kb | - | - | Asynchronous | 8b | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V05L55J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | PLCC | YES | 68 | - | RAM, SDR, SRAM | - | 2006 | e0 | no | Active | 1 (Unlimited) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | J BEND | 225 | 1 | 3.3V | - | - | - | 68 | - | 3.3V | - | COMMERCIAL | Parallel | 3.6V | 3V | 8kB | 2 | - | 0.155mA | 55 ns | 8KX8 | 3-STATE | 26b | 64 kb | - | COMMON | - | - | 3V | - | 24mm | 24mm | 3.63mm | No | RoHS Compliant | Contains Lead |