- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Usage Level | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Supply Current-Max | Access Time | Organization | Output Characteristics | Address Bus Width | Density | Standby Current-Max | Screening Level | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70V5388S166BCI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | - | - | 256 | - | RAM, SRAM | - | Tape & Reel | 2008 | e0 | no | Discontinued | 3 (168 Hours) | 256 | 3A991.B.2.A | Tin/Lead (Sn63Pb37) | 85°C | -40°C | PIPELINED ARCHITECTURE | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | 166MHz | - | 256 | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.45V | 3.15V | - | 4 | 400mA | - | 3.2 ns | - | 3-STATE | 16b | 1.1 Mb | 0.015A | - | - | COMMON | Synchronous | 18b | - | 1.5mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7038L20PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SRAM | - | - | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN; LOW POWER STANDBY MODE | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | 20 | 100 | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | - | 2 | 300mA | - | 20 ns | 64KX18 | 3-STATE | 16b | 1.1 Mb | 0.003A | - | - | COMMON | Asynchronous | 18b | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7015L15PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 80 | - | RAM, SDR, SRAM | - | - | 2010 | e0 | no | Active | 3 (168 Hours) | 80 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | GULL WING | 240 | 1 | 5V | 0.65mm | - | 20 | 80 | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 9kB | 2 | 260mA | - | 15 ns | 8KX9 | 3-STATE | 26b | 72 kb | 0.005A | - | - | COMMON | Asynchronous | 9b | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V05S55PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | TQFP | YES | 64 | - | RAM, SDR, SRAM | - | - | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | GULL WING | 240 | 1 | 3.3V | 0.8mm | - | 20 | 64 | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 8kB | 2 | - | 0.18mA | 55 ns | 8KX8 | 3-STATE | 26b | 64 kb | 0.005A | - | - | COMMON | - | - | 3V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V07L55PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 80 | - | RAM, SDR, SRAM | - | - | 2009 | e0 | no | Active | 3 (168 Hours) | 80 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | 20 | 80 | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 32kB | 2 | 120mA | - | 55 ns | - | 3-STATE | 30b | 256 kb | 0.003A | - | - | COMMON | Asynchronous | 8b | 3V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V9089L12PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | - | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | 33.3MHz | 20 | 100 | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 64kB | 2 | 205mA | - | 12 ns | 64KX8 | 3-STATE | 16b | 512 kb | 0.003A | - | - | COMMON | Synchronous | 8b | 3V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71T75902S75PFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | - | LQFP | YES | 100 | - | RAM, SRAM | - | Tape & Reel | 2005 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | FLOW-THROUGH ARCHITECTURE | QUAD | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 100 | 2.5V | 2.625V | - | INDUSTRIAL | 2.375V | Parallel | - | - | - | 1 | - | 0.275mA | - | - | 3-STATE | 20b | 18 Mb | 0.04A | - | 7.5 ns | COMMON | - | - | 2.38V | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71321LA35TF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | LQFP | - | 64 | - | RAM, SDR, SRAM | - | - | 2008 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; AUTOMATIC POWER-DOWN; BATTERY BACKUP | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | 20 | 64 | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 2kB | 2 | 120mA | - | 35 ns | - | 3-STATE | 22b | 16 kb | 0.0015A | - | - | COMMON | Asynchronous | 8b | 2V | - | 10mm | 10mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70121S35J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | - | RAM, SDR, SRAM | - | - | 2008 | e0 | no | Active | 3 (168 Hours) | 52 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | 52 | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 2.3kB | 2 | 250mA | - | 35 ns | - | 3-STATE | 11b | 18 kb | 0.015A | - | - | COMMON | Asynchronous | 9b | 2V | 4.57mm | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V06S35J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 68 | - | RAM, SDR, SRAM | - | - | 2008 | e0 | no | Active | 1 (Unlimited) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | J BEND | 225 | 1 | 3.3V | - | - | - | 68 | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 16kB | 2 | 180mA | - | 35 ns | 16KX8 | 3-STATE | 28b | 128 kb | 0.005A | - | - | COMMON | Asynchronous | 8b | 2V | 4.57mm | 24mm | 24mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 70T3719MS166BBG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 14 Weeks | Surface Mount | BGA | - | 324 | 166MHz | RAM, SDR, SRAM | - | Bulk | 2010 | e1 | yes | Active | 3 (168 Hours) | 324 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | PIPELINED OR FLOW-THROUGH ARCHITECTURE | BOTTOM | BALL | 260 | 1 | 2.5V | 1mm | 166MHz | 30 | 324 | 2.5V | - | - | COMMERCIAL | - | Parallel | 2.6V | 2.4V | 2.3MB | 2 | 900mA | - | 3.6 ns | - | 3-STATE | 36b | 18 Mb | - | - | - | COMMON | Synchronous | 72b | - | - | 19mm | 19mm | 1.76mm | No | RoHS Compliant | Lead Free | ||
![]() 7164L35DB Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | CDIP | NO | 28 | - | RAM, SRAM - Asynchronous | Military grade | Bulk | 2011 | e0 | no | Active | 1 (Unlimited) | 28 | - | Tin/Lead (Sn63Pb37) | 125°C | -55°C | - | DUAL | THROUGH-HOLE | 240 | 1 | 5V | 2.54mm | - | - | 28 | 5V | - | 5V | MILITARY | - | Parallel | - | - | - | 1 | - | - | - | 8KX8 | 3-STATE | 13b | 64 kb | 0.0002A | MIL-STD-883 Class B | 35 ns | COMMON | - | - | 2V | - | 37.2mm | 15.24mm | 1.65mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V9369L7PFI Integrated Device Technology (IDT) | 107 | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SRAM | - | - | 2008 | e0 | no | Active | 3 (168 Hours) | 100 | - | Tin/Lead (Sn85Pb15) | 85°C | -40°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | 45.45MHz | 20 | 100 | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.6V | 3V | - | 2 | 335mA | - | 18 ns | 16KX18 | 3-STATE | 28b | 288 kb | 0.015A | - | - | COMMON | Synchronous | 18b | 3V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V321S55TF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | LQFP | - | 64 | - | RAM, SDR, SRAM | - | - | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | BATTERY BACKUP;AUTOMATIC POWER DOWN | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | 20 | 64 | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 2kB | 2 | 115mA | - | 55 ns | - | 3-STATE | 22b | 16 kb | 0.005A | - | - | COMMON | Asynchronous | 8b | 3V | 1.6mm | 10mm | 10mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V3558SA100BQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 11 Weeks | Surface Mount | - | - | 165 | - | RAM, SRAM | - | Tape & Reel | 2015 | e1 | yes | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | BOTTOM | BALL | 260 | 1 | 3.3V | - | 100MHz | - | 165 | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.465V | 3.135V | - | 1 | 250mA | - | 5 ns | - | - | 18b | 4.5 Mb | - | - | - | - | Synchronous | 18b | - | - | 15mm | 13mm | 1.2mm | No | RoHS Compliant | Lead Free | ||
![]() 70V3399S166PRF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | TQFP | - | 128 | 166MHz | RAM, SDR, SRAM | - | - | 2009 | e0 | no | Active | 3 (168 Hours) | 128 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | QUAD | GULL WING | 225 | 1 | 3.3V | 0.635mm | 166MHz | - | 128 | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.45V | 3.15V | 256kB | 2 | 500mA | - | 3.6 ns | - | 3-STATE | 34b | 2.3 Mb | 0.03A | - | - | COMMON | Synchronous | 18b | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7037L20PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | Bulk | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN; LOW POWER STANDBY MODE | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | 20 | 100 | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 72kB | 2 | 300mA | - | 20 ns | - | 3-STATE | 15b | 576 kb | 0.003A | - | - | COMMON | Asynchronous | 18b | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V67602S133PFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Surface Mount | TQFP | - | 100 | 133MHz | RAM, SDR, SRAM | - | - | 2004 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | PIPELINED ARCHITECTURE | QUAD | GULL WING | 260 | 1 | 3.3V | 0.65mm | 133MHz | 30 | 100 | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.465V | 3.135V | 1.1MB | 1 | 260mA | - | 4.2 ns | 256KX36 | 3-STATE | 18b | 9 Mb | 0.07A | - | - | COMMON | Synchronous | 36b | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() IDT70V24S55PF Integrated Device Technology | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-8976408MYA Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |