- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Access Time | Organization | Output Characteristics | Address Bus Width | Density | Standby Current-Max | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7006S15PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | - | 20 | 64 | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 16kB | 2 | 310mA | 15 ns | 16KX8 | 3-STATE | 28b | 128 kb | 0.015A | - | COMMON | Asynchronous | 8b | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V67803S166PFGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SRAM | - | 2009 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | PIPELINED | QUAD | GULL WING | 260 | 1 | 3.3V | 0.65mm | 166MHz | - | 100 | 3.3V | - | INDUSTRIAL | Parallel | 3.465V | 3.135V | - | 1 | - | 3.5 ns | - | - | 19b | 9 Mb | - | - | - | Synchronous | 18b | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71V124SA12PHGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | TSOP | YES | 32 | - | RAM, SDR, SRAM - Asynchronous | - | 2013 | e3 | yes | Active | 3 (168 Hours) | 32 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | 32 | 3.3V | - | INDUSTRIAL | Parallel | 3.6V | 3V | 128kB | 1 | - | 12 ns | - | 3-STATE | 17b | 1 Mb | - | - | COMMON | - | - | 3V | - | 20.95mm | 10.16mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 70125L55J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | LCC | YES | 52 | - | RAM, SRAM | - | 2008 | e0 | no | Active | 3 (168 Hours) | 52 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | 52 | 5V | 5V | COMMERCIAL | Parallel | - | - | - | 2 | - | - | - | 3-STATE | 22b | 18 kb | 0.015A | 55 ns | COMMON | - | - | 2V | 4.57mm | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V34S20PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | Bulk | 2008 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | 20 | 100 | 3.3V | - | COMMERCIAL | Parallel | 3.6V | 3V | 9kB | 2 | 200mA | 20 ns | 4KX18 | 3-STATE | 24b | 72 kb | 0.005A | - | COMMON | Asynchronous | 18b | 3V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V28L20PFGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | Bulk | 2008 | - | - | Active | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | Parallel | 3.6V | 3V | 128kB | 2 | 220mA | 20 ns | - | - | 32b | 1 Mb | - | - | - | Asynchronous | 16b | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 7143LA20PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SRAM | - | 2008 | - | no | Active | - | - | EAR99 | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 100 | 5V | - | - | Parallel | 5.5V | 4.5V | - | 2 | 280mA | 20 ns | - | - | 22b | 32 kb | - | - | - | Asynchronous | 16b | - | - | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 70V08S20PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | 20 | 100 | 3.3V | - | COMMERCIAL | Parallel | 3.6V | 3V | 64kB | 2 | 255mA | 20 ns | 64KX8 | 3-STATE | 32b | 512 kb | 0.006A | - | COMMON | Asynchronous | 8b | 3V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V3389S5PRFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 128 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 128 | - | Tin/Lead (Sn85Pb15) | 85°C | -40°C | PIPELINED OUTPUT MODE; SELF-TIMED WRITE CYCLE | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | 100MHz | - | 128 | 3.3V | - | INDUSTRIAL | Parallel | 3.45V | 3.15V | 128kB | 2 | 415mA | 5 ns | 64KX18 | 3-STATE | 32b | 1.1 Mb | 0.03A | - | COMMON | Synchronous | 18b | - | 1.6mm | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V35761S183BGGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | BGA | - | 119 | 183MHz | RAM, SDR, SRAM | - | 2009 | - | yes | Discontinued | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 183MHz | - | 119 | 3.3V | - | - | Parallel | 3.465V | 3.135V | 512kB | 1 | 350mA | 3.3 ns | - | - | 17b | 4.5 Mb | - | - | - | Synchronous | 36b | - | - | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Lead Free | ||
![]() 71V321L25PFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | BATTERY BACKUP;AUTOMATIC POWER DOWN | QUAD | GULL WING | 240 | 1 | 3.3V | 0.8mm | - | 20 | 64 | 3.3V | - | INDUSTRIAL | Parallel | 3.6V | 3V | 2kB | 2 | 130mA | 25 ns | - | 3-STATE | 22b | 16 kb | 0.004A | - | COMMON | Asynchronous | 8b | 2V | 1.6mm | 14mm | 14mm | 1.4mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 71V3556SA100BG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | BGA | - | 119 | 100MHz | RAM, SDR, SRAM | - | 2013 | e0 | no | Active | 3 (168 Hours) | 119 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED | BOTTOM | BALL | 225 | 1 | 3.3V | - | 100MHz | - | 119 | 3.3V | - | COMMERCIAL | Parallel | 3.465V | 3.135V | 512kB | 1 | 250mA | 5 ns | - | - | 17b | 4.5 Mb | - | - | - | Synchronous | 36b | - | - | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V37L15PFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | TQFP | YES | 100 | - | RAM, SDR, SRAM | - | 2009 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | INTERRUPT FLAG | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | 30 | 100 | 3.3V | - | COMMERCIAL | Parallel | 3.6V | 3V | 72kB | 2 | - | 15 ns | - | 3-STATE | 30b | 576 kb | 0.003A | - | COMMON | - | - | 3V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 70V07L55PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 80 | - | RAM, SRAM | Tape & Reel | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | Parallel | 3.6V | 3V | - | 2 | 120mA | 55 ns | - | - | 30b | 256 kb | - | - | - | Asynchronous | 8b | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71342SA20PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | - | 20 | 64 | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 4kB | 2 | 280mA | 20 ns | 4KX8 | 3-STATE | 24b | 32 kb | 0.015A | - | COMMON | Asynchronous | 8b | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 709269L12PFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | 33.3MHz | 20 | 100 | 5V | 5V | INDUSTRIAL | Parallel | 5.5V | 4.5V | 32kB | 2 | 340mA | 12 ns | 16KX16 | 3-STATE | 28b | 256 kb | 0.005A | - | COMMON | Synchronous | 16b | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7038L20PFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | Bulk | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | - | Tin/Lead (Sn85Pb15) | 85°C | -40°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN; LOW POWER STANDBY MODE | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | 20 | 100 | 5V | 5V | INDUSTRIAL | Parallel | 5.5V | 4.5V | 128kB | 2 | 360mA | 20 ns | 64KX18 | 3-STATE | 16b | 1.1 Mb | 0.003A | - | COMMON | Asynchronous | 18b | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V38L20PFGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | Bulk | 2009 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | 30 | 100 | 3.3V | - | INDUSTRIAL | Parallel | 3.6V | 3V | 128kB | 2 | 220mA | 20 ns | 64KX18 | 3-STATE | 32b | 1.1 Mb | 0.003A | - | COMMON | Asynchronous | 18b | 3V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71V016SA12BF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | - | - | 48 | - | RAM, SDR, SRAM - Asynchronous | Tape & Reel | 2011 | e0 | no | Active | 3 (168 Hours) | 48 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | BOTTOM | BALL | 225 | 1 | 3.3V | 0.75mm | - | 20 | 48 | 3.3V | - | COMMERCIAL | Parallel | 3.6V | 3V | 128kB | 1 | 150mA | 12 ns | - | 3-STATE | 16b | 1 Mb | - | - | COMMON | Asynchronous | 16b | - | - | 7mm | 7mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V3589S133DRG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PQFP | - | 208 | - | RAM, SDR, SRAM | Bulk | 2010 | e3 | yes | Active | 3 (168 Hours) | 208 | - | Matte Tin (Sn) | 70°C | 0°C | PIPELINED OR FLOW-THROUGH ARCHITECTURE | QUAD | GULL WING | - | 1 | 3.3V | 0.5mm | 133MHz | - | 208 | 3.3V | - | COMMERCIAL | Parallel | 3.45V | 3.15V | 256kB | 2 | 400mA | 25 ns | 64KX36 | 3-STATE | 32b | 2.3 Mb | 0.03A | - | COMMON | Synchronous | 36b | - | 4.1mm | 28mm | 28mm | 3.5mm | No | RoHS Compliant | Lead Free |