- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Memory Types | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Max Supply Current | Access Time | Organization | Output Characteristics | Address Bus Width | Density | Standby Current-Max | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71V67603S150PFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Surface Mount | TQFP | - | 100 | 657.000198mg | 150MHz | RAM, SDR, SRAM | - | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | 150MHz | - | - | 3.3V | - | - | - | - | Parallel | 3.465V | 3.135V | 1.1MB | 1 | 305mA | 305mA | 3.8 ns | - | - | 18b | 9 Mb | - | - | - | Synchronous | 36b | - | 1.4mm | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71321SA20TF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | - | RAM, SDR, SRAM | - | 2005 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | 20 | 64 | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 2kB | 2 | 250mA | - | 20 ns | - | 3-STATE | 22b | 16 kb | 0.015A | - | COMMON | Asynchronous | 8b | - | - | - | 10mm | 10mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7140SA35PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | - | RAM, SDR, SRAM | - | 2013 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | - | 20 | 64 | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 1kB | 2 | 165mA | - | 35 ns | 1KX8 | 3-STATE | 20b | 8 kb | 0.03A | - | COMMON | Asynchronous | 8b | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V65703S80BQG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 165 | - | - | RAM, SRAM | - | 2009 | e1 | yes | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | FLOW-THROUGH | BOTTOM | BALL | 260 | 1 | 3.3V | - | 95MHz | 30 | 165 | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.465V | 3.135V | - | 1 | 250mA | - | 8 ns | 256KX36 | - | 18b | 9 Mb | - | - | - | Synchronous | 36b | - | - | - | 15mm | 13mm | 1.2mm | No | RoHS Compliant | Lead Free | ||
![]() 71V3578S150PFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | TQFP | - | 100 | - | 150MHz | RAM, SDR, SRAM | Tape & Reel | 2012 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | PIPELINED ARCHITECTURE | QUAD | GULL WING | 260 | 1 | 3.3V | 0.65mm | 150MHz | 30 | 100 | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.465V | 3.135V | 512kB | 1 | 295mA | - | 3.8 ns | - | 3-STATE | 18b | 4.5 Mb | 0.03A | - | COMMON | Synchronous | 18b | - | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 70V9279L9PRF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 128 | - | - | RAM, SDR, SRAM | - | 2008 | e0 | no | Active | 3 (168 Hours) | 128 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | 40MHz | - | 128 | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 64kB | 2 | 225mA | - | 9 ns | - | 3-STATE | 15b | 512 kb | 0.003A | - | COMMON | Synchronous | 16b | 3V | - | 1.6mm | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V24S20PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | - | RAM, SDR, SRAM | - | 2008 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | 20 | 100 | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 8kB | 2 | 200mA | - | 20 ns | 4KX16 | 3-STATE | 24b | 64 kb | 0.005A | - | COMMON | Asynchronous | 16b | 3V | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V9089L12PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | - | RAM, SDR, SRAM | Bulk | 2009 | - | no | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | 33.3MHz | - | 100 | 3.3V | - | - | - | - | Parallel | 3.6V | 3V | 64kB | 2 | 205mA | - | 12 ns | - | - | 32b | 512 kb | - | - | - | Synchronous | 8b | - | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7054L20PRF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 128 | - | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | AUTOMATIC POWER DOWN; LOW POWER STANDBY MODE | QUAD | FLAT | 225 | 1 | 5V | 0.5mm | - | - | 128 | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 4kB | 4 | 250mA | - | 20 ns | - | 3-STATE | 12b | 32 kb | 0.0015A | - | COMMON | Asynchronous | 8b | 2V | - | 1.6mm | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 709289L7PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | 45.45MHz | 20 | 100 | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 128kB | 2 | 465mA | - | 7 ns | 64KX16 | 3-STATE | 32b | 1 Mb | 0.003A | - | COMMON | Synchronous | 16b | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V05S55PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | - | RAM, SDR, SRAM | - | 2006 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | GULL WING | 240 | 1 | 3.3V | 0.8mm | - | 20 | 64 | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 8kB | 2 | 180mA | - | 55 ns | 8KX8 | 3-STATE | 26b | 64 kb | 0.005A | - | COMMON | Asynchronous | 8b | 3V | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7038L20PFGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | - | RAM, SRAM | Tape & Reel | 2009 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | QUAD | GULL WING | 260 | 1 | 5V | 0.5mm | - | 30 | 100 | 5V | - | 5V | INDUSTRIAL | - | Parallel | 5.5V | 4.5V | - | 2 | 360mA | - | 20 ns | 64KX18 | 3-STATE | 32b | 1.1 Mb | 0.003A | - | COMMON | Asynchronous | 18b | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 70V38L15PFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | LQFP | YES | 100 | - | - | RAM, SRAM | Tape & Reel | 2009 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | 30 | 100 | 3.3V | 3.6V | - | COMMERCIAL | 3V | Parallel | - | - | - | 2 | - | - | - | 64KX18 | 3-STATE | 32b | 1.1 Mb | 0.003A | 15 ns | COMMON | - | - | 3V | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 70V3579S5BF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 208 | - | - | RAM, SDR, SRAM | Bulk | 2009 | e0 | no | Active | 3 (168 Hours) | 208 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED OUTPUT MODE, SELF TIMED WRITE CYCLE | BOTTOM | BALL | 225 | 1 | 3.3V | 0.8mm | 100MHz | 20 | 208 | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.45V | 3.15V | 128kB | 2 | 360mA | - | 10 ns | - | 3-STATE | 30b | 1.1 Mb | - | - | COMMON | Synchronous | 36b | - | - | - | 15mm | 15mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V9289L7PRF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 128 | - | 83MHz | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 128 | - | Tin/Lead (Sn85Pb15) | 70°C | -40°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | 83.3MHz | - | 128 | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 128kB | 2 | 250mA | - | 7 ns | 64KX16 | 3-STATE | 16b | 1 Mb | - | - | COMMON | Synchronous | 16b | 3V | - | 1.6mm | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70T659S15BC8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | - | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | BOTTOM | BALL | 225 | 1 | 2.5V | 1mm | - | 20 | 256 | 2.5V | - | - | COMMERCIAL | - | Parallel | 2.6V | 2.4V | - | 2 | 305mA | - | 15 ns | - | 3-STATE | 34b | 4.5 Mb | 0.01A | - | COMMON | Asynchronous | 36b | - | - | 1.5mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 709089S12PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | 657.000198mg | - | RAM, SDR, SRAM | - | 2010 | - | no | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | 33.3MHz | - | 100 | 5V | - | - | - | - | Parallel | 5.5V | 4.5V | 64kB | 2 | 345mA | 345mA | 12 ns | - | - | 32b | 512 kb | - | - | - | Synchronous | 8b | - | 1.4mm | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V3579S4BF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 208 | - | - | RAM, SRAM | Tape & Reel | 2008 | e0 | no | Active | 3 (168 Hours) | 208 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED OUTPUT MODE, SELF-TIMED WRITE CYCLE | BOTTOM | BALL | 225 | 1 | 3.3V | 0.8mm | 133MHz | 20 | 208 | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.45V | 3.15V | - | 2 | 460mA | - | 4.2 ns | - | 3-STATE | 30b | 1.1 Mb | - | - | COMMON | Synchronous | 36b | - | - | - | 15mm | 15mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V9289L12PRF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 128 | - | 83MHz | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 128 | - | Tin/Lead (Sn85Pb15) | 70°C | -40°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | 33.3MHz | - | 128 | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 128kB | 2 | 200mA | - | 12 ns | 64KX16 | 3-STATE | 32b | 1 Mb | - | - | COMMON | Synchronous | 16b | 3V | - | 1.6mm | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7130LA20TF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | - | RAM, SDR, SRAM | - | 2005 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | Parallel | 5.5V | 4.5V | 1kB | 2 | 200mA | - | 20 ns | - | - | 20b | 8 kb | - | - | - | Asynchronous | 8b | - | - | - | 10mm | 10mm | 1.4mm | No | RoHS Compliant | Contains Lead |