- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Lead Free Status / RoHS Status | Memory Types | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Max Power Dissipation | Technology | Voltage - Supply | Memory Size | Clock Frequency | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | Features | Memory Organization | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7027S20PFI IDT | In Stock | - | - | Surface Mount | 100-LQFP | 100-TQFP (14x14) | - | - | Volatile | - | - | - | - | -40°C ~ 85°C (TA) | Tray | -- | - | Obsolete | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | 512Kb (32K x 16) | - | 20ns | SRAM | Parallel | 20ns | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 64-LQFP | 64-TQFP (14x14) | - | - | Volatile | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | 16Kb (2K x 8) | - | 35ns | SRAM | Parallel | 35ns | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 64-LQFP | 64-TQFP (14x14) | - | - | Volatile | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | 32Kb (4K x 8) | - | 25ns | SRAM | Parallel | 25ns | - | - | - | - | - | ||
![]() 7133LA90JI8 IDT | In Stock | - | - | Surface Mount | 68-LCC (J-Lead) | 68-PLCC (24.21x24.21) | - | - | Volatile | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | 32Kb (2K x 16) | - | 90ns | SRAM | Parallel | 90ns | - | - | - | - | - | ||
![]() 70V9389L7PF8 IDT | In Stock | - | - | Surface Mount | 100-LQFP | 100-TQFP (14x14) | - | - | Volatile | - | - | - | Non-Compliant | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | SRAM - Dual Port, Synchronous | 3 V ~ 3.6 V | 1.125Mb (64K x 18) | - | 7.5ns | SRAM | Parallel | -- | - | - | - | - | - | ||
![]() 7133LA55JI8 IDT | In Stock | - | - | Surface Mount | 68-LCC (J-Lead) | 68-PLCC (24.21x24.21) | - | - | Volatile | - | - | - | Non-Compliant | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | 32Kb (2K x 16) | - | 55ns | SRAM | Parallel | 55ns | - | - | - | - | - | ||
![]() 7130SA45JI8 IDT | In Stock | - | - | Surface Mount | 52-LCC (J-Lead) | 52-PLCC (19.13x19.13) | - | - | Volatile | - | - | - | Compliant | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | 0.01 % | Obsolete | - | 2 | 2 ppm/°C | 400 Ω | 125 °C | -55 °C | Metal Foil | 600 mW | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | 8Kb (1K x 8) | - | 45ns | SRAM | Parallel | 45ns | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.4892 mm | ||
![]() 70V9189L6PF8 IDT | In Stock | - | - | Surface Mount | 100-LQFP | 100-TQFP (14x14) | - | - | Volatile | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | SRAM - Dual Port, Synchronous | 3 V ~ 3.6 V | 1.125Mb (128K x 9) | - | 6ns | SRAM | Parallel | -- | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 128-LQFP | 128-TQFP (14x20) | - | - | Volatile | - | - | - | Non-Compliant | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | SRAM - Dual Port, Synchronous | 3 V ~ 3.6 V | 1Mb (64K x 16) | - | 12ns | SRAM | Parallel | -- | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 208-BFQFP | 208-PQFP (28x28) | - | - | Volatile | - | - | - | Non-Compliant | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | SRAM - Dual Port, Synchronous | 2.4 V ~ 2.6 V | 2Mb (64K x 36) | 133MHz | 4.2ns | SRAM | Parallel | -- | - | - | - | - | - | ||
![]() 70914S25PFI8 IDT | In Stock | - | - | Surface Mount | 80-LQFP | 80-TQFP (14x14) | - | - | Volatile | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | SRAM - Dual Port, Synchronous | 4.5 V ~ 5.5 V | 36Kb (4K x 9) | - | 25ns | SRAM | Parallel | -- | - | - | - | - | - | ||
![]() 70V24S35JI8 IDT | In Stock | - | - | Surface Mount | 84-LCC (J-Lead) | 84-PLCC (29.21x29.21) | - | - | Volatile | - | - | - | Non-Compliant | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | 64Kb (4K x 16) | - | 35ns | SRAM | Parallel | 35ns | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 100-LQFP | 100-TQFP (14x14) | - | - | Volatile | - | - | - | Non-Compliant | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | SRAM - Dual Port, Synchronous | 4.5 V ~ 5.5 V | 512Kb (64K x 8) | - | 15ns | SRAM | Parallel | -- | - | - | - | - | - | ||
![]() 7015S17J8/E IDT | In Stock | - | - | Surface Mount | 68-LCC (J-Lead) | 68-PLCC (24.21x24.21) | - | - | Volatile | - | - | - | Non-Compliant | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | 72Kb (8K x 9) | - | 17ns | SRAM | Parallel | 17ns | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 100-LQFP | 100-TQFP (14x14) | - | - | Volatile | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Preliminary | - | - | - | - | - | - | - | - | SRAM - Dual Port, Synchronous | 4.5 V ~ 5.5 V | 512Kb (32K x 16) | - | 12ns | SRAM | Parallel | -- | - | - | - | - | - | ||
![]() 7008L20JGI8 IDT | In Stock | - | - | Surface Mount | 84-LCC (J-Lead) | 84-PLCC (29.21x29.21) | - | - | Volatile | - | - | - | Non-Compliant | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Preliminary | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | 512Kb (64K x 8) | - | 20ns | SRAM | Parallel | 20ns | - | - | - | - | - | ||
![]() 709379L7PFG8 IDT | In Stock | - | - | Surface Mount | 100-LQFP | 100-TQFP (14x14) | - | - | Volatile | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | Preliminary | - | - | - | - | - | - | - | - | SRAM - Dual Port, Synchronous | 4.5 V ~ 5.5 V | 576Kb (32K x 18) | - | 7.5ns | SRAM | Parallel | -- | - | - | - | - | - | ||
![]() 70V35S20PFI IDT | In Stock | - | - | Surface Mount | 100-LQFP | 100-TQFP (14x14) | - | Contains lead / RoHS non-compliant | Volatile | National Semiconductor | Bulk | Active | - | -40°C ~ 85°C (TA) | Tray | * | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | 144Kb (8K x 18) | - | 20ns | SRAM | Parallel | 20ns | - | - | - | - | - | ||
![]() 71421SA35JI IDT | In Stock | - | - | Surface Mount | 52-LCC (J-Lead) | 52-PLCC (19.13x19.13) | 003926 | Contains lead / RoHS non-compliant | Volatile | Molex | Bulk | Active | - | -40°C ~ 85°C (TA) | Tube | * | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | 16Kb (2K x 8) | - | 35ns | SRAM | Parallel | 35ns | - | - | - | - | - | ||
Tiny WHSL | 32 | - | - | Surface Mount | 100-LQFP | 100-TQFP (14x14) | 71V65603 | - | Volatile | IDT, Integrated Device Technology Inc | Bulk | Active | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | SRAM - Synchronous, SDR (ZBT) | 3.135V ~ 3.465V | 9Mbit | 150 MHz | 3.8 ns | SRAM | Parallel | - | - | 256K x 36 | - | - | - |