- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Organization | Output Characteristics | Memory Width | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Output Enable | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT71V3557S80PFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | - | RAM, SRAM | Tape & Reel (TR) | 2009 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 85°C | -40°C | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | - | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 3.3V | INDUSTRIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | 95MHz | 0.26mA | - | 128KX36 | 3-STATE | 36 | - | - | 0.045A | 4718592 bit | 8 ns | COMMON | - | - | 3.14V | - | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V65903S80PFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | - | RAM, SRAM | Tape & Reel (TR) | 2009 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 85°C | -40°C | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | - | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 3.3V | INDUSTRIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | 95MHz | 0.06mA | - | 512KX18 | 3-STATE | 18 | - | - | 0.06A | 9437184 bit | 8 ns | COMMON | - | - | 3.14V | - | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V256SA12Y8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | YES | 28 | - | RAM, SRAM - Asynchronous | Tape & Reel (TR) | 2010 | e0 | no | - | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.41 | DUAL | J BEND | 225 | 1 | 3.3V | 1.27mm | not_compliant | - | 30 | 28 | - | Not Qualified | - | 3.6V | 3.3V | COMMERCIAL | 3V | Parallel | - | - | - | 1 | - | - | - | 0.09mA | - | 32KX8 | 3-STATE | 8 | - | - | 0.002A | 262144 bit | 12 ns | COMMON | - | - | 3V | YES | 3.556mm | 17.9324mm | 7.5184mm | - | - | Non-RoHS Compliant | - | ||
![]() 71V3576S133PFG8 Integrated Device Technology (IDT) | 340 | - | Datasheet | 12 Weeks | Surface Mount | TQFP | - | 100 | 133MHz | RAM, SDR, SRAM | - | 2013 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | PIPELINED ARCHITECTURE | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 133MHz | 30 | 100 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.465V | 3.135V | 512kB | 1 | 250mA | - | - | - | 4.2 ns | - | 3-STATE | - | 17b | 4.5 Mb | 0.03A | - | - | COMMON | Synchronous | 36b | - | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() IDT71T75602S166PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | TQFP | - | 100 | - | RAM, SRAM | - | 2012 | e0 | - | - | 3 (168 Hours) | 100 | - | - | 70°C | 0°C | PIPELINED ARCHITECTURE | - | QUAD | GULL WING | 240 | 1 | 2.5V | 0.65mm | not_compliant | 166MHz | 20 | 100 | - | Not Qualified | 2.5V | - | - | COMMERCIAL | - | Parallel | 2.625V | 2.375V | - | 1 | 245mA | - | - | - | 3.5 ns | - | 3-STATE | 36 | 19b | 18 Mb | 0.04A | - | - | COMMON | Synchronous | 36b | 2.38V | - | - | 20mm | - | - | - | Non-RoHS Compliant | - | ||
![]() IDT709389L7PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | - | RAM, SRAM | - | 2009 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | not_compliant | - | 20 | 100 | S-PQFP-G100 | Not Qualified | - | 5.5V | 5V | COMMERCIAL | 4.5V | Parallel | - | - | - | 2 | - | SYNCHRONOUS | 83MHz | 0.465mA | - | 64KX18 | 3-STATE | 18 | - | - | 0.003A | 1179648 bit | 18 ns | COMMON | - | - | 4.5V | - | 1.6mm | 14mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V3557SA80BQI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | 165 | - | RAM, SRAM | Tape & Reel (TR) | 2009 | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() IDT70824L25PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | - | RAM | Tape & Reel (TR) | 2009 | e0 | - | - | 3 (168 Hours) | 80 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 5V | 0.65mm | not_compliant | - | 20 | 80 | S-PQFP-G80 | Not Qualified | - | 5.5V | 5V | COMMERCIAL | 4.5V | Parallel | - | - | - | - | - | ASYNCHRONOUS | - | 0.31mA | - | 4KX16 | - | 16 | - | - | 0.0015A | 65536 bit | 25 ns | - | - | - | - | - | 1.6mm | 14mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V3557SA80BQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | 165 | - | RAM, SRAM | Tape & Reel (TR) | 2009 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IDT71V3557SA80BQ Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | YES | 165 | - | RAM, SRAM | - | 2009 | e0 | - | - | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Lead (Sn63Pb37) | 70°C | 0°C | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | not_compliant | - | 20 | 165 | - | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | 95MHz | 0.25mA | - | 128KX36 | 3-STATE | 36 | - | - | 0.04A | 4718592 bit | 8 ns | COMMON | - | - | 3.14V | - | 1.2mm | 15mm | 13mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V3557SA80BQ8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | 165 | - | RAM, SRAM | Tape & Reel (TR) | 2009 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V424L12PHI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | TSOP | YES | - | - | RAM, SRAM - Asynchronous | Tape & Reel (TR) | 2009 | e0 | - | - | 3 (168 Hours) | 44 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | 8542.32.00.41 | DUAL | GULL WING | 225 | 1 | 3.3V | 0.8mm | not_compliant | - | 20 | 44 | R-PDSO-G44 | Not Qualified | - | 3.6V | 3.3V | INDUSTRIAL | 3V | Parallel | - | - | - | - | - | - | - | 0.155mA | - | 512KX8 | 3-STATE | 8 | - | - | 0.01A | 4194304 bit | 12 ns | COMMON | - | - | 3V | - | 1.2mm | 18.41mm | 10.16mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V3557SA80BGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | BGA | YES | - | - | RAM, SRAM | Tape & Reel (TR) | 2009 | e0 | - | - | 3 (168 Hours) | 119 | 3A991.B.2.A | Tin/Lead (Sn63Pb37) | 85°C | -40°C | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | not_compliant | - | NOT SPECIFIED | 119 | - | Not Qualified | - | 3.465V | 3.3V | INDUSTRIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | 95MHz | 0.26mA | - | 128KX36 | 3-STATE | 36 | - | - | 0.045A | 4718592 bit | 8 ns | COMMON | - | - | 3.14V | - | 2.36mm | 22mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V67903S75PFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | - | RAM, SRAM | Tape & Reel (TR) | 2009 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 85°C | -40°C | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | - | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 3.3V | INDUSTRIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | 117MHz | 0.285mA | - | 512KX18 | 3-STATE | 18 | - | - | 0.07A | 9437184 bit | 7.5 ns | COMMON | - | - | 3.14V | - | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71T75902S85PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | - | RAM, SRAM | - | 2005 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 2.5V | 0.65mm | not_compliant | - | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 2.625V | 2.5V | COMMERCIAL | 2.375V | Parallel | - | - | - | - | - | SYNCHRONOUS | 90MHz | 0.225mA | - | 1MX18 | 3-STATE | 18 | - | - | 0.04A | 18874368 bit | 8.5 ns | COMMON | - | - | 2.38V | - | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71016S12YI Integrated Device Technology (IDT) | 3000 | - | Datasheet | - | - | - | YES | 44 | - | RAM, SRAM - Asynchronous | - | 2008 | e0 | no | - | 3 (168 Hours) | 44 | 3A991.B.2.B | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | 8542.32.00.41 | DUAL | J BEND | 225 | 1 | 5V | 1.27mm | not_compliant | - | 30 | 44 | - | Not Qualified | - | 5.5V | 5V | INDUSTRIAL | 4.5V | Parallel | - | - | - | - | - | - | - | 0.21mA | - | 64KX16 | 3-STATE | 16 | - | - | 0.01A | 1048576 bit | 12 ns | COMMON | - | - | 4.5V | - | 3.683mm | 28.575mm | 10.16mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V3558S133BGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | BGA | YES | - | - | RAM, SRAM | - | 2007 | e0 | - | - | 3 (168 Hours) | 119 | 3A991.B.2.A | Tin/Lead (Sn63Pb37) | 85°C | -40°C | - | 8542.32.00.41 | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | not_compliant | 133MHz | NOT SPECIFIED | 119 | - | Not Qualified | - | 3.465V | 3.3V | INDUSTRIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | 0.31mA | - | 256KX18 | 3-STATE | 18 | - | - | 0.045A | 4718592 bit | 4.2 ns | COMMON | - | - | 3.14V | - | 2.36mm | 22mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT70825L20PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | TQFP | - | 80 | - | RAM | Tape and Reel | 2009 | e0 | - | - | 3 (168 Hours) | 80 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | AUTOMATIC POWER-DOWN | - | QUAD | GULL WING | 240 | 1 | 5V | 0.65mm | not_compliant | - | 20 | 80 | - | Not Qualified | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | - | 2 | 330mA | - | - | - | 20 ns | 8KX16 | - | 16 | 26b | 128 kb | 0.0015A | - | - | - | Asynchronous | 16b | - | - | 1.6mm | 14mm | - | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V016SA20PHI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | TSOP | YES | - | - | RAM, SRAM - Asynchronous | Tape & Reel (TR) | 2007 | e0 | no | - | 3 (168 Hours) | 44 | 3A991.B.2.B | Tin/Lead (Sn85Pb15) | 85°C | -40°C | ALSO OPERATES WITH 3V TO 3.6 V SUPPLY | 8542.32.00.41 | DUAL | GULL WING | 225 | 1 | 3.3V | 0.8mm | not_compliant | - | 20 | 44 | R-PDSO-G44 | Not Qualified | - | 3.6V | 3.3V | INDUSTRIAL | 3.15V | Parallel | - | - | - | - | - | - | - | 0.12mA | - | 64KX16 | 3-STATE | 16 | - | - | 0.01A | 1048576 bit | 20 ns | COMMON | - | - | 3.15V | - | 1.2mm | 18.41mm | 10.16mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V3557S80BQ8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | 165 | - | RAM, SRAM | Tape & Reel (TR) | 2009 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |