- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Supply Current-Max | Access Time | Organization | Output Characteristics | Memory Width | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Output Enable | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT71P71604S200BQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | 165 | - | DDR, RAM, SRAM | Tape & Reel (TR) | 2007 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 200MHz | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IDT71P71604S250BQ Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | YES | 165 | - | DDR, RAM, SRAM | - | 2007 | e0 | - | - | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | 8542.32.00.41 | BOTTOM | BALL | 225 | 1 | 1.8V | 1mm | not_compliant | 250MHz | 20 | 165 | - | Not Qualified | - | 1.9V | 1.5/1.81.8V | COMMERCIAL | 1.7V | Parallel | - | - | - | - | - | SYNCHRONOUS | 0.8mA | - | 512KX36 | 3-STATE | 36 | - | - | 0.325A | 18874368 bit | 0.45 ns | COMMON | - | - | 1.7V | - | 1.2mm | 15mm | 13mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT6116LA20SO8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | SOIC | YES | - | - | RAM, SRAM - Asynchronous | Tape & Reel (TR) | 2008 | e0 | - | - | 1 (Unlimited) | 24 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.32.00.41 | DUAL | GULL WING | 225 | 1 | 5V | 1.27mm | not_compliant | - | 30 | 24 | R-PDSO-G24 | Not Qualified | - | 5.5V | 5V | COMMERCIAL | 4.5V | Parallel | - | - | - | 1 | - | - | 0.12mA | - | 2KX8 | 3-STATE | 8 | - | - | 0.00002A | 16384 bit | 20 ns | COMMON | - | - | 2V | YES | 2.65mm | 15.4mm | 7.5mm | - | - | Non-RoHS Compliant | - | ||
![]() 71V424S10PHGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | TSOP | - | 44 | - | RAM, SDR, SRAM - Asynchronous | - | 2009 | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.8mm | - | - | 30 | 44 | - | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.6V | 3V | 512kB | 1 | 180mA | - | - | 10 ns | - | 3-STATE | - | 19b | 4 Mb | 0.02A | - | - | COMMON | Asynchronous | 8b | 3V | - | - | 18.41mm | 10.16mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 70V9359L6PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | 100MHz | 20 | 100 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 18kB | 2 | 330mA | - | - | 6 ns | 8KX18 | 3-STATE | - | 26b | 144 kb | 0.003A | - | - | COMMON | Synchronous | 18b | 3V | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT6116LA45SO8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | SOIC | YES | - | - | RAM, SRAM - Asynchronous | Tape & Reel (TR) | 2008 | e0 | - | - | 1 (Unlimited) | 24 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.32.00.41 | DUAL | GULL WING | 225 | 1 | 5V | 1.27mm | not_compliant | - | 30 | 24 | R-PDSO-G24 | Not Qualified | - | 5.5V | 5V | COMMERCIAL | 4.5V | Parallel | - | - | - | 1 | - | - | 0.075mA | - | 2KX8 | 3-STATE | 8 | - | - | 0.00002A | 16384 bit | 45 ns | COMMON | - | - | 2V | YES | 2.65mm | 15.4mm | 7.5mm | - | - | Non-RoHS Compliant | - | ||
![]() 7140SA55PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SRAM | - | 2013 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | - | - | 20 | 64 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | - | 2 | 155mA | - | - | 55 ns | 1KX8 | 3-STATE | - | 20b | 8 kb | 0.015A | - | - | COMMON | Asynchronous | 8b | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71P72804S250BQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | 165 | - | QDR, RAM, SRAM | Tape & Reel (TR) | 2006 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 250MHz | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 70V25S55PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | 2008 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | - | 20 | 100 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 16kB | 2 | 180mA | - | - | 55 ns | 8KX16 | 3-STATE | - | 26b | 128 kb | 0.005A | - | - | COMMON | Asynchronous | 16b | 3V | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7026S25G Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Through Hole | - | - | 84 | - | RAM, SDR, SRAM | Bulk | 2009 | e0 | no | Active | 1 (Unlimited) | 84 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | PERPENDICULAR | PIN/PEG | 240 | 1 | 5V | - | - | - | - | 84 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 32kB | 2 | 305mA | - | - | 25 ns | 16KX16 | 3-STATE | - | 14b | 256 kb | 0.015A | - | - | COMMON | Asynchronous | 16b | - | - | - | 27.94mm | 27.94mm | 3.68mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V65803S150PFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | - | RAM, SRAM | Tape & Reel (TR) | 2015 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | 150MHz | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 3.3V | INDUSTRIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | 0.345mA | - | 512KX18 | 3-STATE | 18 | - | - | 0.06A | 9437184 bit | 3.8 ns | COMMON | - | - | 3.14V | - | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() 7026S20G Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Through Hole | - | - | 84 | - | RAM, SDR, SRAM | Bulk | 2009 | e0 | no | Active | 1 (Unlimited) | 84 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | PERPENDICULAR | PIN/PEG | 240 | 1 | 5V | - | - | - | - | 84 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 32kB | 2 | 315mA | - | - | 20 ns | 16KX16 | 3-STATE | - | 14b | 256 kb | 0.015A | - | - | COMMON | Asynchronous | 16b | - | - | - | 27.94mm | 27.94mm | 3.68mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V25761YSA183BG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | BGA | YES | - | - | RAM, SRAM | Tape & Reel (TR) | 2009 | e0 | - | - | 3 (168 Hours) | 119 | 3A991.B.2.A | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | BOTTOM | BALL | - | 1 | 3.3V | 1.27mm | not_compliant | 183MHz | - | 119 | - | Not Qualified | - | 3.465V | 2.53.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | 0.34mA | - | 128KX36 | 3-STATE | 36 | - | - | 0.03A | 4718592 bit | 3.3 ns | COMMON | - | - | 3.14V | - | 2.36mm | 22mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V124SA15Y8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | YES | 32 | - | RAM, SRAM - Asynchronous | Tape & Reel (TR) | 2007 | e0 | - | - | 3 (168 Hours) | 32 | 3A991.B.2.B | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | DUAL | J BEND | 225 | 1 | 3.3V | 1.27mm | not_compliant | - | 30 | 32 | - | Not Qualified | - | 3.6V | 3.3V | COMMERCIAL | 3V | Parallel | - | - | - | - | - | - | 0.1mA | - | 128KX8 | 3-STATE | 8 | - | - | 0.01A | 1048576 bit | 15 ns | COMMON | - | - | 3V | - | 3.683mm | 20.955mm | 10.16mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V67602S150BQ8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | 165 | - | RAM, SRAM | Tape & Reel (TR) | 2009 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 150MHz | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 7035S15PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | SEMAPHORE; AUTOMATIC POWER-DOWN | - | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | - | 20 | 100 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 18kB | 2 | 310mA | - | - | 15 ns | 8KX8 | 3-STATE | - | 13b | 144 kb | 0.015A | - | - | COMMON | Asynchronous | 18b | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V416S10BEI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | TFBGA | YES | - | - | RAM, SRAM - Asynchronous | Tape & Reel (TR) | 2007 | e0 | - | - | 4 (72 Hours) | 48 | 3A991.B.2.A | Tin/Lead (Sn63Pb37) | 85°C | -40°C | - | 8542.32.00.41 | BOTTOM | BALL | 225 | 1 | 3.3V | 0.75mm | not_compliant | - | 30 | 48 | S-PBGA-B48 | Not Qualified | - | 3.6V | 3.3V | INDUSTRIAL | 3V | Parallel | - | - | - | - | - | - | 0.2mA | - | 256KX16 | 3-STATE | 16 | - | - | 0.02A | 4194304 bit | 10 ns | COMMON | - | - | 3V | - | 1.2mm | 9mm | 9mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71P79804S250BQGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | 165 | - | DDR, RAM, SRAM | Tape & Reel (TR) | 2008 | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 250MHz | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 70V3319S133PRFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 128 | - | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 128 | - | Tin/Lead (Sn85Pb15) | 85°C | -40°C | PIPELINED OR FLOW-THROUGH ARCHITECTURE | - | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | - | 133MHz | - | 128 | - | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.45V | 3.15V | - | 2 | 480mA | - | - | 15 ns | - | 3-STATE | - | 18b | 4.5 Mb | 0.04A | - | - | COMMON | Synchronous | 18b | - | - | 1.6mm | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71T75602S133PFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Surface Mount | TQFP | - | 100 | 133MHz | RAM, SDR, SRAM | - | 2010 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | PIPELINED ARCHITECTURE | - | QUAD | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 133MHz | 30 | 100 | - | - | 2.5V | - | - | COMMERCIAL | - | Parallel | 2.625V | 2.375V | 2.3MB | 1 | 195mA | - | - | 4.2 ns | - | 3-STATE | - | 19b | 18 Mb | 0.04A | - | - | COMMON | Synchronous | 36b | 2.38V | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free |