- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Usage Level | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Supply Current-Max | Access Time | Organization | Output Characteristics | Memory Width | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71T75602S133PFGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SRAM | - | Tape & Reel | 2015 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | PIPELINED ARCHITECTURE | - | QUAD | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 133MHz | - | 100 | - | - | 2.5V | - | - | INDUSTRIAL | - | Parallel | 2.625V | 2.375V | - | 1 | 215mA | - | - | 4.2 ns | - | 3-STATE | - | 19b | 18 Mb | 0.06A | - | - | - | COMMON | Synchronous | 36b | 2.38V | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71V2546S133BGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | BGA | - | 119 | - | RAM, SRAM | - | - | 2009 | e0 | no | Active | 3 (168 Hours) | 119 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 225 | 1 | 3.3V | - | - | 133MHz | 20 | 119 | - | - | 3.3V | - | - | OTHER | - | Parallel | 3.465V | 3.135V | - | 1 | 310mA | - | - | 4.2 ns | - | 3-STATE | - | 17b | 4.5 Mb | 0.045A | - | - | - | COMMON | Synchronous | 36b | - | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V416VL15BEG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | TFBGA | YES | - | - | RAM, SRAM - Asynchronous | - | - | 2005 | e1 | - | - | 3 (168 Hours) | 48 | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | 8542.32.00.41 | BOTTOM | BALL | 260 | 1 | 3.3V | 0.75mm | unknown | - | 30 | 48 | S-PBGA-B48 | Not Qualified | - | 3.6V | 3.3V | COMMERCIAL | 3V | Parallel | - | - | - | - | - | - | 0.16mA | - | 256KX16 | 3-STATE | 16 | - | - | 0.01A | 4194304 bit | - | 15 ns | COMMON | - | - | 3V | 1.2mm | 9mm | 9mm | - | - | RoHS Compliant | - | ||
![]() IDT71V124SA10PH Integrated Device Technology (IDT) | 3000 | - | Datasheet | - | - | SOIC | YES | - | - | RAM, SRAM - Asynchronous | - | - | 2007 | e0 | no | - | 3 (168 Hours) | 32 | 3A991.B.2.B | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.41 | DUAL | GULL WING | 225 | 1 | 3.3V | 1.27mm | - | - | 30 | 32 | R-PDSO-G32 | Not Qualified | - | 3.6V | 3.3V | COMMERCIAL | 3.15V | Parallel | - | - | - | - | - | - | 0.145mA | - | 128KX8 | 3-STATE | 8 | - | - | 0.01A | 1048576 bit | - | 10 ns | COMMON | - | - | 3.15V | 1.2mm | 20.95mm | 10.16mm | - | - | RoHS Compliant | - | ||
![]() 70V24L25J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 84 | - | RAM, SDR, SRAM | - | - | 2004 | e0 | no | Active | 1 (Unlimited) | 84 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | - | QUAD | J BEND | 225 | 1 | 3.3V | - | - | - | - | 84 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 8kB | 2 | 165mA | - | - | 25 ns | 4KX16 | 3-STATE | - | 24b | 64 kb | - | - | - | - | COMMON | Asynchronous | 16b | 3V | - | 29.21mm | 29.21mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 7024S15J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 84 | - | RAM, SDR, SRAM | - | - | 2000 | e0 | no | Active | 1 (Unlimited) | 84 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | - | 84 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 8kB | 2 | 310mA | - | - | 15 ns | 4KX16 | 3-STATE | - | 24b | 64 kb | 0.015A | - | - | - | COMMON | Asynchronous | 16b | - | 4.57mm | 29.21mm | 29.21mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V3556S100BGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | BGA | YES | - | - | RAM, SRAM | - | - | 2007 | e0 | - | - | 3 (168 Hours) | 119 | 3A991.B.2.A | Tin/Lead (Sn63Pb37) | 85°C | -40°C | - | 8542.32.00.41 | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | not_compliant | 100MHz | NOT SPECIFIED | 119 | - | Not Qualified | - | 3.465V | 3.3V | INDUSTRIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | 0.255mA | - | 128KX36 | 3-STATE | 36 | - | - | 0.045A | 4718592 bit | - | 5 ns | COMMON | - | - | 3.14V | 2.36mm | 22mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() 71V35761SA166BQGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 11 Weeks | Surface Mount | FBGA | - | 165 | - | RAM, SRAM | - | - | 2009 | e1 | yes | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 260 | 1 | 3.3V | - | - | 166MHz | 30 | 165 | - | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.465V | 3.135V | - | 1 | 330mA | - | - | 3.5 ns | - | 3-STATE | - | 17b | 4.5 Mb | 0.035A | - | - | - | COMMON | Synchronous | 36b | - | - | 15mm | 13mm | 1.2mm | - | RoHS Compliant | Lead Free | ||
![]() 7025L20J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 84 | - | RAM, SDR, SRAM | - | - | 2008 | e0 | no | Active | 1 (Unlimited) | 84 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; AUTOMATIC POWER-DOWN; SEMAPHORE; BATTERY BACKUP | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | - | 84 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 16kB | 2 | 240mA | - | - | 20 ns | 8KX16 | 3-STATE | - | 26b | 128 kb | 0.0015A | - | - | - | COMMON | Asynchronous | 16b | 2V | 4.57mm | 29.21mm | 29.21mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V658S12BC8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SRAM | - | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | - | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | - | - | - | 256 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.45V | 3.15V | - | 2 | 465mA | - | - | 12 ns | 64KX36 | 3-STATE | - | 32b | 2.3 Mb | 0.015A | - | - | - | COMMON | Asynchronous | 36b | - | 1.5mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71T75602S100BGG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Surface Mount | BGA | - | 119 | 100MHz | RAM, SDR, SRAM | - | - | 2012 | e1 | yes | Active | 3 (168 Hours) | 119 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 260 | 1 | 2.5V | - | - | 100MHz | 30 | 119 | - | - | 2.5V | - | - | COMMERCIAL | - | Parallel | 2.625V | 2.375V | 2.3MB | 1 | 175mA | - | - | 5 ns | - | 3-STATE | - | 19b | 18 Mb | 0.04A | - | - | - | COMMON | Synchronous | 36b | 2.38V | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Lead Free | ||
![]() 71256S100DB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Through Hole | CDIP | - | 28 | - | RAM, SRAM - Asynchronous | Military grade | Bulk | 2011 | e0 | no | Active | 1 (Unlimited) | 28 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | DUAL | - | 240 | 1 | 5V | 2.54mm | - | - | - | 28 | - | - | 5V | - | 5V | MILITARY | - | Parallel | 5.5V | 4.5V | - | 1 | 135mA | - | - | 100 ns | 32KX8 | 3-STATE | - | 15b | 256 kb | 0.02A | - | MIL-STD-883 Class B | - | COMMON | Asynchronous | 8b | - | 5.08mm | 37.2mm | 15.24mm | 1.65mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V9269S6PRF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 128 | - | RAM, SDR, SRAM | - | Bulk | 2008 | e0 | no | Active | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | GULL WING | 225 | - | 3.3V | 0.5mm | - | 52.6MHz | - | 128 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 32kB | 2 | 395mA | - | - | 6 ns | 16KX16 | 3-STATE | - | 14b | 256 kb | 0.005A | - | - | - | COMMON | Synchronous | 16b | 3V | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71256L25TDB Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Through Hole | CDIP | - | 28 | - | RAM, SRAM - Asynchronous | Military grade | Bulk | 2011 | e0 | no | Active | 1 (Unlimited) | 28 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | DUAL | - | 240 | 1 | 5V | 2.54mm | - | - | - | 28 | - | - | 5V | - | 5V | MILITARY | - | Parallel | 5.5V | 4.5V | - | 1 | 130mA | - | - | 25 ns | 32KX8 | 3-STATE | - | 15b | 256 kb | 0.0005A | - | MIL-STD-883 Class B | - | COMMON | Asynchronous | 8b | 2V | 5.08mm | 37.72mm | 7.62mm | 3.56mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V416VL12PHI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | TSOP | - | - | - | RAM, SRAM - Asynchronous | - | - | 2005 | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() IDT71T75602S150PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | TQFP | - | 100 | - | RAM, SRAM | - | - | 2012 | e0 | - | - | 3 (168 Hours) | 100 | - | - | 70°C | 0°C | PIPELINED ARCHITECTURE | - | QUAD | GULL WING | 240 | 1 | 2.5V | 0.65mm | not_compliant | 150MHz | 20 | 100 | - | Not Qualified | 2.5V | - | - | COMMERCIAL | - | Parallel | 2.625V | 2.375V | - | 1 | 215mA | - | - | 3.8 ns | - | 3-STATE | 36 | 19b | 18 Mb | 0.04A | - | - | - | COMMON | Synchronous | 36b | 2.38V | - | 20mm | - | - | - | Non-RoHS Compliant | - | ||
![]() IDT71T75602S100PFGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | - | RAM, SRAM | - | Tape & Reel (TR) | 2015 | e3 | - | - | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | QUAD | GULL WING | - | - | 2.5V | 0.635mm | unknown | 100MHz | - | - | R-PQFP-G100 | Not Qualified | - | - | 2.5V | INDUSTRIAL | - | Parallel | - | - | - | - | - | SYNCHRONOUS | 0.195mA | - | 512KX36 | 3-STATE | 36 | - | - | 0.06A | 18874368 bit | - | 5 ns | COMMON | - | - | 2.38V | - | - | - | - | - | RoHS Compliant | - | ||
![]() 70V9089L12PFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | LQFP | - | 100 | - | RAM, SRAM | - | - | 2009 | - | no | Active | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | 3.3V | - | - | - | - | Parallel | - | - | - | 2 | - | - | - | - | - | - | - | 32b | 512 kb | - | - | - | - | - | - | - | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71T016SA20PHG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | TSOP | YES | - | - | RAM, SRAM - Asynchronous | - | - | 2008 | e3 | - | - | 3 (168 Hours) | 44 | 3A991.B.2.B | Matte Tin (Sn) - annealed | 70°C | 0°C | - | 8542.32.00.41 | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.5V | 0.8mm | unknown | - | NOT SPECIFIED | 44 | R-PDSO-G44 | Not Qualified | - | 2.625V | 2.5V | COMMERCIAL | 2.375V | Parallel | - | - | - | - | - | - | 0.12mA | - | 64KX16 | 3-STATE | 16 | - | - | 0.015A | 1048576 bit | - | 20 ns | COMMON | - | - | 2.38V | 1.2mm | 18.41mm | 10.16mm | - | - | RoHS Compliant | - | ||
![]() 7006L25J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 68 | - | RAM, SDR, SRAM | - | - | 2009 | e0 | no | Active | 1 (Unlimited) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | - | 68 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 16kB | 2 | 220mA | - | - | 25 ns | 16KX8 | 3-STATE | - | 28b | 128 kb | 0.0015A | - | - | - | COMMON | Asynchronous | 8b | 2V | - | 24mm | 24mm | 3.63mm | No | RoHS Compliant | Contains Lead |