- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Base Product Number | Memory Types | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Fastening Type | Technology | Voltage - Supply | Frequency | Frequency Stability | Memory Size | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | Memory Organization | Height | Length | Width | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 366 |
| - | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x20) | - | 71V3578 | Volatile | IDT, Integrated Device Technology Inc | Bulk | Active | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | SRAM - Synchronous, SDR | 3.135V ~ 3.465V | - | - | 4.5Mbit | - | 133 MHz | 4.2 ns | SRAM | Parallel | - | 256K x 18 | - | - | - | - | - | ||
![]() 7143SA25JI IDT | In Stock | - | - | - | - | Surface Mount | 68-LCC (J-Lead) | - | 68-PLCC (24.21x24.21) | - | - | Volatile | - | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | 32Kb (2K x 16) | - | - | 25ns | SRAM | Parallel | 25ns | - | - | - | - | - | - | ||
![]() 7024S35JI IDT | In Stock | - | - | - | Surface Mount | Surface Mount | 84-LCC (J-Lead) | - | 84-PLCC (29.21x29.21) | - | - | Volatile | - | - | - | Compliant | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Obsolete | - | - | - | 85 °C | -40 °C | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | 150 MHz | 50 ppm | 64Kb (4K x 16) | 105 mA | - | 35ns | SRAM | Parallel | 35ns | - | 838.2 µm | 7.0104 mm | 5.0038 mm | - | - | ||
![]() 70V9359L12PF IDT | In Stock | - | - | Gold | Flanges, Panel | Surface Mount | 100-LQFP | 20 | 100-TQFP (14x14) | - | - | Volatile | - | - | - | Compliant | 0°C ~ 70°C (TA) | Bulk | -- | Obsolete | Crimp | Receptacle | 55 | 200 °C | -65 °C | - | Threaded | SRAM - Dual Port, Synchronous | 3 V ~ 3.6 V | - | - | 144Kb (8K x 18) | - | - | 12ns | SRAM | Parallel | -- | - | - | - | - | - | Environment Resistant | ||
![]() 70V08S25PFI IDT | In Stock | - | - | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | Volatile | - | - | - | - | -40°C ~ 85°C (TA) | Tray | -- | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | - | - | 512Kb (64K x 8) | - | - | 25ns | SRAM | Parallel | 25ns | - | - | - | - | - | - | ||
![]() 70V06S45PF IDT | In Stock | - | - | - | - | Surface Mount | 64-LQFP | 20 | 64-TQFP (14x14) | Aluminium | - | Volatile | - | - | - | Non-Compliant | 0°C ~ 70°C (TA) | Tray | -- | Obsolete | - | - | - | - | - | Female | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | - | - | 128Kb (16K x 8) | - | - | 45ns | SRAM | Parallel | 45ns | - | - | - | - | - | - | ||
![]() 7025L55PFI IDT | In Stock | - | - | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | Volatile | - | - | - | - | -40°C ~ 85°C (TA) | Tray | -- | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | 128Kb (8K x 16) | - | - | 55ns | SRAM | Parallel | 55ns | - | - | - | - | - | - | ||
![]() 7024S15PFI IDT | In Stock | - | - | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | Volatile | - | - | - | - | -40°C ~ 85°C (TA) | Tray | -- | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | 64Kb (4K x 16) | - | - | 15ns | SRAM | Parallel | 15ns | - | - | - | - | - | - | ||
![]() 7132SA25J8/C IDT | In Stock | - | - | - | - | Surface Mount | 52-LCC (J-Lead) | - | 52-PLCC (19.13x19.13) | - | - | Volatile | - | - | - | Compliant | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | 16Kb (2K x 8) | - | - | 25ns | SRAM | Parallel | 25ns | - | - | - | - | No | - | ||
![]() 71V30S25TFI8 IDT | In Stock | - | - | - | - | Surface Mount | 64-LQFP | - | 64-TQFP (10x10) | - | - | Volatile | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | - | - | 8Kb (1K x 8) | - | - | 25ns | SRAM | Parallel | 25ns | - | - | - | - | - | - | ||
![]() 7133LA55PFI8 IDT | In Stock | - | - | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | Volatile | - | - | - | Non-Compliant | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | 32Kb (2K x 16) | - | - | 55ns | SRAM | Parallel | 55ns | - | - | - | - | - | - | ||
![]() 7133SA25JI8 IDT | In Stock | - | - | - | - | Surface Mount | 68-LCC (J-Lead) | - | 68-PLCC (24.21x24.21) | - | - | Volatile | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | 32Kb (2K x 16) | - | - | 25ns | SRAM | Parallel | 25ns | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 52-LCC (J-Lead) | - | 52-PLCC (19.13x19.13) | - | - | Volatile | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | 8Kb (1K x 8) | - | - | 55ns | SRAM | Parallel | 55ns | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 64-LQFP | - | 64-TQFP (10x10) | - | - | Volatile | - | - | - | Compliant | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | 8Kb (1K x 8) | - | - | 55ns | SRAM | Parallel | 55ns | - | - | - | - | - | - | ||
![]() 70V9359S9PF8 IDT | In Stock | - | - | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | Volatile | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Synchronous | 3 V ~ 3.6 V | - | - | 144Kb (8K x 18) | - | - | 9ns | SRAM | Parallel | -- | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 128-LQFP | - | 128-TQFP (14x20) | - | - | Volatile | - | - | - | Non-Compliant | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Synchronous | 3.15 V ~ 3.45 V | - | - | 1.125Mb (64K x 18) | - | - | 6ns | SRAM | Parallel | -- | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 128-LQFP | - | 128-TQFP (14x20) | - | - | Volatile | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Synchronous | 3 V ~ 3.6 V | - | - | 256Kb (16K x 16) | - | - | 12ns | SRAM | Parallel | -- | - | - | - | - | - | - | ||
![]() 70V05L35PFI8 IDT | In Stock | - | - | - | - | Surface Mount | 64-LQFP | - | 64-TQFP (14x14) | - | - | Volatile | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | - | - | 64Kb (8K x 8) | - | - | 35ns | SRAM | Parallel | 35ns | - | - | - | - | - | - | ||
![]() 70V27L25PFI8 IDT | In Stock | - | - | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | Volatile | - | - | - | Non-Compliant | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | - | - | 512Kb (32K x 16) | - | - | 25ns | SRAM | Parallel | 25ns | - | - | - | - | - | - | ||
![]() 7026L55JI8 IDT | In Stock | - | - | - | - | Surface Mount | 84-LCC (J-Lead) | - | 84-PLCC (29.21x29.21) | - | - | Volatile | - | - | - | Non-Compliant | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Obsolete | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | 256Kb (16K x 16) | - | - | 55ns | SRAM | Parallel | 55ns | - | - | - | - | - | - |