- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Memory Types | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Supply Current-Max | Access Time | Organization | Output Characteristics | Memory Width | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71321SA25TF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | RAM, SDR, SRAM | - | 2005 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; AUTOMATIC POWER-DOWN | - | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | - | 20 | 64 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 2kB | 2 | 220mA | - | - | 25 ns | - | 3-STATE | - | 11b | 16 kb | 0.015A | - | - | COMMON | Asynchronous | 8b | - | - | 10mm | 10mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V7339S133BC8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | RAM, SDR, SRAM | - | 2010 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | - | 133MHz | - | 256 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.45V | 3.15V | 1.1MB | 2 | 645mA | - | - | 25 ns | - | 3-STATE | - | 38b | 9 Mb | 0.03A | - | - | COMMON | Synchronous | 18b | - | 1.5mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V25761SA183BQ8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | 165 | RAM, SRAM | Tape & Reel (TR) | 2009 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 183MHz | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 71V3556SA166BQGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 11 Weeks | - | - | YES | 165 | RAM, SRAM | Tape & Reel | 2015 | e1 | yes | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | - | BOTTOM | BALL | 260 | 1 | 3.3V | - | - | 166MHz | - | 165 | - | - | 3.3V | 3.465V | - | INDUSTRIAL | - | Parallel | - | - | - | 1 | - | - | - | - | - | - | - | 17b | 4.5 Mb | - | - | 3.5 ns | - | - | - | - | - | 15mm | 13mm | 1.2mm | No | RoHS Compliant | Lead Free | ||
![]() 70261L15PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | TQFP | YES | 100 | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN; LOW POWER STANDBY MODE | - | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | - | 20 | 100 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 32kB | 2 | - | - | - | 15 ns | 16KX16 | 3-STATE | - | 28b | 256 kb | 0.005A | - | - | COMMON | - | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V658S15BC8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | - | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | - | - | - | 256 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.45V | 3.15V | - | 2 | 440mA | - | - | 15 ns | 64KX36 | 3-STATE | - | 32b | 2.3 Mb | 0.015A | - | - | COMMON | Asynchronous | 36b | - | 1.5mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V3556SA166BQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 11 Weeks | Surface Mount | - | - | 165 | RAM, SRAM | Tape & Reel | 2015 | e1 | yes | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | BOTTOM | BALL | 260 | 1 | 3.3V | - | - | 166MHz | - | 165 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.465V | 3.135V | - | 1 | 350mA | - | - | 3.5 ns | - | - | - | 17b | 4.5 Mb | - | - | - | - | Synchronous | 36b | - | - | 15mm | 13mm | 1.2mm | No | RoHS Compliant | Lead Free | ||
![]() 7132SA25J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | RAM, SDR, SRAM | - | 2007 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | Parallel | 5.5V | 4.5V | 2kB | 2 | 220mA | - | - | 25 ns | - | - | - | 22b | 16 kb | - | - | - | - | Asynchronous | 8b | - | - | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V25761SA200BG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | BGA | YES | - | RAM, SRAM | - | 2009 | e0 | - | - | 3 (168 Hours) | 119 | 3A991.B.2.A | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | not_compliant | 200MHz | NOT SPECIFIED | 119 | - | Not Qualified | - | 3.465V | 2.53.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | 0.36mA | - | 128KX36 | 3-STATE | 36 | - | - | 0.03A | 4718592 bit | 3.1 ns | COMMON | - | - | 3.14V | 2.36mm | 22mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() 70V3379S5PRF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 128 | RAM, SDR, SRAM | Bulk | 2009 | e0 | no | Active | 3 (168 Hours) | 128 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | PIPELINED OUTPUT MODE; SELF TIMED WRITE CYCLE | - | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | - | 100MHz | - | 128 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.45V | 3.15V | 72kB | 2 | 360mA | - | - | 5 ns | - | 3-STATE | - | 30b | 576 kb | 0.015A | - | - | COMMON | Synchronous | 18b | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7019L15PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | RAM, SDR, SRAM | - | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | Parallel | 5.5V | 4.5V | 128kB | 2 | 340mA | - | - | 15 ns | - | - | - | 34b | 1.1 Mb | - | - | - | - | Asynchronous | 9b | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V3589S166BF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 208 | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 208 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | - | BOTTOM | BALL | - | 1 | 3.3V | 0.8mm | - | 166MHz | - | 208 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.45V | 3.15V | 256kB | 2 | 500mA | - | - | 20 ns | 64KX36 | 3-STATE | - | 32b | 2.3 Mb | 0.03A | - | - | COMMON | Synchronous | 36b | - | - | 15mm | 15mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V631S15PRF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 128 | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 128 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | - | - | - | 128 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.45V | 3.15V | - | 2 | 440mA | - | - | 15 ns | - | 3-STATE | - | 18b | 4.5 Mb | 0.015A | - | - | COMMON | Asynchronous | 18b | - | 1.6mm | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V424L10Y Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | YES | 36 | RAM, SRAM - Asynchronous | - | 2009 | e0 | - | - | 3 (168 Hours) | 36 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.41 | DUAL | J BEND | 225 | 1 | 3.3V | 1.27mm | not_compliant | - | 30 | 36 | - | Not Qualified | - | 3.6V | 3.3V | COMMERCIAL | 3V | Parallel | - | - | - | - | - | - | 0.165mA | - | 512KX8 | 3-STATE | 8 | - | - | 0.01A | 4194304 bit | 10 ns | COMMON | - | - | 3V | 3.683mm | 23.495mm | 10.16mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V424S15PHI Integrated Device Technology (IDT) | 1 | - | Datasheet | - | - | TSOP | YES | - | RAM, SRAM - Asynchronous | - | 2009 | e0 | no | - | 3 (168 Hours) | 44 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | 8542.32.00.41 | DUAL | GULL WING | 225 | 1 | 3.3V | 0.8mm | not_compliant | - | 20 | 44 | R-PDSO-G44 | Not Qualified | - | 3.6V | 3.3V | INDUSTRIAL | 3V | Parallel | - | - | - | - | - | - | 0.16mA | - | 512KX8 | 3-STATE | 8 | - | - | 0.02A | 4194304 bit | 15 ns | COMMON | - | - | 3V | 1.2mm | 18.41mm | 10.16mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V416VS12BEI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | TFBGA | - | - | RAM, SRAM - Asynchronous | Tape & Reel (TR) | 2005 | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() IDT70825L25PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | RAM | - | 2009 | e0 | - | - | 3 (168 Hours) | 80 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | AUTOMATIC POWER-DOWN | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 5V | 0.65mm | not_compliant | - | 20 | 80 | S-PQFP-G80 | Not Qualified | - | 5.5V | 5V | COMMERCIAL | 4.5V | Parallel | - | - | - | - | - | ASYNCHRONOUS | 0.31mA | - | 8KX16 | - | 16 | - | - | 0.0015A | 131072 bit | 25 ns | - | - | - | - | 1.6mm | 14mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() 7143SA25J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 68 | RAM, SDR, SRAM | - | 2008 | e0 | no | Active | 1 (Unlimited) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | - | 68 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 4kB | 2 | 300mA | - | - | 25 ns | - | 3-STATE | - | 22b | 32 kb | 0.015A | - | - | COMMON | Asynchronous | 16b | 2V | - | 24mm | 24mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V416VS15PHG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | TSOP | YES | - | RAM, SRAM - Asynchronous | - | 2005 | e3 | yes | - | 3 (168 Hours) | 44 | 3A991.B.2.A | Matte Tin (Sn) - annealed | 70°C | 0°C | - | 8542.32.00.41 | DUAL | GULL WING | 260 | 1 | 3.3V | 0.8mm | unknown | - | 30 | 44 | R-PDSO-G44 | Not Qualified | - | 3.6V | 3.3V | COMMERCIAL | 3V | Parallel | - | - | - | - | - | - | 0.17mA | - | 256KX16 | 3-STATE | 16 | - | - | 0.02A | 4194304 bit | 15 ns | COMMON | - | - | 3V | 1.2mm | 18.41mm | 10.16mm | - | - | RoHS Compliant | - | ||
![]() 70V18L20PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | - | 20 | 100 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 72kB | 2 | 205mA | - | - | 20 ns | 64KX9 | 3-STATE | - | 16b | 576 kb | 0.003A | - | - | COMMON | Asynchronous | 9b | 3V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead |