- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Standby Voltage-Min | Output Enable | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT71322S70C Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 48 | 70 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 2048 words | 2000 | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | 0.600 INCH, HERMETIC SEALED, SIDE BRAZED, DIP-48 | DIP48,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | EAR99 | TIN LEAD | BATTERY BACKUP OPERATION | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 48 | R-CDIP-T48 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 2 | ASYNCHRONOUS | - | 2KX8 | 3-STATE | 4.826 mm | 8 | 0.015 A | 16384 bit | - | PARALLEL | - | MULTI-PORT SRAM | 4.5 V | - | 60.96 mm | 15.24 mm | ||
![]() IDT7130SA20PFG Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 64 | 20 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | 3 | 1024 words | 1000 | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, QFP64,.66SQ,32 | QFP64,.66SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Transferred | QFP | Yes | 5 V | e3 | Yes | EAR99 | Matte Tin (Sn) - annealed | - | 8542.32.00.41 | QUAD | GULL WING | 260 | 1 | 0.8 mm | compliant | 30 | 64 | S-PQFP-G64 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 2 | ASYNCHRONOUS | 0.25 mA | 1KX8 | 3-STATE | 1.6 mm | 8 | 0.015 A | 8192 bit | - | PARALLEL | COMMON | MULTI-PORT SRAM | 4.5 V | - | 14 mm | 14 mm | ||
![]() IDT7130SA55PG Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 48 | 55 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 1024 words | 1000 | 70 °C | - | PLASTIC/EPOXY | DIP | GREEN, PLASTIC, DIP-48 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 5 V | e3 | - | EAR99 | MATTE TIN | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 48 | R-PDIP-T48 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | - | 1KX8 | - | 5.08 mm | 8 | - | 8192 bit | - | PARALLEL | - | MULTI-PORT SRAM | - | - | 61.849 mm | 15.24 mm | ||
![]() IDT70T3399S133BCG Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 256 | 4.2 ns | 133 MHz | INTEGRATED DEVICE TECHNOLOGY INC | 3 | 131072 words | 128000 | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | LBGA | LBGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY, LOW PROFILE | Transferred | BGA | Yes | 2.5 V | e1 | Yes | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | FLOW-THROUGH OR PIPELINED ARCHITECTURE | 8542.32.00.41 | BOTTOM | BALL | 260 | 1 | 1 mm | compliant | 30 | 256 | S-CBGA-B256 | Not Qualified | 2.6 V | COMMERCIAL | 2.4 V | 2 | SYNCHRONOUS | 0.37 mA | 128KX18 | 3-STATE | 1.7 mm | 18 | 0.015 A | 2359296 bit | - | PARALLEL | COMMON | MULTI-PORT SRAM | 2.4 V | - | 17 mm | 17 mm | ||
![]() IDT71256L30DB Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 28 | 30 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 32768 words | 32000 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | 0.600 INCH, CERDIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | 3A001.A.2.C | TIN LEAD | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 28 | R-GDIP-T28 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 1 | ASYNCHRONOUS | 0.125 mA | 32KX8 | 3-STATE | 5.08 mm | 8 | 0.0005 A | 262144 bit | 38535Q/M;38534H;883B | PARALLEL | COMMON | STANDARD SRAM | 2 V | YES | 37.211 mm | 15.24 mm | ||
![]() IDT70V9169L7PF Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 100 | 18 ns | 83 MHz | INTEGRATED DEVICE TECHNOLOGY INC | 3 | 16384 words | 16000 | 70 °C | - | PLASTIC/EPOXY | LFQFP | 14 X 14 MM, 1.40 MM HEIGHT, TQFP-64 | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 3.3 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | FLOW-THROUGH OR PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 0.5 mm | not_compliant | 20 | 100 | S-PQFP-G100 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 2 | SYNCHRONOUS | 0.28 mA | 16KX9 | 3-STATE | 1.6 mm | 9 | 0.003 A | 147456 bit | - | PARALLEL | COMMON | MULTI-PORT SRAM | 3 V | - | 14 mm | 14 mm | ||
![]() IDT7198L55CB Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 24 | 55 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 16384 words | 16000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | 0.300 INCH, SIDE BRAZED, DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | 3A001.A.2.C | TIN LEAD | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 24 | R-CDIP-T24 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 1 | ASYNCHRONOUS | 0.11 mA | 16KX4 | 3-STATE | 5.08 mm | 4 | 0.0006 A | 65536 bit | 38535Q/M;38534H;883B | PARALLEL | COMMON | STANDARD SRAM | 2 V | YES | 30.607 mm | 7.62 mm | ||
![]() IDT70V9079L15PF Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 100 | 30 ns | 40 MHz | INTEGRATED DEVICE TECHNOLOGY INC | 3 | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | LFQFP | 14 X 14 MM, 1.40 MM HEIGHT, TQFP-100 | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 3.3 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | FLOW-THROUGH OR PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 0.5 mm | not_compliant | 20 | 100 | S-PQFP-G100 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 2 | SYNCHRONOUS | 0.185 mA | 32KX8 | 3-STATE | 1.6 mm | 8 | 0.003 A | 262144 bit | - | PARALLEL | COMMON | MULTI-PORT SRAM | 3 V | - | 14 mm | 14 mm | ||
![]() IDT7005S25JB Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 68 | 25 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | 1 | 8192 words | 8000 | 125 °C | -55 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Transferred | LCC | No | 5 V | e0 | No | 3A001.A.2.C | TIN LEAD | - | 8542.32.00.41 | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | 20 | 68 | S-PQCC-J68 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 2 | ASYNCHRONOUS | 0.34 mA | 8KX8 | 3-STATE | 4.572 mm | 8 | 0.03 A | 65536 bit | - | PARALLEL | COMMON | MULTI-PORT SRAM | 4.5 V | - | 24.2062 mm | 24.2062 mm | ||
![]() IDT70T659S10BFGI Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 208 | 10 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | 3 | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | LFBGA | 15 X 15 MM, 1.40 MM PITCH, GREEN, FBGA-208 | BGA208,17X17,32 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | Yes | 2.5 V | e1 | Yes | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.41 | BOTTOM | BALL | 260 | 1 | 0.8 mm | unknown | 30 | 208 | S-PBGA-B208 | Not Qualified | 2.6 V | INDUSTRIAL | 2.4 V | 2 | ASYNCHRONOUS | 0.445 mA | 128KX36 | 3-STATE | 1.5 mm | 36 | 0.02 A | 4718592 bit | - | PARALLEL | COMMON | MULTI-PORT SRAM | 2.4 V | - | 15 mm | 15 mm | ||
![]() IDT70V27L25PFGI Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 100 | 25 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | 3 | 32768 words | 32000 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | Yes | 3.3 V | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8542.32.00.41 | QUAD | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | compliant | NOT SPECIFIED | 100 | S-PQFP-G100 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | - | ASYNCHRONOUS | - | 32KX16 | - | 1.6 mm | 16 | - | 524288 bit | - | PARALLEL | - | MULTI-PORT SRAM | - | - | 14 mm | 14 mm | ||
![]() IDT70V24L25PFGI Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 100 | 25 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | 3 | 4096 words | 4000 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, QFP100,.63SQ,20 | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | QFP | Yes | 3.3 V | e3 | Yes | EAR99 | Matte Tin (Sn) - annealed | - | 8542.32.00.41 | QUAD | GULL WING | 260 | 1 | 0.5 mm | compliant | 30 | 100 | S-PQFP-G100 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | 2 | ASYNCHRONOUS | 0.18 mA | 4KX16 | 3-STATE | 1.6 mm | 16 | 0.0025 A | 65536 bit | - | PARALLEL | COMMON | MULTI-PORT SRAM | 3 V | - | 14 mm | 14 mm | ||
![]() IDT61970S20P Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 22 | 20 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 4096 words | 4000 | 70 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-22 | DIP22,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 22 | R-PDIP-T22 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.12 mA | 4KX4 | 3-STATE | 4.191 mm | 4 | 0.02 A | 16384 bit | - | PARALLEL | COMMON | STANDARD SRAM | 4.5 V | YES | 26.797 mm | 7.62 mm | ||
![]() IDT7130LA55PFI Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 64 | 55 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | 3 | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | TQFP-64 | QFP64,.66SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 0.8 mm | not_compliant | 30 | 64 | S-PQFP-G64 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | ASYNCHRONOUS | 0.14 mA | 1KX8 | 3-STATE | 1.6 mm | 8 | 0.004 A | 8192 bit | - | PARALLEL | COMMON | MULTI-PORT SRAM | 2 V | - | 14 mm | 14 mm | ||
![]() IDT7188S45DB Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 22 | 45 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 16384 words | 16000 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP22,.3 | DIP22,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | 3A001.A.2.C | TIN LEAD | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 22 | R-GDIP-T22 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 1 | ASYNCHRONOUS | 0.14 mA | 16KX4 | 3-STATE | 5.08 mm | 4 | 0.02 A | 65536 bit | MIL-STD-883 Class B | PARALLEL | COMMON | STANDARD SRAM | 4.5 V | NO | 27.051 mm | 7.62 mm | ||
![]() IDT71322L45L52B Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT7006S20PFI Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 64 | 20 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | 3 | 16384 words | 16000 | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | LQFP, QFP64,.66SQ,32 | QFP64,.66SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Transferred | QFP | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 0.8 mm | not_compliant | 30 | 64 | S-PQFP-G64 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | ASYNCHRONOUS | 0.37 mA | 16KX8 | 3-STATE | 1.6 mm | 8 | 0.03 A | 131072 bit | - | PARALLEL | COMMON | MULTI-PORT SRAM | 4.5 V | - | 14 mm | 14 mm | ||
![]() IDT6167SA25Y Integrated Device Technology Inc | In Stock | - | - | YES | 20 | 25 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 16384 words | 16000 | 70 °C | - | PLASTIC/EPOXY | SOJ | 0.300 INCH, 1.27 MM PITCH, PLASTIC, SOJ-20 | SOJ20,.34 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.32.00.41 | DUAL | J BEND | - | 1 | 1.27 mm | not_compliant | - | 20 | R-PDSO-J20 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.1 mA | 16KX1 | 3-STATE | 3.556 mm | 1 | 0.005 A | 16384 bit | - | PARALLEL | SEPARATE | STANDARD SRAM | 4.5 V | NO | 12.8524 mm | 7.5184 mm | ||
![]() IDT7133L70GB Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 68 | 70 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 2048 words | 2000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | PGA | CAVITY-UP, CERAMIC, PGA-68 | PGA68,11X11 | SQUARE | GRID ARRAY | Obsolete | PGA | No | 5 V | e0 | Yes | 3A001.A.2.C | TIN LEAD | AUTOMATIC POWER-DOWN | 8542.32.00.41 | PERPENDICULAR | PIN/PEG | - | 1 | 2.54 mm | not_compliant | - | 68 | S-CPGA-P68 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 2 | ASYNCHRONOUS | 0.24 mA | 2KX16 | 3-STATE | 5.207 mm | 16 | 0.004 A | 32768 bit | 38535Q/M;38534H;883B | PARALLEL | COMMON | MULTI-PORT SRAM | 2 V | YES | 29.464 mm | 29.464 mm | ||
![]() IDT6116LA15Y Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 24 | 15 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | 3 | 2048 words | 2000 | 70 °C | - | PLASTIC/EPOXY | SOJ | 0.300 INCH, 1.27 MM PITCH, SOJ-24 | SOJ24,.34 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.32.00.41 | DUAL | J BEND | 225 | 1 | 1.27 mm | not_compliant | 30 | 24 | R-PDSO-J24 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.14 mA | 2KX8 | 3-STATE | 3.76 mm | 8 | 0.00002 A | 16384 bit | - | PARALLEL | COMMON | STANDARD SRAM | 2 V | YES | 15.88 mm | 7.62 mm |