- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Usage Level | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Supply Current-Max | Access Time | Organization | Output Characteristics | Memory Width | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Output Enable | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7024S15PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | - | 2013 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | - | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | - | 20 | 100 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 8kB | 2 | 310mA | - | - | 15 ns | 4KX16 | 3-STATE | - | 24b | 64 kb | 0.015A | - | - | - | COMMON | Asynchronous | 16b | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V424L10Y8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | YES | 36 | - | RAM, SRAM - Asynchronous | - | Tape & Reel (TR) | 2009 | e0 | - | - | 3 (168 Hours) | 36 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.41 | DUAL | J BEND | 225 | 1 | 3.3V | 1.27mm | not_compliant | - | 30 | 36 | - | Not Qualified | - | 3.6V | 3.3V | COMMERCIAL | 3V | Parallel | - | - | - | - | - | - | 0.165mA | - | 512KX8 | 3-STATE | 8 | - | - | 0.01A | 4194304 bit | - | 10 ns | COMMON | - | - | 3V | - | 3.683mm | 23.495mm | 10.16mm | - | - | Non-RoHS Compliant | - | ||
![]() 7027L15PFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | - | 2009 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | QUAD | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | 30 | 100 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 64kB | 2 | 325mA | - | - | 15 ns | - | 3-STATE | - | 15b | 512 kb | 0.005A | - | - | - | COMMON | Asynchronous | 16b | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 70T3519S166DR Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PQFP | - | 208 | 166MHz | RAM, SDR, SRAM | - | - | 2004 | e0 | no | Active | 3 (168 Hours) | 208 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | QUAD | GULL WING | 225 | 1 | 2.5V | 0.5mm | - | 166MHz | 20 | 208 | - | - | 2.5V | - | - | COMMERCIAL | - | Parallel | 2.6V | 2.4V | 1.1MB | 2 | 450mA | - | - | 3.6 ns | - | 3-STATE | - | 36b | 9 Mb | 0.015A | - | - | - | COMMON | Synchronous | 36b | - | - | 4.1mm | 28mm | 28mm | 3.5mm | No | RoHS Compliant | Contains Lead | ||
![]() 7140LA25PFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SRAM | - | - | 2013 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | - | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | - | - | 20 | 64 | - | - | 5V | - | 5V | INDUSTRIAL | - | Parallel | 5.5V | 4.5V | - | 2 | 220mA | - | - | 25 ns | 1KX8 | 3-STATE | - | 10b | 8 kb | 0.004A | - | - | - | COMMON | Asynchronous | 8b | 2V | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7015S15PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 80 | - | RAM, SDR, SRAM | - | - | 2010 | e0 | no | Active | 3 (168 Hours) | 80 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | - | QUAD | GULL WING | 240 | 1 | 5V | 0.65mm | - | - | 20 | 80 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 9kB | 2 | 310mA | - | - | 15 ns | 8KX9 | 3-STATE | - | 26b | 72 kb | 0.015A | - | - | - | COMMON | Asynchronous | 9b | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7027L35PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | - | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | - | 20 | 100 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 64kB | 2 | 255mA | - | - | 35 ns | - | 3-STATE | - | 30b | 512 kb | 0.015A | - | - | - | COMMON | Asynchronous | 16b | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7024L35GB Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Through Hole | - | - | 84 | - | RAM, SRAM | Military grade | Bulk | 2013 | e0 | no | Active | 1 (Unlimited) | 84 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | - | PERPENDICULAR | PIN/PEG | 240 | 1 | 5V | - | - | - | 20 | 84 | - | - | 5V | - | 5V | MILITARY | - | Parallel | 5.5V | 4.5V | - | 2 | 250mA | - | - | 35 ns | 4KX16 | 3-STATE | - | 24b | 64 kb | 0.004A | - | 38535Q/M;38534H;883B | - | COMMON | Asynchronous | 16b | 2V | - | - | 27.94mm | 27.94mm | 3.68mm | No | RoHS Compliant | Contains Lead | ||
![]() 7008L20J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 84 | - | RAM, SDR, SRAM | - | - | 2010 | e0 | no | Active | 1 (Unlimited) | 84 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN; LOW POWER STANDBY MODE | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | - | 84 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 64kB | 2 | 285mA | - | - | 20 ns | 64KX8 | 3-STATE | - | 32b | 512 kb | 0.005A | - | - | - | COMMON | Asynchronous | 8b | - | - | 4.57mm | 29.21mm | 29.21mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V424L12PH8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | TSOP | YES | - | - | RAM, SRAM - Asynchronous | - | Tape & Reel (TR) | 2009 | e0 | - | - | 3 (168 Hours) | 44 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.41 | DUAL | GULL WING | 225 | 1 | 3.3V | 0.8mm | not_compliant | - | 20 | 44 | R-PDSO-G44 | Not Qualified | - | 3.6V | 3.3V | COMMERCIAL | 3V | Parallel | - | - | - | - | - | - | 0.155mA | - | 512KX8 | 3-STATE | 8 | - | - | 0.01A | 4194304 bit | - | 12 ns | COMMON | - | - | 3V | - | 1.2mm | 18.41mm | 10.16mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71T75602S133PF Integrated Device Technology (IDT) | 288 | - | Datasheet | - | - | LQFP | YES | - | - | RAM, SRAM | - | - | 2012 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 70°C | 0°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 2.5V | 0.65mm | not_compliant | 133MHz | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 2.625V | 2.5V | COMMERCIAL | 2.375V | Parallel | - | - | - | - | - | SYNCHRONOUS | 0.195mA | - | 512KX36 | 3-STATE | 36 | - | - | 0.04A | 18874368 bit | - | 4.2 ns | COMMON | - | - | 2.38V | - | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V432S10PFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | TQFP | - | 100 | - | RAM, SRAM | - | - | 2014 | e3 | - | - | 3 (168 Hours) | 100 | - | MATTE TIN | 70°C | 0°C | BURST COUNTER; SELF TIMED WRITE; ADDRESS REGISTER; BYTE WRITE CONTROL | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 30 | 100 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.63V | 3.135V | - | 1 | - | - | - | 10 ns | 32KX32 | - | 32 | 15b | 1 Mb | - | - | - | - | - | Synchronous | 32b | - | - | - | 20mm | - | - | - | RoHS Compliant | - | ||
![]() 7133SA45J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 68 | - | RAM, SDR, SRAM | - | - | 2013 | e0 | no | Active | 1 (Unlimited) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | - | 68 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 4kB | 2 | 290mA | - | - | 45 ns | - | 3-STATE | - | 22b | 32 kb | 0.015A | - | - | - | COMMON | Asynchronous | 16b | 2V | - | - | 24mm | 24mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71256L20Y8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | YES | 28 | - | RAM, SRAM - Asynchronous | - | Tape & Reel (TR) | 2005 | e0 | no | - | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.41 | DUAL | J BEND | 225 | 1 | 5V | 1.27mm | not_compliant | - | 30 | 28 | - | Not Qualified | - | 5.5V | 5V | COMMERCIAL | 4.5V | Parallel | - | - | - | 1 | - | - | 0.135mA | - | 32KX8 | 3-STATE | 8 | - | - | 0.00012A | 262144 bit | - | 20 ns | COMMON | - | - | 2V | YES | 3.556mm | 17.9324mm | 7.5184mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71P71604S167BQG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | YES | 165 | - | DDR, RAM, SRAM | - | - | 2007 | e1 | - | - | 3 (168 Hours) | 165 | 3A991.B.2.A | TIN SILVER COPPER | 70°C | 0°C | - | 8542.32.00.41 | BOTTOM | BALL | 260 | 1 | 1.8V | 1mm | - | 167MHz | 30 | 165 | - | Not Qualified | - | 1.9V | - | COMMERCIAL | 1.7V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | - | 512KX36 | - | 36 | - | - | - | 18874368 bit | - | 0.5 ns | - | - | - | - | - | 1.2mm | 15mm | 13mm | - | - | RoHS Compliant | - | ||
![]() 70V27L25PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | - | 2012 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAGS | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | - | 20 | 100 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 64kB | 2 | 210mA | - | - | 25 ns | - | 3-STATE | - | 30b | 512 kb | 0.003A | - | - | - | COMMON | Asynchronous | 16b | 3V | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7143SA55GB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Through Hole | - | - | 68 | - | RAM, SRAM | - | Bulk | 2013 | - | - | Active | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | Parallel | 5.5V | 4.5V | - | 2 | 315mA | - | - | 55 ns | - | - | - | 22b | 32 kb | - | - | - | - | - | Asynchronous | 16b | - | - | - | 29.46mm | 29.46mm | 3.68mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V27S25PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | - | 2012 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | Parallel | 3.6V | 3V | 64kB | 2 | 245mA | - | - | 25 ns | - | - | - | 30b | 512 kb | - | - | - | - | - | Asynchronous | 16b | - | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7142LA100PDG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | DIP | NO | 48 | - | RAM, SRAM | - | - | 2010 | e3 | yes | Active | 1 (Unlimited) | 48 | - | Matte Tin (Sn) | 70°C | 0°C | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | 260 | 1 | 5V | - | - | - | NOT SPECIFIED | 48 | - | - | - | 5.5V | - | COMMERCIAL | 4.5V | Parallel | - | - | - | - | - | ASYNCHRONOUS | - | - | 2KX8 | - | - | - | - | - | 16384 bit | - | 100 ns | - | - | - | - | - | - | 61.7mm | 15.24mm | 3.8mm | - | RoHS Compliant | Lead Free | ||
![]() IDT71V67603S150PFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | - | RAM, SRAM | - | - | 2009 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 85°C | -40°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | 150MHz | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 3.3V | INDUSTRIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | 0.325mA | - | 256KX36 | 3-STATE | 36 | - | - | 0.07A | 9437184 bit | - | 3.8 ns | COMMON | - | - | 3.14V | - | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - |