- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Organization | Output Characteristics | Memory Width | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70V3599S166DR Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PQFP | - | 208 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 208 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | - | 166MHz | - | 208 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.45V | 3.15V | 512kB | 2 | 500mA | - | - | - | 20 ns | - | 3-STATE | - | 34b | 4.5 Mb | 0.03A | - | - | COMMON | Synchronous | 36b | - | - | 28mm | 28mm | 3.5mm | No | RoHS Compliant | Contains Lead | ||
![]() 7130LA25TFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SDR, SRAM | - | 2005 | - | - | Active | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | Parallel | 5.5V | 4.5V | 1kB | 2 | 220mA | - | - | - | 25 ns | - | - | - | 20b | 8 kb | - | - | - | - | Asynchronous | 8b | - | - | 10mm | 10mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V3577SA75BG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | BGA | YES | - | - | RAM, SRAM | Tape & Reel (TR) | 2005 | e0 | - | - | 3 (168 Hours) | 119 | 3A991.B.2.A | Tin/Lead (Sn63Pb37) | 70°C | 0°C | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | BOTTOM | BALL | - | 1 | 3.3V | 1.27mm | not_compliant | - | - | 119 | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | 117MHz | 0.255mA | - | 128KX36 | 3-STATE | 36 | - | - | 0.03A | 4718592 bit | 7.5 ns | COMMON | - | - | 3.14V | 2.36mm | 22mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() 71V67603S166BQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | - | - | YES | 165 | 166MHz | RAM, SDR, SRAM | - | 2009 | e1 | yes | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 260 | 1 | 3.3V | - | - | 166MHz | 30 | 165 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.465V | 3.135V | 1.1MB | 1 | - | - | - | 0.34mA | 3.5 ns | 256KX36 | 3-STATE | - | 18b | 9 Mb | 0.05A | - | - | COMMON | - | - | - | - | 15mm | 13mm | 1.2mm | No | RoHS Compliant | Lead Free | ||
![]() 71V35761S183BGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | BGA | - | 119 | - | RAM, SRAM | Tape & Reel | 2009 | - | no | Discontinued | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 183MHz | - | 119 | - | 3.3V | - | - | - | - | Parallel | 3.465V | 3.135V | - | 1 | 350mA | - | - | - | 3.3 ns | - | - | - | 17b | 4.5 Mb | - | - | - | - | Synchronous | 36b | - | - | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Contains Lead | ||
![]() 7007L20PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 80 | - | RAM, SDR, SRAM | - | 2010 | e0 | no | Active | 3 (168 Hours) | 80 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | - | QUAD | GULL WING | 240 | 1 | 5V | 0.65mm | - | - | 20 | 80 | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 32kB | 2 | 275mA | - | - | - | 20 ns | - | 3-STATE | - | 30b | 256 kb | 0.005A | - | - | COMMON | Asynchronous | 8b | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7143SA35FB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | - | - | 68 | - | RAM, SRAM | - | 2013 | - | - | Active | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | Parallel | - | - | - | 2 | - | - | - | - | - | - | - | - | 22b | 32 kb | - | - | - | - | - | - | - | - | 24mm | 24mm | 2mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V25L55J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 84 | - | RAM, SRAM | - | 2004 | e0 | no | Active | 1 (Unlimited) | 84 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | - | QUAD | J BEND | 225 | 1 | 3.3V | - | - | - | - | 84 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | - | 2 | 155mA | - | - | - | 55 ns | 8KX16 | 3-STATE | - | 26b | 128 kb | - | - | - | COMMON | Asynchronous | 16b | 3V | - | 29.21mm | 29.21mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 71321LA25JI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | - | RAM, SDR, SRAM | - | 2005 | e0 | no | Active | 3 (168 Hours) | 52 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | - | 52 | - | 5V | - | 5V | INDUSTRIAL | - | Parallel | 5.5V | 4.5V | 2kB | 2 | 220mA | - | - | - | 25 ns | - | 3-STATE | - | 22b | 16 kb | 0.004A | - | - | COMMON | Asynchronous | 8b | 2V | - | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 71342LA45J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 52 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | - | 52 | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 4kB | 2 | 200mA | - | - | - | 45 ns | 4KX8 | 3-STATE | - | 24b | 32 kb | 0.0015A | - | - | COMMON | Asynchronous | 8b | 2V | 4.57mm | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V3577SA80BG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | BGA | YES | - | - | RAM, SRAM | - | 2005 | e0 | - | - | 3 (168 Hours) | 119 | 3A991.B.2.A | Tin/Lead (Sn63Pb37) | 70°C | 0°C | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | not_compliant | - | NOT SPECIFIED | 119 | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | 100MHz | 0.2mA | - | 128KX36 | 3-STATE | 36 | - | - | 0.03A | 4718592 bit | 8 ns | COMMON | - | - | 3.14V | 2.36mm | 22mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() 71421SA55JI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | - | RAM, SDR, SRAM | - | 2008 | e0 | no | Active | 3 (168 Hours) | 52 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | INTERRUPT FLAG; AUTOMATIC POWER-DOWN | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | - | 52 | - | 5V | - | 5V | INDUSTRIAL | - | Parallel | 5.5V | 4.5V | 2kB | 2 | 190mA | - | - | - | 55 ns | - | 3-STATE | - | 22b | 16 kb | 0.01A | - | - | COMMON | Asynchronous | 8b | - | - | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V3577SA75BGG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | BGA | YES | - | - | RAM, SRAM | Tape & Reel (TR) | 2005 | e1 | - | - | - | 119 | 3A991.B.2.A | TIN SILVER COPPER | 70°C | 0°C | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | BOTTOM | BALL | - | 1 | 3.3V | 1.27mm | unknown | - | - | 119 | Not Qualified | - | 3.465V | - | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | - | - | 128KX36 | - | 36 | - | - | - | 4718592 bit | 7.5 ns | - | - | - | - | 2.36mm | 22mm | 14mm | - | - | RoHS Compliant | - | ||
![]() 71V016SA10BF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | - | - | 48 | - | RAM, SDR, SRAM - Asynchronous | - | 2007 | e0 | no | Active | 3 (168 Hours) | 48 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | - | BOTTOM | BALL | 225 | 1 | 3.3V | 0.75mm | - | - | 20 | 48 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3.15V | 128kB | 1 | 160mA | - | - | - | 10 ns | - | 3-STATE | - | 16b | 1 Mb | - | - | - | COMMON | Asynchronous | 16b | - | - | 7mm | 7mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V424S10YI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | YES | 36 | - | RAM, SRAM - Asynchronous | Tape & Reel (TR) | 2009 | e0 | no | - | - | 36 | 3A991.B.2.A | TIN LEAD | 85°C | -40°C | - | 8542.32.00.41 | DUAL | J BEND | 225 | 1 | 3.3V | 1.27mm | - | - | 30 | 36 | Not Qualified | - | 3.6V | - | INDUSTRIAL | 3V | Parallel | - | - | - | - | - | - | - | - | - | 512KX8 | - | 8 | - | - | - | 4194304 bit | 10 ns | - | - | - | - | 3.683mm | 23.495mm | 10.16mm | - | - | Non-RoHS Compliant | - | ||
![]() 7140LA25PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SDR, SRAM | - | 2013 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | - | - | 20 | 64 | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 1kB | 2 | 170mA | - | - | - | 25 ns | 1KX8 | 3-STATE | - | 20b | 8 kb | 0.0015A | - | - | COMMON | Asynchronous | 8b | 2V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 709289L7PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | TQFP | YES | 100 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | - | 20 | 100 | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 128kB | 2 | - | - | 83MHz | 0.465mA | 7 ns | 64KX16 | 3-STATE | - | 32b | 1 Mb | 0.003A | - | - | COMMON | - | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7134SA25P Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Through Hole | PDIP | - | 48 | - | RAM, SDR, SRAM | Bulk | 2013 | e0 | no | Discontinued | 1 (Unlimited) | 48 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | AUTOMATIC POWER-DOWN | - | DUAL | - | 245 | 1 | 5V | - | - | - | - | 48 | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 4kB | 2 | 280mA | - | - | - | 25 ns | 4KX8 | 3-STATE | - | 24b | 32 kb | 0.015A | - | - | COMMON | Asynchronous | 8b | - | 5.08mm | 61.7mm | 15.24mm | 3.8mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V3577SA75BQI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | 165 | - | RAM, SRAM | Tape & Reel (TR) | 2005 | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 70V9199L7PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | 45.45MHz | 20 | 100 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | - | 2 | 250mA | - | - | - | 18 ns | - | 3-STATE | - | 17b | 1.1 Mb | - | - | - | COMMON | Synchronous | 9b | 3V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead |