- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Supply Current-Max | Access Time | Organization | Output Characteristics | Memory Width | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71321LA25J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | - | RAM, SDR, SRAM | - | 2005 | e0 | no | Active | 3 (168 Hours) | 52 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; AUTOMATIC POWER-DOWN; BATTERY BACKUP | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | - | 52 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 2kB | 2 | 170mA | - | 25 ns | - | 3-STATE | - | 11b | 16 kb | 0.0015A | - | - | COMMON | Asynchronous | 8b | 2V | - | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V9169L7PFGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | LQFP | YES | 100 | - | RAM, SRAM | Tape & Reel | 2003 | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | - | 30 | 100 | - | - | 3.3V | 3.6V | - | INDUSTRIAL | 3V | Parallel | - | - | - | 2 | - | - | - | 16KX9 | - | - | 28b | 144 kb | - | - | 18 ns | - | - | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 70V06S15PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SDR, SRAM | - | 2008 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.8mm | - | - | 20 | 64 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 16kB | 2 | 215mA | - | 15 ns | 16KX8 | 3-STATE | - | 28b | 128 kb | 0.005A | - | - | COMMON | Asynchronous | 8b | 2V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7005S25GB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | - | NO | 68 | - | RAM, SRAM | Bulk | 2012 | e0 | no | Active | 1 (Unlimited) | 68 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | INTERRUPT FLAG; AUTOMATIC POWER-DOWN; SEMAPHORE | - | PERPENDICULAR | PIN/PEG | 240 | 1 | 5V | - | - | - | - | 68 | - | - | 5V | - | 5V | MILITARY | - | Parallel | - | - | - | 2 | - | 0.34mA | - | 8KX8 | 3-STATE | - | 26b | 64 kb | - | - | - | COMMON | - | - | - | - | 29.46mm | 29.46mm | 3.68mm | No | RoHS Compliant | Contains Lead | ||
![]() 70T3599S200BC8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SRAM | Tape & Reel | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 200MHz | - | - | - | - | 2.5V | - | - | - | - | Parallel | 2.6V | 2.4V | - | 2 | 525mA | - | 10 ns | - | - | - | 34b | 4.5 Mb | - | - | - | - | Synchronous | 36b | - | - | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V416L12PHG/3247 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | - | TSOP | - | 44 | - | RAM, SRAM - Asynchronous | Bulk | 2014 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | Parallel | - | - | - | 1 | - | - | - | - | - | - | 18b | 4 Mb | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 70V639S10PRFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 128 | - | RAM, SDR, SRAM | - | 2009 | e3 | yes | Active | 3 (168 Hours) | 128 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | - | 30 | 128 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.45V | 3.15V | 256kB | 2 | 500mA | - | 10 ns | - | 3-STATE | - | 17b | 2.3 Mb | 0.015A | - | - | COMMON | Asynchronous | 18b | - | 1.6mm | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71T75802S166BGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Surface Mount | BGA | - | 119 | - | RAM, SRAM | - | 2012 | e0 | no | Active | 3 (168 Hours) | 119 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 225 | 1 | 2.5V | - | - | 166MHz | - | 119 | - | - | 2.5V | - | - | INDUSTRIAL | - | Parallel | 2.625V | 2.375V | - | 1 | 265mA | - | 3.5 ns | - | 3-STATE | - | 20b | 18 Mb | 0.045A | - | - | COMMON | Synchronous | 18b | 2.38V | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Contains Lead | ||
![]() 71T75602S166BGGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Surface Mount | BGA | - | 119 | - | RAM, SRAM | Tape & Reel | 2012 | e1 | yes | Active | 3 (168 Hours) | 119 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 260 | 1 | 2.5V | - | - | 166MHz | 30 | 119 | - | - | 2.5V | - | - | INDUSTRIAL | - | Parallel | 2.625V | 2.375V | - | 1 | 265mA | - | 3.5 ns | - | 3-STATE | - | 19b | 18 Mb | 0.06A | - | - | COMMON | Synchronous | 36b | 2.38V | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Lead Free | ||
![]() IDT71V416VL15Y8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | YES | 44 | - | RAM, SRAM - Asynchronous | Tape & Reel (TR) | 2005 | e3 | - | - | - | 44 | 3A991.B.2.A | MATTE TIN | 70°C | 0°C | - | 8542.32.00.41 | DUAL | J BEND | - | 1 | 3.3V | 1.27mm | unknown | - | - | 44 | - | Not Qualified | - | 3.6V | - | COMMERCIAL | 3V | Parallel | - | - | - | - | - | - | - | 256KX16 | - | 16 | - | - | - | 4194304 bit | 15 ns | - | - | - | - | 3.683mm | 28.575mm | 10.16mm | - | - | Non-RoHS Compliant | - | ||
![]() 70V08L15PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | - | 20 | 100 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 64kB | 2 | 225mA | - | 15 ns | 64KX8 | 3-STATE | - | 32b | 512 kb | 0.003A | - | - | COMMON | Asynchronous | 8b | 3V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V416VS12PHGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | TSOP | YES | - | - | RAM, SRAM - Asynchronous | - | 2005 | e3 | yes | - | 3 (168 Hours) | 44 | 3A991.B.2.A | Matte Tin (Sn) - annealed | 85°C | -40°C | - | 8542.32.00.41 | DUAL | GULL WING | 260 | 1 | 3.3V | 0.8mm | unknown | - | 30 | 44 | R-PDSO-G44 | Not Qualified | - | 3.6V | 3.3V | INDUSTRIAL | 3V | Parallel | - | - | - | - | - | 0.18mA | - | 256KX16 | 3-STATE | 16 | - | - | 0.02A | 4194304 bit | 12 ns | COMMON | - | - | 3V | 1.2mm | 18.41mm | 10.16mm | - | - | RoHS Compliant | - | ||
![]() 7007L20PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 80 | - | RAM, SDR, SRAM | - | 2010 | e0 | no | Active | 3 (168 Hours) | 80 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | - | QUAD | GULL WING | 240 | 1 | 5V | 0.65mm | - | - | 20 | 80 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 32kB | 2 | 275mA | - | 20 ns | - | 3-STATE | - | 15b | 256 kb | 0.005A | - | - | COMMON | Asynchronous | 8b | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V30L35TF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | LQFP | - | 64 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | BATTERY BACKUP OPERATION | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | - | 20 | 64 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 1kB | 2 | 115mA | - | 35 ns | 1KX8 | 3-STATE | - | 20b | 8 kb | 0.003A | - | - | COMMON | Asynchronous | 8b | 3V | 1.6mm | 10mm | 10mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71T75802S133BG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Surface Mount | BGA | - | 119 | 133MHz | RAM, SDR, SRAM | - | 2012 | e0 | no | Active | 3 (168 Hours) | 119 | - | Tin/Lead (Sn63Pb37) | 70°C | -40°C | PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 225 | 1 | 2.5V | - | - | 133MHz | - | 119 | - | - | 2.5V | - | - | COMMERCIAL | - | Parallel | 2.625V | 2.375V | 2.3MB | 1 | 195mA | - | 4.2 ns | - | 3-STATE | - | 20b | 18 Mb | 0.04A | - | - | COMMON | Synchronous | 18b | 2.38V | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V416VL15BEGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | TFBGA | YES | - | - | RAM, SRAM - Asynchronous | Tape & Reel (TR) | 2005 | e1 | - | - | 4 (72 Hours) | 48 | 3A991.B.2.A | TIN SILVER COPPER | 85°C | -40°C | - | 8542.32.00.41 | BOTTOM | BALL | 260 | 1 | 3.3V | 0.75mm | - | - | 30 | 48 | S-PBGA-B48 | Not Qualified | - | 3.6V | - | INDUSTRIAL | 3V | Parallel | - | - | - | - | - | - | - | 256KX16 | - | 16 | - | - | - | 4194304 bit | 15 ns | - | - | - | - | 1.2mm | 9mm | 9mm | - | - | RoHS Compliant | - | ||
![]() 71T75602S150BGGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Surface Mount | BGA | - | 119 | 150MHz | RAM, SDR, SRAM | - | 2012 | e1 | yes | Active | 3 (168 Hours) | 119 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 260 | 1 | 2.5V | - | - | 150MHz | 30 | 119 | - | - | 2.5V | - | - | INDUSTRIAL | - | Parallel | 2.625V | 2.375V | 2.3MB | 1 | 235mA | - | 3.8 ns | - | 3-STATE | - | 19b | 18 Mb | 0.06A | - | - | COMMON | Synchronous | 36b | 2.38V | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Lead Free | ||
![]() 70V3579S4BC Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SDR, SRAM | Bulk | 2009 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | - | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | - | 133MHz | - | 256 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.45V | 3.15V | 128kB | 2 | 460mA | - | 7.5 ns | - | 3-STATE | - | 30b | 1.1 Mb | - | - | - | COMMON | Synchronous | 36b | - | - | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V416VL15PH8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | TSOP | YES | - | - | RAM, SRAM - Asynchronous | Tape & Reel (TR) | 2005 | e0 | no | - | 3 (168 Hours) | 44 | 3A991.B.2.A | TIN LEAD | 70°C | 0°C | - | 8542.32.00.41 | DUAL | GULL WING | 225 | 1 | 3.3V | 0.8mm | - | - | 20 | 44 | R-PDSO-G44 | Not Qualified | - | 3.6V | - | COMMERCIAL | 3V | Parallel | - | - | - | - | - | - | - | 256KX16 | - | 16 | - | - | - | 4194304 bit | 15 ns | - | - | - | - | 1.2mm | 18.41mm | 10.16mm | - | - | Non-RoHS Compliant | - | ||
![]() 71T75602S150PFGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Surface Mount | TQFP | - | 100 | 150MHz | RAM, SDR, SRAM | - | 2012 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | PIPELINED ARCHITECTURE | - | QUAD | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 150MHz | 30 | 100 | - | - | 2.5V | - | - | INDUSTRIAL | - | Parallel | 2.625V | 2.375V | 2.3MB | 1 | 235mA | - | 3.8 ns | - | 3-STATE | - | 19b | 18 Mb | 0.06A | - | - | COMMON | Synchronous | 36b | 2.38V | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free |