- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Memory Types | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Organization | Output Characteristics | Memory Width | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT71V3558S133PF Integrated Device Technology (IDT) | 7 | - | Datasheet | - | Surface Mount | TQFP | - | 100 | RAM, SRAM | - | 2007 | e0 | - | - | 3 (168 Hours) | 100 | - | - | 70°C | 0°C | - | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | 133MHz | 20 | 100 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.465V | 3.135V | - | 1 | 300mA | - | - | - | 4.2 ns | - | 3-STATE | 18 | 18b | 4.5 Mb | 0.04A | - | - | COMMON | Synchronous | 18b | - | - | 20mm | - | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V2556S133BG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | BGA | YES | - | RAM, SRAM | - | 2007 | e0 | - | - | 3 (168 Hours) | 119 | 3A991.B.2.A | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | 133MHz | NOT SPECIFIED | 119 | - | Not Qualified | - | 3.465V | 2.53.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | 0.3mA | - | 128KX36 | 3-STATE | 36 | - | - | 0.04A | 4718592 bit | 4.2 ns | COMMON | - | - | 3.14V | 2.36mm | 22mm | 14mm | - | - | RoHS Compliant | - | ||
![]() 71V67803S166BG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | BGA | - | 119 | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 119 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 225 | 1 | 3.3V | - | - | 166MHz | 20 | 119 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.465V | 3.135V | - | 1 | 340mA | - | - | - | 3.5 ns | - | 3-STATE | - | 19b | 9 Mb | 0.05A | - | - | COMMON | Synchronous | 18b | - | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V9269L12PRF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 128 | RAM, SDR, SRAM | Bulk | 2008 | e0 | no | Active | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | GULL WING | 225 | - | 3.3V | 0.5mm | - | 33.3MHz | - | 128 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 32kB | 2 | 205mA | - | - | - | 12 ns | 16KX16 | 3-STATE | - | 28b | 256 kb | 0.003A | - | - | COMMON | Synchronous | 16b | 3V | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71P74804S200BQ8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | 165 | QDR, RAM, SRAM | Tape & Reel (TR) | 2008 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 200MHz | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 71V65603S133BGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | BGA | - | 119 | RAM, SRAM | - | 2007 | e0 | no | Active | 3 (168 Hours) | 119 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 225 | 1 | 3.3V | - | - | 133MHz | 20 | 119 | - | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.465V | 3.135V | - | 1 | 320mA | - | - | - | 4.2 ns | 256KX36 | 3-STATE | - | 18b | 9 Mb | 0.06A | - | - | COMMON | Synchronous | 36b | - | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71P72604S167BQI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | 165 | QDR, RAM, SRAM | Tape & Reel (TR) | 2006 | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 167MHz | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 70V27L15PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | RAM, SDR, SRAM | Tape & Reel | 2012 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | Parallel | 3.6V | 3V | 64kB | 2 | 225mA | - | - | - | 15 ns | - | - | - | 30b | 512 kb | - | - | - | - | Asynchronous | 16b | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V2556S100PFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | RAM, SRAM | - | 2010 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 85°C | -40°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | 100MHz | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 2.53.3V | INDUSTRIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | 0.26mA | - | 128KX36 | 3-STATE | 36 | - | - | 0.045A | 4718592 bit | 5 ns | COMMON | - | - | 3.14V | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() 70V9279L7PRFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | TQFP | YES | 128 | RAM, SDR, SRAM | Bulk | 2008 | e3 | yes | Active | 3 (168 Hours) | 128 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | - | 30 | 128 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 64kB | 2 | - | - | 83MHz | - | 7 ns | - | 3-STATE | - | 30b | 512 kb | 0.003A | - | - | COMMON | - | - | 3V | 1.6mm | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 7024L17PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | RAM, SDR, SRAM | - | 2013 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | - | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | - | 20 | 100 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 8kB | 2 | 260mA | - | - | - | 17 ns | 4KX16 | 3-STATE | - | 24b | 64 kb | 0.0015A | - | - | COMMON | Asynchronous | 16b | 2V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 709149S8PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | TQFP | - | 80 | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 80 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | QUAD | GULL WING | 240 | 1 | 5V | 0.65mm | - | 62.5MHz | 20 | 80 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 4.5kB | 2 | 320mA | - | - | - | 8 ns | 4KX9 | 3-STATE | - | 24b | 36 kb | 0.015A | - | - | COMMON | Synchronous | 9b | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70261S25PFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | SEMAPHORE | - | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | - | 20 | 100 | - | - | 5V | - | 5V | INDUSTRIAL | - | Parallel | 5.5V | 4.5V | 32kB | 2 | 345mA | - | - | - | 25 ns | 16KX16 | 3-STATE | - | 28b | 256 kb | 0.03A | - | - | COMMON | Asynchronous | 16b | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V65603S150PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | RAM, SRAM | Tape & Reel (TR) | 2015 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 70°C | 0°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | 150MHz | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | 0.325mA | - | 256KX36 | 3-STATE | 36 | - | - | 0.04A | 9437184 bit | 3.8 ns | COMMON | - | - | 3.14V | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() 71342LA35PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | SEMAPHORE; AUTOMATIC POWER-DOWN; BATTERY BACKUP | - | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | - | - | 20 | 64 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 4kB | 2 | 200mA | - | - | - | 35 ns | 4KX8 | 3-STATE | - | 24b | 32 kb | 0.0015A | - | - | COMMON | Asynchronous | 8b | 2V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V2558S100PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | RAM, SRAM | Tape & Reel (TR) | 2007 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 70°C | 0°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | 100MHz | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 2.53.3V | INDUSTRIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | 0.25mA | - | 128KX36 | 3-STATE | 36 | - | - | 0.04A | 4718592 bit | 5 ns | COMMON | - | - | 3.14V | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V3557SA75BG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | BGA | - | 119 | RAM, SRAM | - | 2009 | e0 | - | - | 3 (168 Hours) | 119 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | FLOW-THROUGH ARCHITECTURE | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | - | not_compliant | 100MHz | NOT SPECIFIED | 119 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.465V | 3.135V | - | 1 | 275mA | - | - | - | 7.5 ns | - | 3-STATE | 36 | 17b | 4.5 Mb | 0.04A | - | - | COMMON | Synchronous | 36b | - | 2.36mm | 22mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 70V24S20J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 84 | RAM, SDR, SRAM | - | 2004 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | Parallel | 3.6V | 3V | 8kB | 2 | 200mA | - | - | - | 20 ns | - | - | - | 24b | 64 kb | - | - | - | - | Asynchronous | 16b | - | - | 29.21mm | 29.21mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V2576S150PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | RAM, SRAM | - | 2009 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 70°C | 0°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | 150MHz | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 2.53.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | 0.295mA | - | 128KX36 | 3-STATE | 36 | - | - | 0.03A | 4718592 bit | 3.8 ns | COMMON | - | - | 3.13V | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() 71V67803S166PFGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | - | LQFP | - | 100 | RAM, SRAM | Tape & Reel | 2009 | e3 | yes | Active | 3 (168 Hours) | - | - | MATTE TIN | 85°C | -40°C | - | - | - | - | 260 | - | - | - | - | 166MHz | - | 100 | - | - | 3.3V | - | - | - | - | Parallel | - | - | - | 1 | - | - | - | - | - | - | - | - | 19b | 9 Mb | - | - | - | - | - | - | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free |