- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Organization | Output Characteristics | Memory Width | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Output Enable | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71V67703S80BGGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | BGA | - | 119 | - | RAM, SRAM | - | 2009 | e1 | yes | Active | 3 (168 Hours) | 119 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | FLOW-THROUGH ARCHITECTURE | - | BOTTOM | BALL | 260 | 1 | 3.3V | - | - | 100MHz | 30 | 119 | - | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.465V | 3.135V | - | 1 | 230mA | - | - | - | 8 ns | 256KX36 | 3-STATE | - | 18b | 9 Mb | 0.07A | - | - | COMMON | Synchronous | 36b | - | - | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Lead Free | ||
![]() 70V9369L9PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | 83MHz | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | - | Tin/Lead (Sn85Pb15) | 70°C | -40°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | 40MHz | 20 | 100 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 36kB | 2 | 225mA | - | - | - | 9 ns | 16KX18 | 3-STATE | - | 28b | 288 kb | 0.005A | - | - | COMMON | Synchronous | 18b | 3V | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V3558SA100BG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | BGA | YES | - | - | RAM, SRAM | - | 2007 | e0 | - | - | 3 (168 Hours) | 119 | 3A991.B.2.A | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | 8542.32.00.41 | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | not_compliant | 100MHz | NOT SPECIFIED | 119 | - | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | 0.25mA | - | 256KX18 | 3-STATE | 18 | - | - | 0.04A | 4718592 bit | 5 ns | COMMON | - | - | 3.14V | - | 2.36mm | 22mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() 709369L12PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SRAM | - | 2010 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 33.3MHz | - | - | - | - | 5V | - | - | - | - | Parallel | 5.5V | 4.5V | - | 2 | 355mA | - | - | - | 25 ns | - | - | - | 28b | 288 kb | - | - | - | - | Synchronous | 18b | - | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V9369L9PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | LQFP | YES | 100 | - | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | - | 20 | 100 | - | - | 3.3V | 3.6V | - | COMMERCIAL | 3V | Parallel | - | - | - | 2 | - | - | 66MHz | - | - | 16KX18 | 3-STATE | - | 28b | 288 kb | 0.005A | - | 9 ns | COMMON | - | - | 3V | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7133SA90J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 68 | - | RAM, SDR, SRAM | - | 2005 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | Parallel | 5.5V | 4.5V | 4kB | 2 | 280mA | - | - | - | 90 ns | - | - | - | 22b | 32 kb | - | - | - | - | Asynchronous | 16b | - | - | - | 24mm | 24mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V3556S150BQ8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | 165 | - | RAM, SRAM | Tape & Reel (TR) | 2007 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 150MHz | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 70V657S12DR Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PQFP | - | 208 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 208 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | - | - | 20 | 208 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.45V | 3.15V | 128kB | 2 | 465mA | - | - | - | 12 ns | - | 3-STATE | - | 30b | 1.1 Mb | 0.015A | - | - | COMMON | Asynchronous | 36b | - | - | 4.1mm | 28mm | 28mm | 3.5mm | No | RoHS Compliant | Contains Lead | ||
![]() 7140SA55J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | - | RAM, SDR, SRAM | - | 2013 | e0 | no | Active | 3 (168 Hours) | 52 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | - | 52 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 1kB | 2 | 155mA | - | - | - | 55 ns | 1KX8 | 3-STATE | - | 10b | 8 kb | 0.015A | - | - | COMMON | Asynchronous | 8b | - | - | 4.57mm | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V124SA12Y8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | YES | 32 | - | RAM, SRAM - Asynchronous | Tape & Reel (TR) | 2007 | e0 | - | - | 3 (168 Hours) | 32 | 3A991.B.2.B | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | DUAL | J BEND | 225 | 1 | 3.3V | 1.27mm | not_compliant | - | 30 | 32 | - | Not Qualified | - | 3.6V | 3.3V | COMMERCIAL | 3V | Parallel | - | - | - | - | - | - | - | 0.13mA | - | 128KX8 | 3-STATE | 8 | - | - | 0.01A | 1048576 bit | 12 ns | COMMON | - | - | 3V | - | 3.683mm | 20.955mm | 10.16mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V2546S133PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | - | RAM, SRAM | Tape & Reel (TR) | 2008 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 70°C | 0°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | - | 1 | 3.3V | 0.65mm | not_compliant | 133MHz | - | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 2.53.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | 0.3mA | - | 128KX36 | 3-STATE | 36 | - | - | 0.04A | 4718592 bit | 4.2 ns | COMMON | - | - | 3.14V | - | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() 71V67703S80BQI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | - | YES | 165 | - | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 165 | - | TIN LEAD | 85°C | -40°C | FLOW-THROUGH ARCHITECTURE | - | BOTTOM | BALL | 225 | 1 | 3.3V | - | - | - | 20 | 165 | - | - | 3.3V | 3.465V | - | INDUSTRIAL | - | Parallel | - | - | - | 1 | - | - | - | 0.23mA | - | 256KX36 | 3-STATE | - | 18b | 9 Mb | 0.07A | - | 8 ns | COMMON | - | - | - | - | - | 15mm | 13mm | 1.2mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71T75802S200PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | - | RAM, SRAM | Tape & Reel (TR) | 2015 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 70°C | 0°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 2.5V | 0.65mm | not_compliant | 200MHz | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 2.625V | 2.5V | COMMERCIAL | 2.375V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | 0.275mA | - | 1MX18 | 3-STATE | 18 | - | - | 0.04A | 18874368 bit | 3.2 ns | COMMON | - | - | 2.38V | - | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() 70V26S35J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 84 | - | RAM, SDR, SRAM | - | 2009 | - | no | Active | - | - | EAR99 | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | 84 | - | - | 3.3V | - | - | - | - | Parallel | 3.6V | 3V | 32kB | 2 | 140mA | - | - | - | 35 ns | - | - | - | 14b | 256 kb | - | - | - | - | Asynchronous | 16b | - | - | - | 29.21mm | 29.21mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V65603S150PFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | - | RAM, SRAM | - | 2012 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | 150MHz | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 3.3V | INDUSTRIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | 0.345mA | - | 256KX36 | 3-STATE | 36 | - | - | 0.06A | 9437184 bit | 3.8 ns | COMMON | - | - | 3.14V | - | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() 7027S25PFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN; LOW POWER STANDBY MODE | - | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | - | 20 | 100 | - | - | 5V | - | 5V | INDUSTRIAL | - | Parallel | 5.5V | 4.5V | 64kB | 2 | 345mA | - | - | - | 25 ns | - | 3-STATE | - | 15b | 512 kb | 0.03A | - | - | COMMON | Asynchronous | 16b | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V9179L9PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | Bulk | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | 40MHz | 20 | 100 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 36kB | 2 | 260mA | - | - | - | 9 ns | - | 3-STATE | - | 15b | 288 kb | 0.003A | - | - | COMMON | Synchronous | 9b | 3V | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71256SA15YI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | YES | 28 | - | RAM, SRAM - Asynchronous | Tape & Reel (TR) | 2010 | e0 | no | - | - | 28 | EAR99 | TIN LEAD | 85°C | -40°C | - | 8542.32.00.41 | DUAL | J BEND | 225 | 1 | 5V | 1.27mm | - | - | 30 | 28 | - | Not Qualified | - | 5.5V | - | INDUSTRIAL | 4.5V | Parallel | - | - | - | 1 | - | - | - | - | - | 32KX8 | 3-STATE | 8 | - | - | - | 262144 bit | 15 ns | - | - | - | - | YES | 3.556mm | 17.9324mm | 7.5184mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V2558S200PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | - | RAM, SRAM | - | 2007 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 70°C | 0°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | 200MHz | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 2.53.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | 0.4mA | - | 256KX18 | 3-STATE | 18 | - | - | 0.04A | 4718592 bit | 3.2 ns | COMMON | - | - | 3.14V | - | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() 71124S20YG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 32 | - | RAM, SDR, SRAM - Asynchronous | - | 2009 | e3 | yes | Active | 3 (168 Hours) | 32 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | J BEND | 260 | 1 | 5V | - | - | - | - | 32 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 128kB | 1 | 140mA | - | - | - | 20 ns | - | 3-STATE | - | 17b | 1 Mb | - | - | - | COMMON | Asynchronous | 8b | - | - | 3.683mm | 20.9mm | 10.2mm | 2.2mm | No | RoHS Compliant | Lead Free |