- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Organization | Output Characteristics | Memory Width | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT71V2556S133PFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | - | RAM, SRAM | - | 2010 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 85°C | -40°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | 133MHz | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 2.53.3V | INDUSTRIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | 0.31mA | - | 128KX36 | 3-STATE | 36 | - | - | 0.045A | 4718592 bit | 4.2 ns | COMMON | - | - | 3.14V | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() 71V35761S166BGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | BGA | - | 119 | 166MHz | RAM, SDR, SRAM | - | 2009 | - | no | Discontinued | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 166MHz | - | 119 | - | - | 3.3V | - | - | - | - | Parallel | 3.465V | 3.135V | 512kB | 1 | 330mA | - | - | - | 3.5 ns | - | - | - | 17b | 4.5 Mb | - | - | - | - | Synchronous | 36b | - | - | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Contains Lead | ||
![]() 7133LA20PFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | Tape & Reel | 2013 | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | - | - | QUAD | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | - | 100 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 4kB | 2 | 280mA | - | - | - | 20 ns | - | 3-STATE | - | 22b | 32 kb | 0.0015A | - | - | COMMON | Asynchronous | 16b | 2V | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() IDT71V67703S75PF Integrated Device Technology (IDT) | 20 | - | Datasheet | - | - | LQFP | YES | - | - | RAM, SRAM | - | 2009 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | - | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | 117MHz | 0.265mA | - | 256KX36 | 3-STATE | 36 | - | - | 0.05A | 9437184 bit | 7.5 ns | COMMON | - | - | 3.14V | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT70824S20PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | - | RAM | - | 2009 | e0 | - | - | 3 (168 Hours) | 80 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 5V | 0.65mm | not_compliant | - | 20 | 80 | S-PQFP-G80 | Not Qualified | - | 5.5V | 5V | COMMERCIAL | 4.5V | Parallel | - | - | - | - | - | ASYNCHRONOUS | - | 0.38mA | - | 4KX16 | - | 16 | - | - | 0.015A | 65536 bit | 20 ns | - | - | - | - | 1.6mm | 14mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() 7133SA35PFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | Bulk | 2013 | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | - | - | QUAD | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | - | 100 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 4kB | 2 | 295mA | - | - | - | 35 ns | - | 3-STATE | - | 22b | 32 kb | 0.015A | - | - | COMMON | Asynchronous | 16b | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71V321L25TFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | LQFP | - | 64 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | - | 20 | 64 | - | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.6V | 3V | 2kB | 2 | 130mA | - | - | - | 25 ns | - | 3-STATE | - | 22b | 16 kb | 0.0015A | - | - | COMMON | Asynchronous | 8b | 2V | 1.6mm | 10mm | 10mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7028L15PFG8 Integrated Device Technology (IDT) | 296 | - | Datasheet | 7 Weeks | - | TQFP | YES | 100 | - | RAM, SDR, SRAM | - | 2009 | e3 | yes | Active | 3 (168 Hours) | 100 | - | MATTE TIN | 70°C | 0°C | - | - | QUAD | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | 30 | 100 | - | - | 5V | - | - | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 128kB | 2 | - | - | - | - | 15 ns | 64KX16 | - | - | 32b | 1 Mb | - | - | - | - | - | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 7140LA100PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SRAM | - | 2013 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | - | - | 20 | 64 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | - | 2 | 110mA | - | - | - | 100 ns | 1KX8 | 3-STATE | - | 10b | 8 kb | 0.0015A | - | - | COMMON | Asynchronous | 8b | 2V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7142SA35J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | - | RAM, SDR, SRAM | - | 2004 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | Parallel | 5.5V | 4.5V | 2kB | 2 | 165mA | - | - | - | 35 ns | - | - | - | 22b | 16 kb | - | - | - | - | Asynchronous | 8b | - | - | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V2548S100PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | - | RAM, SRAM | Tape & Reel (TR) | 2008 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 70°C | 0°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | 100MHz | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 2.53.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | 0.25mA | - | 256KX18 | 3-STATE | 18 | - | - | 0.04A | 4718592 bit | 5 ns | COMMON | - | - | 3.14V | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V35761S200BQI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | 165 | - | RAM, SRAM | Tape & Reel (TR) | 2009 | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 200MHz | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V67602S133BQI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | YES | 165 | - | RAM, SRAM | - | 2009 | e0 | - | - | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Lead (Sn63Pb37) | 85°C | -40°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | not_compliant | 133MHz | 20 | 165 | - | Not Qualified | - | 3.465V | 2.53.3V | INDUSTRIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | 0.28mA | - | 256KX36 | 3-STATE | 36 | - | - | 0.07A | 9437184 bit | 4.2 ns | COMMON | - | - | 3.14V | 1.2mm | 15mm | 13mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V416L10Y Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | YES | 44 | - | RAM, SRAM - Asynchronous | - | 2007 | e0 | no | - | 3 (168 Hours) | 44 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.41 | DUAL | J BEND | 225 | 1 | 3.3V | 1.27mm | not_compliant | - | 30 | 44 | - | Not Qualified | - | 3.6V | 3.3V | COMMERCIAL | 3V | Parallel | - | - | - | - | - | - | - | 0.18mA | - | 256KX16 | 3-STATE | 16 | - | - | 0.01A | 4194304 bit | 10 ns | COMMON | - | - | 3V | 3.683mm | 28.575mm | 10.16mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V35761SA183BQI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | YES | 165 | - | RAM, SRAM | - | 2009 | e0 | - | - | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Lead (Sn63Pb37) | 85°C | -40°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | not_compliant | 183MHz | 20 | 165 | - | Not Qualified | - | 3.465V | 3.3V | INDUSTRIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | 0.35mA | - | 128KX36 | 3-STATE | 36 | - | - | 0.035A | 4718592 bit | 3.3 ns | COMMON | - | - | 3.14V | 1.2mm | 15mm | 13mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V3556S100BQ Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | YES | 165 | - | RAM, SRAM | - | 2007 | e0 | no | - | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | 8542.32.00.41 | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | not_compliant | 100MHz | 20 | 165 | - | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | 0.25mA | - | 128KX36 | 3-STATE | 36 | - | - | 0.04A | 4718592 bit | 5 ns | COMMON | - | - | 3.14V | 1.2mm | 15mm | 13mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V25761S183PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | - | RAM, SRAM | - | 2009 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 70°C | 0°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | 183MHz | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 2.53.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | 0.34mA | - | 128KX36 | 3-STATE | 36 | - | - | 0.03A | 4718592 bit | 3.3 ns | COMMON | - | - | 3.14V | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V2558S166BG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | BGA | YES | - | - | RAM, SRAM | - | 2007 | e0 | - | - | 3 (168 Hours) | 119 | 3A991.B.2.A | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | 166MHz | NOT SPECIFIED | 119 | - | Not Qualified | - | 3.465V | 2.53.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | 0.35mA | - | 256KX18 | 3-STATE | 18 | - | - | 0.04A | 4718592 bit | 3.5 ns | COMMON | - | - | 3.14V | 2.36mm | 22mm | 14mm | - | - | RoHS Compliant | - | ||
![]() IDT71V35761S166BQ Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | YES | 165 | - | RAM, SRAM | - | 2009 | e0 | - | - | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | not_compliant | 166MHz | 20 | 165 | - | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | 0.32mA | - | 128KX36 | 3-STATE | 36 | - | - | 0.03A | 4718592 bit | 3.5 ns | COMMON | - | - | 3.14V | 1.2mm | 15mm | 13mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT70T3399S133DD Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | TQFP | YES | - | - | RAM, SRAM | - | 2008 | e3 | yes | - | - | 144 | 3A991.B.2.A | MATTE TIN | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 260 | 1 | 2.5V | 0.5mm | - | 133MHz | 30 | 144 | S-PQFP-G144 | Not Qualified | - | 2.6V | 2.52.5/3.3V | COMMERCIAL | 2.4V | Parallel | - | - | - | 2 | - | SYNCHRONOUS | - | 0.37mA | - | 128KX18 | 3-STATE | 18 | - | - | 0.015A | 2359296 bit | 4.2 ns | COMMON | - | - | 2.4V | 1.6mm | 20mm | 20mm | - | - | Non-RoHS Compliant | - |