- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Base Product Number | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Memory Types | Mfr | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Brand Name | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Standby Voltage-Min | Memory Organization | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71256SA15Y8 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | - | 28 | 15 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | Integrated Device Technology Inc | - | 71256SA15Y8 | - | - | - | 32768 words | 32000 | 70 °C | - | - | PLASTIC/EPOXY | SOJ | 0.300 INCH, PLASTIC, SOJ-28 | SOJ28,.34 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | - | 30 | 5.28 | No | 5 V | - | - | - | e0 | No | - | - | EAR99 | TIN LEAD | - | 8542.32.00.41 | SRAMs | CMOS | - | DUAL | J BEND | 225 | 1 | 1.27 mm | not_compliant | 28 | R-PDSO-J28 | Not Qualified | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | ASYNCHRONOUS | - | 0.15 mA | - | - | - | 32KX8 | 3-STATE | 3.556 mm | 8 | - | 0.015 A | 262144 bit | PARALLEL | COMMON | STANDARD SRAM | 4.5 V | - | 17.9324 mm | 7.5184 mm | ||
![]() 7134SA-70JI Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | 52-LCC (J-Lead) | - | 52-PLCC (19.13x19.13) | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | - | - | Obsolete | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32Kb (4K x 8) | - | - | - | - | 70ns | SRAM | Parallel | - | - | - | - | 70ns | - | - | - | - | - | - | - | - | - | ||
![]() 70914S25PFI Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | 80-LQFP | - | 80-TQFP (14x14) | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | -- | - | - | Obsolete | - | - | - | - | - | - | SRAM - Dual Port, Synchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36Kb (4K x 9) | - | - | - | - | 25ns | SRAM | Parallel | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | ||
![]() 70261L15PFI Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | - | - | Contains lead / RoHS non-compliant | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Kb (16K x 16) | - | - | - | - | 15ns | SRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | ||
![]() 70V27L25PFI Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | -- | - | - | Obsolete | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512Kb (32K x 16) | - | - | - | - | 25ns | SRAM | Parallel | - | - | - | - | 25ns | - | - | - | - | - | - | - | - | - | ||
![]() 7006S55PFG Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | - | 64 | 55 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | Integrated Device Technology Inc | - | 7006S55PFG | - | - | 3 | 16384 words | 16000 | 70 °C | - | - | PLASTIC/EPOXY | QFP | QFP, QFP64,.6SQ,32 | QFP64,.6SQ,32 | SQUARE | FLATPACK | Active | QFP | - | 30 | 5.04 | Yes | 5 V | - | - | - | e3 | Yes | - | - | EAR99 | Matte Tin (Sn) - annealed | - | 8542.32.00.41 | SRAMs | CMOS | - | QUAD | GULL WING | 260 | 1 | 0.8 mm | compliant | 64 | S-PQFP-G64 | Not Qualified | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | 2 | ASYNCHRONOUS | - | 0.25 mA | - | - | - | 16KX8 | 3-STATE | 1.6 mm | 8 | - | 0.015 A | 131072 bit | PARALLEL | COMMON | DUAL-PORT SRAM | 4.5 V | - | 14 mm | 14 mm | ||
![]() 7025L15PFI Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | -- | - | - | Obsolete | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Kb (8K x 16) | - | - | - | - | 15ns | SRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | ||
![]() 709359L7PFI Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | - | 100 | 18 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | Integrated Device Technology Inc | PN100 | 709359L7PFI | - | - | 3 | 8192 words | 8000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFQFP | TQFP-100 | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | TQFP | - | 20 | 5.91 | No | 5 V | - | - | - | e0 | No | - | - | EAR99 | Tin/Lead (Sn85Pb15) | FLOW-THROUGH OR PIPELINED ARCHITECTURE | 8542.32.00.41 | SRAMs | CMOS | - | QUAD | GULL WING | 240 | 1 | 0.5 mm | not_compliant | 100 | S-PQFP-G100 | Not Qualified | Integrated Device Technology | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | 2 | SYNCHRONOUS | - | 0.44 mA | - | - | - | 8KX18 | 3-STATE | 1.6 mm | 18 | - | 0.003 A | 147456 bit | PARALLEL | COMMON | DUAL-PORT SRAM | 4.5 V | - | 14 mm | 14 mm | ||
![]() 7130SA25JI Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | 52-LCC (J-Lead) | - | 52-PLCC (19.13x19.13) | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | - | - | Obsolete | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8Kb (1K x 8) | - | - | - | - | 25ns | SRAM | Parallel | - | - | - | - | 25ns | - | - | - | - | - | - | - | - | - | ||
![]() IDT71V416S10BEG Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | - | 48 | 10 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | Integrated Device Technology Inc | - | IDT71V416S10BEG | - | - | 3 | 262144 words | 256000 | 70 °C | - | - | PLASTIC/EPOXY | BGA | BGA, BGA48,6X8,30 | BGA48,6X8,30 | SQUARE | GRID ARRAY | Active | BGA | - | 30 | 5.23 | Yes | 3.3 V | - | - | - | e1 | Yes | - | - | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.41 | SRAMs | CMOS | - | BOTTOM | BALL | 260 | 1 | 0.75 mm | compliant | 48 | S-PBGA-B48 | Not Qualified | - | 3.6 V | 3.3 V | COMMERCIAL | 3 V | - | - | ASYNCHRONOUS | - | 0.2 mA | - | - | - | 256KX16 | 3-STATE | 1.2 mm | 16 | - | 0.02 A | 4194304 bit | PARALLEL | COMMON | STANDARD SRAM | 3 V | - | 9 mm | 9 mm | ||
![]() 71V321L55PFI Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | 64-LQFP | - | 64-TQFP (14x14) | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | -- | - | - | Obsolete | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Kb (2K x 8) | - | - | - | - | 55ns | SRAM | Parallel | - | - | - | - | 55ns | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 216 |
| - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | 71V67703 | - | - | - | - | - | Volatile | IDT, Integrated Device Technology Inc | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | SRAM - Synchronous, SDR | 3.135V ~ 3.465V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9Mbit | - | - | 100 MHz | - | 8 ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | 256K x 36 | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | 71V67803 | - | - | - | - | - | Volatile | IDT, Integrated Device Technology Inc | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | SRAM - Synchronous, SDR | 3.135V ~ 3.465V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9Mbit | - | - | 166 MHz | - | 3.5 ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | 512K x 18 | - | - | ||
Tiny WHSL | 150 |
| - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | 71T75602 | - | - | - | - | - | Volatile | IDT, Integrated Device Technology Inc | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | SRAM - Synchronous, SDR (ZBT) | 2.375V ~ 2.625V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18Mbit | - | - | 166 MHz | - | 3.5 ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | 512K x 36 | - | - | ||
![]() 71V016SA15PH IDT | In Stock | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44-TSOP II | - | - | 71V016 | - | - | - | - | - | Volatile | IDT, Integrated Device Technology Inc | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | SRAM - Asynchronous | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Mbit | - | - | - | - | 15 ns | SRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | 64K x 16 | - | - | ||
![]() 71V124SA15TY IDT | 95 |
| - | Surface Mount | 32-BSOJ (0.300, 7.62mm Width) | - | 32-SOJ | - | - | 71V124 | - | - | - | - | - | Volatile | IDT, Integrated Device Technology Inc | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | SRAM - Asynchronous | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Mbit | - | - | - | - | 15 ns | SRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | 128K x 8 | - | - | ||
![]() 71V424S10Y IDT | In Stock | - | - | Surface Mount | 36-BSOJ (0.400, 10.16mm Width) | - | 36-SOJ | - | - | 71V424 | - | - | - | - | - | Volatile | IDT, Integrated Device Technology Inc | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | SRAM - Asynchronous | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Mbit | - | - | - | - | 10 ns | SRAM | Parallel | - | - | - | - | 10ns | - | - | - | - | - | - | 512K x 8 | - | - | ||
![]() 71024S15TY IDT | 59 | - | - | Surface Mount | 32-BSOJ (0.300, 7.62mm Width) | - | 32-SOJ | - | - | 074030 | - | - | - | - | - | Volatile | Molex | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | 0°C ~ 70°C (TA) | - | * | - | - | - | - | - | - | - | - | - | SRAM - Asynchronous | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Mbit | - | - | - | - | 15 ns | SRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | 128K x 8 | - | - | ||
![]() 709289L6PF IDT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71V321S55PFI Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | 64-LQFP | - | 64-TQFP (14x14) | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | -- | - | - | Obsolete | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Kb (2K x 8) | - | - | - | - | 55ns | SRAM | Parallel | - | - | - | - | 55ns | - | - | - | - | - | - | - | - | - |