- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Operating Mode | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Standby Voltage-Min | Memory Organization | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT7025S55JI Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | - | 84 | 55 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7025S55JI | - | - | 1 | 8192 words | 8000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-84 | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 20 | 5.07 | No | 5 V | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn85Pb15) | BATTERY BACK UP | 8542.32.00.41 | SRAMs | CMOS | - | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | 84 | S-PQCC-J84 | Not Qualified | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | 2 | ASYNCHRONOUS | 0.3 mA | - | - | - | 8KX16 | 3-STATE | 4.57 mm | 16 | - | 0.03 A | 131072 bit | PARALLEL | COMMON | DUAL-PORT SRAM | 4.5 V | - | 29.3116 mm | 29.3116 mm | ||
![]() 71V3559S85PF IDT | 597 |
| - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | 71V3559 | - | - | - | Volatile | IDT, Integrated Device Technology Inc | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | SRAM - Synchronous, SDR (ZBT) | 3.135V ~ 3.465V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5Mbit | - | - | - | 8.5 ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | 256K x 18 | - | - | ||
![]() 6116LA15SOG IDT | 1159 |
| - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | - | - | 6116LA | - | - | - | Volatile | IDT, Integrated Device Technology Inc | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | SRAM - Asynchronous | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Kbit | - | - | - | 15 ns | SRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | 2K x 8 | - | - | ||
![]() 71V424L15Y IDT | 293 |
| - | Surface Mount | 36-BSOJ (0.400, 10.16mm Width) | - | 36-SOJ | - | - | 71V424 | - | - | - | Volatile | IDT, Integrated Device Technology Inc | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | SRAM - Asynchronous | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Mbit | - | - | - | 15 ns | SRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | 512K x 8 | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | 71V65703 | - | - | - | Volatile | IDT, Integrated Device Technology Inc | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | SRAM - Synchronous, SDR (ZBT) | 3.135V ~ 3.465V | - | - | - | - | - | - | - | - | - | - | - | - | - | 9Mbit | - | - | - | 8 ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | 256K x 36 | - | - | ||
![]() 71321LA55PFI IDT | In Stock | - | - | Surface Mount | 64-LQFP | - | 64-TQFP (14x14) | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | -- | - | - | Obsolete | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Kb (2K x 8) | - | - | - | 55ns | SRAM | Parallel | - | - | - | - | 55ns | - | - | - | - | - | - | - | - | - | ||
![]() 70V9359S12PF IDT | In Stock | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | -- | - | - | Obsolete | - | - | - | - | - | SRAM - Dual Port, Synchronous | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 144Kb (8K x 18) | - | - | - | 12ns | SRAM | Parallel | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | ||
![]() 70V28VL20PF IDT | In Stock | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | -- | - | - | Obsolete | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Mb (64K x 16) | - | - | - | 20ns | SRAM | Parallel | - | - | - | - | 20ns | - | - | - | - | - | - | - | - | - | ||
![]() 709079L9PFI IDT | In Stock | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | -- | - | - | Obsolete | - | - | - | - | - | SRAM - Dual Port, Synchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Kb (32K x 8) | - | - | - | 9ns | SRAM | Parallel | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | ||
![]() 7133SA25PFI8 IDT | In Stock | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 32Kb (2K x 16) | - | - | - | 25ns | SRAM | Parallel | - | - | - | - | 25ns | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | SRAM - Dual Port, Synchronous | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 144Kb (8K x 18) | - | - | - | 9ns | SRAM | Parallel | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | ||
![]() 70V06S25PFI8 IDT | In Stock | - | - | Surface Mount | 64-LQFP | - | 64-TQFP (14x14) | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Kb (16K x 8) | - | - | - | 25ns | SRAM | Parallel | - | - | - | - | 25ns | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | SRAM - Dual Port, Synchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Mb (128K x 8) | - | - | - | 12ns | SRAM | Parallel | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | ||
![]() 7027S55PFI8 IDT | In Stock | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 512Kb (32K x 16) | - | - | - | 55ns | SRAM | Parallel | - | - | - | - | 55ns | - | - | - | - | - | - | - | - | - | ||
![]() 7015S15J8/E IDT | In Stock | - | - | Surface Mount | 68-LCC (J-Lead) | - | 68-PLCC (24.21x24.21) | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 72Kb (8K x 9) | - | - | - | 15ns | SRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | ||
![]() 7007S25PFI8 IDT | In Stock | - | - | Surface Mount | 80-LQFP | - | 80-TQFP (14x14) | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Kb (32K x 8) | - | - | - | 25ns | SRAM | Parallel | - | - | - | - | 25ns | - | - | - | - | - | - | - | - | - | ||
![]() 7006S55PFI8 IDT | In Stock | - | - | Surface Mount | 64-LQFP | - | 64-TQFP (14x14) | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Kb (16K x 8) | - | - | - | 55ns | SRAM | Parallel | - | - | - | - | 55ns | - | - | - | - | - | - | - | - | - | ||
![]() 7006L35PFI8 IDT | In Stock | - | - | Surface Mount | 64-LQFP | - | 64-TQFP (14x14) | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Kb (16K x 8) | - | - | - | 35ns | SRAM | Parallel | - | - | - | - | 35ns | - | - | - | - | - | - | - | - | - | ||
![]() 7005L55PFI8 IDT | In Stock | - | - | Surface Mount | 64-LQFP | - | 64-TQFP (14x14) | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 64Kb (8K x 8) | - | - | - | 55ns | SRAM | Parallel | - | - | - | - | 55ns | - | - | - | - | - | - | - | - | - | ||
![]() 70V9359S9PF IDT | In Stock | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | -- | - | - | Obsolete | - | - | - | - | - | SRAM - Dual Port, Synchronous | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 144Kb (8K x 18) | - | - | - | 9ns | SRAM | Parallel | - | - | - | - | -- | - | - | - | - | - | - | - | - | - |