- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Organization | Output Characteristics | Memory Width | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT71P74604S250BQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | 165 | - | QDR, RAM, SRAM | Tape & Reel (TR) | 2008 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 250MHz | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 7024L15PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | 2013 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | - | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | - | 20 | 100 | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 8kB | 2 | 260mA | - | - | - | 15 ns | 4KX16 | 3-STATE | - | 24b | 64 kb | 0.0015A | - | - | COMMON | Asynchronous | 16b | 2V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7134LA25JGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | PLCC | YES | 52 | - | RAM, SDR, SRAM | - | 2013 | e3 | yes | Active | 3 (168 Hours) | 52 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | QUAD | J BEND | 260 | 1 | 5V | - | - | - | - | 52 | - | 5V | - | 5V | INDUSTRIAL | - | Parallel | 5.5V | 4.5V | 4kB | 2 | - | - | - | - | 25 ns | 4KX8 | 3-STATE | - | 24b | 32 kb | 0.004A | - | - | COMMON | - | - | 2V | 4.57mm | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Lead Free | ||
![]() IDT71P72804S250BQG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | 165 | - | QDR, RAM, SRAM | - | 2006 | - | - | - | - | - | 3A991.B.2.A | - | 70°C | 0°C | - | 8542.32.00.41 | - | - | - | - | - | - | - | 250MHz | - | 165 | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IDT6116LA45SOI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | 24 | - | RAM, SRAM - Asynchronous | Tape and Reel | 2008 | e0 | - | - | 1 (Unlimited) | 24 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | DUAL | GULL WING | 225 | 1 | 5V | - | not_compliant | - | 30 | 24 | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | Parallel | 5.5V | 4.5V | - | 1 | 95mA | - | - | - | 45 ns | 2KX8 | 3-STATE | 8 | 11b | 16 kb | - | - | - | COMMON | Asynchronous | 8b | 2V | 2.65mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() IDT71P74604S200BQG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | - | - | 165 | - | QDR, RAM, SRAM | - | 2008 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 200MHz | - | - | - | 1.8V | - | - | - | - | Parallel | 1.9V | 1.7V | - | 2 | 950mA | - | - | - | 450 ps | - | - | - | 17b | 18 Mb | - | - | - | - | Synchronous | 36b | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 71V67703S85BQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | - | YES | 165 | - | RAM, SRAM | Tape & Reel | 2009 | e1 | yes | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | FLOW-THROUGH ARCHITECTURE | - | BOTTOM | BALL | 260 | 1 | 3.3V | - | - | - | 30 | 165 | - | 3.3V | 3.465V | - | COMMERCIAL | - | Parallel | - | - | - | 1 | - | - | 87MHz | - | - | 256KX36 | 3-STATE | - | 18b | 9 Mb | 0.05A | - | 8.5 ns | COMMON | - | - | - | - | 15mm | 13mm | 1.2mm | No | RoHS Compliant | Lead Free | ||
![]() IDT71P74604S200BQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | - | - | 165 | - | QDR, RAM, SRAM | Tape and Reel | 2008 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 200MHz | - | - | - | 1.8V | - | - | - | - | Parallel | 1.9V | 1.7V | - | 2 | 950mA | - | - | - | 450 ps | - | - | - | 17b | 18 Mb | - | - | - | - | Synchronous | 36b | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IDT6116LA45TPGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Through Hole | PDIP | - | 24 | - | RAM, SRAM - Asynchronous | Rail/Tube | 2008 | e3 | - | - | 1 (Unlimited) | 24 | EAR99 | MATTE TIN | 85°C | -40°C | - | - | DUAL | - | 260 | 1 | 5V | 2.54mm | - | - | 30 | 24 | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | Parallel | 5.5V | 4.5V | - | 1 | 95mA | - | - | - | 45 ns | 2KX8 | 3-STATE | 8 | 11b | 16 kb | - | - | - | COMMON | Asynchronous | 8b | 2V | - | - | - | - | - | RoHS Compliant | - | ||
![]() 70V3399S133BC8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 16 Weeks | Surface Mount | - | - | 256 | - | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED OR FLOW-THROUGH ARCHITECTURE | - | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | - | 133MHz | - | 256 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.45V | 3.15V | - | 2 | 400mA | - | - | - | 15 ns | - | 3-STATE | - | 17b | 2.3 Mb | 0.03A | - | - | COMMON | Synchronous | 18b | - | 1.7mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V639S15PRF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 128 | - | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 128 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | - | - | - | 128 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.45V | 3.15V | - | 2 | 440mA | - | - | - | 15 ns | - | 3-STATE | - | 17b | 2.3 Mb | 0.015A | - | - | COMMON | Asynchronous | 18b | - | 1.6mm | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V7599S133BC8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | - | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED OR FLOW-THROUGH ARCHITECTURE | - | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | - | 133MHz | - | 256 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.45V | 3.15V | - | 2 | 645mA | - | - | - | 15 ns | - | 3-STATE | - | 34b | 4.5 Mb | 0.03A | - | - | COMMON | Synchronous | 36b | - | 1.7mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V05L55PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | TQFP | YES | 64 | - | RAM, SDR, SRAM | - | 2006 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.8mm | - | - | 20 | 64 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 8kB | 2 | - | - | - | 0.155mA | 55 ns | 8KX8 | 3-STATE | - | 26b | 64 kb | - | - | - | COMMON | - | - | 3V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V3579S5BFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 208 | - | RAM, SDR, SRAM | Bulk | 2009 | e0 | no | Active | 3 (168 Hours) | 208 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | - | - | BOTTOM | BALL | 225 | 1 | 3.3V | 0.8mm | - | 100MHz | 20 | 208 | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.45V | 3.15V | 128kB | 2 | 415mA | - | - | - | 10 ns | - | 3-STATE | - | 30b | 1.1 Mb | - | - | - | COMMON | Synchronous | 36b | - | - | 15mm | 15mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V37L20PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | TQFP | - | 100 | - | RAM, SDR, SRAM | - | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | Parallel | 3.6V | 3V | 72kB | 2 | - | - | - | - | 20 ns | - | - | - | 15b | 576 kb | - | - | - | - | - | - | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V3577SA75BGG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | BGA | YES | - | - | RAM, SRAM | - | 2005 | e1 | - | - | - | 119 | 3A991.B.2.A | TIN SILVER COPPER | 70°C | 0°C | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | BOTTOM | BALL | - | 1 | 3.3V | 1.27mm | unknown | - | - | 119 | Not Qualified | - | 3.465V | - | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | - | - | 128KX36 | - | 36 | - | - | - | 4718592 bit | 7.5 ns | - | - | - | - | 2.36mm | 22mm | 14mm | - | - | RoHS Compliant | - | ||
![]() 71342LA45J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | PLCC | YES | 52 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 52 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | SEMAPHORE; AUTOMATIC POWER-DOWN; BATTERY BACKUP | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | - | 52 | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 4kB | 2 | - | - | - | - | 45 ns | 4KX8 | 3-STATE | - | 24b | 32 kb | 0.0015A | - | - | COMMON | - | - | 2V | 4.57mm | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V3319S166BF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 208 | 166MHz | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 208 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED OR FLOW-THROUGH ARCHITECTURE | - | BOTTOM | BALL | 225 | 1 | 3.3V | 0.8mm | - | 50MHz | - | 208 | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.45V | 3.15V | 512kB | 2 | 500mA | - | - | - | 12 ns | - | 3-STATE | - | 18b | 4.5 Mb | 0.03A | - | - | COMMON | Synchronous | 18b | - | 1.7mm | 15mm | 15mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 709279L12PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 33.3MHz | - | - | - | 5V | - | - | - | - | Parallel | 5.5V | 4.5V | 64kB | 2 | 305mA | - | - | - | 12 ns | - | - | - | 30b | 512 kb | - | - | - | - | Synchronous | 16b | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71321SA35TF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | LQFP | - | 64 | - | RAM, SDR, SRAM | - | 2005 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; AUTOMATIC POWER-DOWN | - | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | - | 20 | 64 | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 2kB | 2 | 165mA | - | - | - | 35 ns | - | 3-STATE | - | 22b | 16 kb | 0.015A | - | - | COMMON | Asynchronous | 8b | - | - | 10mm | 10mm | 1.4mm | No | RoHS Compliant | Contains Lead |