- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Memory Types | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Organization | Output Characteristics | Memory Width | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Output Enable | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT71T75702S75PFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | RAM, SRAM | Tape & Reel (TR) | 2005 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 85°C | -40°C | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 2.5V | 0.65mm | not_compliant | - | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 2.625V | 2.5V | INDUSTRIAL | 2.375V | Parallel | - | - | - | - | - | SYNCHRONOUS | 100MHz | 0.295mA | - | 512KX36 | 3-STATE | 36 | - | - | 0.06A | 18874368 bit | 7.5 ns | COMMON | - | - | 2.38V | - | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V3558SA133BQ Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | YES | 165 | RAM, SRAM | - | 2007 | e0 | - | - | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | 8542.32.00.41 | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | not_compliant | 133MHz | 20 | 165 | - | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | 0.3mA | - | 256KX18 | 3-STATE | 18 | - | - | 0.04A | 4718592 bit | 4.2 ns | COMMON | - | - | 3.14V | - | 1.2mm | 15mm | 13mm | - | - | Non-RoHS Compliant | - | ||
![]() 71T75802S133BGGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | - | BGA | YES | 119 | RAM, SRAM | Tape & Reel | 2012 | e1 | yes | Active | 3 (168 Hours) | 119 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 260 | 1 | 2.5V | - | - | 133MHz | - | 119 | - | - | 2.5V | 2.625V | - | INDUSTRIAL | 2.375V | Parallel | - | - | - | 1 | - | - | - | - | - | - | 3-STATE | - | 20b | 18 Mb | 0.06A | - | 4.2 ns | COMMON | - | - | 2.38V | - | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Lead Free | ||
![]() 7133SA70J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 68 | RAM, SDR, SRAM | - | 2008 | e0 | no | Active | 1 (Unlimited) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | - | 68 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 4kB | 2 | 280mA | - | - | - | 70 ns | - | 3-STATE | - | 22b | 32 kb | 0.015A | - | - | COMMON | Asynchronous | 16b | 2V | - | - | 24mm | 24mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V321L35TF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | BATTERY BACKUP;AUTOMATIC POWER DOWN | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | - | 20 | 64 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 2kB | 2 | 95mA | - | - | - | 35 ns | - | 3-STATE | - | 22b | 16 kb | 0.0015A | - | - | COMMON | Asynchronous | 8b | 2V | - | 1.6mm | 10mm | 10mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V35761S183PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | RAM, SRAM | Tape & Reel (TR) | 2009 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 70°C | 0°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | 183MHz | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | 0.34mA | - | 128KX36 | 3-STATE | 36 | - | - | 0.03A | 4718592 bit | 3.3 ns | COMMON | - | - | 3.14V | - | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT6116LA25SO8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | SOIC | YES | - | RAM, SRAM - Asynchronous | Tape & Reel (TR) | 2008 | e0 | - | - | 1 (Unlimited) | 24 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.32.00.41 | DUAL | GULL WING | 225 | 1 | 5V | 1.27mm | not_compliant | - | 30 | 24 | R-PDSO-G24 | Not Qualified | - | 5.5V | 5V | COMMERCIAL | 4.5V | Parallel | - | - | - | 1 | - | - | - | 0.11mA | - | 2KX8 | 3-STATE | 8 | - | - | 0.00002A | 16384 bit | 25 ns | COMMON | - | - | 2V | YES | 2.65mm | 15.4mm | 7.5mm | - | - | Non-RoHS Compliant | - | ||
![]() 70V9079L12PFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | 33.3MHz | 20 | 100 | - | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.6V | 3V | - | 2 | - | - | - | - | 25 ns | - | 3-STATE | - | 15b | 256 kb | - | - | - | COMMON | Synchronous | 8b | 3V | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V432S6PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | RAM, SRAM | Tape & Reel (TR) | 2014 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.B | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | - | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 3.63V | 3.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | 1 | - | SYNCHRONOUS | 83MHz | 0.18mA | - | 32KX32 | 3-STATE | 32 | - | - | 0.015A | 1048576 bit | 6 ns | COMMON | - | - | 3.14V | YES | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71P71804S200BQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | 165 | DDR, RAM, SRAM | Tape & Reel (TR) | 2007 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 200MHz | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IDT71V3579S80PFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | RAM, SRAM | Tape & Reel (TR) | 2005 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 85°C | -40°C | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | - | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 3.3V | INDUSTRIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | 100MHz | 0.21mA | - | 256KX18 | 3-STATE | 18 | - | - | 0.035A | 4718592 bit | 8 ns | COMMON | - | - | 3.14V | - | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() 7054L25PRF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 128 | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | AUTOMATIC POWER DOWN; LOW POWER STANDBY MODE | - | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | - | 20 | 128 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | - | 4 | 250mA | - | - | - | 25 ns | - | 3-STATE | - | 12b | 32 kb | 0.0015A | - | - | COMMON | Asynchronous | 8b | 2V | YES | 1.6mm | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V3559S80BQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 11 Weeks | - | - | YES | 165 | RAM, SRAM | Tape & Reel | 2009 | e1 | yes | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | BOTTOM | BALL | 260 | 1 | 3.3V | - | - | - | 30 | 165 | - | - | 3.3V | 3.465V | - | COMMERCIAL | - | Parallel | - | - | - | 1 | - | - | 95MHz | 0.25mA | - | - | 3-STATE | - | 18b | 4.5 Mb | 0.04A | - | 8 ns | COMMON | - | - | - | - | - | 15mm | 13mm | 1.2mm | No | RoHS Compliant | Lead Free | ||
![]() IDT6116SA35SOI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | SOIC | YES | - | RAM, SRAM - Asynchronous | - | 2008 | e0 | - | - | 1 (Unlimited) | 24 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.32.00.41 | DUAL | GULL WING | 225 | 1 | 5V | 1.27mm | not_compliant | - | 30 | 24 | R-PDSO-G24 | Not Qualified | - | 5.5V | 5V | INDUSTRIAL | 4.5V | Parallel | - | - | - | - | - | - | - | 0.1mA | - | 2KX8 | 3-STATE | 8 | - | - | 0.002A | 16384 bit | 35 ns | COMMON | - | - | 4.5V | - | 2.65mm | 15.4mm | 7.5mm | - | - | Non-RoHS Compliant | - | ||
![]() 7143SA35J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 68 | RAM, SDR, SRAM | - | 2013 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | Parallel | 5.5V | 4.5V | 4kB | 2 | 295mA | - | - | - | 35 ns | - | - | - | 22b | 32 kb | - | - | - | - | Asynchronous | 16b | - | - | - | 24mm | 24mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71P74604S250BQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | 165 | QDR, RAM, SRAM | Tape & Reel (TR) | 2008 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 250MHz | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 7024L15PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | RAM, SDR, SRAM | - | 2013 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | - | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | - | 20 | 100 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 8kB | 2 | 260mA | - | - | - | 15 ns | 4KX16 | 3-STATE | - | 24b | 64 kb | 0.0015A | - | - | COMMON | Asynchronous | 16b | 2V | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7134LA25JGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | PLCC | YES | 52 | RAM, SDR, SRAM | - | 2013 | e3 | yes | Active | 3 (168 Hours) | 52 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | QUAD | J BEND | 260 | 1 | 5V | - | - | - | - | 52 | - | - | 5V | - | 5V | INDUSTRIAL | - | Parallel | 5.5V | 4.5V | 4kB | 2 | - | - | - | - | 25 ns | 4KX8 | 3-STATE | - | 24b | 32 kb | 0.004A | - | - | COMMON | - | - | 2V | - | 4.57mm | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Lead Free | ||
![]() IDT71V3557SA85BG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | BGA | YES | - | RAM, SRAM | Tape & Reel (TR) | 2009 | e0 | - | - | 3 (168 Hours) | 119 | 3A991.B.2.A | Tin/Lead (Sn63Pb37) | 70°C | 0°C | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | not_compliant | - | NOT SPECIFIED | 119 | - | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | 90MHz | 0.225mA | - | 128KX36 | 3-STATE | 36 | - | - | 0.04A | 4718592 bit | 8.5 ns | COMMON | - | - | 3.14V | - | 2.36mm | 22mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT6116SA45SOI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | SOIC | YES | - | RAM, SRAM - Asynchronous | Tape & Reel (TR) | 2008 | e0 | - | - | 1 (Unlimited) | 24 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.32.00.41 | DUAL | GULL WING | 225 | 1 | 5V | 1.27mm | not_compliant | - | 30 | 24 | R-PDSO-G24 | Not Qualified | - | 5.5V | 5V | INDUSTRIAL | 4.5V | Parallel | - | - | - | - | - | - | - | 0.1mA | - | 2KX8 | 3-STATE | 8 | - | - | 0.002A | 16384 bit | 45 ns | COMMON | - | - | 4.5V | - | 2.65mm | 15.4mm | 7.5mm | - | - | Non-RoHS Compliant | - |