- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Memory Types | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Supply Current-Max | Access Time | Organization | Output Characteristics | Memory Width | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7134SA35J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | RAM, SDR, SRAM | - | 2005 | e0 | no | Active | 3 (168 Hours) | 52 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | AUTOMATIC POWER-DOWN | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | - | 52 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 4kB | 2 | 260mA | - | - | 35 ns | 4KX8 | 3-STATE | - | 24b | 32 kb | 0.015A | - | - | COMMON | Asynchronous | 8b | - | 4.57mm | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V09L20PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | - | 20 | 100 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 128kB | 2 | 205mA | - | - | 20 ns | - | 3-STATE | - | 34b | 1 Mb | 0.003A | - | - | COMMON | Asynchronous | 8b | 3V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V416VS15PHGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | TSOP | - | - | RAM, SRAM - Asynchronous | Tape & Reel (TR) | 2005 | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IDT71T75602S200BGGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | BGA | YES | - | RAM, SRAM | Tape & Reel (TR) | 2010 | e1 | - | - | 3 (168 Hours) | 119 | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | BOTTOM | BALL | NOT SPECIFIED | 1 | 2.5V | 1.27mm | unknown | 200MHz | NOT SPECIFIED | 119 | - | Not Qualified | - | 2.625V | 2.5V | INDUSTRIAL | 2.375V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | - | 512KX36 | 3-STATE | 36 | - | - | - | 18874368 bit | 3.2 ns | COMMON | - | - | 2.38V | 2.36mm | 22mm | 14mm | - | - | RoHS Compliant | - | ||
![]() IDT71V416L10BEI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | TFBGA | - | - | RAM, SRAM - Asynchronous | Tape & Reel (TR) | 2007 | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 7133LA25PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | RAM, SDR, SRAM | - | 2013 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | - | 20 | 100 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 4kB | 2 | 270mA | - | - | 25 ns | - | 3-STATE | - | 22b | 32 kb | 0.0015A | - | - | COMMON | Asynchronous | 16b | 2V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V416VS15PHI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | TSOP | - | - | RAM, SRAM - Asynchronous | - | 2005 | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V416VS15PHGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | TSOP | YES | - | RAM, SRAM - Asynchronous | - | 2005 | e3 | yes | - | 3 (168 Hours) | 44 | 3A991.B.2.A | Matte Tin (Sn) - annealed | 85°C | -40°C | - | 8542.32.00.41 | DUAL | GULL WING | 260 | 1 | 3.3V | 0.8mm | - | - | 30 | 44 | R-PDSO-G44 | Not Qualified | - | 3.6V | 3.3V | INDUSTRIAL | 3V | Parallel | - | - | - | - | - | - | 0.17mA | - | 256KX16 | 3-STATE | 16 | - | - | 0.02A | 4194304 bit | 15 ns | COMMON | - | - | 3V | 1.2mm | 18.41mm | 10.16mm | - | - | RoHS Compliant | - | ||
![]() 70V9079S7PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | RAM, SRAM | Tape & Reel | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 45.45MHz | - | - | - | - | 3.3V | - | - | - | - | Parallel | 3.6V | 3V | - | 2 | 335mA | - | - | 18 ns | - | - | - | 15b | 256 kb | - | - | - | - | Synchronous | 8b | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 709079L12PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | RAM, SDR, SRAM | - | 2010 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | 33.3MHz | 20 | 100 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 32kB | 2 | 305mA | - | - | 12 ns | - | 3-STATE | - | 30b | 256 kb | 0.005A | - | - | COMMON | Synchronous | 8b | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V416VS15YG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | - | - | 44 | RAM, SRAM - Asynchronous | Rail/Tube | 2005 | e3 | yes | - | 3 (168 Hours) | 44 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | J BEND | 260 | 1 | 3.3V | - | unknown | - | 30 | 44 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | - | 1 | 170mA | - | - | 15 ns | - | 3-STATE | 16 | 18b | 4 Mb | 0.02A | - | - | COMMON | Asynchronous | 16b | 3V | 3.683mm | 28.575mm | - | - | - | RoHS Compliant | - | ||
![]() IDT71T75602S166PFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | RAM, SRAM | Tape & Reel (TR) | 2015 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 85°C | -40°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 2.5V | 0.65mm | not_compliant | 166MHz | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 2.625V | 2.5V | INDUSTRIAL | 2.375V | Parallel | - | - | - | - | - | SYNCHRONOUS | 0.265mA | - | 512KX36 | 3-STATE | 36 | - | - | 0.06A | 18874368 bit | 3.5 ns | COMMON | - | - | 2.38V | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() 70V657S12BC8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | - | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | - | - | - | 256 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.45V | 3.15V | - | 2 | 465mA | - | - | 12 ns | - | 3-STATE | - | 30b | 1.1 Mb | 0.015A | - | - | COMMON | Asynchronous | 36b | - | 1.5mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7025S45J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 84 | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 1 (Unlimited) | 84 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; ARBITER; SEMAPHORE | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | - | 84 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 16kB | 2 | - | - | 0.34mA | 45 ns | 8KX16 | 3-STATE | - | 13b | 128 kb | 0.015A | - | - | COMMON | Asynchronous | 16b | - | - | 29.21mm | 29.21mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V256SA10YI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | YES | 28 | RAM, SRAM - Asynchronous | - | 2009 | e0 | - | - | - | 28 | EAR99 | TIN LEAD | 85°C | -40°C | - | 8542.32.00.41 | DUAL | J BEND | 225 | 1 | 3.3V | 1.27mm | - | - | 30 | 28 | - | Not Qualified | - | 3.6V | - | INDUSTRIAL | 3V | Parallel | - | - | - | - | - | - | - | - | 32KX8 | - | 8 | - | - | - | 262144 bit | 10 ns | - | - | - | - | 3.556mm | 17.9324mm | 7.5184mm | - | - | Non-RoHS Compliant | - | ||
![]() 7005L20PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | TQFP | YES | 64 | RAM, SDR, SRAM | - | 2005 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; AUTOMATIC POWER-DOWN; SEMAPHORE; BATTERY BACKUP | - | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | - | - | 20 | 64 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 8kB | 2 | - | - | - | 20 ns | 8KX8 | 3-STATE | - | 26b | 64 kb | 0.0015A | - | - | COMMON | - | - | 2V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V416YS12YI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | 44 | RAM, SRAM - Asynchronous | Tape & Reel (TR) | 2008 | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 71T75802S100BG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Surface Mount | BGA | - | 119 | RAM, SRAM | Tape & Reel | 2012 | e0 | no | Active | 3 (168 Hours) | 119 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 225 | 1 | 2.5V | - | - | 100MHz | - | 119 | - | - | 2.5V | - | - | COMMERCIAL | - | Parallel | 2.625V | 2.375V | - | 1 | 175mA | - | - | 5 ns | - | 3-STATE | - | 20b | 18 Mb | 0.04A | - | - | COMMON | Synchronous | 18b | 2.38V | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V25L20PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | RAM, SDR, SRAM | - | 2008 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | - | 20 | 100 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 16kB | 2 | 175mA | - | - | 20 ns | 8KX16 | 3-STATE | - | 26b | 128 kb | - | - | - | COMMON | Asynchronous | 16b | 3V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V65802S100PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | RAM, SRAM | - | 2007 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 70°C | 0°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | 100MHz | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | 0.25mA | - | 512KX18 | 3-STATE | 18 | - | - | 0.04A | 9437184 bit | 5 ns | COMMON | - | - | - | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - |