- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Organization | Output Characteristics | Memory Width | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Output Enable | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70V06L20PFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SDR, SRAM | - | 2008 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.8mm | - | - | 20 | 64 | - | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.6V | 3V | 16kB | 2 | 195mA | - | - | - | 20 ns | 16KX8 | 3-STATE | - | 28b | 128 kb | 0.005A | - | - | COMMON | Asynchronous | 8b | 2V | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V35S25PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | 2008 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | - | 20 | 100 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 18kB | 2 | 190mA | - | - | - | 25 ns | 8KX18 | 3-STATE | - | 26b | 144 kb | 0.005A | - | - | COMMON | Asynchronous | 18b | 3V | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71T75902S85BGGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | BGA | YES | - | - | RAM, SRAM | - | 2005 | e0 | - | - | 3 (168 Hours) | 119 | 3A991.B.2.A | TIN LEAD | 85°C | -40°C | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | BOTTOM | BALL | 225 | 1 | 2.5V | 1.27mm | - | - | 30 | 119 | - | Not Qualified | - | 2.625V | - | INDUSTRIAL | 2.375V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | - | - | 1MX18 | - | 18 | - | - | - | 18874368 bit | 8.5 ns | - | - | - | - | - | 2.36mm | 22mm | 14mm | - | - | RoHS Compliant | - | ||
![]() 7034S15PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | - | 20 | 100 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 9kB | 2 | 310mA | - | - | - | 15 ns | 4KX18 | 3-STATE | - | 24b | 72 kb | 0.015A | - | - | COMMON | Asynchronous | 18b | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V3558S166BGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | BGA | YES | - | - | RAM, SRAM | Tape & Reel (TR) | 2007 | e0 | - | - | 3 (168 Hours) | 119 | 3A991.B.2.A | Tin/Lead (Sn63Pb37) | 85°C | -40°C | - | 8542.32.00.41 | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | not_compliant | 166MHz | NOT SPECIFIED | 119 | - | Not Qualified | - | 3.465V | 3.3V | INDUSTRIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | 0.36mA | - | 256KX18 | 3-STATE | 18 | - | - | 0.045A | 4718592 bit | 3.5 ns | COMMON | - | - | 3.14V | - | 2.36mm | 22mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() 7054S35PRF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 128 | - | RAM, SRAM | Tape & Reel | 2009 | e0 | no | Active | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | AUTOMATIC POWER DOWN; LOW POWER STANDBY MODE | - | QUAD | GULL WING | 225 | 1 | 5V | 0.5mm | - | - | - | 128 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | - | 4 | 300mA | - | - | - | 35 ns | - | 3-STATE | - | 12b | 32 kb | 0.0015A | - | - | COMMON | Asynchronous | 8b | - | - | 1.6mm | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V67703S85BG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | BGA | - | 119 | 87MHz | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 119 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | FLOW-THROUGH ARCHITECTURE | - | BOTTOM | BALL | 225 | 1 | 3.3V | - | - | 87MHz | 20 | 119 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.465V | 3.135V | 1.1MB | 1 | 190mA | - | - | - | 8.5 ns | 256KX36 | 3-STATE | - | 18b | 9 Mb | 0.05A | - | - | COMMON | Synchronous | 36b | - | - | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V432S7PFGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | - | RAM, SRAM | Tape & Reel (TR) | 2014 | e3 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.B | Matte Tin (Sn) - annealed | 85°C | -40°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 260 | 1 | 3.3V | 0.65mm | unknown | - | NOT SPECIFIED | 100 | R-PQFP-G100 | Not Qualified | - | 3.63V | 3.3V | INDUSTRIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | 66MHz | 0.16mA | - | 32KX32 | 3-STATE | 32 | - | - | 0.015A | 1048576 bit | 7 ns | COMMON | - | - | 3.14V | - | 1.6mm | 20mm | 14mm | - | - | RoHS Compliant | - | ||
![]() IDT71256SA12Y8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | YES | 28 | - | RAM, SRAM - Asynchronous | Tape & Reel (TR) | 2010 | e0 | - | - | - | 28 | EAR99 | TIN LEAD | 70°C | 0°C | - | 8542.32.00.41 | DUAL | J BEND | 225 | 1 | 5V | 1.27mm | - | - | 30 | 28 | - | Not Qualified | - | 5.5V | - | COMMERCIAL | 4.5V | Parallel | - | - | - | 1 | - | - | - | - | - | 32KX8 | 3-STATE | 8 | - | - | - | 262144 bit | 12 ns | - | - | - | - | YES | 3.556mm | 17.9324mm | 7.5184mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V25761S183PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | - | RAM, SRAM | Tape & Reel (TR) | 2009 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 70°C | 0°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | 183MHz | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 2.53.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | 0.34mA | - | 128KX36 | 3-STATE | 36 | - | - | 0.03A | 4718592 bit | 3.3 ns | COMMON | - | - | 3.14V | - | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V67602S166BQGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | 165 | - | RAM, SRAM | - | 2009 | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 166MHz | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 71V67703S85BGGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | BGA | - | 119 | - | RAM, SRAM | - | 2009 | e1 | yes | Active | 3 (168 Hours) | 119 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | FLOW-THROUGH ARCHITECTURE | - | BOTTOM | BALL | 260 | 1 | 3.3V | - | - | 87MHz | 30 | 119 | - | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.465V | 3.135V | - | 1 | 210mA | - | - | - | 8.5 ns | 256KX36 | 3-STATE | - | 18b | 9 Mb | 0.07A | - | - | COMMON | Synchronous | 36b | - | - | 2.36mm | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Lead Free | ||
![]() 71V3557S80PFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SRAM | Tape & Reel | 2009 | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | FLOW-THROUGH ARCHITECTURE | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 95MHz | 30 | 100 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.465V | 3.135V | - | 1 | 250mA | - | - | - | 8 ns | - | 3-STATE | - | 17b | 4.5 Mb | 0.04A | - | - | COMMON | Synchronous | 36b | - | - | - | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 71V67603S150BQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | - | - | YES | 165 | 150MHz | RAM, SDR, SRAM | - | 2009 | e1 | yes | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 260 | 1 | 3.3V | - | - | 150MHz | 30 | 165 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.465V | 3.135V | 1.1MB | 1 | - | - | - | 0.305mA | 3.8 ns | 256KX36 | 3-STATE | - | 18b | 9 Mb | 0.05A | - | - | COMMON | - | - | - | - | - | 15mm | 13mm | 1.2mm | No | RoHS Compliant | Lead Free | ||
![]() 7005S55J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 68 | - | RAM, SDR, SRAM | Tape & Reel | 2005 | e0 | no | Active | 1 (Unlimited) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; AUTOMATIC POWER-DOWN; SEMAPHORE | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | - | 68 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 8kB | 2 | 250mA | - | - | - | 55 ns | 8KX8 | 3-STATE | - | 26b | 64 kb | 0.015A | - | - | COMMON | Asynchronous | 8b | - | - | - | 24mm | 24mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 7037L20PFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | - | Tin/Lead (Sn85Pb15) | 85°C | -40°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN; LOW POWER STANDBY MODE | - | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | - | 20 | 100 | - | - | 5V | - | 5V | INDUSTRIAL | - | Parallel | 5.5V | 4.5V | 72kB | 2 | - | - | - | - | 20 ns | - | 3-STATE | - | 30b | 576 kb | - | - | - | COMMON | Asynchronous | 18b | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7025S15PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; AUTOMATIC POWER-DOWN; SEMAPHORE | - | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | - | 20 | 100 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 16kB | 2 | 310mA | - | - | - | 15 ns | 8KX16 | 3-STATE | - | 26b | 128 kb | 0.015A | - | - | COMMON | Asynchronous | 16b | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V9079L7PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | RAM, SRAM | Tape & Reel | 2009 | - | no | Active | - | - | EAR99 | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 45.45MHz | - | 100 | - | - | 3.3V | - | - | - | - | Parallel | 3.6V | 3V | - | 2 | 290mA | - | - | - | 18 ns | - | - | - | 30b | 256 kb | - | - | - | - | Synchronous | 8b | - | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V67803S133PFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | - | RAM, SRAM | - | 2009 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 85°C | -40°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | 133MHz | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 3.3V | INDUSTRIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | 0.28mA | - | 512KX18 | 3-STATE | 18 | - | - | 0.07A | 9437184 bit | 4.2 ns | COMMON | - | - | 3.14V | - | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V016HSA15PH8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | TSOP | - | - | - | RAM, SRAM - Asynchronous | Tape & Reel (TR) | 2007 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |