- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Memory Types | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Max Supply Current | Supply Current-Max | Access Time | Organization | Output Characteristics | Memory Width | Address Bus Width | Density | Standby Current-Max | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Output Enable | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7015L17PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 80 | - | - | RAM, SDR, SRAM | - | 2010 | e0 | no | Active | 3 (168 Hours) | 80 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | GULL WING | 240 | 1 | 5V | 0.65mm | - | - | 20 | 80 | - | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 9kB | 2 | 260mA | - | - | 17 ns | 8KX9 | 3-STATE | - | 26b | 72 kb | 0.005A | COMMON | Asynchronous | 9b | - | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7140SA20J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | 2.96261g | - | RAM, SDR, SRAM | - | 2013 | e0 | no | Active | 3 (168 Hours) | 52 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | - | 52 | - | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 1kB | 2 | 250mA | 110mA | - | 20 ns | 1KX8 | 3-STATE | - | 20b | 8 kb | 0.015A | COMMON | Asynchronous | 8b | - | - | 3.63mm | - | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 7019L15PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | - | RAM, SDR, SRAM | - | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 128kB | 2 | 340mA | - | - | 15 ns | - | - | - | 17b | 1.1 Mb | - | - | Asynchronous | 9b | - | - | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7142LA35J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | - | - | RAM, SDR, SRAM | - | 2010 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 2kB | 2 | 120mA | - | - | 35 ns | - | - | - | 22b | 16 kb | - | - | Asynchronous | 8b | - | - | - | - | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 7132LA35J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | - | - | RAM, SDR, SRAM | - | 2004 | e0 | no | Active | 3 (168 Hours) | 52 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | AUTOMATIC POWER-DOWN | QUAD | J BEND | 225 | 1 | 5V | - | - | - | - | 52 | - | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 2kB | 2 | 120mA | - | - | 35 ns | - | 3-STATE | - | 22b | 16 kb | 0.0015A | COMMON | Asynchronous | 8b | 2V | - | - | 4.57mm | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 7142LA25J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | - | - | RAM, SDR, SRAM | - | 2004 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 2kB | 2 | 170mA | - | - | 25 ns | - | - | - | 22b | 16 kb | - | - | Asynchronous | 8b | - | - | - | - | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V3599S166BFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | - | YES | 208 | - | - | RAM, SDR, SRAM | - | 2009 | e1 | yes | Active | 3 (168 Hours) | 208 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | PIPELINED OR FLOW-THROUGH ARCHITECTURE | BOTTOM | BALL | - | 1 | 3.3V | 0.8mm | - | 166MHz | - | 208 | - | 3.3V | - | COMMERCIAL | Parallel | 3.45V | 3.15V | 512kB | 2 | - | - | 0.5mA | 20 ns | - | 3-STATE | - | 34b | 4.5 Mb | 0.03A | COMMON | - | - | - | - | - | - | 15mm | 15mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() IDT71V67703S85PFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | TQFP | - | 100 | - | - | RAM, SRAM | - | 2009 | e0 | - | - | 3 (168 Hours) | 100 | - | - | 85°C | -40°C | FLOW-THROUGH ARCHITECTURE | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | 87MHz | 20 | 100 | Not Qualified | 3.3V | - | INDUSTRIAL | Parallel | 3.465V | 3.135V | - | 1 | 210mA | - | - | 8.5 ns | 256KX36 | 3-STATE | 36 | 18b | 9 Mb | 0.07A | COMMON | Synchronous | 36b | - | - | - | - | 20mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 7130LA20TF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | LQFP | - | 64 | - | - | RAM, SDR, SRAM | - | 2005 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 1kB | 2 | 200mA | - | - | 20 ns | - | - | - | 10b | 8 kb | - | - | Asynchronous | 8b | - | - | - | - | 10mm | 10mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 709269S15PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | 28.5MHz | 20 | 100 | - | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 32kB | 2 | 325mA | - | - | 15 ns | 16KX16 | 3-STATE | - | 14b | 256 kb | 0.015A | COMMON | Synchronous | 16b | - | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70261S20PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN; LOW POWER STANDBY MODE | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | - | - | 20 | 100 | - | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 32kB | 2 | 315mA | - | - | 20 ns | 16KX16 | 3-STATE | - | 28b | 256 kb | 0.015A | COMMON | Asynchronous | 16b | - | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7005L17PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | - | RAM, SDR, SRAM | - | 2005 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; AUTOMATIC POWER-DOWN; SEMAPHORE; BATTERY BACKUP | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | - | - | 20 | 64 | - | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 8kB | 2 | 260mA | - | - | 17 ns | 8KX8 | 3-STATE | - | 26b | 64 kb | 0.0015A | COMMON | Asynchronous | 8b | 2V | - | - | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 7034L20PFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | - | RAM, SDR, SRAM | Bulk | 2009 | - | - | Active | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 9kB | 2 | 320mA | - | - | 20 ns | - | - | - | 12b | 72 kb | - | - | Asynchronous | 18b | - | - | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V3556SA150BG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | BGA | - | 119 | - | 150MHz | RAM, SDR, SRAM | - | 2013 | e0 | no | Active | 3 (168 Hours) | - | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | - | - | 225 | - | - | - | - | 150MHz | - | 119 | - | 3.3V | - | - | Parallel | 3.465V | 3.135V | 512kB | 1 | - | - | - | - | - | - | - | 17b | 4.5 Mb | - | - | - | - | - | - | - | - | 14mm | 22mm | 2.15mm | No | RoHS Compliant | Contains Lead | ||
![]() 7008L20JI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 84 | - | - | RAM, SDR, SRAM | - | 2010 | e0 | no | Active | 1 (Unlimited) | 84 | - | Tin/Lead (Sn85Pb15) | 85°C | -40°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN; LOW POWER STANDBY MODE | QUAD | J BEND | 225 | 1 | 5V | - | - | - | - | 84 | - | 5V | 5V | INDUSTRIAL | Parallel | 5.5V | 4.5V | 64kB | 2 | 335mA | - | - | 20 ns | 64KX8 | 3-STATE | - | 32b | 512 kb | 0.01A | COMMON | Asynchronous | 8b | - | - | - | 4.57mm | 29.21mm | 29.21mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V3589S166DRG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Through Hole | PQFP | - | 208 | - | - | RAM, SDR, SRAM | - | 2009 | e3 | yes | - | 3 (168 Hours) | 208 | - | Matte Tin (Sn) | 70°C | 0°C | PIPELINED OR FLOW-THROUGH ARCHITECTURE | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | 166MHz | 30 | 208 | - | 3.3V | - | COMMERCIAL | Parallel | 3.45V | 3.15V | 256kB | 2 | - | - | 0.5mA | 20 ns | 64KX36 | 3-STATE | - | 32b | 2.3 Mb | 0.03A | COMMON | - | - | - | - | - | 4.1mm | 28mm | 28mm | 3.5mm | No | RoHS Compliant | Lead Free | ||
![]() IDT71V016SA10PH8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | TSOP | - | 44 | - | - | RAM, SRAM - Asynchronous | Tape and Reel | 2007 | e0 | - | - | 3 (168 Hours) | 44 | - | - | 70°C | 0°C | - | DUAL | GULL WING | 225 | 1 | 3.3V | 0.8mm | not_compliant | - | 20 | 44 | Not Qualified | 3.3V | - | COMMERCIAL | Parallel | 3.6V | 3.15V | - | 1 | 160mA | - | - | 10 ns | - | 3-STATE | 16 | 16b | 1 Mb | - | COMMON | Asynchronous | 16b | - | YES | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 7132SA55CB Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Through Hole | DIP | - | 48 | - | - | RAM, SRAM | Bulk | 2007 | - | - | Active | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | - | 2 | 190mA | - | - | 55 ns | - | - | - | 22b | 16 kb | - | - | Asynchronous | 8b | - | - | - | - | 61.72mm | 15.24mm | 3.3mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V7519S133DR Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PQFP | - | 208 | - | - | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 208 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | - | 133MHz | 20 | 208 | - | 3.3V | - | INDUSTRIAL | Parallel | 3.45V | 3.15V | 1.1MB | 2 | 645mA | - | - | 25 ns | - | 3-STATE | - | 36b | 9 Mb | 0.03A | COMMON | Synchronous | 36b | - | - | - | 4.1mm | 28mm | 28mm | 3.5mm | No | RoHS Compliant | Contains Lead | ||
![]() 709379L9PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | - | - | RAM, SDR, SRAM | - | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 40MHz | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 72kB | 2 | 400mA | - | - | 9 ns | - | - | - | 30b | 576 kb | - | - | Synchronous | 18b | - | - | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead |