- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Usage Level | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Organization | Output Characteristics | Memory Width | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71V256S12YG Integrated Device Technology (IDT) | 1646 |
| Datasheet | 7 Weeks | - | - | - | 28 | - | RAM, SRAM - Asynchronous | - | - | 2012 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | Parallel | - | - | - | 1 | - | - | - | - | - | - | - | - | 15b | 256 kb | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 7130LA20TFG8 Integrated Device Technology (IDT) | 150 | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SDR, SRAM | - | - | 2013 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | Parallel | 5.5V | 4.5V | 1kB | 2 | 200mA | - | - | - | 20 ns | - | - | - | 10b | 8 kb | - | - | - | - | - | Asynchronous | 8b | - | - | 10mm | 10mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() IDT7164LS20Y8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | 28 | - | RAM, SRAM - Asynchronous | - | Tape & Reel (TR) | 2009 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 7140SA100PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | - | RAM, SRAM | - | Tape & Reel | 2013 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | Parallel | 5.5V | 4.5V | - | 2 | 155mA | - | - | - | 100 ns | - | - | - | 10b | 8 kb | - | - | - | - | - | Asynchronous | 8b | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70T3319S133BC Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | 133MHz | RAM, SDR, SRAM | - | Bulk | 2010 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 225 | 1 | 2.5V | 1mm | - | 133MHz | 20 | 256 | - | - | 2.5V | - | - | COMMERCIAL | - | Parallel | 2.6V | 2.4V | 512kB | 2 | 370mA | - | - | - | 4.2 ns | - | 3-STATE | - | 18b | 4 Mb | 0.015A | - | - | - | COMMON | Synchronous | 18b | - | 1.5mm | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V3577YS85PFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | - | RAM, SRAM | - | - | 2006 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 85°C | -40°C | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | - | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 3.3V | INDUSTRIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | 87MHz | 0.19mA | - | 128KX36 | 3-STATE | 36 | - | - | 0.035A | 4718592 bit | - | 8.5 ns | COMMON | - | - | 3.14V | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V3577YS85PFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | - | RAM, SRAM | - | Tape & Reel (TR) | 2006 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 85°C | -40°C | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | - | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 3.3V | INDUSTRIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | 87MHz | 0.19mA | - | 128KX36 | 3-STATE | 36 | - | - | 0.035A | 4718592 bit | - | 8.5 ns | COMMON | - | - | 3.14V | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() 71V416S15BEGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | TFBGA | - | 48 | - | RAM, SDR, SRAM - Asynchronous | - | Bulk | 2014 | e1 | yes | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | - | BOTTOM | BALL | 260 | 1 | 3.3V | 0.75mm | - | - | - | 48 | - | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.6V | 3V | 512kB | 1 | 170mA | - | - | - | 15 ns | - | 3-STATE | - | 18b | 4 Mb | 0.02A | - | - | - | COMMON | Asynchronous | 16b | 3V | - | 9mm | 9mm | 1.2mm | No | RoHS Compliant | Lead Free | ||
![]() 7164S55DB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | CDIP | NO | 28 | - | RAM, SDR, SRAM - Asynchronous | Military grade | Bulk | 2007 | e0 | no | Active | 1 (Unlimited) | 28 | - | Tin/Lead (Sn63Pb37) | 125°C | -55°C | - | - | DUAL | THROUGH-HOLE | 240 | 1 | 5V | 2.54mm | - | - | - | 28 | - | - | 5V | - | 5V | MILITARY | - | Parallel | 5.5V | 4.5V | 8kB | 1 | - | - | - | - | 55 ns | 8KX8 | 3-STATE | - | 13b | 64 kb | 0.02A | - | MIL-STD-883 Class B | - | COMMON | - | - | - | - | 37.2mm | 15.24mm | 1.65mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V65703S75PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | - | RAM, SRAM | - | Tape & Reel (TR) | 2009 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | - | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | 100MHz | 0.275mA | - | 256KX36 | 3-STATE | 36 | - | - | 0.04A | 9437184 bit | - | 7.5 ns | COMMON | - | - | 3.14V | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT70T631S12DD Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | TQFP | YES | - | - | RAM, SRAM | - | - | 2008 | e0 | - | - | 4 (72 Hours) | 144 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.41 | QUAD | GULL WING | 225 | 1 | 2.5V | 0.5mm | not_compliant | - | 30 | 144 | S-PQFP-G144 | Not Qualified | - | 2.6V | 2.52.5/3.3V | COMMERCIAL | 2.4V | Parallel | - | - | - | 2 | - | ASYNCHRONOUS | - | 0.355mA | - | 256KX18 | 3-STATE | 18 | - | - | 0.01A | 4718592 bit | - | 12 ns | COMMON | - | - | 2.4V | 1.6mm | 20mm | 20mm | - | - | Non-RoHS Compliant | - | ||
![]() 70V7339S133BF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 208 | - | RAM, SDR, SRAM | - | Bulk | 2010 | e0 | no | Active | 3 (168 Hours) | 208 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 225 | 1 | 3.3V | 0.8mm | - | 133MHz | - | 208 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.45V | 3.15V | 1.1MB | 2 | 645mA | - | - | - | 25 ns | - | 3-STATE | - | 19b | 9 Mb | 0.03A | - | - | - | COMMON | Synchronous | 18b | - | - | 15mm | 15mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V416S15BEGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | TFBGA | - | 48 | - | RAM, SDR, SRAM - Asynchronous | - | - | 2014 | e1 | yes | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | - | BOTTOM | BALL | 260 | 1 | 3.3V | 0.75mm | - | - | - | 48 | - | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.6V | 3V | 512kB | 1 | 170mA | - | - | - | 15 ns | - | 3-STATE | - | 18b | 4 Mb | 0.02A | - | - | - | COMMON | Asynchronous | 16b | 3V | - | 9mm | 9mm | 1.2mm | No | RoHS Compliant | Lead Free | ||
![]() 7142SA55J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | - | RAM, SDR, SRAM | - | - | 2007 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | Parallel | 5.5V | 4.5V | 2kB | 2 | 155mA | - | - | - | 55 ns | - | - | - | 22b | 16 kb | - | - | - | - | - | Asynchronous | 8b | - | - | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V3577S85PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | - | RAM, SRAM | - | Tape & Reel (TR) | 2005 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | - | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | 87MHz | 0.18mA | - | 128KX36 | 3-STATE | 36 | - | - | 0.03A | 4718592 bit | - | 8.5 ns | COMMON | - | - | 3.14V | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() 70V5388S166BGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | BGA | - | 272 | - | RAM, SDR, SRAM | - | - | 2008 | e0 | no | Discontinued | 3 (168 Hours) | 272 | 3A991.B.2.A | Tin/Lead (Sn63Pb37) | 85°C | -40°C | PIPELINED ARCHITECTURE | - | BOTTOM | BALL | 225 | 1 | 3.3V | - | - | 166MHz | 20 | 272 | - | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.45V | 3.15V | 128kB | 4 | 400mA | - | - | - | 6 ns | - | 3-STATE | - | 16b | 1.1 Mb | 0.015A | - | - | - | COMMON | Synchronous | 18b | - | - | 27mm | 27mm | 2mm | No | RoHS Compliant | Contains Lead | ||
![]() 71321LA25JI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | - | RAM, SDR, SRAM | - | - | 2001 | e0 | no | Active | 3 (168 Hours) | 52 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | - | 52 | - | - | 5V | - | 5V | INDUSTRIAL | - | Parallel | 5.5V | 4.5V | 2kB | 2 | 220mA | - | - | - | 25 ns | - | 3-STATE | - | 22b | 16 kb | 0.004A | - | - | - | COMMON | Asynchronous | 8b | 2V | - | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V26L25JI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 84 | - | RAM, SDR, SRAM | - | - | 2009 | - | no | Active | - | - | EAR99 | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 84 | - | - | 3.3V | - | - | - | - | Parallel | 3.6V | 3V | 32kB | 2 | 185mA | - | - | - | 25 ns | - | - | - | 14b | 256 kb | - | - | - | - | - | Asynchronous | 16b | - | - | 29.21mm | 29.21mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V3559S85PFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | - | RAM, SRAM | - | Tape & Reel (TR) | 2009 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 85°C | -40°C | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | - | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 3.3V | INDUSTRIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | 90MHz | 0.235mA | - | 256KX18 | 3-STATE | 18 | - | - | 0.045A | 4718592 bit | - | 8.5 ns | COMMON | - | - | 3.14V | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() 7130LA55J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 52 | - | RAM, SDR, SRAM | - | - | 2013 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | Parallel | 5.5V | 4.5V | 1kB | 2 | 110mA | - | - | - | 55 ns | - | - | - | 20b | 8 kb | - | - | - | - | - | Asynchronous | 8b | - | - | 19mm | 19mm | 3.63mm | No | RoHS Compliant | Contains Lead |