- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Memory Types | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Organization | Output Characteristics | Memory Width | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT71V3559SA80BG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | BGA | YES | - | RAM, SRAM | - | 2009 | e0 | - | - | 3 (168 Hours) | 119 | 3A991.B.2.A | Tin/Lead (Sn63Pb37) | 70°C | 0°C | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | not_compliant | - | NOT SPECIFIED | 119 | - | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | 95MHz | 0.25mA | - | 256KX18 | 3-STATE | 18 | - | - | 0.04A | 4718592 bit | 8 ns | COMMON | - | - | 3.14V | 2.36mm | 22mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() 7016S15J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 68 | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 1 (Unlimited) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | SEMAPHORE; INTERRUPT FLAG; AUTOMATIC POWER DOWN; LOW POWER STANDBY MODE | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | - | 68 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 18kB | 2 | 310mA | - | - | - | 15 ns | 16KX9 | 3-STATE | - | 28b | 144 kb | 0.015A | - | - | COMMON | Asynchronous | 9b | - | 4.57mm | 24mm | 24mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V07L35PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 80 | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 80 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | - | 20 | 80 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 32kB | 2 | 120mA | - | - | - | 35 ns | - | 3-STATE | - | 30b | 256 kb | 0.003A | - | - | COMMON | Asynchronous | 8b | 3V | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() IDT71V25761SA166BQ Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | YES | 165 | RAM, SRAM | - | 2009 | e0 | - | - | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | not_compliant | 166MHz | 20 | 165 | - | Not Qualified | - | 3.465V | 2.53.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | 0.32mA | - | 128KX36 | 3-STATE | 36 | - | - | 0.03A | 4718592 bit | 3.5 ns | COMMON | - | - | 3.14V | 1.2mm | 15mm | 13mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V416L12YI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | YES | 44 | RAM, SRAM - Asynchronous | Tape & Reel (TR) | 2007 | e0 | no | - | 3 (168 Hours) | 44 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | 8542.32.00.41 | DUAL | J BEND | 225 | 1 | 3.3V | 1.27mm | not_compliant | - | 30 | 44 | - | Not Qualified | - | 3.6V | 3.3V | INDUSTRIAL | 3V | Parallel | - | - | - | - | - | - | - | 0.17mA | - | 256KX16 | 3-STATE | 16 | - | - | 0.01A | 4194304 bit | 12 ns | COMMON | - | - | 3V | 3.683mm | 28.575mm | 10.16mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V416S20PH Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | 44 | RAM, SRAM - Asynchronous | - | 2007 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 70V658S12BFGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 208 | RAM, SRAM | - | 2009 | e1 | yes | Active | 3 (168 Hours) | 208 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | - | BOTTOM | BALL | 260 | 1 | 3.3V | 0.8mm | - | - | 30 | 208 | - | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.45V | 3.15V | - | 2 | 515mA | - | - | - | 12 ns | 64KX36 | 3-STATE | - | 16b | 2.3 Mb | 0.015A | - | - | COMMON | Asynchronous | 36b | - | - | 15mm | 15mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() IDT71V65802S133BQ8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | 165 | RAM, SRAM | Tape & Reel (TR) | 2007 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 133MHz | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 70261L35PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | RAM, SDR, SRAM | - | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | Parallel | 5.5V | 4.5V | 32kB | 2 | 255mA | - | - | - | 35 ns | - | - | - | 28b | 256 kb | - | - | - | - | Asynchronous | 16b | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V9279S6PRF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 128 | RAM, SDR, SRAM | - | 2008 | e0 | no | Active | 3 (168 Hours) | 128 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | - | 52.6MHz | - | 128 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 64kB | 2 | 395mA | - | - | - | 6 ns | - | 3-STATE | - | 30b | 512 kb | 0.005A | - | - | COMMON | Synchronous | 16b | 3V | 1.6mm | 20mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V2559S75PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | RAM, SRAM | Tape & Reel (TR) | 2007 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | - | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 2.53.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | 100MHz | 0.275mA | - | 256KX18 | 3-STATE | 18 | - | - | 0.04A | 4718592 bit | 7.5 ns | COMMON | - | - | 3.14V | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() 70V9079L7PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 100 | RAM, SDR, SRAM | Bulk | 2009 | - | no | Active | - | - | EAR99 | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 45.45MHz | - | 100 | - | - | 3.3V | - | - | - | - | Parallel | 3.6V | 3V | 32kB | 2 | 290mA | - | - | - | 7 ns | - | - | - | 30b | 256 kb | - | - | - | - | Synchronous | 8b | - | - | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71V25761S183PFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | LQFP | YES | - | RAM, SRAM | Tape & Reel (TR) | 2009 | e0 | - | - | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | 85°C | -40°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | 183MHz | 20 | 100 | R-PQFP-G100 | Not Qualified | - | 3.465V | 2.53.3V | INDUSTRIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | 0.35mA | - | 128KX36 | 3-STATE | 36 | - | - | 0.035A | 4718592 bit | 3.3 ns | COMMON | - | - | 3.14V | 1.6mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V65802S150BG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | BGA | YES | - | RAM, SRAM | Tape & Reel (TR) | 2007 | e0 | - | - | 3 (168 Hours) | 119 | 3A991.B.2.A | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | not_compliant | 150MHz | NOT SPECIFIED | 119 | - | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | 0.325mA | - | 512KX18 | 3-STATE | 18 | - | - | 0.04A | 9437184 bit | 3.8 ns | COMMON | - | - | - | 2.36mm | 22mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V25761SA183BQ Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | YES | 165 | RAM, SRAM | - | 2009 | e0 | - | - | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED ARCHITECTURE | 8542.32.00.41 | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | not_compliant | 183MHz | 20 | 165 | - | Not Qualified | - | 3.465V | 2.53.3V | COMMERCIAL | 3.135V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | 0.34mA | - | 128KX36 | 3-STATE | 36 | - | - | 0.03A | 4718592 bit | 3.3 ns | COMMON | - | - | 3.14V | 1.2mm | 15mm | 13mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT71V3556S166BQ8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | YES | 165 | RAM, SRAM | Tape & Reel (TR) | 2007 | e0 | - | - | 3 (168 Hours) | 165 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | - | BOTTOM | BALL | - | - | 3.3V | 1mm | not_compliant | 166MHz | - | - | - | Not Qualified | - | - | 3.3V | COMMERCIAL | - | Parallel | - | - | - | - | - | SYNCHRONOUS | - | 0.35mA | - | 128KX36 | 3-STATE | 36 | - | - | 0.04A | 4718592 bit | 3.5 ns | COMMON | - | - | 3.14V | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 71V321S35PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TQFP | - | 64 | RAM, SDR, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.8mm | - | - | 20 | 64 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | 2kB | 2 | 125mA | - | - | - | 35 ns | - | 3-STATE | - | 22b | 16 kb | 0.005A | - | - | COMMON | Asynchronous | 8b | 3V | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V3379S5BC Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | - | 256 | RAM, SRAM | - | 2009 | e0 | no | Active | 3 (168 Hours) | 256 | - | Tin/Lead (Sn63Pb37) | 70°C | 0°C | PIPELINED OUTPUT MODE; SELF TIMED WRITE CYCLE | - | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | - | 100MHz | - | 256 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.45V | 3.15V | - | 2 | 360mA | - | - | - | 5 ns | - | 3-STATE | - | 30b | 576 kb | 0.015A | - | - | COMMON | Synchronous | 18b | - | - | 17mm | 17mm | 1.4mm | No | RoHS Compliant | Contains Lead | ||
![]() IDT71P72804S250BQ Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | YES | 165 | QDR, RAM, SRAM | - | 2006 | e0 | - | - | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | 8542.32.00.41 | BOTTOM | BALL | 225 | 1 | 1.8V | 1mm | not_compliant | 250MHz | 20 | 165 | - | Not Qualified | - | 1.9V | 1.5/1.81.8V | COMMERCIAL | 1.7V | Parallel | - | - | - | - | - | SYNCHRONOUS | - | - | - | 1MX18 | 3-STATE | 18 | - | - | - | 18874368 bit | 0.45 ns | SEPARATE | - | - | 1.7V | 1.2mm | 15mm | 13mm | - | - | Non-RoHS Compliant | - | ||
![]() 71V67903S75BQGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | - | - | 165 | RAM, SRAM | Bulk | 2004 | e1 | yes | - | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | FLOW-THROUGH ARCHITECTURE | - | BOTTOM | BALL | 260 | 1 | 3.3V | - | - | 117MHz | 30 | 165 | - | - | 3.3V | - | - | INDUSTRIAL | - | Parallel | 3.465V | 3.135V | - | 1 | 285mA | - | - | - | 7.5 ns | - | 3-STATE | - | 19b | 9 Mb | 0.07A | - | - | COMMON | Synchronous | 18b | - | - | 15mm | 13mm | 1.2mm | No | RoHS Compliant | Lead Free |