- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Supply Current-Max | Access Time | Organization | Output Characteristics | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Output Enable | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7142LA35L48B Integrated Device Technology (IDT) | 10 |
| Datasheet | 10 Weeks | Surface Mount | LCC | - | 48 | RAM, SRAM | - | Bulk | 2007 | - | - | Active | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | - | 2 | 170mA | - | 35 ns | - | - | 22b | 16 kb | - | - | - | - | - | Asynchronous | 8b | - | - | - | 14.2mm | 14.22mm | 1.78mm | No | RoHS Compliant | Contains Lead | ||
![]() 7024L70GB Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | NO | 84 | RAM, SRAM | Military grade | Bulk | 2013 | e0 | no | Active | 1 (Unlimited) | 84 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | - | PERPENDICULAR | PIN/PEG | 240 | 1 | 5V | - | 20 | 84 | 5V | 5V | MILITARY | Parallel | - | - | - | 2 | - | - | - | 4KX16 | 3-STATE | 24b | 64 kb | 0.004A | - | 38535Q/M;38534H;883B | 70 ns | COMMON | - | - | 2V | - | - | 27.94mm | 27.94mm | 3.68mm | No | RoHS Compliant | Contains Lead | ||
![]() 7005S17G Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | - | - | 68 | RAM, SDR, SRAM | - | - | 2012 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 8kB | 2 | - | - | 17 ns | - | - | 26b | 64 kb | - | - | - | - | - | - | - | - | - | - | 29.46mm | 29.46mm | 3.68mm | No | RoHS Compliant | Contains Lead | ||
![]() 7025L20FB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | - | YES | 84 | RAM, SRAM | Military grade | - | 2012 | e0 | no | Active | 1 (Unlimited) | 84 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | INTERRUPT FLAG; AUTOMATIC POWER-DOWN; SEMAPHORE; BATTERY BACKUP | - | QUAD | FLAT | - | 1 | 5V | - | - | 84 | 5V | - | MILITARY | Parallel | - | - | - | 2 | - | - | - | 8KX16 | 3-STATE | 26b | 128 kb | 0.004A | - | MIL-PRF-38535 | - | COMMON | - | - | - | YES | - | 29.2mm | 29.21mm | 2.54mm | No | RoHS Compliant | Contains Lead | ||
![]() 7024L25GB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Through Hole | - | - | 84 | RAM, SRAM | Military grade | Bulk | 2013 | e0 | no | Active | 1 (Unlimited) | 84 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | - | PERPENDICULAR | PIN/PEG | 240 | 1 | 5V | - | 20 | 84 | 5V | 5V | MILITARY | Parallel | 5.5V | 4.5V | - | 2 | 280mA | - | 25 ns | 4KX16 | 3-STATE | 24b | 64 kb | 0.004A | - | 38535Q/M;38534H;883B | - | COMMON | Asynchronous | 16b | 2V | - | - | 27.94mm | 27.94mm | 3.68mm | No | RoHS Compliant | Contains Lead | ||
![]() 7025L20G Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | - | NO | 84 | RAM, SDR, SRAM | - | Bulk | 2009 | e0 | no | Active | 1 (Unlimited) | 84 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | INTERRUPT FLAG; AUTOMATIC POWER-DOWN; SEMAPHORE; BATTERY BACKUP | - | PERPENDICULAR | PIN/PEG | - | 1 | 5V | - | - | 84 | 5V | - | COMMERCIAL | Parallel | 5.5V | 4.5V | 16kB | 2 | - | - | 20 ns | 8KX16 | 3-STATE | 26b | 128 kb | 0.0015A | - | - | - | COMMON | - | - | - | YES | - | 27.94mm | 27.94mm | 3.68mm | No | RoHS Compliant | Contains Lead | ||
![]() 7005L45J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 68 | RAM, SDR, SRAM | - | - | 2012 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 8kB | 2 | - | - | 45 ns | - | - | 26b | 64 kb | - | - | - | - | - | Asynchronous | 8b | - | - | - | 24mm | 24mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 7130SA55L48B Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | LCC | - | 48 | RAM, SDR, SRAM | - | Bulk | 2013 | - | - | Active | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 1kB | 2 | 190mA | - | 55 ns | - | - | 20b | 8 kb | - | - | - | - | - | Asynchronous | 8b | - | - | - | 14.2mm | 14.22mm | 1.78mm | No | RoHS Compliant | Contains Lead | ||
![]() 7005S35JI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 68 | RAM, SDR, SRAM | - | - | 2005 | - | - | Active | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 8kB | 2 | 300mA | - | 35 ns | - | - | 26b | 64 kb | - | - | - | - | - | Asynchronous | 8b | - | - | - | 24mm | 24mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 7005S17J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 68 | RAM, SDR, SRAM | - | - | 2012 | e0 | no | Active | 1 (Unlimited) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; AUTOMATIC POWER-DOWN; SEMAPHORE | - | QUAD | J BEND | 225 | 1 | 5V | - | - | 68 | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 8kB | 2 | 310mA | - | 17 ns | 8KX8 | 3-STATE | 26b | 64 kb | 0.17A | - | - | - | COMMON | Asynchronous | 8b | - | - | - | 24mm | 24mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 6116LA25TDB Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Through Hole | CDIP | - | 24 | RAM, SDR, SRAM - Asynchronous | Military grade | Bulk | 2013 | e0 | no | Active | 1 (Unlimited) | 24 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | DUAL | - | 240 | 1 | 5V | 2.54mm | - | 24 | 5V | 5V | MILITARY | Parallel | 5.5V | 4.5V | 2kB | 1 | 85mA | - | 25 ns | 2KX8 | 3-STATE | 11b | 16 kb | 0.0003A | - | MIL-STD-883 Class B | - | COMMON | Asynchronous | 8b | 2V | - | 5.08mm | 32.51mm | 7.62mm | 3.56mm | No | RoHS Compliant | Contains Lead | ||
![]() 7015S20J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 68 | RAM, SDR, SRAM | - | - | 2010 | e0 | no | Active | 1 (Unlimited) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | - | QUAD | J BEND | 225 | 1 | 5V | - | - | 68 | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 9kB | 2 | 290mA | - | 20 ns | 8KX9 | 3-STATE | 26b | 72 kb | 0.015A | - | - | - | COMMON | Asynchronous | 9b | - | - | 4.57mm | 24mm | 24mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 6116SA70TDB Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Through Hole | CDIP | - | 24 | RAM, SDR, SRAM - Asynchronous | Military grade | Bulk | 2013 | e0 | no | Active | 1 (Unlimited) | 24 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | DUAL | - | 240 | 1 | 5V | 2.54mm | - | 24 | 5V | 5V | MILITARY | Parallel | 5.5V | 4.5V | 2kB | 1 | 90mA | - | 70 ns | 2KX8 | 3-STATE | 11b | 16 kb | - | - | MIL-STD-883 Class B | - | COMMON | Asynchronous | 8b | - | - | 5.08mm | 32.51mm | 7.62mm | 3.56mm | No | RoHS Compliant | Contains Lead | ||
![]() 7132LA35CB Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Through Hole | DIP | - | 48 | RAM, SDR, SRAM | - | Bulk | 2007 | - | - | Active | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 2kB | 2 | 170mA | - | 35 ns | - | - | 22b | 16 kb | - | - | - | - | - | Asynchronous | 8b | - | - | - | 61.72mm | 15.24mm | 3.3mm | No | RoHS Compliant | Contains Lead | ||
![]() 7130SA35CB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Through Hole | DIP | - | 48 | RAM, SRAM | - | Bulk | 2013 | - | - | Active | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | - | 2 | 230mA | - | 35 ns | - | - | 20b | 8 kb | - | - | - | - | - | Asynchronous | 8b | - | - | - | 61.72mm | 15.24mm | 3.3mm | No | RoHS Compliant | Contains Lead | ||
![]() 7024S70GB Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | NO | 84 | RAM, SRAM | Military grade | Bulk | 2013 | e0 | no | Active | 1 (Unlimited) | 84 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | - | PERPENDICULAR | PIN/PEG | 240 | 1 | 5V | - | 20 | 84 | 5V | 5V | MILITARY | Parallel | - | - | - | 2 | - | 0.3mA | - | 4KX16 | 3-STATE | 24b | 64 kb | 0.03A | - | 38535Q/M;38534H;883B | 70 ns | COMMON | - | - | - | - | - | 27.94mm | 27.94mm | 3.68mm | No | RoHS Compliant | Contains Lead | ||
![]() 7006L45FB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | - | YES | 68 | RAM, SDR, SRAM | Military grade | Bulk | 2010 | e0 | no | Active | 1 (Unlimited) | 68 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 5V | 1.27mm | - | 68 | - | 5V | MILITARY | Parallel | 5.5V | 4.5V | 16kB | 2 | - | 0.34mA | 45 ns | 16KX8 | 3-STATE | - | - | 0.004A | 131072 bit | MIL-STD-883 Class B | - | COMMON | - | - | 2V | - | - | 24mm | 24mm | 2mm | No | RoHS Compliant | Contains Lead | ||
![]() 7133LA90J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 68 | RAM, SDR, SRAM | - | - | 2005 | e0 | no | Active | 1 (Unlimited) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | AUTOMATIC POWER-DOWN | - | QUAD | J BEND | 225 | 1 | 5V | - | - | 68 | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 4kB | 2 | 250mA | - | 90 ns | - | 3-STATE | 22b | 32 kb | 0.0015A | - | - | - | COMMON | Asynchronous | 16b | 2V | - | 4.57mm | 24mm | 24mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 7006S25G Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Through Hole | - | - | 68 | RAM, SDR, SRAM | - | Bulk | 2008 | e0 | no | Active | 1 (Unlimited) | 68 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | - | PERPENDICULAR | PIN/PEG | 240 | 1 | 5V | - | - | 68 | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 16kB | 2 | 265mA | - | 25 ns | 16KX8 | 3-STATE | 28b | 128 kb | 0.015A | - | - | - | COMMON | Asynchronous | 8b | - | - | - | 29.46mm | 29.46mm | 3.68mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V27L15BF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | - | - | 144 | RAM, SRAM | - | - | 2012 | - | - | Discontinued | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | Parallel | 3.6V | 3V | - | 2 | 225mA | - | 15 ns | - | - | 30b | 512 kb | - | - | - | - | - | Asynchronous | 16b | - | - | - | 12mm | 12mm | 1.4mm | No | Non-RoHS Compliant | Contains Lead |