- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Usage Level | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Lead Pitch | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Supply Current-Max | Access Time | Organization | Output Characteristics | Memory Width | Address Bus Width | Density | Standby Current-Max | Screening Level | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7007S35J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 68 | - | RAM, SDR, SRAM | - | - | 2010 | e0 | no | Active | 1 (Unlimited) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | J BEND | 225 | 1 | 5V | - | - | - | 68 | - | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 32kB | 2 | 295mA | - | 35 ns | - | 3-STATE | - | 30b | 256 kb | 0.015A | - | - | COMMON | Asynchronous | 8b | - | - | 24mm | 24mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 71V3577S85BQI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 11 Weeks | Surface Mount | FBGA | - | 165 | - | RAM, SRAM | - | - | 2009 | e0 | no | Active | 3 (168 Hours) | 165 | - | Tin/Lead (Sn63Pb37) | 85°C | -40°C | FLOW-THROUGH ARCHITECTURE | BOTTOM | BALL | 225 | 1 | 3.3V | - | 87MHz | 20 | 165 | - | 3.3V | - | INDUSTRIAL | Parallel | 3.465V | 3.135V | - | 1 | 190mA | - | 8.5 ns | - | 3-STATE | - | 17b | 4.5 Mb | 0.035A | - | - | COMMON | Synchronous | 36b | - | - | 15mm | 13mm | 1.2mm | No | RoHS Compliant | Contains Lead | ||
![]() 7005S35J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 68 | - | RAM, SDR, SRAM | - | - | 2005 | e0 | no | Active | 3 (168 Hours) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; AUTOMATIC POWER-DOWN; SEMAPHORE | QUAD | J BEND | 225 | 1 | 5V | - | - | - | 68 | - | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 8kB | 2 | 250mA | - | 35 ns | 8KX8 | 3-STATE | - | 26b | 64 kb | 0.015A | - | - | COMMON | Asynchronous | 8b | - | - | 24mm | 24mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 7005S45J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 68 | - | RAM, SDR, SRAM | - | - | 2001 | e0 | no | Active | 1 (Unlimited) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; ARBITER; SEMAPHORE | QUAD | J BEND | 225 | 1 | 5V | - | - | - | 68 | - | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 8kB | 2 | - | 0.34mA | 45 ns | 8KX8 | 3-STATE | - | 26b | 64 kb | 0.015A | - | - | COMMON | Asynchronous | 8b | - | - | 24mm | 24mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 7133LA45J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 68 | - | RAM, SDR, SRAM | - | - | 2013 | e0 | no | Active | 3 (168 Hours) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | AUTOMATIC POWER-DOWN | QUAD | J BEND | 225 | 1 | 5V | - | - | - | 68 | - | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 4kB | 2 | 250mA | - | 45 ns | - | 3-STATE | - | 22b | 32 kb | 0.0015A | - | - | COMMON | Asynchronous | 16b | 2V | 4.57mm | 24mm | 24mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 7025S17G Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Through Hole | - | - | 84 | - | RAM, SDR, SRAM | - | Bulk | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 16kB | 2 | 310mA | - | 17 ns | - | - | - | 13b | 128 kb | - | - | - | - | Asynchronous | 16b | - | - | 27.94mm | 27.94mm | 3.68mm | No | RoHS Compliant | Contains Lead | ||
![]() 7142SA100C Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Through Hole | DIP | - | 48 | - | RAM, SDR, SRAM | - | Bulk | 2007 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Parallel | 5.5V | 4.5V | 2kB | 2 | 155mA | - | 100 ns | - | - | - | 22b | 16 kb | - | - | - | - | Asynchronous | 8b | - | - | 61.72mm | 15.24mm | 3.3mm | No | RoHS Compliant | Contains Lead | ||
![]() 7132SA100L48B Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Surface Mount | LCC | - | 48 | - | RAM, SRAM | Military grade | Bulk | 2010 | e0 | no | Active | 1 (Unlimited) | 48 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | AUTOMATIC POWER-DOWN | QUAD | - | 240 | 1 | 5V | 1.016mm | - | - | 48 | - | 5V | 5V | MILITARY | Parallel | 5.5V | 4.5V | - | 2 | 190mA | - | 100 ns | - | 3-STATE | - | 22b | 16 kb | 0.03A | MIL-PRF-38535 | - | COMMON | Asynchronous | 8b | - | - | 14.2mm | 14.22mm | 1.78mm | No | RoHS Compliant | Contains Lead | ||
![]() 70P249L65BYGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 16 Weeks | - | TFBGA | YES | 100 | - | RAM, SDR, SRAM | - | Bulk | 2008 | e1 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | BOTTOM | BALL | 260 | 1 | 2.6V | 0.5mm | - | 30 | 100 | - | - | - | INDUSTRIAL | Parallel | 3V | 1.8V | 8kB | 2 | - | 0.07mA | 65 ns | 4KX16 | 3-STATE | - | 24b | 64 kb | 0.000006A | - | - | COMMON | - | - | - | - | 6mm | 6mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 70P249L90BYGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | TFBGA | YES | 100 | - | RAM, SDR, SRAM | - | Bulk | 2008 | e1 | yes | Discontinued | 3 (168 Hours) | 100 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | BOTTOM | BALL | 260 | 1 | 2.6V | 0.5mm | - | 30 | 100 | - | - | - | INDUSTRIAL | Parallel | 3V | 1.8V | 8kB | 2 | - | 0.06mA | 90 ns | 4KX16 | 3-STATE | - | 24b | 64 kb | 0.000006A | - | - | COMMON | - | - | - | - | 6mm | 6mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 70P254L55BYGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 16 Weeks | - | TFBGA | YES | 81 | - | RAM, SDR, SRAM | - | Bulk | 2009 | e1 | yes | Active | 3 (168 Hours) | 81 | EAR99 | TIN SILVER COPPER | 85°C | -40°C | - | BOTTOM | BALL | 260 | 1 | 1.8V | - | - | 30 | 81 | - | 1.8V | - | INDUSTRIAL | Parallel | 1.9V | 1.7V | 16kB | 2 | - | - | 55 ns | 8KX16 | 3-STATE | - | 26b | 128 kb | 0.000006A | - | - | COMMON | - | - | - | - | 5mm | 5mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 7006S35J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 68 | - | RAM, SDR, SRAM | - | Tape & Reel | 2009 | e0 | no | Active | 1 (Unlimited) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | J BEND | 225 | 1 | 5V | - | - | - | 68 | - | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 16kB | 2 | 250mA | - | 35 ns | 16KX8 | 3-STATE | - | 28b | 128 kb | 0.015A | - | - | COMMON | Asynchronous | 8b | - | - | 24mm | 24mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 7024S20G Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Through Hole | - | - | 84 | - | RAM, SDR, SRAM | - | - | 2000 | e0 | no | Active | 1 (Unlimited) | 84 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | PERPENDICULAR | PIN/PEG | 240 | 1 | 5V | - | - | 20 | 84 | - | 5V | 5V | COMMERCIAL | Parallel | 5.5V | 4.5V | 8kB | 2 | 290mA | - | 20 ns | 4KX16 | 3-STATE | - | 12b | 64 kb | 0.015A | - | - | COMMON | Asynchronous | 16b | - | - | 27.94mm | 27.94mm | 3.68mm | No | RoHS Compliant | Contains Lead | ||
![]() 70P255L90BYGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | TFBGA | YES | 100 | - | RAM, SDR, SRAM | - | Bulk | 2011 | e1 | yes | Discontinued | 3 (168 Hours) | 100 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | BOTTOM | BALL | 260 | 1 | 1.8V | 0.5mm | - | 30 | 100 | - | - | - | INDUSTRIAL | Parallel | 3V | 1.8V | 16kB | 2 | - | 0.06mA | 90 ns | 8KX16 | 3-STATE | - | 26b | 128 kb | 0.000008A | - | - | COMMON | - | - | - | - | 6mm | 6mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 70T3319S166BFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | - | YES | 208 | - | RAM, SRAM | - | - | 2010 | e1 | yes | Active | 3 (168 Hours) | 208 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | BOTTOM | BALL | 260 | 1 | 2.5V | 0.8mm | 166MHz | 30 | 208 | - | 2.5V | - | COMMERCIAL | Parallel | - | - | - | 2 | - | 0.45mA | - | - | 3-STATE | - | 18b | 4 Mb | 0.015A | - | 3.6 ns | COMMON | - | - | - | 1.7mm | 15mm | 15mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 70P269L90BYGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | TFBGA | YES | 100 | - | RAM, SDR, SRAM | - | Bulk | 2008 | e1 | yes | Discontinued | 3 (168 Hours) | 100 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | BOTTOM | BALL | 260 | 1 | 2.6V | 0.5mm | - | 30 | 100 | - | - | - | INDUSTRIAL | Parallel | 3V | 1.8V | 32kB | 2 | - | 0.06mA | 90 ns | 16KX16 | 3-STATE | - | 28b | 256 kb | 0.006A | - | - | COMMON | - | - | - | - | 6mm | 6mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 70P269L90BYGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | TFBGA | YES | 100 | - | RAM, SDR, SRAM | - | Tape & Reel | 2008 | e1 | yes | - | 3 (168 Hours) | 100 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | BOTTOM | BALL | 260 | 1 | 1.8V | 0.5mm | - | 30 | 100 | - | - | - | INDUSTRIAL | Parallel | 3V | 1.8V | 32kB | 2 | - | 0.06mA | 90 ns | 16KX16 | 3-STATE | 16 | 28b | 256 kb | 0.006A | - | - | COMMON | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 70V06L55J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | PLCC | - | 68 | - | RAM, SDR, SRAM | - | - | 2008 | e0 | no | Active | 1 (Unlimited) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | QUAD | J BEND | 225 | 1 | 3.3V | - | - | - | 68 | - | 3.3V | - | COMMERCIAL | Parallel | 3.6V | 3V | 16kB | 2 | 155mA | - | 55 ns | 16KX8 | 3-STATE | - | 28b | 128 kb | - | - | - | COMMON | Asynchronous | 8b | 2V | 4.57mm | 24mm | 24mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 70V7519S200BCG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | BGA | YES | 256 | 200MHz | RAM, SDR, SRAM | - | Tape & Reel | 2013 | e1 | yes | - | 3 (168 Hours) | 256 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | PIPELINED OR FLOW THROUGH ARCHITECTURE | BOTTOM | BALL | 260 | 1 | 3.3V | - | 200MHz | - | 256 | 1mm | 3.3V | - | COMMERCIAL | Parallel | 3.45V | 3.15V | 1.1MB | 2 | - | - | 15 ns | - | - | - | 36b | 9 Mb | - | - | - | - | - | - | - | - | 17mm | 17mm | 1.4mm | No | RoHS Compliant | - | ||
![]() 6116SA35TDB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Through Hole | CDIP | - | 24 | - | RAM, SDR, SRAM - Asynchronous | Military grade | Bulk | 2013 | e0 | no | Active | 1 (Unlimited) | 24 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | DUAL | - | 240 | 1 | 5V | 2.54mm | - | - | 24 | - | 5V | 5V | MILITARY | Parallel | 5.5V | 4.5V | 2kB | 1 | 90mA | - | 35 ns | 2KX8 | 3-STATE | - | 11b | 16 kb | - | MIL-STD-883 Class B | - | COMMON | Asynchronous | 8b | - | 5.08mm | 32.51mm | 7.62mm | 3.56mm | No | RoHS Compliant | Contains Lead |