- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Access Time-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Memory IC Type | Standby Voltage-Min | Output Enable | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70V9279L15PRF Integrated Device Technology | In Stock | - | - | - | - | Surface Mount | 128-LQFP | - | - | 128-TQFP (14x20) | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | SRAM - Dual Port, Synchronous | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512Kb (32K x 16) | - | - | - | - | 15ns | SRAM | Parallel | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70V9279S15PRF8 Integrated Device Technology | In Stock | - | - | - | - | Surface Mount | 128-LQFP | - | - | 128-TQFP (14x20) | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | SRAM - Dual Port, Synchronous | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512Kb (32K x 16) | - | - | - | - | 15ns | SRAM | Parallel | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT71321LA20PFG Integrated Device Technology | 390 | - | - | - | - | - | - | YES | - | - | 64 | 20 ns | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT71321LA20PFG | - | 3 | 2048 words | 2000 | 70 °C | PLASTIC/EPOXY | LQFP | LQFP, QFP64,.66SQ,32 | QFP64,.66SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Active | QFP | 30 | 5.18 | Yes | 5 V | - | - | - | - | e3 | Yes | - | - | - | EAR99 | Matte Tin (Sn) - annealed | - | - | AUTOMATIC POWER DOWN | 8542.32.00.41 | SRAMs | CMOS | - | QUAD | GULL WING | 260 | 1 | - | 0.8 mm | compliant | - | - | 64 | S-PQFP-G64 | Not Qualified | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | 2 | - | ASYNCHRONOUS | 0.2 mA | - | - | - | 2KX8 | 3-STATE | 1.6 mm | 8 | - | - | - | 0.0015 A | 16384 bit | - | PARALLEL | COMMON | - | - | DUAL-PORT SRAM | 2 V | - | - | 14 mm | 14 mm | - | - | - | - | ||
![]() 7026L55JI Integrated Device Technology | In Stock | - | - | - | - | Surface Mount | 84-LCC (J-Lead) | - | - | 84-PLCC (29.21x29.21) | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Kb (16K x 16) | - | - | - | - | 55ns | SRAM | Parallel | - | - | - | - | 55ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT70824S35G Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | NO | 84 | - | - | - | - | - | - | RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | e0 | - | - | - | 84 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.32.00.41 | - | - | - | PERPENDICULAR | PIN/PEG | NOT SPECIFIED | 1 | 5V | 2.54mm | not_compliant | - | NOT SPECIFIED | 84 | - | Not Qualified | - | 5.5V | 5V | COMMERCIAL | 4.5V | Parallel | - | - | - | - | - | ASYNCHRONOUS | 0.34mA | - | - | - | 4KX16 | - | - | 16 | - | - | - | 15A | 65536 bit | 35 ns | - | - | - | - | - | - | - | 5.207mm | 27.94mm | 27.94mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT70P3537S233RMI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | FCBGA | - | - | - | - | - | - | - | - | QDR, RAM, SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 233MHz | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IDT6116SA35TPG Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | DIP | NO | - | - | - | - | - | - | - | RAM, SRAM - Asynchronous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | e3 | - | - | - | 24 | EAR99 | MATTE TIN | 70°C | 0°C | - | 8542.32.00.41 | - | - | - | DUAL | THROUGH-HOLE | 260 | 1 | 5V | 2.54mm | - | - | 30 | 24 | - | Not Qualified | - | 5.5V | 5V | COMMERCIAL | 4.5V | Parallel | - | - | - | 1 | - | - | 0.08mA | - | - | - | 2KX8 | 3-STATE | - | 8 | - | - | - | 0.002A | 16384 bit | 35 ns | - | COMMON | - | - | - | 4.5V | YES | 4.191mm | 31.75mm | 7.62mm | - | - | RoHS Compliant | - | ||
![]() 7016L20JI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | PLCC | - | 68 | - | - | - | - | - | - | RAM, SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | e0 | no | Active | 1 (Unlimited) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | - | - | - | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | - | 68 | - | - | 5V | - | 5V | INDUSTRIAL | - | Parallel | 5.5V | 4.5V | - | 2 | 310mA | - | - | 20 ns | - | - | 16KX9 | 3-STATE | - | - | - | 28b | 144 kb | 0.01A | - | - | - | COMMON | Asynchronous | 9b | - | - | - | 4.57mm | 24mm | 24mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 7143LA20JG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | - | PLCC | YES | 68 | - | - | - | - | - | - | RAM, SDR, SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 2013 | - | e3 | yes | Active | 3 (168 Hours) | 68 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | - | - | - | - | - | QUAD | - | 260 | 1 | 5V | - | - | - | - | 68 | - | - | 5V | - | 5V | COMMERCIAL | - | Parallel | 5.5V | 4.5V | 4kB | 2 | - | - | - | 20 ns | - | - | - | 3-STATE | - | - | - | 22b | 32 kb | 0.0015A | - | - | - | COMMON | - | - | - | 2V | - | - | 24mm | 24mm | 3.63mm | No | RoHS Compliant | Lead Free | ||
![]() IDT71T016SA15BF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | YES | 48 | - | - | - | - | - | - | RAM, SRAM - Asynchronous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | e0 | - | - | 3 (168 Hours) | 48 | 3A991.B.2.B | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | 8542.32.00.41 | - | - | - | BOTTOM | BALL | 225 | 1 | 2.5V | 0.75mm | not_compliant | - | 20 | 48 | - | Not Qualified | - | 2.625V | 2.5V | COMMERCIAL | 2.375V | Parallel | - | - | - | - | - | - | 0.13mA | - | - | - | 64KX16 | 3-STATE | - | 16 | - | - | - | 0.015A | - | 15 ns | - | COMMON | - | - | - | 2.38V | - | 1.34mm | 7mm | 7mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT7130SA55JG Integrated Device Technology | In Stock | - | - | - | - | - | - | YES | - | - | 52 | 55 ns | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7130SA55JG | - | 1 | 1024 words | 1000 | 70 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC52,.8SQ | LDCC52,.8SQ | SQUARE | CHIP CARRIER | Active | LCC | 20 | 5.06 | Yes | 5 V | - | - | - | - | e3 | Yes | - | - | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 8542.32.00.41 | SRAMs | CMOS | - | QUAD | J BEND | 225 | 1 | - | 1.27 mm | compliant | - | - | 52 | S-PQCC-J52 | Not Qualified | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | 2 | - | ASYNCHRONOUS | 0.155 mA | - | - | - | 1KX8 | 3-STATE | 4.572 mm | 8 | - | - | - | 0.015 A | 8192 bit | - | PARALLEL | COMMON | - | - | DUAL-PORT SRAM | 4.5 V | - | - | 19.1262 mm | 19.1262 mm | - | - | - | - | ||
![]() 7024S25JI Integrated Device Technology | In Stock | - | - | - | - | Surface Mount | 84-LCC (J-Lead) | - | - | 84-PLCC (29.21x29.21) | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64Kb (4K x 16) | - | - | - | - | 25ns | SRAM | Parallel | - | - | - | - | 25ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71342LA55PFI8 Integrated Device Technology | In Stock | - | - | - | - | Surface Mount | 64-LQFP | - | - | 64-TQFP (14x14) | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32Kb (4K x 8) | - | - | - | - | 55ns | SRAM | Parallel | - | - | - | - | 55ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70V24S35PFI Integrated Device Technology | In Stock | - | - | - | - | Surface Mount | 100-LQFP | - | - | 100-TQFP (14x14) | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64Kb (4K x 16) | - | - | - | - | 35ns | SRAM | Parallel | - | - | - | - | 35ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7024L35JI Integrated Device Technology | In Stock | - | - | - | - | Surface Mount | 84-LCC (J-Lead) | - | - | 84-PLCC (29.21x29.21) | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64Kb (4K x 16) | - | - | - | - | 35ns | SRAM | Parallel | - | - | - | - | 35ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70V25L15PFI Integrated Device Technology | In Stock | - | - | - | - | Surface Mount | 100-LQFP | - | - | 100-TQFP (14x14) | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Kb (8K x 16) | - | - | - | - | 15ns | SRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 709079S15PFI Integrated Device Technology | In Stock | - | - | - | - | Surface Mount | 100-LQFP | - | - | 100-TQFP (14x14) | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | SRAM - Dual Port, Synchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Kb (32K x 8) | - | - | - | - | 15ns | SRAM | Parallel | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70P244L40BYGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | TFBGA | - | 81 | - | - | - | - | - | - | RAM, SDR, SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | - | - | - | Discontinued | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V | - | - | - | - | Parallel | 1.9V | 1.7V | 8kB | 2 | - | - | - | 40 ns | - | - | - | - | - | - | - | 24b | 64 kb | - | - | - | - | - | - | - | - | - | - | - | 5mm | 5mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 70V07S25J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | PLCC | - | 68 | - | - | - | - | - | - | RAM, SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 2009 | - | e0 | no | Active | 1 (Unlimited) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | - | - | - | - | QUAD | J BEND | 225 | 1 | 3.3V | - | - | - | - | 68 | - | - | 3.3V | - | - | COMMERCIAL | - | Parallel | 3.6V | 3V | - | 2 | 170mA | - | - | 25 ns | - | - | - | 3-STATE | - | - | - | 15b | 256 kb | 0.006A | - | - | - | COMMON | Asynchronous | 8b | - | 3V | - | - | 24mm | 24mm | 3.63mm | No | RoHS Compliant | Contains Lead | ||
![]() 7016S12J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | PLCC | - | 68 | - | - | - | - | - | - | RAM, SDR, SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | no | Active | - | - | EAR99 | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 | - | - | 5V | - | - | - | - | Parallel | 5.5V | 4.5V | 18kB | 2 | 325mA | - | - | 12 ns | - | - | - | - | - | - | - | 28b | 144 kb | - | - | - | - | - | Asynchronous | 9b | - | - | - | - | 24mm | 24mm | 3.63mm | No | RoHS Compliant | Contains Lead |