- Technology
- Series
- Operating Temperature
- Package / Case
- Supplier Device Package
- Access Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Voltage - Supply
Attribute column
Manufacturer
IDT Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Standby Voltage-Min | Output Enable | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT70V27S25PFI Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 100 | 25 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | 3 | 32768 words | 32000 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | 14 X 14 MM, 1.40 MM HEIGHT, TQFP-100 | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 3.3 V | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | QUAD | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | compliant | NOT SPECIFIED | 100 | S-PQFP-G100 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | - | ASYNCHRONOUS | - | 32KX16 | - | 1.6 mm | 16 | - | 524288 bit | - | PARALLEL | - | MULTI-PORT SRAM | - | - | 14 mm | 14 mm | ||
![]() IDT71256L20TP Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 28 | 20 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-28 | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.135 mA | 32KX8 | 3-STATE | 4.57 mm | 8 | 0.00012 A | 262144 bit | - | PARALLEL | COMMON | STANDARD SRAM | 2 V | YES | 34.67 mm | 7.62 mm | ||
![]() IDT7142SA90L52 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 52 | 90 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 2048 words | 2000 | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCN | LCC-52 | LCC52,.75SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5 V | e0 | No | EAR99 | TIN LEAD | AUTOMATIC POWER-DOWN | 8542.32.00.41 | QUAD | NO LEAD | - | 1 | 1.27 mm | not_compliant | - | 52 | S-CQCC-N52 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 2 | ASYNCHRONOUS | 0.18 mA | 2KX8 | 3-STATE | 2.2098 mm | 8 | 0.015 A | 16384 bit | MIL-STD-883 Class B (Modified) | PARALLEL | COMMON | MULTI-PORT SRAM | 4.5 V | YES | 19.05 mm | 19.05 mm | ||
![]() IDT71V546S117PFI Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 100 | 4.5 ns | 117 MHz | INTEGRATED DEVICE TECHNOLOGY INC | 3 | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | 14 X 20 MM, PLASTIC, TQFP-100 | QFP100,.63X.87 | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | QFP | No | 3.3 V | e0 | No | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | - | 8542.32.00.41 | QUAD | GULL WING | 225 | 1 | 0.65 mm | not_compliant | 20 | 100 | R-PQFP-G100 | Not Qualified | 3.465 V | INDUSTRIAL | 3.135 V | - | SYNCHRONOUS | 0.285 mA | 128KX36 | 3-STATE | 1.6 mm | 36 | 0.045 A | 4718592 bit | - | PARALLEL | COMMON | ZBT SRAM | 3.14 V | - | 20 mm | 14 mm | ||
![]() IDT7198L45CB Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 24 | 45 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 16384 words | 16000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | 0.300 INCH, SIDE BRAZED, DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | 3A001.A.2.C | TIN LEAD | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 24 | R-CDIP-T24 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 1 | ASYNCHRONOUS | 0.11 mA | 16KX4 | 3-STATE | 5.08 mm | 4 | 0.0006 A | 65536 bit | 38535Q/M;38534H;883B | PARALLEL | COMMON | STANDARD SRAM | 2 V | YES | 30.607 mm | 7.62 mm | ||
![]() IDT70V7288S25PF Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 100 | 25 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | 3 | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | LFQFP | 14 X 14 MM, 1.40 MM HEIGHT, TQFP-100 | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 3.3 V | e0 | - | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 0.5 mm | not_compliant | 20 | 100 | S-PQFP-G100 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | 2 | ASYNCHRONOUS | 0.25 mA | 64KX16 | 3-STATE | 1.6 mm | 16 | 0.006 A | 1048576 bit | - | PARALLEL | COMMON | MULTI-PORT SRAM | 3.14 V | - | 14 mm | 14 mm | ||
![]() IDT71V2577S85PF Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 100 | 8.5 ns | 86 MHz | INTEGRATED DEVICE TECHNOLOGY INC | 3 | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | LQFP | 14 X 20 MM, PLASTIC, TQFP-100 | QFP100,.63X.87 | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | QFP | No | 3.3 V | e0 | - | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 225 | 1 | 0.65 mm | not_compliant | 20 | 100 | R-PQFP-G100 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | 0.18 mA | 128KX36 | 3-STATE | 1.6 mm | 36 | 0.03 A | 4718592 bit | - | PARALLEL | COMMON | CACHE SRAM | 3.14 V | - | 20 mm | 14 mm | ||
![]() IDT71321SA55PFG Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 64 | 55 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | 3 | 2048 words | 2000 | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, QFP64,.66SQ,32 | QFP64,.66SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Transferred | QFP | Yes | 5 V | e3 | Yes | EAR99 | Matte Tin (Sn) - annealed | AUTOMATIC POWER DOWN | 8542.32.00.41 | QUAD | GULL WING | 260 | 1 | 0.8 mm | compliant | 30 | 64 | S-PQFP-G64 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 2 | ASYNCHRONOUS | 0.155 mA | 2KX8 | 3-STATE | 1.6 mm | 8 | 0.015 A | 16384 bit | - | PARALLEL | COMMON | MULTI-PORT SRAM | 4.5 V | - | 14 mm | 14 mm | ||
![]() IDT71256S25L32B Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 32 | 25 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 32768 words | 32000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | LCC-32 | LCC32,.45X.55 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | No | 5 V | e0 | - | 3A001.A.2.C | TIN LEAD | - | 8542.32.00.41 | QUAD | NO LEAD | - | 1 | 1.27 mm | not_compliant | - | 32 | R-CQCC-N32 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 1 | ASYNCHRONOUS | 0.15 mA | 32KX8 | 3-STATE | 3.048 mm | 8 | 0.02 A | 262144 bit | MIL-STD-883 Class B | PARALLEL | COMMON | STANDARD SRAM | 4.5 V | YES | 13.97 mm | 11.43 mm | ||
![]() 71V67703S75PF Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 100 | 7.5 ns | 117 MHz | INTEGRATED DEVICE TECHNOLOGY INC | 3 | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | LQFP | 14 X 20 MM, 1.40 MM, PLASTIC, TQFP-100 | QFP100,.63X.87 | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | QFP | No | 3.3 V | e0 | - | 3A991.B.2.A | Tin/Lead (Sn85Pb15) | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 225 | 1 | 0.65 mm | not_compliant | 20 | 100 | R-PQFP-G100 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | 0.265 mA | 256KX36 | 3-STATE | 1.6 mm | 36 | 0.05 A | 9437184 bit | - | PARALLEL | COMMON | CACHE SRAM | 3.14 V | - | 20 mm | 14 mm | ||
![]() IDT70V24S25JI Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 84 | 25 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | 1 | 4096 words | 4000 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 3.3 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | INTERRUPT FLAG; SEMAPHORE; AUTOMATIC POWER-DOWN | 8542.32.00.41 | QUAD | J BEND | 225 | 1 | 2.54 mm | not_compliant | 30 | 84 | S-PQCC-J84 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | 2 | ASYNCHRONOUS | 0.19 mA | 4KX16 | 3-STATE | 4.572 mm | 16 | 0.005 A | 65536 bit | - | PARALLEL | COMMON | MULTI-PORT SRAM | 3 V | - | 29.3116 mm | 29.3116 mm | ||
![]() IDT8M624S60CB Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 40 | 60 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 65536 words | 64000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | - | DIP40,.6 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | No | 5 V | e0 | - | 3A001.A.2.C | TIN LEAD | TTL COMPATIBLE INPUTS/OUTPUTS | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | - | R-CDMA-T40 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | ASYNCHRONOUS | 0.34 mA | 64KX16 | 3-STATE | - | 16 | 0.08 A | 1048576 bit | MIL-STD-883 Class B (Modified) | PARALLEL | COMMON | SRAM MODULE | 4.5 V | - | - | - | ||
![]() IDT7005S55JB Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 68 | 55 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | 1 | 8192 words | 8000 | 125 °C | -55 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Transferred | LCC | No | 5 V | e0 | No | 3A001.A.2.C | TIN LEAD | - | 8542.32.00.41 | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | 20 | 68 | S-PQCC-J68 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 2 | ASYNCHRONOUS | 0.3 mA | 8KX8 | 3-STATE | 4.572 mm | 8 | 0.03 A | 65536 bit | - | PARALLEL | COMMON | MULTI-PORT SRAM | 4.5 V | - | 24.2062 mm | 24.2062 mm | ||
![]() IDT70V3399S133BFG Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 208 | 4.2 ns | 133 MHz | INTEGRATED DEVICE TECHNOLOGY INC | 3 | 131072 words | 128000 | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | LFBGA | LFBGA, BGA208,17X17,32 | BGA208,17X17,32 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Transferred | BGA | Yes | 3.3 V | e1 | Yes | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | FLOW-THROUGH OR PIPELINED ARCHITECTURE | 8542.32.00.41 | BOTTOM | BALL | 260 | 1 | 0.8 mm | compliant | 30 | 208 | S-CBGA-B208 | Not Qualified | 3.45 V | COMMERCIAL | 3.15 V | 2 | SYNCHRONOUS | 0.4 mA | 128KX18 | 3-STATE | 1.7 mm | 18 | 0.03 A | 2359296 bit | - | PARALLEL | COMMON | MULTI-PORT SRAM | 3.15 V | - | 15 mm | 15 mm | ||
![]() IDT7198S35DB Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 24 | 35 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 16384 words | 16000 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, CERDIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | 3A001.A.2.C | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 24 | R-GDIP-T24 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 1 | ASYNCHRONOUS | 0.14 mA | 16KX4 | 3-STATE | 5.08 mm | 4 | 0.02 A | 65536 bit | 38535Q/M;38534H;883B | PARALLEL | COMMON | STANDARD SRAM | 4.5 V | YES | 32.004 mm | 7.62 mm | ||
![]() IDT70V9089S7PF Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 100 | 18 ns | 83 MHz | INTEGRATED DEVICE TECHNOLOGY INC | 3 | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | LFQFP | 14 X 14 MM, 1.40 MM HEIGHT, TQFP-100 | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | QFP | No | 3.3 V | e0 | No | 3A991.B.2.B | Tin/Lead (Sn85Pb15) | FLOW-THROUGH OR PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 0.5 mm | not_compliant | 20 | 100 | S-PQFP-G100 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 2 | SYNCHRONOUS | 0.335 mA | 64KX8 | 3-STATE | 1.6 mm | 8 | 0.005 A | 524288 bit | - | PARALLEL | COMMON | MULTI-PORT SRAM | 3 V | - | 14 mm | 14 mm | ||
![]() IDT6116SA20PGI Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 24 | 19 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | 0.600 INCH, PLASTIC, DIP-24 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 5 V | e3 | - | EAR99 | MATTE TIN | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 24 | R-PDIP-T24 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | ASYNCHRONOUS | 0.105 mA | 2KX8 | 3-STATE | 4.699 mm | 8 | 0.002 A | 16384 bit | - | PARALLEL | COMMON | STANDARD SRAM | 4.5 V | - | 31.75 mm | 15.24 mm | ||
![]() IDT70V7288L25PF Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 100 | 25 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | 3 | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | LFQFP | 14 X 14 MM, 1.40 MM HEIGHT, TQFP-100 | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 3.3 V | e0 | - | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.32.00.41 | QUAD | GULL WING | 240 | 1 | 0.5 mm | not_compliant | 20 | 100 | S-PQFP-G100 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | 2 | ASYNCHRONOUS | 0.2 mA | 64KX16 | 3-STATE | 1.6 mm | 16 | 0.003 A | 1048576 bit | - | PARALLEL | COMMON | MULTI-PORT SRAM | 3.14 V | - | 14 mm | 14 mm | ||
![]() IDT71V321L35TFI Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 64 | 35 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | 3 | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | - | QFP64,.47SQ,20 | SQUARE | FLATPACK | Obsolete | - | No | 3.3 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.32.00.41 | QUAD | GULL WING | 240 | - | 0.5 mm | not_compliant | 30 | - | S-PQFP-G64 | Not Qualified | - | INDUSTRIAL | - | 2 | ASYNCHRONOUS | 0.095 mA | 2KX8 | 3-STATE | - | 8 | 0.004 A | 16384 bit | - | PARALLEL | COMMON | MULTI-PORT SRAM | 2 V | - | - | - | ||
![]() IDT7026L20GB Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 84 | 20 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 16384 words | 16000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | PGA | PGA, PGA84M,11X11 | PGA84M,11X11 | SQUARE | GRID ARRAY | Transferred | PGA | No | 5 V | e0 | No | 3A001.A.2.C | TIN LEAD | 16K X 16 DUAL PORT SRAM | 8542.32.00.41 | PERPENDICULAR | PIN/PEG | - | 1 | 2.54 mm | not_compliant | - | 84 | S-CPGA-P84 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 2 | ASYNCHRONOUS | 0.315 mA | 16KX16 | 3-STATE | 5.207 mm | 16 | 0.01 A | 262144 bit | MIL-PRF-38535 | PARALLEL | COMMON | MULTI-PORT SRAM | 4.5 V | - | 27.94 mm | 27.94 mm |